-
Supplier: Fiberguide Industries, Inc.
Description: and engineer assemblies using not only our own pure silica core/silica clad, silica core/plastic clad fibers, but borosilicate glass fiber, ESKA™ plastic optical fiber, fluoride fiber, chalcogenide fiber, erbium-doped fiber and polarization
- Operating Temperature: -45 to 500 C
- Light Guide Type: Fiber Optic
- Angle: Flexible
- Core Material: Glass
-
Supplier: Accu-Glass
Description: Accu-Glass melts two borosilicate glass compositions. One is a low-expansion borosilicate glass that conforms to USP Type I and ASTM Type I, Class A requirements. The second is an alumino-borosilicate glass that conforms to USP Type I and ASTM Type I,
- Coeff. of Thermal Expansion (CTE): 0.033 µm/m-C
- Dielectric Constant (Relative Permittivity): 4.6 #
- Density: 2.23 g/cc
- Glass Type: Borosilicate
-
Supplier: Fiberoptics Technology, Inc.
Description: All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea. Standard Features: •Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66 in active diameters
- Fiber Core Size: 50 µm
- Numerical Aperture: 0.66
- Fiber Type: Bare Fiber, Graded Index, Metallized, Polarization Maintaining
- Fiber Mode: Multimode
-
-
Supplier: Fiberoptics Technology, Inc.
Description: All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea. Standard Features: •Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66 in active diameters
- Fiber Core Size: 37 µm
- Numerical Aperture: 0.44
- Fiber Type: Bare Fiber, Graded Index, Metallized, Polarization Maintaining
- Fiber Mode: Multimode
-
Supplier: Fiberoptics Technology, Inc.
Description: All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea. Standard Features: •Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66 in active diameters
- Fiber Core Size: 25 µm
- Numerical Aperture: 0.55
- Fiber Type: Bare Fiber, Graded Index, Metallized, Polarization Maintaining
- Fiber Mode: Multimode
-
Supplier: Fiberoptics Technology, Inc.
Description: All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea. Standard Features: •Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66 in active diameters
- Fiber Core Size: 25 µm
- Numerical Aperture: 0.25
- Fiber Type: Bare Fiber, Graded Index, Metallized, Polarization Maintaining
- Fiber Mode: Multimode
-
Supplier: Cole-Parmer
Description: wastewater, as outlined in Standard Methods 2540* Filters are made from unprepared, binderless, borosilicate glass and have a 1.5 µm pore size
ideal for water and air pollution testing methods, scintillation counting, and cell harvesting. Each filter is laser cut to ensure a - Filter Type: Filter Paper
-
Supplier: Cole-Parmer
Description: wastewater, as outlined in Standard Methods 2540* Filters are made from unprepared, binderless, borosilicate glass and have a 1.5 µm pore size
ideal for water and air pollution testing methods, scintillation counting, and cell harvesting. Each filter is laser cut to ensure a - Filter Type: Filter Paper
-
Supplier: Cole-Parmer
Description: wastewater, as outlined in Standard Methods 2540* Filters are made from unprepared, binderless, borosilicate glass and have a 1.5 µm pore size
ideal for water and air pollution testing methods, scintillation counting, and cell harvesting. Each filter is laser cut to ensure a - Filter Type: Filter Paper
-
Supplier: Cole-Parmer
Description: wastewater, as outlined in Standard Methods 2540* Filters are made from unprepared, binderless, borosilicate glass and have a 1.5 µm pore size
ideal for water and air pollution testing methods, scintillation counting, and cell harvesting. Each filter is laser cut to ensure a - Filter Type: Filter Paper
-
Supplier: Johns Manville Corp.
Description: Johns Manville DuraCore® fiber glass insulation is a lightweight, highly resilient, blanket-type insulation manufactured using borosilicate glass fibers bonded with a thermosetting resin. DuraCore is manufactured to produce a more durable insulation with enhanced
- Overall Thickness: 0.5 to 1 inch
- Type: Blanket / Batt
- Applications: HVAC
- Features: Sound Proofing / Insulation, Thermal Insulation / Fireproofing
-
Supplier: Johns Manville Corp.
Description: Johns Manville Microlite® AA Uncured insulation is manufactured using flame-attenuated borosilicate glass fibers bonded with an uncured thermosetting resin and provides superior thermal and acoustical performance. It can be molded into a wide range of sizes, shapes, densities
- Applications: Aerospace
- Type: Blanket / Batt
- Features: Sound Proofing / Insulation, Thermal Insulation / Fireproofing
-
Supplier: Johns Manville Corp.
Description: Johns Manville Microlite® B is a lightweight, flexible blanket manufactured using flame-attenuated borosilicate glass fibers and bonded with a thermosetting phenolic resin. The flame-attenuated process used in the manufacture of Microlite B provides uniformly distributed
- Overall Thickness: 0.5 to 1 inch
- Applications: Aerospace
- Type: Blanket / Batt
- Features: Sound Proofing / Insulation, Thermal Insulation / Fireproofing
-
Supplier: Johns Manville Corp.
Description: Johns Manville Exact-O-Mat® and Exact-O-Board® are manufactured using flame-attenuated borosilicate glass fibers bonded with a thermosetting resin. Both products are manufactured to extremely close thickness tolerances suitable for applications with limited-space and where
- Type: Blanket / Batt
- Applications: HVAC
- Features: Sound Proofing / Insulation, Thermal Insulation / Fireproofing
-
Supplier: Accu-Glass
Description: the ferrule. Polishing the end of the fiber is a critical element and can greatly impact the quality of the installation. Borosilicate glass ferrules are the ideal material for superior polishing. The Accu-Glass borosilicate glass ferrule and the
- Inner Diameter: 0.127 to 0.25 mm
- Outer Diameter: 0.5 to 1.8 mm
- Ferrule Material: Glass
-
Supplier: Radwell International
Description: FIBER OPTIC CABLE - BIFURCATED 36" OAL BOROSILICATE GLASS CABLE, .046" DIAMETER FIBER BUNDLE. 8-32 THREADED SS SENSING ENDTIP. PVC COVERED SS MONOCOIL SHEATHING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Glass Microfibre Thimbles Glass microfibre extraction thimbles for critical extractions, such as the separation of minutest particulate matter from dust, aerosols, gas or air streams. The extraction thimbles are manufactured from 100% borosilicate glass and are thermally
- Configuration: Filter Element Only
- Filter Type: Filter Paper
- Filter Medium Material: Glass Fiber
- Sample Type: Liquid
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Glass Microfibre Filters without Binder Glass microfibre filters without binder for clarification of buffer, reagent and protein solutions, air monitoring, as well as gravimetric and wastewater analysis. They can also be used as a pre-filter. The glass microfibre filters without
- Filter Shape: Disc (Circular)
- Configuration: Filter Element Only
- Filter Type: Filter Paper
- Filter Medium Material: Glass Fiber
-
Supplier: Radwell International
Description: FIBER OPTIC CABLE - 36" OAL BOROSILICATE GLASS CABLE, .125 DIAMETER BUNDLE, ANGLED SS SENSING END TIP, SS-SL SHEATHING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: FIBER OPTIC CABLE - 36" OAL BOROSILICATE GLASS CABLE, .125 DIAMETER BUNDLE, 5/16-24 THREADED ANGLED SS SENSING END TIP, SS-SL SHEATHING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Pleated Glass Fiber Filter Cartridges Micron retention ratings from 0.2 to 30 microns Borosilicate microfiberglass media with polypropylene hardware construction offers wide range of chemical compatibility High media surface area designed for optimal throughput and exceptional
- Filtration Grade (Micron Rating): 0.2 to 30 µm
- Type: Cartridge
- Filtration Product: Chemicals, Inks / Dies / Paints, Oil
- Additional Features: FDA Compliant
-
Supplier: Radwell International
Description: SUBSTITUTE FOR BANNER ENGINEERING IA23S, FIBER OPTIC CABLE, 36" OAL BOROSILICATE GLASS CABLE, .125 DIAMETER BUNDLE, ANGLED SS SENSING END TIP, SS-SL SHEATHING. FREE 2 YEAR RADWELL WARRANTY
- Application: Audio, Video
- Features: Cable Assembly
-
Supplier: Newport MKS
Description: The 40540 Focusing Lens is used to focus a collimated beam from a light source onto a glass fiber. This 1.5 inch (38.1 mm) diameter plano-convex lens is made with Select quality Borosilicate Crown Glass (N-BK7/A). It has a 50 mm focal length and a 330 to 2200 nm range.
- Diameter / Length: 38.1 mm
- Diameter: 38.1 mm
- Center Thickness: 10.200000000000001 mm
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Geometric cutting or micro drilling of borosilicate glass, sada lime glass, quartz glass, and many other kinds of glass, especially for the custom shape/design cutting of thin glass (less than 1mm) , with very high precision requirements. We could make
- Features: East Asia / Pacific Only, Other
- Optic Type: Fiber Optics, Filters, Laser Optics, Windows
- Material: Glass, Metal
- Capabilities: High Volume Production, Prototyping
-
Description: Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most
- Filtration Grade (Micron Rating): 0.01 to 25 µm
- Maximum Temperature: 14.6 SCFM
- Maximum Pressure: 125 psi
- Filtration Product: Chemicals, Coolants, Oil, Water
-
Description: Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most
- Filtration Grade (Micron Rating): 0.01 to 25 µm
- Maximum Temperature: 10.1 SCFM
- Maximum Pressure: 125 psi
- Filtration Product: Chemicals, Coolants, Oil, Water
-
Description: Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most
- Filtration Grade (Micron Rating): 0.01 to 25 µm
- Maximum Temperature: 10.1 SCFM
- Maximum Pressure: 125 psi
- Filtration Product: Chemicals, Coolants, Oil, Water
-
Supplier: Andover Corporation
Description: and manufacture coatings to meet your most demanding requirements. Range of Wavelengths from 193nm to 14 microns, on a wide variety of substrate materials including BK-7, filter glass, borosilicate glass, Silicon, Germanium, Sapphire, Fused Silica, Calcium Fluoride, Zinc
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, High-Reflector, Protective
- Materials: Fiber, Glass, Substrate Fabrication
- Wavelength Range: IR, UV, Visible
- Features: North America, Northeast US Only, United States Only
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: BK7 lens is a lens made of BK7 optical glass, which is a common borosilicate crown glass. What is the application of BK7 Lenses? The main applications of BK7 lenses include: 1. Optical imaging systems: used in cameras, microscopes, telescopes and other equipment to provide high
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
- Materials: BK7 Glass, UV Grade Fused Silica
- Lens Application: Ultraviolet
-
Supplier: Lydall Filtration/Separation, Inc.
Description: Lypore® Unity Liquid/Gas and Liquid/Liquid Coalescing media grades are optimized for efficient separation of water from liquids or oil mist and water from air streams All grades are constructed with the proven technology of borosilicate microfiberglass that offers the highest level of
- Overall Thickness: 0.023 inch
- Fabric Weight: 105 gsm
- Structural Features: Chemical Bond/Binder Addition, Microfiber
- Features: Other, Specialty / Other
-
Supplier: Eaton
Description: This disposable, versatile high temperature filter cartridge with a high efficiency borosilicate micro fiberglass media construction offers a greater surface area and high system flow rate. The LOFPLEAT-HT filter cartridges from Eaton are a popular choice in a variety of applications,
- Filtration Grade (Micron Rating): 0.2 to 30 µm
- Maximum Pressure: 75 psi
- Type: Cartridge
- Filtration Product: Chemicals, Inks / Dies / Paints, Oil
-
Supplier: L&L Special Furnace Co., Inc.
Description: The WQ Series furnace is designed specifically for the purpose of annealing quartz and borosilicate glass. Other applications are also possible. The heated furnace portion is a counterbalanced rectangular "bell" that lifts entirely out of the way when loading the furnace. The furnace
- Temperature Range: 2,200 F
- Capacity: 27.38888888888887 cubic feet
- Application: Annealing
- Heat Source: Electric / Resistance
-
Supplier: L&L Special Furnace Co., Inc.
Description: The WB Series furnace is designed for the purpose of annealing borosilicate glass although it may be used for other applications such as weld pre-heating and annealing. The heated furnace portion is a counterbalanced rectangular "bell" that lifts entirely out of the way when loading
- Temperature Range: 1,500 F
- Capacity: 6.333333333333324 cubic feet
- Application: Annealing
- Heat Source: Electric / Resistance
-
Supplier: ASCO
Description: Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas which initiates
- Filter Size Rating: 0.3 microns
- Maximum Air Volume: 1,125 SCFM
- Maximum Inlet Pressure: 250 psi
- Connection: 1½" NPT, 1" NPT, 1/2" NPT, 1/4" NPT, 2" NPT, 3/4" NPT, 3/8" NPT
-
Supplier: ASCO
Description: Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas which initiates
- Filter Size Rating: 3 microns
- Maximum Air Volume: 1,856 SCFM
- Maximum Inlet Pressure: 250 psi
- Connection: 1½" NPT, 1" NPT, 1/2" NPT, 1/4" NPT, 2" NPT, 3/4" NPT, 3/8" NPT
Find Suppliers by Category Top
Featured Products Top
-
Harbory Filtration manufactures glass fiber pleated cartridges using borosilicate glass microfiber media pleated into a compact, high-surface-area form. The pleated design increases filtration (read more)
Browse Filter Elements Datasheets for Harbory Filtration
More Information Top
-
Fiberglass and Glass Technology
E-type aluminum borosilicate glass fiber .
-
Three-Dimensional Imaging of Electrospun Fiber Mats Using Confocal Laser Scanning Microscopy and Digital Image Analysis
Confocal laser scanning microscopy with fluorescent markers and index matching has been used to collect three-dimensional (3D) digitized images of electrospun fiber mats and of a borosilicate glass fiber material.
-
Bragg gratings written in multimode borosilicate fibers using ultrafast infrared radiation and a phase mask
Bundled borosilicate glass fibers are often used in fiber-optic illumination products.
-
Study of the high purity and ultrafine silica fibre
The effects of leaching time, temperature and the concentration of the acid solution on the purity of the drawn sodium borosilicate glass fibres were systematically studied.
-
Bragg gratings written in multimode borosilicate fibres using ultrafast infrared radiation and phase mask
Bundled borosilicate glass fibres are often used in fibre-optic illumination products.
-
Pillared Smectite Clay Coatings for Ceramic‐Matrix Composites
In this paper we demonstrate that certain clays have excellent film-forming capability, and that they can be coated successfully onto both Sic and borosilicate glass fibers .
-
Methods for improving the mechanical properties of oxide glasses
For example, Krohn and Cooper [74] produced borosilicate glass fibres coated with silica by the drawing down of a silica coated glass rod.
-
Solid Conductivity of Loaded Fibrous Insulations
(a) Borosilicate glass fiber paper.
-
Laser‐Shock‐Induced Spall and the Intrinsic Strength of Glass
Y. Nishikubo, S. Yoshida, T. Sugawara, and J. Matsuoka, “Intrinsic Strength of Sodium Borosilicate Glass Fibers by using a two-Point Bending Technique,” IOP Conf. Ser.: Mater.
-
Application of electrospun fiber membranes in water purification
Group D is a borosilicate glass fiber material of comparable morphology, which serves as a commercially available standard.
Indicates content that may require registration and/or purchase.