Products/Services for BPSK Demodulator IC
-
QPSK Modulators and BPSK Modulators - (24 companies)...in conjunction with demodulators that extract information from the modulated, transmitted signal. Some QPSK modulators and BPSK modulators include an integral dielectric resonator oscillator. Others are suitable for military or wireless applications. QPSK...PSK Modulator TypePackage Type -
I/Q Modulators and I/Q Demodulators - (91 companies)I/Q modulators and I/Q demodulators change the amplitude, frequency, or phase of a carrier signal in order to transmit information. I/Q modulators split an incoming data stream into its in-phase (I) and quadrature (Q) components, mix the resulting... -
IC Modems - (44 companies)IC modems enable computers to transmit data over telephone lines or via wireless signals. IC modems enable computers to transmit data over telephone lines or via wireless signals. Modem is a contraction of the words modulator-demodulator. Since... -
IC Pin Probes - (19 companies)IC pin probes are used to test integrated circuits (ICs). They differ in terms of contact type or pin type. Low profile pins are standard, low-height, printed circuit board (PCB) pins. Solder tail pins are designed to allow for easy soldering... -
IC Sockets and Headers - (347 companies)IC sockets and headers are board-mounted female connectors that serve as carriers for integrated circuit (IC) chips. Description. IC sockets and headers are board-mounted, female connectors that serve as carriers for integrated circuit (IC) chips... -
IC Package Converters and Adapters - (57 companies)IC package converters and adapters are electronic interconnect devices that are used to interface different types of integrated circuit (IC) sockets. Types of IC Package Converters and Adapters. Categories include package adapters, package...
-
IC Timers - (122 companies)IC timers are semiconductor circuits that generate or set timing for electronic circuits. IC timers are programmable semiconductor circuits that generate or set timing for electronic circuits. These chips function as single or multi-function units...
-
IC Clocks - (197 companies)IC clocks are semiconductor integrated circuits (ICs) that are designed to keep time. IC clocks are important components in virtually all electronic components. They maintain synchronization and timing control in: Telecommunications applications...
-
IC Interfaces - (659 companies)IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices. How to Select IC Interfaces. Image Credit: Newark / element 14. Integrated circuit (IC) interfaces are semiconductor chips...
-
IC Voltage Regulators - (506 companies)IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output...
Product News
-
MacDermid Alpha Electronics Solutions
IC SUbstrates Fabricators of these IC substrates require the capability to deliver interconnect densities far beyond that of the typical printed circuit board fabricator. To successfully build these complex designs, manufacturers require a partner with proven solutions and specialty chemical expertise in high density designs. We are that solutions provider. Our Systek TM line of IC substrate chemicals provide the solutions for the most technically challenging high-density designs. No other company has... (read more)Browse Conformal Coatings Datasheets for MacDermid Alpha Electronics Solutions -
Win Source Electronics
Unveiling the Power of the 94055B IC The 94055B integrated circuit showcases the continuous advancement of semiconductor technology, combining efficient power management, high-performance processing, and versatile functionality in a compact design. Its ability to support reliable operation and seamless data processing has made it a valuable component in a wide range of modern electronic systems. One of the key strengths of the 94055B is its balance between performance and energy efficiency. Designed to handle demanding electronic... (read more)Browse IC Interfaces Datasheets for Win Source Electronics -
Win Source Electronics
ST25RU3993 UHF RFID Reader IC High-Performance Multi-Protocol UHF RFID Reader IC for Industrial Applications. The ST25RU3993-BQFT from STMicroelectronics is a compact, QFN48 (7 x 7 mm) packaged UHF RFID reader IC designed for multi-protocol support, low power consumption, and industrial-grade reliability. It supports EPCglobal Class 1 Gen 2 (ISO18000-6C), ISO18000-6B, and configurable frequency bands from 840 MHz to 960 MHz, enabling global deployment. With integrated RF/baseband processing, advanced anti-collision... (read more)Browse RFID Chips Datasheets for Win Source Electronics -
Win Source Electronics
Infineon TLF35584QKVS2XUMA2 Voltage Regulator IC Product Overview The TLF35584QKVS2XUMA2 is part of the TLF35584 family of ICs and is used primarily as a series voltage regulator in various electronic applications. Key Features. Package Type: LQFP64-18. Package: Reel - TR. Features: Series Voltage Regulator IC Output. MSL Level: 3 (168 Hours). REACH Status: REACH Unaffected. ECCN: EAR99. HTSUS: 8542.39.0001. Estimated Production Lead Time: 51 Weeks. Quantity per Package: 1900 pieces. Fake Threat In the Open Market: 43%. Popularity: Medium... (read more)Browse IC Interfaces Datasheets for Win Source Electronics -
DigiKey
MCP16503 Power Management IC (PMIC) The MCP16503 from Microchip is a high-performance power management IC designed to supply multiple power rails required by embedded microprocessors and other complex digital systems. The device integrates four synchronous buck regulators and two auxiliary LDOs into a single solution, reducing external component count while simplifying power-tree design for MPU-based applications. Designed for systems that require dynamic voltage scaling (DVS), the MCP16503 enables both resistor-selectable... (read more)Browse Power Supplies Datasheets for DigiKey -
Win Source Electronics
ULN2803ADWR Darlington Transistor Array IC suppression, safeguarding the IC and connected devices from voltage spikes. Wide Operating Temperature Range: Functions reliably between -40 C to 85 C, making it suitable for various environments. RoHS Compliant: Lead-free and environmentally friendly, meeting global standards. Applications: Automotive systems. Industrial controls. Consumer electronics. Instrumentation. Home automation. By incorporating the ULN2803ADWR into their designs, engineers can streamline their control of high-power... (read more)Browse Transistors Datasheets for Win Source Electronics -
jbj Techniques Limited
Torsional Couplings for IC engine applications This range of torsional couplings solve torsional vibration problems typical of those found in diesel engine applications. The torsional coupling dampens torsional vibrations and tunes the system to have critical speeds outside the operating range. Our friendly team of engineers at jbj Techniques Ltd will analyse your application and determine the exact torsional coupling needed for almost any application. For applications with diesel, gasoline or natural gas engines which drive one or more... (read more)Browse Flexible Couplings Datasheets for jbj Techniques Limited -
Smiths Interconnect, a Molex company
High Bandwidth Test Socket for IC Testing The Levan Elastomeric socket family is engineered specifically with precision. The elastomeric grid of Levan features conductive columns that guarantee accurate and consistent test results across a spectrum of devices. The conductive columns in the elastomeric grid ensure accurate and consistent test results for various devices. Its high bandwidth and low inductance capabilities render it electrically invisible to the test system, safeguarding against ball damage to Devices Under Test (DUT) and... (read more)Browse IC Sockets and Headers Datasheets for Smiths Interconnect, a Molex company -
Fountyl Technologies Pte. Ltd.
Silicon Carbide Structural Parts for IC Equipment also offers excellent chemical stability and polishability, enabling mirror-quality surfaces while reducing friction and contamination. Its robust mechanical properties and corrosion resistance ensure long-term reliable operation in demanding industrial and high-tech environments. By addressing challenges such as large-size, thin-wall, hollow, and complex structures, Fountyl has advanced precision SiC structural part preparation, enabling reliable localization of key IC equipment components... (read more)Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Qorvo
19 Voltage Rails, Dual Phase Power Management IC The ACT88911 is a highly integrated multi-rail power management IC designed to deliver a complete power solution for advanced processors and system-on-chip applications. It features five buck regulators (two configurable for dual-phase operation up to 10A), two buck-boost regulators, two boost regulators for LED drive, and ten linear regulators/load switches, all in a compact 3.76 x 4.16 mm package. With a wide input voltage range of 2.7V to 5.5V, the device supports flexible power sequencing... (read more)Browse Supervisory Circuits and Battery Monitor Chips Datasheets for Qorvo
-
A novel fully integrated low-power CMOS BPSK demodulator for medical implantable receivers
micro-photograph of the BPSK demodulator IC prototype is shown in Fig. 4.
-
Page 8. Semiconductor parts with 019 in root number
QPSK/ BPSK DEMODULATOR AND FEC IC .
-
STV0196 datasheet, download STV0196.PDF electronical documentation : 1.000.000 datasheets for Electronic Components and Semiconductors
QPSK/ BPSK DEMODULATOR AND FEC IC .
-
A 60-GHz CMOS Receiver Front-End With Frequency Synthesizer
This RF front-end IC can be applied for a BPSK demodulator by using synchronized detection, and the 60-GHz LNA, mixer, and synthesizer can be developed to the direct-conversion re- ceiver front-end by achieving accurate I/Q signal generator and …
-
Gigabit electronics—A review
IC modulator/ demodulator (modem)for BPSK , implementedontwo single chips,handled 1.5 Gbit/s Carrier .
-
A low-cost, wide-band 60 GHz down-converter module for multi-gigabit per second wireless communication
The IC is presently used in a system, where the down-converted IF signal ( BPSK modulated) is directly demodulated by an analog QPSK/BPSK demod- ulator , realized in the same semiconductor technology.
-
BER and outage performance of a dual-signal receiver for narrowband BPSK modulated co-channel signals in a Rician fading channel
WC = " IC -Ti [dBI Figure 8: Outage probability for the dual-signal receiver with: ( ----)the coherent BPSK demodulator and (-) .
-
10-Gbit/s QPSK modulator and demodulator for a 120-GHz-band wireless link
… ps Group-delay Variation for IO-Gbit/s Data Transmission," 2008 European Microwave IC Symp., Dig., pp … [6] H. Takahashi, T. Kosugi, A. Hirata, K. Murata, and N. Kukutsu, "120-GHz-band BPSK modulator and demodulator for 10- Gbitls data transmission," 2009 IEEE MTT-S Int.
-
2005 Index
fully integrated low-power BPSK demodulator for implantable medical devices. Hu, Y., + , T-CAS1 Dec 05 2552-2562 near-infrared heart rate measurement IC with very low …
-
Computer-aided design of a BPSK spread-spectrum chip set
As part of this effort, three 1.2-pm CMOS digital IC 's have been implemented that realize some of the key baseband and … … blocks of a direct-sequence binary-phase shift-keyed spread- spectrum (DS BPSK SS) transceiver (see Figs … The chips include a baseband transmitter, a direct dig- ital frequency synthesizer, and a Costas loop demodula- tor .
Indicates content that may require registration and/or purchase.