-
Supplier: ASTM International
Description: 1.1 These test methods cover procedures for the chemical analysis of the commercial alloys known as copper-base alloy ingots for sand castings, forging rods, bars, and shapes; aluminum brass; manganese bronze; phosphor bronze; copper-silicon alloys; and similar alloys having
-
Supplier: ASTM International
Description: This specification establishes the requirements for round, hexagonal, octagonal, rectangular and square brass wire of UNS Alloy Nos. C21000, C22000, C22600, C23000, C23400, C24000, C26000, C27000, and C27400. The chemical composition, temper, annealed wire grain size, Rockwell
-
Supplier: ASTM International
Description: requirements, as well as temper, dimensions, mass, and permissible variations. The material shall be tested by chemical analysis, and chemical composition shall, in case of disagreement, be determined subject to agreement between the manufacturer and the purchaser.
-
-
Supplier: ASTM International
Description: requirements, as well as temper, dimensions, mass, and permissible variations. The material shall be tested by chemical analysis, and chemical composition shall, in case of disagreement, be determined subject to agreement between the manufacturer and the purchaser.
-
Supplier: Matexcel
Description: Application: Powders can be used in various fields such as aerospace, automotive, biomedical, electronic product welding, 3D printing, and powder metallurgy parts. Particle Size: 15-53μm; 45-105μm Chemical composition %: Cu 67.0-70.0; Fe ≤0.10; Pb ≤0.03; Sb ≤0.01
- Applications: Aerospace / Aircraft (AQ), Automotive / Vehicular, Biocompatible / Biomaterial, Electronics / RF-Microwave
- Features: Copper, Brass or Bronze Alloy (UNS C), Non-ferrous - Any Type
- Shape / Form: Powder
-
Supplier: Matexcel
Description: Application: Powders can be used in various fields such as aerospace, automotive, biomedical, electronic product welding, 3D printing, and powder metallurgy parts. Particle Size: 15-53μm; 45-105μm Chemical composition %: Sn 9.2-11.5; Zn ≤0.05; P 0.6-1.0; Ni ≤0.1; Al ≤0.01; Pb ≤0.25; Fe
- Applications: Aerospace / Aircraft (AQ), Automotive / Vehicular, Biocompatible / Biomaterial, Electronics / RF-Microwave
- Features: Copper, Brass or Bronze Alloy (UNS C), Non-ferrous - Any Type
- Shape / Form: Powder
-
Supplier: Belmont Metals, Inc.
Description: adjustment. They are used to modify the composition of the molten metal, allowing you to achieve a desired chemical specification. A second important application is for specific performance requirements. Master Alloys have the ability to change the micro-structure of a metal during
- Features: Copper, Brass or Bronze Alloy (UNS C), Non-ferrous, Other
- Shape / Form: Ingot
-
Supplier: Belmont Metals, Inc.
Description: adjustment. They are used to modify the composition of the molten metal, allowing you to achieve a desired chemical specification. A second important application is for specific performance requirements. Master Alloys have the ability to change the micro-structure of a metal during
- Features: Copper, Brass or Bronze Alloy (UNS C), Non-ferrous, Other
- Shape / Form: Ingot
-
Supplier: Belmont Metals, Inc.
Description: adjustment. They are used to modify the composition of the molten metal, allowing you to achieve a desired chemical specification. A second important application is for specific performance requirements. Master Alloys have the ability to change the micro-structure of a metal during
- Features: Copper, Brass or Bronze Alloy (UNS C), Non-ferrous - Any Type, Other
-
Supplier: Belmont Metals, Inc.
Description: adjustment. They are used to modify the composition of the molten metal, allowing you to achieve a desired chemical specification. A second important application is for specific performance requirements. Master Alloys have the ability to change the micro-structure of a metal during
- Features: Copper, Brass or Bronze Alloy (UNS C), Non-ferrous - Any Type, Other
-
Supplier: Aztalan Engineering, Inc.
Description: Our solder and brazing operation has 3 bench solder/brazing stations and a carousel solder station. Jigs and fixtures are used to assist in the manufacturing of complex assemblies. Various types of materials and fluxes are used to join brass to brass, brass to stainless steel
- Additional Services: Assembly, CAD / CAM Support, Design Assistance, Fixture Design / Fabrication, Low to Mid Volume Production, Machining, Testing and Inspection
- Services: Brazing, Soldering
- Materials: Copper / Copper Alloy, Nickel / Nickel Alloy, Steel - Stainless
- Process Capability: Gas / Oxyfuel Torch, Induction / RF
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: ZAGO’s switch boots feature elegant, flexible, and highly effective switch protection. ZAGO’s switch boots are crafted from a single piece design of molded rubber over a brass hex nut. The boots can be custom fitted for a variety of electronic devices that are exposed to the elements. ZAGO
- Operating Temperature: -93 to 400 F
- Features: EMI / RFI Shielded, Rated for Military Applications (MIL-SPEC)
- Boot Style: Full Boot
- Switch Configuration: Pushbutton
-
Supplier: Metal Cutting Corporation
Description: diameters, compositions, shapes and surface finishes, as well as various tungsten, hard metals, carbide and ceramic performance engineered products and materials. We have provided precision metal components since 1967. Over the years we have continuously improved our products and processes.
- CNC Machining: 4-axis Machining, Deep Hole Drilling, Drilling, Etching / Chemical Milling, Honing, Milling, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Features: Centerless Grinding, Double-disc Grinding, Electrochemical / Photochemical Machining, ID / Internal Grinding, North America, Northeast US Only, OD / External Grinding, Surface Grinding, United States Only
Find Suppliers by Category Top
Featured Products Top
-
types, system pressures, operating temperatures, whether the equipment is for static or dynamic use, and the chemical composition of substances. Due to the popularity and resulting widespread use of screws and bolts, these fasteners are subject to extensive standardization. Head shape is (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Ms63 DIN
Mechanical properties; Old designation Ms63; Copper-zinc alloys without other alloying elements ( brass ) Chemical composition according to DIN 17 660.
-
2.0335 DIN
Mechanical properties; Old designation Ms63; Copper-zinc alloys without other alloying elements ( brass ) Chemical composition according to DIN 17 660.
-
2.0250 DIN
Mechanical properties; Old designation Ms80; Copper-zinc alloys without other alloying elements ( brass ) Chemical composition according to DIN 17 660.
-
CuZn 40 DIN
Mechanical properties; Old designation Ms60; Copper-zinc alloys without other alloying elements ( brass ) Chemical composition according to DIN 17 660.
-
CuZn 37 DIN
Mechanical properties; Old designation Ms63; Copper-zinc alloys without other alloying elements ( brass ) Chemical composition according to DIN 17 660.
-
CuZn 36 DIN
Mechanical properties; Old designation Ms63; Copper-zinc alloys without other alloying elements ( brass ) Chemical composition according to DIN 17 660.
-
CuZn 28 DIN
Mechanical properties; Old designation Ms72; Copper-zinc alloys without other alloying elements ( brass ) Chemical composition according to DIN 17 660.
-
Kinetics of diffusion galvanizing for brass
In view of the fact that different layer thickness depends not only on brass chemical composition , but also on the method of casting, empirical relationships were obtained for each casting method (see Table i).
-
ZHTGN354C
Inhibited admiralty metal; admiralty brass Chemical Composition .
-
ZHTGN349C
Forging brass Chemical Composition .
Indicates content that may require registration and/or purchase.