-
Supplier: RS Components, Ltd.
Description: Bronze globe valve,PN32,1in BSPT
- Valve Size: 1 inch
- Pressure Rating: 300 psi
- Primary Material: Brass / Bronze
- Features: Globe Valves, Other
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Crane bronze globe valves are highly efficient for throttling because seat and disc designs provide flow characteristics with proportionate relationships between valve lift and flow rate
- Primary Material: Brass / Bronze
- Features: Globe Valves
- Media: Water
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Crane bronze globe valves are highly efficient for throttling because seat and disc designs provide flow characteristics with proportionate relationships between valve lift and flow rate
- Primary Material: Brass / Bronze
- Features: Globe Valves
- Media: Water
-
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Crane bronze globe valves are highly efficient for throttling because seat and disc designs provide flow characteristics with proportionate relationships between valve lift and flow rate
- Primary Material: Brass / Bronze
- Features: Globe Valves
- Media: Water
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Crane bronze globe valves are highly efficient for throttling because seat and disc designs provide flow characteristics with proportionate relationships between valve lift and flow rate
- Primary Material: Brass / Bronze
- Features: Globe Valves
- Media: Water
-
Description: valve flap designs according to the requirements of working conditions, such as throttle type valve flap, stop check type valve flap, etc. Advantage THINKTANK DIN Angle Globe Valve The bellows component is a crucial element of below-sealed valves, which is
- Connection Description: Bolt Flange, Butt Weld
- Features: Directional Valves, Globe Valves
-
Supplier: Clark Solutions
Description: Clark Globe Valves 1/2"through 2"are bronze body, NPT screw type, and are rated for ANSI Class 250 working pressure. The operating temperature range (of the controlled medium) limits are 20° to 250°F. Valve stems are stainless steel and valve plugs are brass for
- Valve Size: 1 inch
- Pressure Rating: 365 psi
- Number of Ports/Ways: 2
- Flow (Cv): 10
-
Supplier: Honeywell International, Inc.
Description: GLOBE, 2 WAY TYPE 3 INCH NOMINAL SIZE ANSI 150 APPLICABLE STANDARD GLYCONE/WATER, STEAM APPLICATION 45 TO 250 DEG F TEMPERATURE RATING RED BRASS BODY MATERIAL 100 PSI WSP PRESSURE RATING 3 INCH FNPT X 3 INCH FNPT END CONNECTION 8 14/16 INCH END TO END DISTANCE BRASS DISC
- Valve Size: 3 inch
- Pressure Rating: 100 psi
- Media Temperature: 45 to 250 F
- Features: Angle Valves, Globe Valves
-
Description: control valve? A hand-operated globe control valve is a type of valve used to control the flow of fluids and gases manually. These valves are commonly used in industrial applications, where precise control of flow rates is essential. They are called “globe”
- Connection Description: Bolt Flange
- Features: Control Valves, Directional Valves, Globe Valves, Shut Off Valves
- Media: Steam
-
Supplier: Kerotest Manufacturing Corp.
Description: We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service.
- Pressure Rating: 500 psi
- Media Temperature: 275 F
- Number of Ports/Ways: 2
- Primary Material: Brass / Bronze
-
Supplier: Assured Automation
Description: Description Assured Automation's GV Series Precision Globe Valves are constructed with rugged bronze or stainless steel bodies. They are available with a variety of plug styles and trim materials to suit nearly any application. These valves provide excellent modulating control
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 720 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -20 to 500 F
-
Supplier: Mid-America Fittings, Inc.
Description: No Description Provided
- Valve Size: 0.25 to 0.375 inch
- Number of Ports/Ways: 2
- Primary Material: Brass / Bronze
- Connection Description: Compression Fitting, Tube Fitting
-
Supplier: Mid-America Fittings, Inc.
Description: No Description Provided
- Valve Size: 0.125 to 0.375 inch
- Number of Ports/Ways: 2
- Primary Material: Brass / Bronze
- Connection Description: Compression Fitting, Tube Fitting
-
Supplier: Newark, An Avnet Company
Description: VALVE BODY 3/4 INCH 2 WAY GLOBE STRAIGHTWAY NPT CONNECTION BRASS TRIM VENTA PRODUCT RANGE
-
Supplier: Mueller Steam Specialty
Description: Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications.
- Valve Size: 2 to 30 inch
- Pressure Rating: 500 psi
- Media Temperature: 150 F
- Number of Ports/Ways: 2
-
Supplier: Radwell International
Description: GLOBE VALVE, 1-1/4" NPT, BRASS BRONZE NEW, . FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Brass / Bronze
- Features: Globe Valves
-
Supplier: Radwell International
Description: CARTRIDGE GLOBE VALVE, 1" NPT, 3W 11CV, LINEAR BRASS. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Brass / Bronze
- Features: Cartridge / Manifold Valves, Globe Valves
-
Supplier: Radwell International
Description: VALVE,GLOBE, 3 WAY MIXING, 3/4", NPT, 7.5 CV BRONZE BODY WITH BRASS TRIM VALVE BODY. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Brass / Bronze
- Features: Globe Valves, Mixing Valves
-
Supplier: NIBCO INC.
Description: The NIBCO® Press System® valves take valve technology to a new level of installation efficiency. Press-to-connect valves include angle, ball, butterfly, check, gate, and globe valves for domestic hot and cold water, HVAC and process water applications. The
- Features: Angle Valves, Ball Valves, Butterfly Valves, Check Valves, Gate / Knife Valves, Globe Valves
- Primary Material: Brass / Bronze
-
Supplier: ASTM International
Description: applications. Valves under this specification shall be Type I or Type II; Style I or Style II; and shall have the specified size, pressure rating, and end connections. Valves furnished under this specification shall be soft-seated, globe-style valves using a cartridge in
-
Supplier: ASTM International
Description: applications. Valves under this specification shall be Type I or Type II; Style I or Style II; and shall have the specified size, pressure rating, and end connections. Valves furnished under this specification shall be soft-seated, globe-style valves using a cartridge in
-
Supplier: Honeywell International, Inc.
Description: 2 WAY GLOBE VALVE TYPE 2 INCH NOMINAL SIZE ANSI 150 APPLICABLE STANDARD WATER, GLYCOL SOLUTION, STEAM APPLICATION 36 TO 248 DEG F WATER TEMPERATURE RATING RED BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 2 INCH FNPT X 2 INCH FNPT END CONNECTION 5 1/4 INCH END TO END DISTANCE
- Valve Size: 2 inch
- Media Temperature: 36 to 248 F
- Primary Material: Brass / Bronze
- Valve Type: Control Valves
-
Supplier: Bell & Gossett, a xylem brand
Description: Free Brass Design Brass models ½” through 3” suitable for use in all potable water systems AB1953 Certified Vermont S152 Certified ANSI/NSF-61 Annex G Compliant Calibrated Accurate Flow Control and Measurement Sizes from ½” – 12” Ball valve style ½” through 4” Globe
- Valve Size: 0.5 to 12 inch
- Features: Balancing Valves, Ball Valves, Control Valves, Globe Valves
- Primary Material: Brass / Bronze
- Connection Description: Clamp Flange, Socket Weld / Solder, Threaded, Union
-
Supplier: Bell & Gossett, a xylem brand
Description: calculations when selecting control valves Always maintains 100% authority, ensuring excellent control Combination valve reduces cost and more accurate flow control lowers lifecycle costs Globe valve design ensure complete shut-off and clog free operation Reduces system
- Valve Size: 0.5 to 6 inch
- Primary Material: Brass / Bronze, Cast Iron
- Features: Control Valves, Globe Valves, Other
- Actuation: Electric
-
Supplier: Burkert Fluid Control Systems
Description: Valve 6014 is a direct-acting plunger valve. The stopper and plunger guide tube are welded together to enhance pressure resistance and leak-tightness. Various seal material combinations are available depending on the application. A Bürkert-specific flange design (SFB) enables
- Pressure Rating: 87.02262 psi
- Media Temperature: 14 to 212 F
- Number of Ports/Ways: 3
- Power: 24 volts
-
Supplier: Burkert Fluid Control Systems
Description: The Type 6407 valve is a servo-assisted piston valve. The fix coupling between pilot valve and piston provides an opening of the valve without pressure difference. As a piston valve, the Type 6407 is particular suitable for media such as gas and steam. As well as
- Pressure Rating: 145.0377 psi
- Media Temperature: -40 to 302 F
- Number of Ports/Ways: 2
- Power: 24 volts
-
Description: TESCOM™ VJ Series hand valves offer control pressure of 6,000 and 10,000 PSIG [413, 690 bar]. Available in angle and globe patterns. Ideal for use in pressure control panels and Ground Support Equipment (GSE).
- Valve Size: 0.25 to 0.375 inch
- Flow (Cv): 0.49
- Number of Ports/Ways: 2
- Pressure Rating: 10,000 psi
-
Supplier: J. D. Gould Company, Inc.
Description: 2-Way - Cast Bronze Bodies, Normally Closed or Normally Open - Full Port, Pressure: 5 psi differential minimum to 1200 psi maximum , Bodies are globe style, sand cast in bronze, and rated to 1200 psi. 303 SS Adjustment Control Stems are sealed with graphite packing. Piston assemblies contain
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 700 psi
- Number of Ports/Ways: 2
- Flow (Cv): 1.9 to 3.3
-
Supplier: Bray Commercial
Description: Bray Controls is proud to offer the SoftTouch (ST) Series of electrically automated characterized ball valves designed specifically for the HVAC market. Bray’s high quality automated ball valves combine the performance of globe valves with the economy of ball
- Valve Size: 0.5 to 2.5 inch
- Pressure Rating: 360 psi
- Number of Ports: 3
- Media Temperature: -22 to 250 F
-
Supplier: Armstrong International
Description: STEAMIX® Steam and Water Hose Stations and Mixing Units Model 2031P — Premium STEAMIX® Model 2031P is a steam/water mixing valve of brass/stainless steel construction. The valve is supplied as standard with integral inlet supply risers comprising 3/4" Y-type strainers and 3/4"
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Media: Cold Water, Hot Water, Steam, Water
- Valve Type: Mixing Valves
-
Supplier: Bray Commercial
Description: The STMax flanged ball valve line takes the SoftTouch valve technology a step farther. Available in 2 and 3-Way configurations in sizes 2-1/2" to 6", these valves are ideal for air handling units, chilled water bypass, cooling tower control, and any other control valve
- Valve Size: 2.5 to 6 inch
- Pressure Rating: 240 to 360 psi
- Number of Ports: 2
- Media Temperature: -20 to 250 F
-
Supplier: Millennium Power Services
Description: Manufactured Parts Millennium Power Services has manufactured valve parts for almost every type of valve across a variety of industries. Each member of our team has over 20 years experience, so we are confident to offer a two-year warranty on every part we make. In addition, from parts
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Services: Assembly Services, Field Machining, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Broaching, CNC Machining, Drilling, Honing, Milling, Turning
- Secondary Operations: Heat Treating / Stress Relieving, Lapping / Polishing, Welding
-
Description: Bellows Seals for Globe and Gate Valves This Standard Practice covers requirements for design, materials, fabrication, installation, qualification, examination, testing, and shipment of metal bellows and/or bellows assemblies to be installed in manual and automated on-off globe
-
Supplier: BI-TORQ® Valve Automation
Description: a temperature gauge (M-159) and the unit with ball valves rather than the standard globe valves.
- Operating Pressure: 150 psi
- Media Temperature Range: 200 F
- Outlet Connection: 0.75 inch
- Valve Type: Ball Valve, Check Valve, Mixing Valve
-
Supplier: Radwell International
Description: 3/4" PIPE, FNPT ENDS, BRASS RISING STEM GLOBE VALVE BRONZE DISC, BOLTED BONNET, 200 PSI WOG, 125 PSI WSP, CLASS 125. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
valves, globe valves, control panels and power units. Description: QUAM s.r.l. has been a market leader operating since 2001 in the design, manufacturing and supply of complete Wellhead Equipment for the Upstream Onshore and Offshore Oil and Gas (read more)
Browse Industrial Valves Datasheets for Bonomi North America, Inc.
More Information Top
-
Globe Valve,Globe Valves,Angle Globe Valve from Yongjia Kolink Valve Co., Ltd., China
Globe valve,Globe valves,Angle globe valve,Bellows Globe Valve,Flanged Globe Valve,Actuated Globe Valve, brass Globe Valve ,angle globe Valve,Valve,brass valve .
-
Brass Valve - Brass Valve Manufacturers, Suppliers
13002 Brass Globe Valve .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Johnson Controls BRASS globe valve VG7441GT+3008E .
-
Globe Valve - Globe Valve Manufacturers, Suppliers
13002 Brass Globe Valve .
-
MEASUREMENT OF THE HEAT ABSORBED AND EVOLVED BY CLAYS DURING FIRING AND COOLING
A '/r-inch brass globe valve , set between the ice .
-
A comparison of drag reduction for flows in circular tubes with flow between parallel planes
A line of 1/2-in. plastic tubing feeding into this line through a %-in. brass globe valve is used to fill the cylinder.
-
Gate and Globe Valves - Flow Control Valves - Grainger Industrial Supply
• Brass Globe Valve , FNPT Brass Globe Valve, FNPT .
-
SIEMENS Valve,Pneumatic,1/2 In - Pneumatic Actuated Valves - 6YC71|257-02038 - Grainger Industrial Supply
• Brass Globe Valves (84) .
-
SIEMENS Valve,Pneumatic,3/4 In - Pneumatic Actuated Valves - 6YC72|257-02044 - Grainger Industrial Supply
• Brass Globe Valves (84) .
-
JIS - JIS Manufacturers, Suppliers
JIS Marine Bronze or Brass Globe Valve .
Indicates content that may require registration and/or purchase.