-
Description: For over 40 years, Cat Pumps has been providing the longest-lasting reciprocating triplex piston pumps available. This design allows for a cost-effective pump to achieve high efficiency and low pulsation. The design of the piston pump moves the fluid
- Maximum Discharge Flow: 5 GPM
- Maximum Discharge Pressure: 1,000 psi
- Media Temperature: -10 to 240 F
- Horsepower: 3.4 HP
-
Supplier: Clark Solutions
Description: This latest version of the "Mono" oscillating piston pump has been developed looking at the future. The hydraulic improvements make this pump the ideal component for applications where safety and reliability are necessary elements. The "Mono" oscillating piston
- Maximum Discharge Flow: 0.25536631693333334 to 0.33461793253333333 GPM
- Maximum Discharge Pressure: 87.02262 to 130.53393 psi
- Discharge Size: 0.3149608 inch
- Horsepower: 0.0469077134715987 to 0.0938154269431974 HP
-
Description: dollar. Cat Pumps’ plunger pumps are more efficient than other types of pumps, sometimes offering greater than 50% improvement. With highly-efficient pumps and proven dependability, Cat Pumps’ products are utilized world-wide in thousands of applications. A wide
- Maximum Discharge Flow: 4.5 GPM
- Maximum Discharge Pressure: 4,000 psi
- Media Temperature: -10 to 240 F
- Horsepower: 12.3 HP
-
-
Supplier: General Pump
Description: 47 SERIES – 24 MM SOLID SHAFT – BRASS MANIFOLD Flows from 3.5 GPM to 5.6 GPM The preferred pump frame in the pressure cleaning industry Forged brass manifold with an exclusive lifetime warranty Large-capacity, die-cast, anodized aluminum oil-bath crankcase Over-sized connecting
- Maximum Discharge Flow: 4.75 GPM
- Maximum Discharge Pressure: 2,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: Myers by Pentair
Description: Myers and Myers Aplex Triplex and quintiplex reciprocating pumps provide high pressure pumping solutions to industry. Available in the right metallurgy for the media pumped, these Myers Aplex pumps can be what you need. Pentair Myers provides cost effective answers to many applications
- Maximum Discharge Flow: 650 GPM
- Maximum Discharge Pressure: 6,500 psi
- Media Temperature: 400 F
- Horsepower: 300 HP
-
Supplier: General Pump
Description: 47 SERIES – 24 MM SOLID SHAFT – BRASS MANIFOLD Flows from 3.5 GPM to 5.6 GPM The preferred pump frame in the pressure cleaning industry Forged brass manifold with an exclusive lifetime warranty Large-capacity, die-cast, anodized aluminum oil-bath crankcase Over-sized connecting
- Maximum Discharge Flow: 4 GPM
- Maximum Discharge Pressure: 3,500 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: PressureParts.Com
Description: Quality replacement pump for gas engine "home center" type pressure washers. Bolts directly to gas engines up to 6.5hp (horizontal shaft only) Pump is shipped ready to install with a thermal valve, nothing else is needed Brass Manifold & Stainless Steel Pistons for Long
- Features: Piston / Plunger Pumps
-
Supplier: Wanner Engineering, Inc.
Description: Electronic Precision Metering Versatile, Reliable Pumps for a Wide Range of Applications Handles a wide range of fluids from clear water to thick slurries Electronic flow control increases accuracy and reliability Smaller footprint saves valuable space One pump covers a wide range of
- Maximum Discharge Flow: 14.838333333333333 GPM
- Maximum Discharge Pressure: 1,000 psi
- Discharge Size: 1 inch
- Media Temperature: 250 F
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump Features:
- Maximum Discharge Flow: 26 GPM
- Maximum Discharge Pressure: 500 to 5,000 psi
- Discharge Size: 1.25 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, Natural Gas, None, Pump Only
-
Supplier: U.S. Plastic Corporation
Description: Designed for fast transfer of lubricants, solvents, agricultural and industrial chemicals, additives and other non-corrosive liquids from drums. Most popular pump design, engineered for professional use. Zinc pump body with ribbed section aluminum die cast pump head for maximum
- Features: Other
-
Supplier: PressureParts.Com
Description: RTP series Plunger Pumps are designed for high-pressure industrial washing applications. They are constructed of castiron bodies and feature a forged brass head with a threaded style sight glass in the rear cover made of metal. Internal components include special solid ceramic plungers
- Pump Type: Triplex Pumps
-
Supplier: PressureParts.Com
Description: RTF series Plunger Pumps are designed for high-pressure industrial washing applications. They are constructed of castiron bodies and feature a forged brass head with a threaded style sight glass in the rear cover made of metal. Internal components include special solid ceramic plungers
- Pump Type: Triplex Pumps
-
Supplier: PressureParts.Com
Description: The SXW series Plunger Pumps are designed for high-pressure industrial washing applications. They are constructed of die-cast bodies and feature a forged brass head with a bayonet style sight glass in the rear and side covers. Internal components include special solid ceramic plungers
- Pump Type: Triplex Pumps
-
Supplier: Ralston Instruments, Inc.
Description: Pressure Gauge (±0.25% full scale accuracy) (GAUD-0200) Gauge Adapter - 1/4" Female NPT swivel, brass (SWIV-2FBW) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
- Maximum Discharge Pressure: 0 to 300 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Ralston Instruments, Inc.
Description: connection can be attached to pump without thread sealant or a wrench Item Includes Hand Pump - XHGV Assembly (XHGV) Gauge Adapter - 1/4" Female NPT swivel, brass (SWIV-2FBW) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter -
- Maximum Discharge Pressure: 0 to 5,000 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Ralston Instruments, Inc.
Description: Pressure Gauge (±0.25% full scale accuracy) (GAUD-0300) Gauge Adapter - 1/4" Female NPT swivel, brass (SWIV-2FBW) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
- Maximum Discharge Pressure: 0 to 300 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Ralston Instruments, Inc.
Description: NPT swivel, brass (SWIV-2FBW) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
- Maximum Discharge Pressure: 0 to 300 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: General Pump
Description: Car Wash Regulating Valve. Multiple connections for easy installation. Features Grease zerk keeps piston and seal lubricated Ideal for use in rollover carwashes Sturdy brass construction Multiple connections for easy installation Works with General Pump’s Emperor HTCK
- Valve Size: 0.5 to 0.75 inch
- Number of Ports/Ways: 2
- Pressure Rating: 2,500 psi
- Media Temperature: 195 F
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Piston seals "U" cup (Buna "N" standard compound) Front or
- Stroke or X-Axis Travel: 0.0625 inch
- Operating Pressure: 0 to 150 psi
- Bore Size: 3 inch
- Shaft Diameter: 0.625 inch
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Piston seals "T" ring (Buna "N" standard compound) Front or
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 200 psi
- Bore Size: 2 inch
- Shaft Diameter: 0.625 inch
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Piston seals "U" cup (Buna "N" standard compound) Front or
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 150 psi
- Bore Size: 4 inch
- Shaft Diameter: 0.75 inch
-
Supplier: Miba Industrial Bearings
Description: Valve Plates for Piston Pumps/ Motors High Quality Standards Lapping Ultra-fine machining process for highest production accuracy High surface quality (up to 1 µm) Extreme shape accuracies Tight dimensional tolerances High Quality Standards Due to our machine reliability the products
- Valve Size: 7.87402 inch
- Primary Material: Brass / Bronze, Copper, Stainless Steel, Steel
- Media: Hydraulic Fluid
- Valve Type: Piston Valves
-
Supplier: Pressure Washers Direct
Description: clean fuel supply Professional Grade Pump •Direct drive triplex piston pump with ceramic plungers •Forged brass manifold
- Water Jet Pressure: 1,000 psi
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: Mi-T-M Corporation
Description: Pump: Direct drive triplex piston Mi-T-M pump with ceramic plungers · Stainless-steel and brass unloader with djustable pressure · Forged brass manifold · Thermal relief valve · In-line water strainer Engine: Performance-proven Subaru OHC engine with low-oil
- Water Jet Pressure: 2,400 to 4,000 psi
- Water Flow: 144 to 240 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: National Bronze & Metals Inc.
Description: C90500 Tin Bronze "SAE 62"" ASTM B187, ASTM B152, SAE 62 Typical Uses for C90500 Tin Bronze "SAE 62": BUILDERS HARDWARE: Clamps BUILDING: Heavy Construction Equipment ELECTRICAL: Connectors FASTENERS: Nuts INDUSTRIAL: Pump Bodies, Valves, Gears, Piston Rings, Pump Impellers,
- UNS Number: 90,500
- AISI / AA / CDA Grade: 905
- Overall Width / OD: 0.75 to 10 inch
- Overall Thickness: 0.75 to 10 inch
-
Supplier: Mi-T-M Corporation
Description: One of the most powerful cold water pressure washers on the market today, this unit is jobsite ready with 1 1 ⁄ 4 -inch roll cage, handles and lifting hook. Pump: Belt drive triplex piston General pump with ceramic plungers · Preset stainless-steel and brass unloader ·
- Water Jet Pressure: 3,000 to 6,000 psi
- Water Flow: 222 to 480 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Mi-T-M Corporation
Description: The popular CBA Series of pressure washers feature a lightweight aluminum frame, base plate and belt guard; making them one of the lightest weight industrial-quality models in the industry. Pump: Belt drive triplex piston AR pump with ceramic plungers · Stainless-steel and
- Water Jet Pressure: 3,500 to 4,000 psi
- Water Flow: 204 to 222 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: National Bronze & Metals Inc.
Description: Bushings for Earth Moving Equipment, Corrosion Resistant Articles, Bushings, Bearings, Heat Exchanger Flanges, Heat Exchanger Headers, Tanks, Valve Balls, Structural Members, Pump Shafts, Aircraft Parts, Valve Guides, Plunger Tips, Welded Piping Systems, Balls, Gears, Cams, Pump Parts,
- UNS Number: 63,000
- AISI / AA / CDA Grade: 630
- Overall Width / OD: 0.75 to 2 inch
- Overall Thickness: 0.75 to 2 inch
-
Supplier: Plast-O-Matic Valves, Inc.
Description: PVDF. Inlet screen and dome top match selected body material. Bladder material is EPDM or FKM. Air inlet valve and gauge isolation valve (non-wetted) are brass. Fasteners are stainless steel. Pulsation Dampener and Surge Suppressor will steady a pulsing flow caused by diaphragm pumps,
- Maximum Pressure: 150 psi
- Capacity / Volume: 180 cubic inches
- Inlet Size: 1 to 3 inch
- Type: Chargeable Dampener, Threaded Inlet
-
Supplier: Air Compressors Direct
Description: enclosed, fan cooled motor excels in extreme environments Big Bore Pistons & Swedish Stainless Valve Plates •Ultra-low operating speed & rugged components last longer Centrifugal & Head Unloaders •Efficient, loadless starting Densely Finned Copper Intercooler •Running cooler allows the
- Flow Capacity: 31 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Pressure Washers Direct
Description: Compact Outdoor Cleaning Power For Farms, Estates, Small Business •Easy to transport low profile cart Reliable Honda GX 9 HP Engine With 2 Year Warranty •Easy to start; low oil alert for safe operation Industrial Grade Tri-Plunger Oil Bath Karcher Pump •Forged brass head &
- Water Jet Pressure: 3,000 psi
- Power: 9 HP
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
-
Supplier: Pressure Washers Direct
Description: Industrial Duty Baldor 2 HP Electric Motor •Ideal for indoor or outdoor use •Water resistant electrical box with 2 position on/off switch •36 foot electrical cord with GFCI for operator safety Karcher Tri-Plunger Direct Drive Pump With 5 Year Warranty •Industrial grade forged
- Water Jet Pressure: 1,300 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Quick facts Trelleborg can supply parts using most common metals, such as steels, aluminum, brass and copper Various platings and coatings, such as anodized, are available Typical Healthcare & Medical applications: Pump and valve assemblies and over-molded inserts Products available:
-
Supplier: Chevron Lubricants
Description: Chevron HTF P-150 is an inhibited propylene glycol used as a heavy duty industrial coolant and heat transfer agent. The inhibitor system is designed to protect brass, copper, solder, steel, cast iron, aluminum, and other metals commonly found in industrial cooling and heating systems. A foam
- Applications: Automotive / Transportation, Combustion Engines, Compressors / Piston Pumps, Process Equipment
- Type / Function: Circulating Coolant (Anti-freeze / Secondary Refrigerant), Heat Transfer Fluid
- Features: Low / Non-foaming, Synthetic / Semi-synthetic
- Composition / Chemistry: Polyglycol / Water-Glycol
Find Suppliers by Category Top
Featured Products Top
-
will steady a pulsing flow caused by diaphragm pumps, piston pumps, peristaltic pumps and other quick flow interrupting equipment. The PDS will steady a vibrating pointer of a pressure gage or flow meter under flowing conditions. When used properly, quick pulsating flows will be greatly (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Effects of xylazine and acepromazine on bronchomotor tone of anaesthetised ponies
A brass piston pump (350 ml stroke volume) operating at 2Hz was used to produce a sinusoidally oscillating airflow with peak flow of 2.2 litres per second.
-
Hand Pumps Lubrication - Grainger Industrial Supply
…Outlet Size 5/8 In, Suction Design 2 Piece Sliding Tube, Tube Material Carbon Steel, Suction Tube 34 In, Suction Pipe Size OD 1 In, Adapter Type 2 In Bung, Fits 16 and 55 Gal Drums, Piston Brass , Pump Body Material Carbon Steel…
-
Lever Action Pumps - Grainger Industrial Supply
…Outlet Size 5/8 In, Suction Design 2 Piece Sliding Tube, Tube Material Carbon Steel, Suction Tube 34 In, Suction Pipe Size OD 1 In, Adapter Type 2 In Bung, Fits 16 and 55 Gal Drums, Piston Brass , Pump Body Material Carbon Steel…
-
$100-$200 Lubrication - Grainger Industrial Supply
…Outlet Size 5/8 In, Suction Design 2 Piece Sliding Tube, Tube Material Carbon Steel, Suction Tube 34 In, Suction Pipe Size OD 1 In, Adapter Type 2 In Bung, Fits 16 and 55 Gal Drums, Piston Brass , Pump Body Material Carbon Steel…
-
Karcher's little washer has big power | Today's Trucking
A high-pressure pump features three piston brass axial pump and stainless steel pistons, resulting in a minimum of moving parts, and quieter operation.
-
Shopping - Best Prices On The Mi-T-M Work Pro Pressure Washer - 5.0 HP Honda OHC (Over Head Cam) - MTMWP-2500-4MHB - Big Bruin
2500 PSI at 2.3 GPM, direct drive axial piston pump with brass manifold.
-
RULE Hand Drum Pump,Piston,ABS,1-1/8In OD - Hand Operated Drum Pumps - 4P018|168 - Grainger Industrial Supply
Hand Drum Pump , Piston , Brass , 1/2In HB .
-
JABSCO Pump,Bilge,1/2, 1/4 In - Electric Operated Drum Pumps - 2P138|34060-7010 - Grainger Industrial Supply
Hand Drum Pump , Piston , Brass , 1/2In HB .
-
Lubrication Pumps - Grainger Industrial Supply
Viscosity SAE 90, For Dispensing Heavy Oils From 5 Gallon Pails, Steel, Aluminum Zinc, Brass, NBR, Zinc with Brass Piston Rings Piston, Pump Handle Has 3 Settings For Convenient Use With Oils Of Different Viscosities, Includes 18 In Pump, 12 In Drum…
-
Transfer Pumps - Grainger Industrial Supply
Viscosity SAE 90, For Dispensing Heavy Oils From 5 Gallon Pails, Steel, Aluminum Zinc, Brass, NBR, Zinc with Brass Piston Rings Piston, Pump Handle Has 3 Settings For Convenient Use With Oils Of Different Viscosities, Includes 18 In Pump, 12 In Drum…
Indicates content that may require registration and/or purchase.