Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Trent, Inc.
Description: Maximum Temperature: 400°F / 204°C TRENT Utility Ovens are designed for low temperature applications where the uniformity of heat within the work chamber is not critical. Air circulation in the form of turbulence in the work chamber is created by a fan located in the rear of the oven.
- Temperature Range: 400 F
- Capacity: 12.499986631945372 cubic feet
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Trent, Inc.
Description: through the open bottom. TRENT Folded and Formed® heating elements are mounted to the inner liner side walls to provide a blanket of radiant heat to surround the charge placed in the oven. No heaters are located on the ceiling of the oven. The RBOF Series of Bell Ovens are built
- Temperature Range: 1,000 F
- Capacity: 0.7849991604861694 cubic feet
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Trent, Inc.
Description: casing liner side walls. No heat is located in the bottom of the oven. These heating elements provide a blanket of radiant heat to surround the charge placed in the oven. The oven is constructed for direct floor mounting. Access to the work chamber is through the top opening
- Temperature Range: 1,000 F
- Capacity: 2.5553358088742493 cubic feet
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Sterilizing
- Atmosphere: Air / Oxidizing
-
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1400°F / 760°C This Horizontal Air Recirculation Batch Oven is similar design to the COFH Series Oven but constructed for higher temperature applications. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and
- Temperature Range: 1,400 F
- Capacity: 7.999991444445039 cubic feet
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Handy Flo 800 is a flux/binder system for solder alloys. These low temperature flux-binder systems are intended for soldering applications. Suitable heating methods include torch, induction, resistance, infrared, hot plate or oven, and clean-up is easily accomplished with a hot water rinse.
- Melting Range: 300 to 600 F
- Joining Process / Product Form: Paste
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: ATV Technologie GmbH
Description: Ever since its introduction in 1989 ATV’s Single Process Chamber approach has built a strong reputation in the R&D and pilot line production market. The SRO-700 table top IR vacuum reflow oven is the essential entry level reflow soldering oven capable of fulfilling all your basic
- Temperature Range: 450 to 700 F
- External: Bench / Cabinet
-
Supplier: L&L Kiln Mfg. Inc.
Description: with hard ceramic element holders, heavy-duty elements (including elements on the door), DynaTrol three zone program control, Type K thermocouples with protection tubes, solid strong arched roof, cool-to-touch case, manual cooling vent (powered downdraft Vent-Sure vent is optional), steel drawer
- Temperature Range: 2,350 F
- Capacity: 9 cubic feet
- Application: Aging, Annealing, Brazing / Soldering, Burn-off, Curing, Firing / Sintering, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: L&L Kiln Mfg. Inc.
Description: The Easy-Load Professional-Grade Front-Loading Kiln meets the needs of schools, studios and potters who need a well-built easy-to-load cone 10 kiln. The proven technology of the Dyna-Trol Program Control automates the firing process. The even element spacing and built in standard zone control
- Temperature Range: 2,350 F
- Capacity: 11.999999999999998 cubic feet
- Application: Aging, Annealing, Brazing / Soldering, Burn-off, Curing, Firing / Sintering, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: Palomar Technologies, Inc
Description: analyzed offline. The system is used in both production and research environments for flux-free soldering, brazing, annealing, and glass sealing of components and packages for microelectronic applications. The 3130’s benefits include: Precise control of soldering process profile Consistent,
- Temperature Range: 212 to 932 F
-
Supplier: AMADA Weld Tech
Description: a broad range of body types. Fully computerized operation Historical and real time graphical display Independent vacuum pumping systems on all ovens and antechambers Integrated moisture, oxygen, argon, and helium monitoring Configurable modular design
- Equipment Type: Complete System
- Features: Other Brazing / Soldering Unit, Other Welding Processes
- Process Capability: Welding Equipment
-
Supplier: AFC-HOLCROFT
Description: Metallurgical Processes: Controlled Atmosphere Aluminum Brazing Types of Products: HVAC, Large Truck and Automotive Radiators Condensers, Evaporators, Heater Cores, Charge Air Coolers and Oil Coolers Unique Features / Options: - Capacity of 4 loads / hour - Modular design for flexibility and
-
Supplier: AMADA Weld Tech
Description: Miyachi Unitek MX2000 gloveboxes can be configured using any combination of ovens and antechambers, gas analyzers, moisture monitors, environmental controls, additional environmental chambers, and more - to meet your unique process requirements. Wide choice of control capabilities Range of
- Equipment Type: Complete System
- Features: Other Welding Processes, Specialty / Other
- Process Capability: Soldering Equipment
-
Supplier: AFC-HOLCROFT
Description: Metallurgical Processes: Controlled Atmosphere Aluminum Brazing Types of Products: Automotive Aluminum Heat Exchangers such as Radiators, Heater Cores, Condensers, Evaporators, Charge Air Coolers and Oil Coolers Unique Features / Options: - Typical products volumes ranging from 50-200
Find Suppliers by Category Top
Featured Products Top
-
Brazing Ovens (vacuum & partial pressure) Multiple Inficon UL 1100 (read more)
Browse Electrical Feedthroughs Datasheets for MPF Products, INC. -
Medical device manufacturers regularly turn to induction heating for their process heating requirements. Induction offers a fast, non-contact heating method for numerous applications including annealing steel tubes, catheter tipping, brazing miniature parts, soldering surgical tools, curing (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
results. Benefits of Induction Heating: Rapid Heating: Induction heating heats tubes and pipes significantly faster than most conventional methods like furnaces and ovens. This drastic reduction in heating time (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions
Conduct Research Top
-
Brazing a copper block and carbide to create a contact shoe assembly [PFS]
Induction completed the carbide brazing process more rapidly than an oven, delivering heat exactly where it's needed, operating instant on/instant off...
-
Brazing a copper block and carbide to create a contact shoe assembly [IH]
Induction completed the carbide brazing process more rapidly than an oven, delivering heat exactly where it's needed, operating instant on/instant off...
-
Brazing copper tubes to a brass manifold block [IH]
The proposed process met the client's time objective, and is faster than oven heating.
More Information Top
-
Flussmittelfreies hard soldering under reactive atmosphere of process gas, an alternative method for the mating, of aluminum materials
The most calculated stable by-product of the silane [6] can't be formed under the conditions given in the soldering furnace due to kinetic inhibition.
-
http://dspace.mit.edu/bitstream/handle/1721.1/39589/175297991-MIT.pdf?sequence=2
To the team, this seemed to be the most problematic process since they were having trouble with the braze oven and the process took the help of at least 3 people at a time.
-
Truck Thermoacoustic Generator and Chiller
Even for vacuum nickel brazing, a high quality but expensive technique, the costs break down like this: A vacuum brazing oven costs about $500K-$1M depending on size.
-
Ammonia Absorption Technologies Development for Air Conditioning, Heat Pumping and Refrigeration
While #8 was done in a vacuum brazing oven , the same trend towards better wetting of the surface would have occurred in the hydrogen oven also.
-
NSNS RFQ mechanical design
Glidcop will not anneal in the brazing oven and will not creep from residual stress, making it ideal for our close tolerance application.
-
Integral logistic management
= soldering furnace .
Indicates content that may require registration and/or purchase.