Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Artifex Engineering
Description: Precision machined from a monolithic aluminum alloy, these optical breadboards are extremely flat and ideally suited for the applications as test benches to align and fine-tune or incorporate into photonic instruments. We also offer tailor made specification to meet your requests. *
- Length: 7.87402 to 47.24412 inch
- Width: 7.87402 to 47.24412 inch
- Height / Thickness: 0.5118113 inch
- Style: Metric
-
Supplier: Allied Electronics, Inc.
Description: Global's solderless breadboards can be used to experiment and design a multitude of analog and digital circuits, as well as test fixture and prototyping applications. Sockets are made of ABS plastic and phosphor-bronze contacts. Specifications Strip Length: 3.3 in Strip Width: 1.4 in
-
Supplier: Allied Electronics, Inc.
Description: Global's solderless breadboards can be used to experiment and design a multitude of analog and digital circuits, as well as test fixture and prototyping applications. Sockets are made of ABS plastic and phosphor-bronze contacts. Specifications Strip Length: 6.5 in Strip Width: 2.125 in
-
-
Supplier: Knowles
Description: Small size is compatible with microwave geometrics. Ideal for prototype circuits. Benefits: Fine Tuning Well-suited with microwave geometries. Ideal for trimming, tuning or aiding with breadboard applications. Specifications: Frequency Range up to 30GHz.
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Newport MKS
Description: The M-PBN16 Steel Base Plate is used to connect positioners with bottom-surface mounting holes to support structures that are inaccessible from below, such as breadboards and optical tables. An array of tapped and countersunk clearance holes provides compatibility with UTR160 Series Stages.
- Features: Other
-
Supplier: Newport MKS
Description: The M-PBN3 Steel Base Plate is used to connect positioners with bottom-surface mounting holes to support structures that are inaccessible from below, such as breadboards and optical tables. An array of tapped and countersunk clearance holes provides compatibility with UMR3.5 Series Stages.
- Features: Other
-
Supplier: Aries Electronics, Inc.
Description: FEATURES Mates common QFP packages to standard breadboard and breakout boards for rapid and easy prototyping Panelized adapters available upon request GENERAL SPECIFICATIONS BOARD MATERIAL: 0.062 [1.58] thick FR-4, UL 94V-0 with 1/2-oz. Cu traces PIN INSULATOR: Polyester, UL 94V-0
- Operating Temperature: -55 to 125 C
- Number of Contacts: 32 to 80
- Contacts Pitch: 2.54 mm
- Contact Plating: Gold Plating
-
Supplier: Newport MKS
Description: The M-PBN8 Steel Base Plate is used to connect positioners with bottom-surface mounting holes to support structures that are inaccessible from below, such as breadboards and optical tables. An array of tapped and countersunk clearance holes provides compatibility with UMR8, MVN80, and UTR80
- Features: Other
-
Supplier: Newport MKS
Description: The M-PBN12 Steel Base Plate is used to connect positioners with bottom-surface mounting holes to support structures that are inaccessible from below, such as breadboards and optical tables. An array of tapped and countersunk clearance holes provides compatibility with UMR12, MVN120, UTR120,
- Features: Other
-
Supplier: Aries Electronics, Inc.
Description: FEATURES Mates SOT23, SOIC, MSOP, or TSSOP packages to standard breadboard and breakout boards for rapid and easy prototyping Panelized adapters available upon request GENERAL SPECIFICATIONS BOARD MATERIAL: 0.062 [1.58] thick FR-4, UL 94V-0 with 1/2-oz. Cu traces PIN INSULATOR:
- Operating Temperature: -55 to 122 C
- Number of Contacts: 6 to 40
- Contacts Pitch: 2.54 mm
- Contact Plating: Gold Plating
-
Supplier: Aries Electronics, Inc.
Description: EATURES Makes 48-pin QFP prototype circuits with a standard breadboard easy GENERAL SPECIFICATIONS BOARD MATERIAL: 0.062 thick FR-4 with 1-oz. Cu traces, both sides PINS: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M PIN PLATING: 200µ [5.08µ] Sn/Pb 93/7 per ASASTM B579-73 over 100µ
- Operating Temperature: 105 C
- Number of Contacts: 48
- Contacts Pitch: 2.54 mm
- Socket Type: DIP, QFP
-
Supplier: Aries Electronics, Inc.
Description: male bottom Pins available at special request for easy use of probe clips Large topside pads allow for soldering test pins, jumpers, etc. to top of adapter GENERAL SPECIFICATIONS BOARD MATERIAL: 0.062 [1.58] thick FR-4 manufactured to IPC-600E, Class 2 standards, with 1-oz. Cu traces, both
- Operating Temperature: 105 C
- Number of Contacts: 6
- Socket Type: DIP
- Contact Plating: Nickel Plating
-
Description: processor architecture used in the book is relatively simple to learn, powerful enough to apply towards a wide-range of interfacing tasks, and accommodates breadboard prototyping in a laboratory using freely available and low-cost tools. In Part II: Digital and Analog Hardware Interfacing,
-
Supplier: Meadowlark Optics, Inc.
Description: two ways. The clear aperture has C-mount threads around it, allowing for direct interface to any male C-mount connectors. For the optics bench user, the bottom has post holes on a standard 1”grid with 8 - 32 threads, allowing for easy installation on any optics bench or breadboard. All
-
Supplier: ValueTronics International, Inc.
Description: output can be evaluated while powering a breadboard or prototype circuit to determine the circuit's power supply requirements. Its laboratory quality specifications will meet most engineering laboratory requirements. The applications for the 1660A include service shops, industrial
- DC Output Power: 319.9999999999997 watts
- Type: DC Power Supply
Find Suppliers by Category Top
Featured Products Top
-
The MKS Newport™ SG Vision IsoStation™ Plus Pneumatic Isolated Optical Workstations combine Scientific Grade (SG) optical breadboards with integrated pneumatic vibration isolation to provide high (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Newport MKS -
manifold allows the valve to be tested on a "breadboard" set-up and then used on a manifold. This allows the fluidic circuit to be tested and proven prior to committing to a manifold design. The four place manifold allows four individually controlled inlets to feed into a common outlet for mixing (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
like a nail or used in predrilled holes and breadboards. Harness board nails are available in various sizes, from 1.25" to 5" in length and with varying diameters. Shown is the 82-2 (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
like a nail or used in predrilled holes and breadboards. Harness board nails are available in various sizes, from 1.25" to 5" in length and with varying diameters. Shown is the 82-2 (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
MICROMO as an established and well-respected manufacturer and likewise we sized the motor very conservatively to ensure we weren't pushing any limits of performance." After selecting hardware, the team built a breadboard prototype (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Space Electronics Qualification for Heat Pipes and Encapsulated Graphite Technologies
vehicle comprising of three representative breadboard chassis, with mini heat pipe thermal management systems (TMS) linked to a chassis level kCore spreader. Flight demonstration testing included performance testing in a vacuum environment, thermal characterization, ageing & life test
-
An XRD/XRF Instrument For the Microanalysis of Rocks and Minerals
A breadboard setup constructed at MOXTEK, Inc., is capable of capturing both x-ray diffraction (XRD) and x-ray ?uorescence (XRF) information. simultaneously using a charge-coupled device (CCD) as the x-ray detector. This preliminary setup will lead to a prototype simultaneous XRD/XRF instrument
More Information Top
-
New development of a long linear array for 11.3- to 12.3-um Earth observation
Breadboard specifications .
-
Oxygen A-band spectrometer breadboard for the Orbiting Carbon Observatory
Table 1 A-Band breadboard specifications .
-
SOUT optical intersatellite communication terminal elegant breadboard
FIight/ breadboard specification .
-
ATLID detection chain breadboard
The linearity error and gain stability were the other two static parameters included in the Breadboard specification .
-
Comparative study on paralleled vs. scaled dc-dc converters in high voltage gain applications
Model parameters and components values are selected to fit a breadboard specification described in Section V.
-
Flexible IF processors for future communications payloads
The principal breadboard specifications (andperformances) are shown in Table 1 .
-
High-performance laser-diode transmitter for optical free-space communication
For all breadboards the specification of 1/20 waves wave- .
-
High-efficiency pulsed laser transmitters for deep-space communication
The Nd:YAG laser breadboard functional specifications and requirements are listed below: .
-
Results of Breadboard Tests Withan Integrated CO2, Humidity and Thermal Control System
Table 2 The specifications for breadboard (one astronaut equivalent).
-
A process model for packaged software development
3) Rosenau [37] proposes eight stages: idea, feasibility, specifications , breadboard , engineering prototype, pilot, production, and follow-up.
Indicates content that may require registration and/or purchase.