Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Takex America, Inc.
Description: Description The TAKEX indoor Reflector Beam series is designed for applications where a 'beam-break' is desirable, but running wire to both ends in impractical. The PR-1B is a non-reflector type presence sensor which emits an infra-red beam to a distance of 1m.
- Operating Distance: 39.3701 inch
- Features: DC Powered, Photoelectric Sensors
- Body Shape: Rectangular
- Electrical Output: Voltage
-
Description: transmitter is aimed directly at the receiver. When an object breaks the beam of light between the emitter and receiver, the receiver’s output changes state. Through-beam sensing is the most efficient sensing mode which results in the longest sensing ranges and highest excess
- Operating Distance: 11.81103 to 78.7402 inch
- Mode: Dark-on
- Beam Type: Infrared
- Features: Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other U.S. EYE® models, please see our U.S. EYE® Marketing Page.
- Features: Photoelectric Sensors
-
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other U.S. EYE® models, please see our U.S. EYE® Marketing Page.
- Beam Type: Infrared
- Features: Photoelectric Sensors
- Optical Technology Type: Retroreflective
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other U.S. EYE® models, please see our U.S. EYE® Marketing Page.
- Beam Type: Infrared
- Features: Photoelectric Sensors
- Optical Technology Type: Retroreflective
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other U.S. EYE® models, please see our U.S. EYE® Marketing Page.
- Beam Type: Infrared
- Features: Photoelectric Sensors
-
Supplier: Allied Electronics, Inc.
Description: Features: Compact, High-Performance Sensors with 18 mm Threaded Lens or Side Mount All sensing Modes Available, Some with Ranges to 30 m Signal Strength Output Indicator 2 m Integral Cable Models Listed (QD Models Available for DC Models) Expert Models with Push-Button TEACH-Mode
-
Supplier: Allied Electronics, Inc.
Description: Features: Compact, High-Performance Sensors with 18 mm Threaded Lens or Side Mount All sensing Modes Available, Some with Ranges to 30 m Signal Strength Output Indicator 2 m Integral Cable Models Listed (QD Models Available for DC Models) Expert Models with Push-Button TEACH-Mode
-
Supplier: Allied Electronics, Inc.
Description: Features: Compact, High-Performance Sensors with 18 mm Threaded Lens or Side Mount All sensing Modes Available, Some with Ranges to 30 m Signal Strength Output Indicator 2 m Integral Cable Models Listed (QD Models Available for DC Models) Expert Models with Push-Button TEACH-Mode
-
Supplier: Allied Electronics, Inc.
Description: Features: Compact, High-Performance Sensors with 18 mm Threaded Lens or Side Mount All sensing Modes Available, Some with Ranges to 30 m Signal Strength Output Indicator 2 m Integral Cable Models Listed (QD Models Available for DC Models) Expert Models with Push-Button TEACH-Mode
-
Supplier: VAST STOCK CO., LIMITED
Description: Photoelectric Sensors PHOTO BEAM BREAK 2M
-
Supplier: Acme Chip Technology Co., Limited
Description: IR BREAK BEAM SENSOR (50CM)
- Packing Method: Bulk Pack
- Features: Other
-
Supplier: Fargo Controls, Inc.
Description: FEATURES: Simply break the beam between Emitter & Receiver Reverse polarity protection Protection degree IP65: dust tight and protected against water spray from any direction
- Operating Distance: 1.181103 inch
- Operating Temperature: -13 to 131 F
- Output Load: DC Load
- Mode: Dark-on, Light-on
-
Supplier: Radwell International
Description: SENSOR, PHOTO BEAM BREAK, 2 METER. FREE 2 YEAR RADWELL WARRANTY
- Features: Photoelectric Sensors
-
Description: transmitter is aimed directly at the receiver. When an object breaks the beam of light between the emitter and receiver, the receiver’s output changes state. Through-beam sensing is the most efficient sensing mode which results in the longest sensing ranges and highest excess
- Operating Distance: 11.81103 to 78.7402 inch
- Mode: Dark-on
- Beam Type: Infrared
- Features: Photoelectric Sensors
-
Supplier: CARLO GAVAZZI Automation Components
Description: Through-beam photoelectric switch. Range up to 20 m. Adjustable sensitivity. Immune to ambient light. Precise detection through narrow beam. LED-indication. Output function switch selectable. Relay output (NO/NC). Protection degree IP 67. Screw terminal connection. 25 x 65 x 81 mm
- Operating Distance: 787.402 inch
- Operating Temperature: -13 to 131 F
- Features: AC Powered, DC Powered, Photoelectric Sensors
- Beam Type: Infrared
-
Supplier: Precitec, Inc.
Description: Features: integrated, non-contact, patented distance sensors modular system error signal if a collision occurs or if measuring area tolerances are exceeded patented cable break detection magnetic protection if collision occurs (optional) air cooling of the lens by means of cutting gas
- Type: Component / Subsystem
- Laser Operation: Laser Cutting
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery
-
Supplier: Newark, An Avnet Company
Description: TILT SWITCH; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Body Material:Nickel; Beam Angle:17°; Output Current:-; Product Range:-; Contact Resistance Max:0.15ohm; Must Break Angle:15°; Must Make Angle:-2° RoHS Compliant: No
-
Supplier: Precitec, Inc.
Description: breakage occurs or if measuring area tolerances are exceeded magnetic safe break coupling (optional) air cooling of the lens by means of cutting gas air cooling of sensor inserts possible quartz optics with optimized imaging characteristics
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery
-
Supplier: Telco Sensors Inc.
Description: Operation mode and max sensing range: Thru-beam: 0-70 m Diffuse proximity: 0-5 m 24 V ac/dc supply voltage Manual sensitivity adjustment Sensor LED-drive Automatic sensor test Adjustable on/off time delay 1 relay or 1 transistor output Switch selectable light or dark function
- Analog Input Channels: 1 #
- Maximum Output: 250 volts
- Operating Temperature: 14 to 122 F
- Outputs: Current Output, Relay Output, Voltage Output
-
Supplier: Mountz, Inc.
Description: calibration above 1,000 lb/ft, please contact us before sending in your equipment. Torque Multipliers Electric Screwdrivers Torque Analyzers & Sensors Torque Screwdrivers: Dial, Micrometer, Preset & Adjustable Torque Wrenches: Click Wrenches, Dial Torque Wrenches, Beam Wrenches,
- Services: Calibration Documentation, Calibration Service, Rapid Turnaround
- Features: Europe Only, North America, Southern US Only, Southwest US Only, United States Only
- Capabilities: Force, Weight, or Torque Instruments
Find Suppliers by Category Top
Featured Products Top
-
the near and far side of the conveyor IO-Link provides individual beam break information which can be used for product alignment. Significantly decrease installation costs with a tool-free installation using a spring-loaded end cap Eliminate the need for sensor alignment and teaching with factory preset sensing range (read more)
Browse Proximity Sensors Datasheets for SICK -
-reflective muting sensors and specifically designed mounting brackets. Cyclic Operation – when an operator is expected to break the protection field between machine functions to adjust or add materials, the light curtain can initiate the next machine cycle once the field is cleared. Mutiscan (read more)
Browse Light Curtains Datasheets for Schmersal Inc.
Conduct Research Top
-
A New Approach to Interpolated High Resolution Encoders
The key to the successful operation of an optical encoder is the optics system, which consists of a light source,. a resolution disk, and a sensor. During the operation of the encoder, the resolution disk rotates between the light. source and the sensor. Resolution lines on the disk break the beam
-
Learn about Ultrasonic Transducers
, or level in applications like nondestructive evaluation, web break detection, counting, security applications, and cutting and welding. Ultrasonic transducers typically operate at their resonant frequency with various construction options, beam patterns, and power levels.
More Information Top
-
Wireless Sensor Networks
We demonstrate how this system can be used on a network of video, magnetometer, and infrared break beam sensors deployed in a parking garage with three simultaneous and independent users.
-
http://dspace.mit.edu/bitstream/handle/1721.1/33566/63283735-MIT.pdf?sequence=2
2.3 - Break Beam Sensors ............................................................................................
-
Automated solar cell assembly teamed process research. Semiannual subcontract report, December 6, 1993--June 30, 1994
The broken beam sensor has separate emitter and receiver modules which were mounted on opposite sides of the load elevator.
-
Challenging computer‐based projects for a Mechatronics course: Teaching and learning through projects employing virtual instrumentation
Transmissive Optoschmitt Break Beam Sensor (HOA2001 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/89388/53324211-MIT.pdf?sequence=2
This module consists of 2 break beam sensors attached to the Tektronix oscilloscope and a power source.
-
http://dspace.mit.edu/bitstream/handle/1721.1/28465/57125601-MIT.pdf?sequence=2
The break beam sensor had an occlusion problem where multiple people could walk through only breaking the beam once, or one person could walk through breaking the beam several times.
-
http://dspace.mit.edu/bitstream/handle/1721.1/50584/464284708-MIT.pdf?sequence=2
… controls linear po- sition, 10) 80/20® aluminum frame, 11) Wheel motors (Bodine Electric A/C in- verted motors model #42R6BFPP), 12) Wheel motor to wheel shaft coupling, 13) RPM sensors (Monarch Instruments ROS optical sensor), 14) Break Beam sensors (Monarch Instruments ROS optical …
-
Computational intelligence in biological sensing
The low-quality radar data and the corroborating data from optical beam break sensors .
-
Composing semantic services in open sensor-rich environments
Break beam sensor Break beam sensor Speed estimation .
-
http://dspace.mit.edu/bitstream/handle/1721.1/71474/795237004-MIT.pdf?sequence=2
Solenoid position feedback is obtained from an infrared break beam sensor soldered to the PCB interacting with an aluminum flag machined into the solenoid mount.
Indicates content that may require registration and/or purchase.