Products/Services for Breaker Optical Binoculars

  • Binoculars-Image
    Binoculars - (64 companies)
    ...are tripod-mounted. Features Prismatic binoculars are constructed with eyepiece lenses, objective lenses, and a series of prisms to shorten the optical path. A small wheel mounted in the center between the two tubes focuses the image. Another adjustment...
  • Circuit Breakers-Image
    Circuit Breakers - (1026 companies)
    Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions. Circuit breakers are automatic electrical switches designed to interrupt current flow in the event of an overload or short...
  •  
    Circuit Breaker Test Equipment - (13 companies)
    Circuit breaker test equipment tests and analyzes the function of circuit breakers to ensure they are operating properly and within specification. Circuit breakers prevent excessive current from traveling through a circuit by physically interrupting...
  • Optical Prisms-Image
    Optical Prisms - (269 companies)
    Optical prisms are blocks of optical material with flat, polished sides that are arranged at precisely controlled angles to one another. They are used in optical systems to deflect or redirect beams of light. They can invert or rotate images...
  • Optical Comparators-Image
    Optical Comparators - (113 companies)
    Optical comparators are instruments that project a magnified image or profile of a part onto a screen for comparison to a standard overlay profile or scale. They are noncontact devices that function by producing magnified images of parts...
  •  
    Optical and Light Microscopes - (267 companies)
    Optical and light microscopes use the visible or near-visible portion of the electromagnetic spectrum to magnify images of objects. There are two basic types of devices. Stereo microscopes use two light paths for three-dimensional (3D) viewing...
  •  
    Optical Crystals - (189 companies)
    Optical crystals are transparent in different spectral regions, depending upon the crystal material. They include nonlinear, photorefractive crystals, and laser crystals ' acousto-optic and electro-optic combinations; X-ray analysis...
  •  
    Optical Choppers and Optical Shutters - (23 companies)
    Optical choppers are mechanical or electronic devices that pass and then interrupt a beam of light for a known brief interval. Optical shutters are used to control the amount of time that a light sensitive material is exposed to radiation. Optical...
  •  
    Optical Sights - (14 companies)
    Optical sights are optical lens assemblies used for aiming a gun. Categories include telescopic sights, visible sights, and infrared sights. Optical sights are optical lens assemblies used for aiming a gun. There are several basic types of products...
  •  
    Optical Tables - (22 companies)
    Optical tables dampen working surfaces with superior flatness. They are used in the precision mounting of optical components. Optical tables are flat and rigid structures suited for aligning and testing sub-assemblies. An optical table can also...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Avantier Inc.
Avantier Inc.
Avantier Inc.
Avantier Inc.
Electro Optical Components, Inc.