-
Supplier: Small PC Computers
Description: Small PC’s new iBrick all-weather computer uses Intel’s® Mobile 3rd Generation Core i-series CPU’s Small PC Computers of Clearwater Florida, a manufacturer of rugged computer solutions, has released its iBrick rugged computer model SC215ML. The iBrick is an all-weather Intel® i-series
- RAM: 16 GB
- General Features: Integrated BluetoothTM Technology, Ruggedized
- Processor: Intel®
- Operating System: Linux, Microsoft®
-
Supplier: ACCES I/O Products, Inc.
Description: life of 2 million writes & extended temperature operation (-25°C to 80°C): CPF-8GB-I1 8GB industrial compact flash card for solid state booting and storage CPF-4GB-I1 4GB industrial compact flash card for solid state booting and storage CPF-1GB-I1 1GB industrial compact flash
-
Supplier: Allied Electronics, Inc.
Description: These unique power modules provide a convenient AC-DC pcb mounted solution with an output power of up to 1008-watts for applications in industrial, robotics, COTS, datacom, RF broadcast, telecom signage, and medical equipment. Up to now, using bricks in an AC to DC conversion
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Module DC-DC 12VIN 1-OUT 12V 6A 72W 8-Pin 1/8-Brick Tray Product overview: UWE-12/6-Q12P-C from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and
- Output Voltage (Volt): 12 volts
- Input Voltage (VIN): 36 volts
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: These unique power modules provide a convenient AC-DC pcb mounted solution with an output power of up to 1008-watts for applications in industrial, robotics, COTS, datacom, RF broadcast, telecom signage, and medical equipment. Up to now, using bricks in an AC to DC conversion
-
Description: Portable Pyrometer for the monitoring and documentation of the oven temperatures in coking ovens. Temperature range: 600 and 1600 °C. Key Features Rapid temperature recording of nozzle bricks and air stages in coking ovens Viewfinder with temperature area markings for simple aiming at the
- Celsius Scale: 600 to 1,600 C
- Spectral Range: 1.58 to 1.8 microns
- Emissivity: 0.1 to 0.99
- Configuration/ Features: Application Software Included, Battery Powered, Has Datalogger or Data Collection Capability, Records Min/Max Values
-
Supplier: Define Instruments
Description: digital I/O switches. Channels are fully isolated and units are industrial strength. Transmits through walls The Twin Link will transmit through stud walls, brick and concrete, so if you need to get signals a few rooms away or up a floor or two, Twin Link can handle it. In interior
- Operating Frequency: 2,405 to 2,475 MHz
- Sensitivity: -110 dBm
- Output Power: 20 dBm
- Operating Temperature: -20 to 55 C
-
Supplier: Microchip Technology, Inc.
Description: or SMBus Slave Port 3.3V supply voltage Target Applications Media Hubs Infotainment Head Units Break-Out- Boxes After market automotive products GPS systems Infotainment systems Advancd instrumentations and controls LCD Monitors Multi-function USB Peripherals PC Motherboards Mobile PC
Find Suppliers by Category Top
More Information Top
-
Modelling the mechanical characteristics and on-snow performance of snowboards
The reference unit consisted of a Trimble Series 7400 receiver, a Trimble dual-frequency antenna, a Blue Brick radio system and an Industrial Computer Source ruggedized PC running the Lynx real-time operating system.
-
Evaluation
ofwaste perlite fines in the production of construction materials
Recent re- search has demonstrated that clay brick fines, another industrial waste product and a source of both alumina and silica, can be utilised as partial replacement of PC in the manufacture of PC based construction materi- als [4–6].
-
InCIEC 2013
This study was carried out to evaluate the significance of utilizing industrial by- products such as fly ash, bottom ash with the incorporation of HL-GGBS and PC - GGBS as binder with foam in developing the unfired lightweight coal ash brick .
-
Development of high performance refractory fibers with enhanced insulating properties and longer service lifetimes
capability of taking the program (loaded in a lap tgp PC ) into an industrial environment to quickly analyze a furnace wall and storage heat losses to prove … … savings when an improved refractory fiber is used over existing fiber or refractory brick .
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/8757/Dissertation_Complete.pdf?sequence=1
Cooper and others NNO v SA Mutual Life Assurance Society and others 2001 (1) SA 967 (SCA) Coronation Brick (Pty) Ltd v Strachan Construction Co (Pty) Ltd … … Ampol Petroleum Ltd [1974] 1 All ER 1126 ( PC ) Industrial Development Consultants Ltd v …
-
Drive solutions
… leadership behavior couples 169 plethoras 29, 31, radio entstör filter, 202, 203 function module 497 function block … … shelf control unit 42 lifting gears 303 lifting gears with spindle drives 309 Hydraulic drives 60 IEEE1394 "Fire Wire" 68 IGBT 146 start-up 484, 503 costs 516 inductive energy transfer 297 inductive proximity switches 63 industrial - PC 49 industrial robots 343 .
-
Valorization of Foundry Sand in Clay Bricks at Industrial Scale
Conse- quently, the incorporation of industrial waste or subproducts in bricks and tiles is becoming a fre- quent practice in ceramic factories. … et al. 2005), petroleum waste (Souza and Holanda 2004; Acchar et al. 2009), PC and TV glass …
-
Identification systems and automation
The structural execution in form of • in-chip-computers, • in-board-microcomputers and • of industrial - PC , insertion computers is distinguished (Mikrocontroller, Embedded of system). … Circuit programming as integrated Mikrocontroller (processor core, program and memory, E-/-A modules as well as …
-
Integration of IT into the automation technique
… the develops peak clusters it's OWL Beckhoff Scientific-automation-solutions, for example software modules for the Condition … Only so, can with a industrial - PC and sensory to the control software, aktorische and cognitive functions in technical systems to be realized.
-
Warehouse management
The structural execution in form of • in-chip-computer, • in board-microcomputers and • of industrial - PC , insertion computers is distinguished (Mikrocontroller, Embedded of system). … Circuit programming as integrated Mikrocontroller (processor core, program and memory, E-/-A modules as well as …
Indicates content that may require registration and/or purchase.