-
Supplier: DigiKey
Description: Heat Sink Bridge Rectifiers Aluminum 3.0W @ 30°C Board Level
- Thermal Resistance: 9.4 °C / W
- Material: Aluminum
- Mounting: Mounting Holes
- Device: Passive Heat Sink
-
Supplier: Richardson RFPD
Description: Minibridge® 25, 40, 50 and 60 Amperes Bridge Rectifiers|•Integrally molded heat sinks provide very low thermal resistance|•UL Recognized
- IF: 1,000,000 mA
- Rectifier Configuration / Technology: Bridge
- Features: Rectifier Diode
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, RECTIFIER STACK, TWO HEAT SINK TOWERS, SCR CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
- Features: Rectifier Diode
-
-
Supplier: Allied Electronics, Inc.
Description: means that the devices transfer heat to heat sinks more effectively, reducing the need for larger-size heat sinks while offering the same power rating. The rectifiers feature an ideal bridge package choice for ac-to-dc rectification in switchmode
-
Supplier: Elite Semiconductor Products, Inc.
Description: Single-Phase Full Wave Bridge 3.0 Amperes Heat Sink Mounting 2.0 Amperes for P.C. Board Mounting
- VF: 1 volts
- IF: 1,000 mA
- IR: 0.01 mA
- Tj: -55 to 150 C
-
Supplier: Henkel Corporation - Electronics
Description: devices such as bridge rectifiers, power supplies, thermistors, transformers, thermal probes and sensors. Other applications include pour-in-place thermal pads and heat sinks.
- Industry: Electronics (PCB / SMT Assembly)
- Features: Encapsulant / Potting Compound
-
Supplier: Microchip Technology, Inc.
Description: The CL8801 is designed to drive a long string of inexpensive, low current LEDs directly from the AC mains. A basic driver circuit consists of the CL8801, four resistors, and a bridge rectifier. Two to four additional components are optional for various levels of transient protection.
- Output Current: 200 milliamps
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: applications, such as active bridge rectifiers, in-rush relays, PLCs, HV DC lines, power solid state relays and solid state circuit breakers. The 600V CoolMOS™ S7 SJ MOSFET achieves higher energy efficiency and reduces BOM expenses. Summary of Features Optimized for conduction
- rDS(on): 0.065 ohms
- QG: 51 nC
- TJ: -55 to 150 C
- VGS(off): 3.5 to 4.5 volts
-
Supplier: Infineon Technologies AG
Description: as integrated desaturation protection soft overcurrent shutdown two-stage turn-on output under-voltage lockdown protection cross-conduction prevention separate sink/source output Compact design with the EconoPIM™3 FP50R12KT4G which combines the rectifier, brake and inverter in one
- Category: Development Board
- Features: Other
-
Supplier: FX PCB Co., Ltd.
Description: etc. 8. Power module 9. Inverter, solid-state relay, rectifier bridge, etc How to Keep your Aluminum Circuit Boards? Keep your Aluminum PCB in a dry and dark place. You should use your PCBs within 48hours once you open the vacuum package MAJOR Aluminum PCB MATERIAL SUPPLIER for FX PCB:
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
– Ivy Bridge and Sandy Bridge. They are for applications used in markets such as Industrial Computers, Embedded Boards, Medical Computing, Point of Sale, etc. These coolers are very good for dissipating heat. Its thermal resistance reaches 0.68 to 0.77 ?/W. We are proud to (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc. -
combine heat conduction, flexibility, and electrical insulation in one material. In wireless chargers, thermal silicone pads help bridge the gap between heat (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Geometries: Precision die-cutting allows the tape to fit complex PCB layouts or circular LED heat sinks perfectly. Cost-Control: Ideal for high-volume indoor lighting (panel lights, LED (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
connector & cage configurations Improved Thermal Management • Utilizes integrated thermal bridge and Zipper heat sinks technology which provide superior thermal performance Design (read more)
Browse Cable Assemblies Datasheets for TE Connectivity -
RU switch configuration by offering 1x1, 1x2, 1x4 and 1x5 connector & cage configurations Improved Thermal Management Utilizes integrated thermal bridge and Zipper heat sinks technology which provide superior thermal performance (read more)
Browse Multiconductor Cables Datasheets for TE Connectivity -
(VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in data center, railway, marine, military and avionics (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Rego Cooler Information- Part Number : RG3223 Solution : 2U & Up Server CPU Socket : 1155 / 1156 / 1150 Outline Dimension : 90.75 x 89.50 x 65.25mm Heat Sink : 78.0 x 62.5 x 61.6mm, Copper Base & Aluminum Fins with Heatpipes embedded Fan : 60 x 60 x 25 mm, Two (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc. -
. Size and Weight Linear Power Supplies: Larger and heavier due to the bulky transformers and heat sinks needed to dissipate heat. Switching Power Supplies: Smaller and lighter because they use high (read more)
Browse Power Supplies Datasheets for Uni-Trend US
More Information Top
-
CR4 - Thread: Three Phase Generator Excitation Polarity
the second question is, lets say i will not swap these exciter wires, but i will swap the wires of the main generator rotor, which are connected to the bridge rectifier heat sinks , i noticed that this action will not effect the …
-
Fan-On-Demand Retrofit- Dialarc HF?
I am going to guess it'll be the rectifier bridge heat sinks or the transformer core.
-
CR4 - Thread: overheating transformer rectifier
Ideally this will be a bridge rectifier with each heat sink floating so that the diode can make perfectly flat metal to metal contact with the heat sink and has the proper high thermal conductivity heat transfer medium squeezed to the proper …
-
Circuit Board Help
I have taken the BR ( Bridge Rectifier ) and aluminum heat sink out of the machine as the manual indicates that there are 2-SCR along with the power diode.
-
Circuit Board Help
I have taken the BR ( Bridge Rectifier ) and aluminum heat sink out of the machine as the manual indicates that there are 2-SCR along with the power diode.
-
Circuit Board Help
Awright: Okay I am back with the results of the disassembly of the bridge Rectifier /aluminum heat sink .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/8440/1/Perez_Lopez_E_Thesis_2013.pdf
Two three-phase bridge rectifiers mounted on heat sinks .
-
Clarke 130EM Wirefeed Welder Any Good? Please help, all input appreciated!
I have actually taken the lid off to see the inside, and it seems well made (Copper wound transformer and large heat sink for the bridge rectifier assembly.
-
Clarke 130EM Wirefeed Welder Any Good? Please help, all input appreciated! [Archive] - WeldingWeb - Welding forum for pros and enthusiasts
I have actually taken the lid off to see the inside, and it seems well made (Copper wound transformer and large heat sink for the bridge rectifier assembly.
-
Vehicle alternator/generator trends toward next millennium
A typical diode is of the small button type, with six assembled between two heat sinks to form a rectifier bridge .
Indicates content that may require registration and/or purchase.