-
Supplier: Halliburton
Description: BARACOR® 450 corrosion inhibitor is a high temperature corrosion inhibitor used in solids-free brine packer fluids.
- Function: Corrosion Inhibitor / VCI
- Form & Features: Liquid / Solution
- Applications: Oils & Gas / Drilling Fluids
-
Supplier: Halliburton
Description: BARACOR® 95 corrosion inhibitor is a low toxicity amine based corrosion inhibitor that can reduce corrosion in freshwater and monovalent brines.
- Function: Corrosion Inhibitor / VCI
- Form & Features: Liquid / Solution
- Applications: Oils & Gas / Drilling Fluids
-
Supplier: Halliburton
Description: BARACOR® 700 corrosion inhibitor is specifically designed to prevent oxygen corrosion in monovalent brines, aerated drilling fluids, and air rich drilling fluid systems such as mist or foam drilling applications.
- Function: Corrosion Inhibitor / VCI
- Form & Features: Liquid / Solution
- Applications: Oils & Gas / Drilling Fluids
-
-
Supplier: Halliburton
Description: BARACOR® 100 corrosion inhibitor is a film forming amine that is water soluble and effective for use in solids-free brines and packer fluids.
- Function: Corrosion Inhibitor / VCI
- Form & Features: Liquid / Solution
- Applications: Oils & Gas / Drilling Fluids
-
Supplier: AMPP Resources
Description: and corrosion inhibitors in oil and gas operations, water injection/disposal operations, and other industrial applications. Historical Document 2005
-
Description: and corrosion inhibitors in oil and gas operations, water injection/disposal operations, and other industrial applications. Historical Document 2005
-
Supplier: NACE International
Description: (GRl) This standard was prepared by Task Group T-1D-52, a component of Unit Committee T-1D on Corrosion Monitoring and Control of Corrosion Environments in Petroleum Production Operations, and is issued by NACE International under the auspices of Group Committee T-1 on Corrosion
-
Description: (GRl) This standard was prepared by Task Group T-1D-52, a component of Unit Committee T-1D on Corrosion Monitoring and Control of Corrosion Environments in Petroleum Production Operations, and is issued by NACE International under the auspices of Group Committee T-1 on Corrosion
-
Supplier: AMPP Resources
Description: (GRl) This standard was prepared by Task Group T-1D-52, a component of Unit Committee T-1D on Corrosion Monitoring and Control of Corrosion Environments in Petroleum Production Operations, and is issued by NACE International under the auspices of Group Committee T-1 on Corrosion
-
Description: Group Committee T-1 on Corrosion Control in Petroleum Production. This standard describes a test method to screen scale inhibitors for their ability to prevent precipitation of BaSO4 and/or SrSO4 from oilfield brines. The test method does not fix such critical variables as test
-
Supplier: AMPP Resources
Description: Group Committee T-1 on Corrosion Control in Petroleum Production. This standard describes a test method to screen scale inhibitors for their ability to prevent precipitation of BaSO4 and/or SrSO4 from oilfield brines. The test method does not fix such critical variables as test
-
Description: Protective Coatings SOLAS REGULATIONS II-1/3-2 and XII/6.3 Corrosion resistant Outstanding adhesion Qualified to MIL-PRF-24647 underwater hull RECOMMENDED USAGE For use as a coating for: Fuel, brine, ballast and non-potable water tanks Underwater hull with appropriate antifouling paint
- Wet / Applied Thickness: 0.007 to 0.01 inch
- Cure / Dry Temperature: 35 to 110 F
- Operating / Use Temperature: 40 to 100 F
- Substrate: Aluminum, Steel
-
Description: dielectric properties with additional epoxy topcoats.This may be used in immersion service with recommended topcoats. Corrosion resistant Provides dielectric properties when used within an epoxy coating system Contains high molecular weight epoxies Contains hygroscopic solvent system
- Wet / Applied Thickness: 0.005 to 0.007 inch
- Cure / Dry Temperature: 50 to 110 F
- Operating / Use Temperature: 50 to 100 F
- Substrate: Aluminum
-
Description: resistance. Magnalux™ can be applied to steel or concrete surfaces. RECOMMENDED USAGE Interior lining for steel storage tanks Secondary containment. For Immersion Service: Most Petroleum Products Salt Solutions Brines Splash and spillage exposure in aggressive chemical services. Nuclear power
- Wet / Applied Thickness: 0.028 to 0.032 inch
- Cure / Dry Temperature: 77 F
- Operating / Use Temperature: 60 to 110 F
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other
-
Supplier: Dampney Company, Inc.
Description: Endcor 772 protects steel surfaces subjected to immersion in fresh or salt water, exposure in tidal or splash zones, or burial in soil. It is effective on the interiors of tanks and lines containing brine, crude oil, petroleum products, sewage or strong alkalies. It is resistant to a wide
- Wet / Applied Thickness: 0.01 to 0.012 inch
- Cure / Dry Temperature: 50 to 90 F
- Dispensing Method: Brush / Roll-on, Sprayable
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Protective
-
Description: secondary containment use. Chemical Resistant Low temperature hardener available for applications from 35°F minimum to 80°F maximum RECOMMENDED USAGE Internal tank lining for most petroleum products such as crude oil, unleaded gasoline, most aromatic solvents, motor fuels, alkalies, and
- Wet / Applied Thickness: 0.009 to 0.011 inch
- Cure / Dry Temperature: 55 to 120 F
- Operating / Use Temperature: 35 to 110 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Everlube Products
Description: Lubri-Bond 320R is an air drying, PTFE based solid film lubricant with an epoxy binder system. This coating provides very good corrosion resistance and performs best in lighter load carrying applications. It is ideal for applications that do not require a thermally cured coating. Lubri-Bond
- Operating / Use Temperature: -100 to 250 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.898695 specific gravity
- Features: Aerosol / Spray, Process Equipment, Specialty
- Functions: Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
-
Supplier: Everlube Products
Description: Everlube 6107 is a thermally cured, solid film lubricant that contains a small dispersion of PTFE to enhance torque/tension properties. It is frequently used as a barrier coating to provide very good chemical resistance along with superior corrosion and chip resistance. Everlube 6107 is
- Operating / Use Temperature: -100 to 325 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9346428 specific gravity
- Features: Aerosol / Spray, Machine / Gears, Specialty
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: QualiChem, Inc.
Description: Q-GUARD 630 is a synthetic water-based rust preventive. The product is designed for use on ferrous metals and leaves an imperceptible film. Q-GUARD 630 is designed as an in-process corrosion preventive for indoor storage protection. Q-GUARD 630 does not contain barium, diethanolamine,
- Density / Specific Gravity (@15.6°C, 60°F): 8.89 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Synthetic / Semi-synthetic, Water Soluble / Emulsion
-
Supplier: Everlube Products
Description: Everlube 1329 is a low VOC, graphite based solid film lubricant that utilizes a two-component high solid epoxy binder system. This coating provides excellent abrasion resistance, chip and impact resistance, while offering a low coefficient of friction. Everlube 1329 maintains its good appearance
- Operating / Use Temperature: -100 to 300 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.1503296 specific gravity
- Features: Aerosol / Spray, Machine / Gears
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Everlube Products
Description: Everlube 6111 is a thermally cured, PTFE/MoS2 based solid film lubricant with a high molecular weight epoxy binder system. This coating is ideal for applications that require excellent corrosion resistance along with a very low coefficient of friction. Everlube 6111 also offers very good chip
- Operating / Use Temperature: -100 to 400 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.0424862 specific gravity
- Features: Aerosol / Spray, Machine / Gears
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: QualiChem, Inc.
Description: Q-SHIELD 665 is a solvent-based corrosion preventative that leaves a very thin to imperceptible greasy film. It displaces freestanding water, emulsions, and alkaline cleaners with a protective film that provides up to twelve months indoor corrosion protection. Q-SHIELD 665 doesn't
- Flash Point: 200 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Water Displacement
-
Supplier: QualiChem, Inc.
Description: Q-KOAT 650 is a barium free, oil-dispersed, water displacing, fingerprint suppression corrosion preventative formulated for long term indoor storage protection. This product deposits a thin, slightly oily residual film that is easily removed using an alkaline cleaner or solvent cleaner.
- Density / Specific Gravity (@15.6°C, 60°F): 6.98 specific gravity
- Flash Point: 210 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Water Displacement
-
Supplier: MacDermid Alpha Electronics Solutions
Description: high levels of corrosion protection and oxidation stability, ensuring reliable performance in harsh environments. It produces a low and constant mV drop and contact resistance, enhancing contact reliability. CTG also improves switch quality by enabling smooth operation and extending switch
- Industry Applications: Automotive / Transportation, Electrical / Electronic
- Functions: Corrosion Inhibitor / Rust Preventative
- Type: Grease / Gel
- Features: Lubricant
-
Supplier: QualiChem, Inc.
Description: formulated with a vapor phase corrosion inhibitor to offer additional corrosion protection to surfaces that may not have been adequately coated with rust preventative. Q-KOAT 686 doesn't contain barium. It is packaged in totes and drums. Bulk and pails are available.
- Flash Point: 200 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Water Displacement
-
Supplier: Kaeser Compressors, Inc.
Description: Choose reliability with Kaeser parts. Kaeser's service personnel use only genuine maintenance and spare parts with proven durability to ensure unrivaled reliability and long service life. Only Kaeser original parts guarantee tested quality. Kaeser service kits contain the spare parts that our
- Functions: Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
- Features: Fluid / Oil, Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: CIMCOOL
Description: CIMSTAR® 3865Z is designed for general-purpose machining and grinding of nonferrous and ferrous metals. CIMSTAR® 3865Z is also recommended for general-purpose machining of cast and wrought aluminum metals.
- Pour Point: 22 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.04 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Fluid / Oil, Grinding Fluid, Low / Non-foaming, Lubricant, Metal Working Fluid
-
Supplier: Krytox™ Performance Lubricants
Description: Krytox™ GPL 200-207 greases are white buttery greases with all of the same properties as the Krytox™ GPL 100-107 oils that they are made from, but they are in grease form.
- Kinematic Viscosity (@ 40°C): 5.5 to 12.4 cSt
- Operating / Use Temperature: -94 to 150 F
- Pour Point: -94 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.67 to 1.87 specific gravity
-
Supplier: Krytox™ Performance Lubricants
Description: Krytox™ FG oils and greases are now available in a line of food application products, where a lubricant with an H-1 rating is required. The products include several different types of greases and a range of oils for all types of systems. These ultra-performance lubricants are designed for the
- Operating / Use Temperature: 14 to 572 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other, Synthetic / Semi-synthetic
- Industry Applications: Food Grade / Contact (FDA H1)
-
Supplier: Royal Purple, Ltd.
Description: Synfilm® Recip. is recommended for lubricating reciprocating air compressors (piston type). Synfilm® Recip. is a long life, high film strength, energy efficient, synthetic lubricant that significantly increases the reliability and efficiency of reciprocating air compressors and reciprocating shop
- Kinematic Viscosity (@ 40°C): 68 cSt
- Viscosity Index: 77
- Pour Point: -30 F
- Flash Point: 495 F
-
Supplier: Aervoe Industries Incorporated
Description: Penetrates into tight crevices, resists oil, dust and dirt buildup
- Operating / Use Temperature: 0 to 120 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9 specific gravity
- Features: Aerosol / Spray, Specialty
- Industry Applications: Combustion Engines / Motor Oil, MIL-SPEC / Military
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity (@ 40°C): 63 cSt
- Viscosity Index: 155
- Flash Point: 365 F
- Industry Applications: Automotive / Transportation, Marine
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity (@ 40°C): 8 cSt
- Industry Applications: Automotive / Transportation, MIL-SPEC / Military, Marine
- Features: Biodegradable, Fluid / Oil, Lubricant, Machine / Gears, Specialty, Specialty / Other
- Functions: Corrosion Inhibitor / Rust Preventative, Mold Release / Release Agent
-
Supplier: United Bio Lube
Description: No Description Provided
- Industry Applications: Automotive / Transportation, Combustion Engines / Motor Oil
- Features: Biodegradable, EP (Extreme Pressure / Active), Fluid / Oil, Low / Non-foaming
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Specialty / Other
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Solvent based bonded dry film moly and PTFE lubricant coating containing molybdenum disulfide (MoS2) and PTFE solid lubricants. Provides excellent lubricity and durability by producing a hard, dry, durable coating for all metal surfaces which may be exposed to moisture, reactive chemicals or active
- Density / Specific Gravity (@15.6°C, 60°F): 0.83 specific gravity
- Features: Aerosol / Spray, Anti-Seize / Thread Compound, Fluid / Oil
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Molybdenum / Metal Sulphide, Specialty / Other
Find Suppliers by Category Top
More Information Top
-
Application of pH Buffer as Corrosion Inhibitor in NaBr Brine Packer Fluids at High Temperatures
Potter G.F.: “Formation Damage of Brine Corrosion Inhibitors ,” SPE 12495, presented at the Formation Damage Control Symposium in Bakersfield, California, February 13-14, 1984.
-
Inorganic Scale Control Within MEG/Methanol Treated Produced Fluids
100% Formation Brine Corrosion Inhibitor Evluation LPR Corrosion Profiles.
-
Meeting the Flow Assurance Challenges of Deepwater Developments: From Capex Development to Field Start Up
It is clear that in this brine corrosion inhibitor type 1 (quaternary ammonium compound) shows no impact on scale inhibitor performance (Figure 9) whereas corrosion inhibitor type 2 (dialkyl ester) results in a much higher minimum inhibitor concentration (MIC) for the BHPMP …
-
Management of Water Injection Quality in a Giant Carbonate Onshore Oil Field, Abu Dhabi, U.A.E.
Formation Damage of Brine Corrosion Inhibitors . SPE-12495-MS.
-
An Overview of Formation Damage and Well Productivity in Oilfield Operations: An Update
Potter, G. F.: "Formation Damage of Brine Corrosion Inhibitors ," paper SPE 12495, Proc.
-
Formation Damage Due to Synthetic Oil Mud Filtrates at Elevated Temperatures and Pressures
“Formation Damage of Brine Cor- rosion Inhibitors , ” paper SPE 12495 presented at the 1984 Formation Damage Control Symposium, Bakersfield, Feb. 13-14.
-
Encyclopedia of Industrial Additives, Volume 1
… DA-62, a fatty diamine Category/Applications: Corrosion inhib- itor in gas pipelines, refinery streams, and primary oil production (@ 10-30 ppm); asphalt antistrip agent; calcium carbonate adhesion aid; pigment wetting aid; sound deadener; brine corrosion in- hibitor for fuel oil; oil …
-
DEVELOPMENT OF NEW DRILLING FLUIDS
1 Potter, G.F.: “Formation Damage of Brine Corrosion Inhibitors ,” paper SPE 12495 Society of Petroleum Engineers of AIME Formation Damage Control Symposium, Bakersfield, CA, (February 1984).
-
Thermoplastic Rubbers In Offshore Operations
The change in the stress-strain curves for the 87A and 50D EP-TPV's during aging in the 18% cal- cium ch10ride/14% calcium bromide/1% corrosion inhibitor brine was very similar to that from the aging of these materials in the simulated natural …
-
Corrosion and Environmental Cracking Evaluation of High Density Brines for Use in HPHT Fields
High corrosion rates (from 0.2 to 0.6 mm/y) were found in galvanised low alloyed steel wireline, exposed in CaCl2 and CaBr2/CaCl2 brines without corrosion inhibitor .
Indicates content that may require registration and/or purchase.