-
Supplier: National Bronze & Metals Inc.
Description: C51000 Phosphor Bronze "5% A" ASTM B139, QQ-B750 C51000 Phosphor Bronze alloy possess a higher yield strength than is readily available in most cast products. Typical applications for phosphor bronze include bearings, bushings, gears, pinions, shafts, thrust washers and valve
- UNS Number: 51,000
- AISI / AA / CDA Grade: 510
- Overall Width / OD: 0.375 to 2 inch
- Overall Thickness: 0.375 to 2 inch
-
Supplier: T. W. Evans Cordage
Description: All Deuer blocks have a "hairpin" type removable cotter pin holding the clevis pin. This allows the sheave to be removied for rigging onto cable at any point, in the same manner as a snatch block. Oil impregnated bronze bushing, lubricated for life, is pressed into each
- Features: Other
-
Supplier: T. W. Evans Cordage
Description: All Deuer blocks have a "hairpin" type removable cotter pin holding the clevis pin. This allows the sheave to be removied for rigging onto cable at any point, in the same manner as a snatch block. Oil impregnated bronze bushing, lubricated for life, is pressed into each
-
-
Supplier: T. W. Evans Cordage
Description: All Deuer blocks have a "hairpin" type removable cotter pin holding the clevis pin. This allows the sheave to be removied for rigging onto cable at any point, in the same manner as a snatch block. Oil impregnated bronze bushing, lubricated for life, is pressed into each
-
Supplier: T. W. Evans Cordage
Description: All Deuer blocks have a "hairpin" type removable cotter pin holding the clevis pin. This allows the sheave to be removied for rigging onto cable at any point, in the same manner as a snatch block. Oil impregnated bronze bushing, lubricated for life, is pressed into each
-
Supplier: National Bolt & Nut Corporation
Description: threaded rods possess the highest fastening strength in this product family, suitable for mechanical, automotive, and other applications. Dowel pins, cotter pins, and rivets are better-suited when temporary fastening is the only requirement. Cotter pins, or split
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Inconel® / Incoloy®, Monel®, Nylon, Plastic, Stainless Steel, Steel, Titanium
- Finish: Black Oxide, Chrome, Galvanized, Nickel Plated, Phosphate, Silver, Zinc Plated
- Features: Other
-
Supplier: Watts
Description: and female NPT inlet-open outlet on 1 1/2 to 2 in. (40 to 50mm) models, cotter pin pivot arm assembly, replaceable seals, and replaceable plungers. This series is ideal for use in air conditioning, refrigeration, and irrigation systems. Maximum Pressure: 125psi (8.7 bar).
- Valve Size: 0.375 to 2 inch
- Valve Type: Float Valves
- Media: Water
-
Supplier: Waterman Industries, Inc.
Description: watertight seal with our hydrant. The impact of a large volume of water against the valve cover and screw is sometimes severe. To withstand this, the bronze screw is made especially heavy and is secured to the rugged cast iron cover with a brass nut and washer instead of with a small
-
Supplier: National Bronze & Metals Inc.
Description: C11000 Electrolytic Tough Pitch Copper: ARCHITECTURE: Skylight Frames, Roofing, Building Fronts, Flashing, Gutters, Spouting, Downspouts AUTOMOTIVE: Gaskets, Radiators BUILDERS HARDWARE: Butts, Tacks, Nails, Soldering Copper, Rivets, Cotter Pins, Ball Floats BUILDING: Screening, Wire
- UNS Number: 11,000
- AISI / AA / CDA Grade: 110
- Overall Width / OD: 0.5 to 8 inch
- Overall Thickness: 0.125 to 2 inch
Find Suppliers by Category Top
Featured Products Top
-
. Slotted nuts: Slotted nuts are designed and constructed such that they can form a locking mechanism with a cotter pin or a safety wire. Square nuts: (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
. Slotted nuts: Slotted nuts are designed and constructed such that they can form a locking mechanism with a cotter pin or a safety wire. Square nuts: (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/43126/245539427-MIT.pdf?sequence=2
?: 8896T78 (McMaster) * Supply of bin types that are being used by the Food Project for compost transport * Compost material/ substitute - grass, straw, compost mixed together * Bronze Bushing - 3/4" ID x 3" length: 6381K15 (McMaster) * Cotter pins - 1/8" Diameter, 1.5" length: 98401A485 …
-
AWWA M17 - Installation, Field Testing, and Maintenance of Fire Hydrants
… Collar Reservoir O-Rings Bonnet Bolts & Nuts Quad-Seal Ring Drive-Loc Pin Traffic Standpipe Upper Safety Flange Bolts & Nuts Swivel Flanges (Frangible) Coupling Pin & Cotter Key Stem Coupling (Frangible … … Off Inserts Valve Seat Bronze Liner Valve Seat O …
-
Federal Register > Wednesday, July 31, 2013 > [78 FR 46315] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania, Notification of Proposed Production Activity, GE T...
… steel ropes; welded chain links; chains; screws; bolts; capscrews; socket head screws; fasteners; nuts; plates; weld nuts; locknuts; washers; retaining rings; pins; shafts; threaded pins; locking plates; cotter pins ; locking rings; rings; keys … … clamp assemblies; plastic elbows; bronze thrust washers; copper washers …
Indicates content that may require registration and/or purchase.