-
Supplier: NationSkander California Corporation
Description: 29348E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29348E inner diameter is 240mm, the 29348E outer diameter is 380mm and the 29348E width is 85mm. Item: 29348E Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage
-
Supplier: NationSkander California Corporation
Description: 29360E Nachi Spherical Roller Bearing, Bronze Cage, Made in Japan, the 29360E inner diameter is 300mm, the 29360E outer diameter is 480mm and the 29360E width is 109mm. Item: 29360E Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions:
-
Supplier: NationSkander California Corporation
Description: 29440E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29440E inner diameter is 200mm, the 29440E outer diameter is 400mm and the 29440E width is 122mm. Item: 29440E Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage
-
-
Supplier: NationSkander California Corporation
Description: 29444E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29444E inner diameter is 220mm, the 29444E outer diameter is 420mm and the 29444E width is 122mm. Item: 29444E Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage
-
Supplier: Daemar Inc.
Description: Thrust Washers Width = 1.450 & 1.950 mm Inside Diameter = 10.00 to 62.00 mm Outside Diameter = 20.00 to 90.00 mm The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, TW-TH thrust washer consists of a carbon steel
- Bore: 0.393701 inch
- Outside Diameter: 0.787402 inch
- Overall Width: 0.057086645 to 0.05905515 inch
- Thickness: 0.787402 inch
-
Supplier: GGB
Description: forms made to order: cylindrical bushes, flanged bushes, thrust washers, sliding plates, pintle bearings, half-bearings, axial and radial segment rings, self-aligning spherical bearings, customized bearing designs
- Operating Temperature: -58 to 662 F
- Design Units: Metric
- Features: Other
- Bushing Type: Sleeve
-
Supplier: Bunting Bearings, LLC
Description: Bunting “BU” Dry Lubricant Bearings Bunting’s “BU” product is a composite material, consisting of bonded layers of a steel backing and a porous bronze matrix, impregnated and overlaid with PTFE bearing material. The steel backing provides mechanical strength and the
- Inside Diameter: 0.1181103 to 1.968505 inch
- Outside Diameter: 0.17716545 to 2.1653555 inch
- Operating Temperature: -328 to 536 F
- Bearing Surface: Bronze - Sintered
-
Supplier: Bowman International Ltd.
Description: Self lubricated washers. Carbon steel shell with sintered bronze layer filled with PTFE. Available in metric and imperial sizes from stock. Also bronze shell versions can be supplied to order.
- Bore: 0.393701 to 2.4409462 inch
- Outside Diameter: 0.787402 to 3.543309 inch
- Thickness: 0.787402 to 3.543309 inch
- Bearing / Retainer Specialty Material: Plastic
-
Supplier: CCTY
Description: Designed to handle high torque loads. Lubrication maintenance is required. Cylindrical, flanged and thrust bushings forms are available.
-
Supplier: CCTY
Description: Designed to handle high torque loads. Lubrication maintenance is required. Cylindrical, flanged and thrust bushings forms are available.
-
Supplier: G.L. Huyett
Description: We offer a complete inventory of sleeves, flanges, thrust washers, cored stock and plates.
- Inside Diameter: 0.126 to 8 inch
- Outside Diameter: 0.252 to 8 inch
- Length: 0.125 to 8 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: G.L. Huyett
Description: We offer a complete inventory of sleeves, flanges, thrust washers, cored stock and plates.
- Inside Diameter: 0.125 to 1.563 inch
- Outside Diameter: 0.189 to 1.816 inch
- Length: 0.125 to 9.75 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: ABTech, Inc.
Description: Available with integral brushless dc motor and encoder in low speed configurations for work holding or higher speed for grinding and scanning applications. These orifice compensated air bearing spindles use a single piece of 440 CSS shaft and thrust plate with 660 bearing
- Shape: Cylindrical / Bushing
- Design: English, Metric
-
Supplier: Bunting Bearings, LLC
Description: Bunting “BU” Dry Lubricant Bearings Bunting’s “BU” product is a composite material, consisting of bonded layers of a steel backing and a porous bronze matrix, impregnated and overlaid with PTFE bearing material. The steel backing provides mechanical strength and the
- Inside Diameter: 0.125 to 2 inch
- Outside Diameter: 0.1875 to 2.1875 inch
- Operating Temperature: -328 to 536 F
- Bearing Surface: Bronze - Sintered
-
Supplier: Bowman International Ltd.
Description: Heavy duty wrapped bearings in Toughmet® spinodal bronze. The bearings can be plain or flanged, and if required lubrication grooves and holes as well as pockets can be provided. Location slots or tabs can also be incorporated. Half shells, thrust washers and wear strips
- Inside Diameter: 0.1968505 to 11.81103 inch
- Outside Diameter: 0.2755907 to 12.0078805 inch
- Length: 0.1968505 to 3.93701 inch
- Operating Temperature: -418 to 572 F
-
Supplier: OILES America Corporation
Description: is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
- Inside Diameter: 0.2379922545 to 0.2399607595 inch
- Outside Diameter: 0.3167324545 to 0.3211419057 inch
- Length: 0.22440957 to 0.2362206 inch
- Operating Temperature: -40 to 176 F
-
Supplier: OILES America Corporation
Description: is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
- Inside Diameter: 1.5005913615 to 1.5045283715 inch
- Outside Diameter: 1.6580717615 to 1.666930034 inch
- Length: 0.76771695 to 0.787402 inch
- Operating Temperature: -40 to 176 F
-
Supplier: OILES America Corporation
Description: is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
- Nominal Shaft / Bore Size: 0.787402 inch
- Base to Bore Center Distance: 0.7480319 inch
- Center to Center Mounting Hole Distance: 2.4803163 inch
- Shaft Securing Method: None
-
Supplier: OILES America Corporation
Description: is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
- Nominal Shaft / Bore Size: 0.6692917 inch
- Base to Bore Center Distance: 0.6692917 inch
- Center to Center Mounting Hole Distance: 2.2047256 inch
- Shaft Securing Method: None
-
Supplier: ABTech, Inc.
Description: Available with integral brushless dc motor and encoder in low speed configurations for work holding or higher speed for grinding and scanning applications. These orifice compensated air bearing spindles use a single piece of 440 CSS shaft and thrust plate with 660 bearing
- Specialty Bearings: Air Bearings
- Drive: Direct / Shaft Drive, Motorized
- Design Units: English, Metric
- Configuration: Foot Mounted
-
Supplier: Nook Industries, Inc.
Description: Load capacities range from 5 to 200kN Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction tapered roller or ball
- Lift Capacity: 11.24 tons
- Actuation: Electric Motor
- Jack Type: Screw Jack
-
Supplier: Kollmorgen Corporation
Description: options Internal guide bearings:4 angular contact bearings with a ground Gothic arch raceway running on dual precision rails Bearing housing: Type 380 die-cast aluminum, epoxy coated Carriage assembly: 6063-T6 aluminum, hard-anodized Guide housing: 6063-T6 aluminum,
- Stroke or X-Axis Travel: 72 inch
- Rated Speed: 30 to 80 in/sec
- Rated Force: 100 lbs
- Lead: 0.125 to 0.5 inches per
-
Supplier: RS Components, Ltd.
Description: NTN 81214T2 Needle Roller Thrust Bearing
- Bore: 2.755907 inch
- Dynamic Axial / Thrust Load: 30,123.2 lbs
- Dynamic Radial Load: 30,123.2 lbs
- Design Units: Metric
-
Supplier: RS Components, Ltd.
Description: NSK 51105 N Ball Bearing
- Bore Size: 0.9842525 inch
- Outside Diameter: 1.6535442 inch
- Bore: 0.9842525 inch
- Thickness: 1.6535442 inch
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Bore: 0.2362206 inch
- Outside Diameter: 0.5511814 inch
- Thickness: 0.5511814 inch
- Design Units: Metric
-
Supplier: Waukesha Bearings
Description: Waukesha Bearings offers the Hidrax™ HT thrust bearing. Technical Data Rated maximum oil bath temperature of 300°C (572°F) Rated bearing unit load of 8 MPa (1160 psi) Tungsten carbide lining Sizes up to 200 mm (8″) Center or offset pivot Drop-in replacement option Typical
- Design Units: Metric
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Bore: 0.3149608 inch
- Outside Diameter: 0.6299216 inch
- Thickness: 0.6299216 inch
- Design Units: Metric
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Bore: 0.7480319 inch
- Outside Diameter: 1.2598432 inch
- Thickness: 1.2598432 inch
- Design Units: Metric
-
Supplier: Waukesha Bearings
Description: Waukesha Bearings tilt pad thrust bearings, available with or without equalizing links, are designed to transfer high axial loads from rotating shafts with minimum power loss, while simplifying installation and maintenance. Patented design features allow for optimized
- Bore: 1.574804 to 20.5905623 inch
- Outside Diameter: 4.247246388 to 30.359858914 inch
- Dynamic Axial / Thrust Load: 3,439.44 to 155,539.12 lbs
- Design Units: Metric
-
Supplier: SKF/Global
Description: In spherical roller thrust bearings the load is transmitted from one raceway to the other at an angle to the bearing axis (fig 1). The bearings are therefore suitable to accommodate radial loads in addition to simultaneously acting axial loads. Another important
- Bore: 6.299216 inch
- Outside Diameter: 10.629927 inch
- Overall Width: 2.6377967 inch
- Rated Speed (Oil): 2,200 rpm
-
Supplier: SKF/North America
Description: SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.
- Bore Size: 35.43309 inch
- Outside Diameter: 41.732306 inch
- Overall Width: 3.7401595 inch
- Rated Speed (Oil): 500 rpm
-
Supplier: SKF/North America
Description: Cylindrical roller thrust bearings are suitable for arrangements that have to support heavy axial loads. Furthermore, they are relatively insensitive to shock loads, are very stiff and require little axial space. As standard they are available as single direction bearings and
- Bore: 5.511814 inch
- Outside Diameter: 9.448824 inch
- Overall Width: 2.362206 inch
- Rated Speed (Oil): 1,300 rpm
-
Supplier: SKF/Global
Description: Tapered roller thrust bearings of the double direction type are mainly used together with multi-row cylindrical roller bearings in rolling mill applications (fig 10). Those bearings with a plane shaft washer (fig 11) are the more popular as they are able to accommodate
- Bore: 17.322844 inch
- Outside Diameter: 25.3937145 inch
- Overall Width: 6.5748067 inch
- Static Radial Load: 2,427,840 lbs
Find Suppliers by Category Top
Featured Products Top
-
anti-friction bearings to operate at higher temperatures. Thrust reversers, afterburners, and divergent nozzles are some of the areas in which Smith Bearing® Bearings are currently functioning. Contact our engineering department for recommendations and design assistance (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
This Combination Needle Roller with Cover bearing integrates a radial needle roller bearing and a thrust ball bearing, enabling it to support both radial and axial loads in (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
races reduce undesirable thrust loads on the rollers and increases life and reliability of the bearing. YR & YR-X: Non-Sealed/Sealed Yoke Type Needle Roller Bearings are (read more)
Browse Cam Followers Datasheets for Accurate Bushing Company, Inc. -
heavy radial loads and thrust loads that needle-bearing cam followers can't. And because the internal bearing rolling elements don't grind together like needle rollers, they don't skew and fail at high speeds. Maintenance-free SMITH-TRAX® Bearings are lubed for life, with special seals (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
precision bearings, including: Cam Follower Needle Roller Bearings in Inch & Metric sizes, Stainless Steel Cam Followers for special corrosive applications, Cam Followers with self-lubricating engineered bushings, Smith-Trax® with tapered roller bearings and deep-groove ball (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
anti-friction bearings to operate at higher temperatures. Thrust reversers, afterburners, and divergent nozzles are some of the areas in which Smith Bearing® Bearings are currently functioning. Contact our engineering department for recommendations and design assistance (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
Bearings Extended Inner Ring Ball Bearings Self-Clinching Ball Bearings Flange Mounted and Pillow Flange Mounted Ball Bearings Linear Bearings and Shafting Ultraprecision Sintered Bronze Bearings Nonmetallic Sleeve Bearings (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
the top of the ring to the free ends and lugs. This unique geometry helps distribute stress evenly and improves load-bearing capabilities. It also provides reliable retention and axial load support, allowing the rings to securely grip the groove and effectively withstand significant thrust (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
Semi-finished hex: Six-sided nut with only the thread and bearing surface machined Serrated hex flange: (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
More Information Top
-
Design and fabrication of a modular multi-material 3D printer
…1/4" Bore, 1-1/4" Length, 1-1/4" OD McMaster-Carr 3 Hardened Precision Steel Shaft 5/8" Diameter, 24" 6061K151 Length McMaster-Carr 6 Graphite SAE 841 Bronze Flange Bearing for 5/8" Shaft 9440T41 … 15/16" GD 5909K31 Steel Thrust Needle-Roller Bearing McMaster … 11/16" OD, .05"-.08" Thick (pack 91083A030 of 192) McMaster-Carr 2 Aluminum Metric T-Slotted Framing…
-
Fulmar, The First North Sea SALM/VLCC Storage System
As a result of the severe design conditions, the rigid arm truss structure weighs 800 metric tons. .... are transferred from the rigid arm to the storage tanker through a centerline thrust assembly in conjunction .... 60 spherical bearings at the port and starboard side of the tanker. .... The spherical bearings are outfitted with a permanently lubricated aluminum bronze wear surface that is in contact…
-
Mechanical Motion Keeps Pace
It provides thrusts to 200 lb-ft, speeds to 40 in./s, and stroke lengths to 12 .... Line of pneumatic Minimatic cylinders in stainless steel, brass, metric , corrosion-resistant, and compact series are offered in 12 bore sizes with strokes to 40 in. .... stainless steel tubes for low breakaway, anodized heads for extra corrosion protection, sintered bronze bushings, U-cup…
-
Bearings Ball Bearings Linear Bearings Thrust Bearings Needle Roller Pressbearings Spherical Bearings
Sintered Bronze Sleeve Bearings . .... Commercial Sleeve Bearings [inch] [ metric ]. .... Thrust Bearings & Components .
Indicates content that may require registration and/or purchase.