Products/Services for Brushed Nickel Flat Bar
-
Metal Rod and Bar Stock - (1039 companies)How to Select Metal Rod and Bar Stock Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes. How Are Metal Rods and Bars Made? Metal shapes can...Shape / FormCoil Stock / Wire RodHollow / Tube Stock -
Nickel and Nickel Alloys - (446 companies)How to Select Nickel and Nickel Alloys. Nickel and nickel alloys are non-ferrous metals with high strength and toughness, excellent corrosion resistance, and superior elevated temperature properties. Types of Nickel and Nickel Alloys. Pure Nickel... -
Metal Plates and Plate Stock - (716 companies)How to Select Metal Plates and Plate Stock. Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications... -
Rolled Metals and Drawn Metals - (246 companies)Rolled Metals and Drawn Metals. Rolled metals and drawn metals are metals and alloys that are rolled into sheets, plates, strips, foils, bars, rods, or other shapes. Rolling and drawing are the two different processes used to create these shapes...
-
Plating Services - (658 companies)...current and a blended chemical electrolyte bath to remove flaws from the surface of a metal part. Honing and superfinishing are precision finishing process that generate very flat, smooth or low Ra surface finishes. Mass finishing processes are used... -
Copper, Brass, and Bronze Alloys - (597 companies)Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength.
-
Washers - (1243 companies)There are many different types of washers for a variety of applications. Lock washers are used to secure fasteners. Spring washers are a load bearing device that provides a preload between two surfaces. Other common types include flat washers...
-
Handles and Pulls (industrial) - (517 companies)...of several non-circular knobs. T-Handle. Image Credit: Grainger. The handle is shaped like a "T." It has handles on both sides of the mounting bar for easy gripping by the fingers. Two-point Handle (Pull). Image Credit: EMKA. Also called pull handles...
-
Knobs (industrial) - (362 companies)...regulation. Bar Knobs. Bar knobs refer to a wide range of products which can be first tightened by hand, then further tightened using a small bar. They are well suited to heavy duty applications and are manufactured in a variety of shapes and designs...
-
Aluminum and Aluminum Alloys - (748 companies)Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength.
Product News
-
Pelonis Technologies, Inc.
What are Brushed Pancake Motors? . They are compact, economical, and easy to work with. Pelonis Technologies, Inc. is a leading supplier of brushed DC pancake motors. We also supply AC motors and other motorized motion control solutions, along with heating and cooling components. Learn more about our GN Series of brushed pancake motors, their applications, and the models available. Features & Specifications. Pancake motors get their name from their flat, round, wide shape. They feature a stator with a permanent magnet surrounding... (read more)Browse DC Motors Datasheets for Pelonis Technologies, Inc. -
Technetics Group
Replacing labyrinth seals with brush seals . The brush pack is composed of thousands of finely packed 2.8 to 5.6 mil diameter wire bristles. The bristle material, a cobalt or nickel alloy, is selected to provide an optimal combination of wear properties and oxidation resistance. The backplates and side plates are typically fabricated from stainless steel or nickel alloys. The primary consideration is the thermal expansion and contraction of the case material. Brush seals can be delivered as a single unit or in multiple segments... (read more)Browse Brush Seals Datasheets for Technetics Group -
Essen Magnetics Pty Ltd
Precision Flat Pot Magnet for Secure Fixing Integration: Internal thread ensures bolts and threaded accessories are held securely, enabling precise and repeatable positioning. Versatile Compatibility: Works seamlessly with bolts, threaded bars, eyelets, and hooks, offering flexibility across various applications. Durable Construction: Steel cover with Nickel, Zinc, or Chrome plating improves corrosion resistance and extends product life. Enhanced Magnetic Performance: Plastic sealing ring strengthens magnetic force while protecting surfaces from... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Flexible Circuit Technologies, Inc.
Custom Flat Flexible Circuits on the number of point-to-point connections in a circuit design, flat flex circuits are an easy solution when connecting various components within an application. Foldable - Flat flexible circuit cabling can folded many times over, enabling easier routing, particularly where space is limited. Multiple Termination Options - Flat flex circuits can be attached through a hot bar soldering process, through hole soldering or a variety of different connectors. (read more)Browse Flexible Circuits Datasheets for Flexible Circuit Technologies, Inc. -
Protomatic, Inc.
Nickel-Based Superalloys Nickel-based superalloys, such as Inconel, have an unparalleled combination of toughness, resistance to degradation and high-temperature strength. Utilized in aircraft turbines, rocket engines and other applications that demand maximum toughness, they are critical to the efficient operation of these delicate machines at elevated temperatures. (read more) -
Top Seiko Co., Ltd.
Diffusion Bonding of Nickel As an additional business, we are currently exploring techniques of diffusion bonding of nickel. Learn More about our Services (read more) -
Innovative Sensor Technology IST USA Division
Nickel temperature sensors IST nickel temperature sensors provide solutions for precise temperature measurement applications and are a direct replacement for nickel-balco sensors. IST nickel temperature sensors operate within a temperature range of -60 C to +300 C. Standard IEC 43760, 1/2 IEC 43760, and 2x IEC 43760 sensors are offered in TCR values ranging from 4280 ppm/K to 6720 ppm/K. IST sensors are available in SMD and wired configurations, and in sizes ranging from 2mm (L) x 1.2mm (W) to 10mm (L) x 5mm (W... (read more)Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
High Performance Alloys, Inc.
Bar Products High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to 13 ft. This is industry standard practice. Some bar products are carried in longer mill lengths of 10 to 18 ft randoms. Our inventory serves a dual purpose: we can sell as a distributor product or manufacture custom requirements in bar. We are capable of manufacturing bar... (read more)Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
Flexible Circuit Technologies, Inc.
Custom Flat Flexible Circuit Cables . Foldable - Flat flexible circuit cabling can folded many times over, enabling easier routing, particularly where space is limited. Multiple Termination Options - Flat flex circuits can be attached through a hot bar soldering process, through hole soldering or a variety of different connectors. (read more)Browse Flat Cables Datasheets for Flexible Circuit Technologies, Inc. -
High Performance Alloys, Inc.
Nickel resistance to corrosion in acids & alkalis Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to caustic alkalis up to and including the molten state. In acid, alkaline and neutral salt solutions the material shows good resistance, but in oxidizing salt solutions severe attack will occur. Resistant... (read more)Browse Nickel and Nickel Alloys Datasheets for High Performance Alloys, Inc.
-
Berenson 2967-1BPN-C 192Mm Cc Pull Flat Bar, Brushed Nickel at PlumberSurplus.com
Berenson 2967-1BPN-C 192Mm Cc Pull Flat Bar , Brushed Nickel .
-
Berenson, Cabinet Pulls at PlumberSurplus.com
Berenson 2967-1BPN-C 192Mm Cc Pull Flat Bar , Brushed Nickel .
-
ENGINEERING THE SUBSURFACE OF BORIDED AISI H13 STEEL
Testpieces, of length 20 mm and diameter 55 mm, were machined from bar stock of the steel … One of the flat faces on each of the testpieces was ground finished in preparation for surface … In addition to direct boriding of the steel, the following pretreatments were used: nickel plating, applied by a brush plating technique15 to the ground finished surface; and liquid carburising for 1 h at 1000°C in a cyanide type salt bath.16 Boriding …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
soil_erosion_N|3 mull_V|2 nonstructural_J|1 interleave_V|1 rocket_engine_N|7 jettison_V|1 contractility_N|1 excitability_N|3 motor_end_plate_N|1 semipermanent_J|2 however_R|4 piano_player_N|2 plain-woven_J|2 mustache_N|3 black_mustard_N|1 counterirritant_N|1 rubefacient_N|1 unsaturated_J|20 mystify_V|1 relafen_N|1 aircraft_engine_N|2 beta-adrenergic_blocking_agent_N|1 corgard_N|1 nafcil_N|1 staphylococci_N|2 staphylococcus_N|6 flat _file_N|1 muslin_N|3 narcotic_antagonist_N|2 nalline_N|1 … … periodical_N|4 news_agency_N|2 radio_station_N|5 rechargeable_J|1 nickel _N|33 cadmium_N|4 plane-polarized_J|2 … … groined_vault_N|1 rib_V|2 rice_V|1 sieve_N|6 lifeline_N|1 drop_anchor_V|1 riding_habit_N|1 power_mower_N|1 rifadin_N|1 rimactane_N|1 rifled_J|1 butt_end_N|2 sable_ brush _N|1 circlet_N|1 wrestling_ring_N|1 … … synchrony_N|2 sounding_N|1 motion-picture_film_N|2 sound_effect_N|2 dialogue_N|8 soundboard_N|1 research_rocket_N|1 acoustic_spectrum_N|1 muted_J|3 mute_J|1 cassock_N|2 soybean_N|5 bar -shaped_J|1 seattle_N|4 reusable_J|2 …
-
noun.dat (finlayson-gwc2014.zip)
… 02805312 06 n 02 mustache_cup 0 moustache_cup 0 001 @ 02388423 n 0000 | a drinking cup with a bar inside the rim to … … n 0000 | a brush used to clean a … … 0000 | a small flat file for shaping the … … 02664419 n 0000 | an iron with considerable loft 02814656 06 n 02 nicad 0 nickel -cadmium_accumulator .
-
Federal Register > Thursday, November 19, 2015 > [80 FR 72412] Foreign-Trade Zone (FTZ) 45-Portland, Oregon; Notification of Proposed Production Activity; Lam ...
… springs; belts and inserts of steel wire; steel parts, bushings, collars, blocks, rings, seals, and plates*; bus bars, ground bars , and rods of copper … … gaskets, pins, and screens*; nickel screws, shims, orifices, washers … … cutters; hand-operated adjustable- flat spanners and torque wrenches … … time switches, time relays and other timers; carts and racks for servers; and brushes (duty rates range …
-
wn_g.pl (finlayson-gwc2014.zip)
… with a cushion that is used as a throne by Indian princes'). g(103802643,'a drinking cup with a bar inside the rim to … … fastener'). g(103805180,'a brush used to clean a … … g(103805280,'a small flat file for shaping the … … 103823216,'an iron with considerable loft'). g(103823312,'a rechargeable battery with a nickel cathode and a …
-
Thermally Driven Interfacial Dynamics of Metal/Oxide Bilayer Nanoribbons
SnO2 nanoribbons were synthesized by a vapor transport process described in detail elsewhere.[5,11] Ribbons were brushed onto mesh-free, thin bar nickel TEM grids and coated with copper (99.999%) in a home-built thermal evaporator (with a base pressure … Small, epitaxial, and mostly flat islands cover over 80% of the sub- strate surface; b) SAED of …
-
Notes on Sheath meeting at SRI, April 17-18, 1956
… s work, it had been planned t o si& a zirconium or zircalloy sheatk on uranium bars . Some of the uzanium rods were nickel -plated before sheathing, and alpha heat t x a t … … been noticed a t the Bureau of Mines t h a t wire brushing or rubbing with … … showed slides of the AEan equipment and process f o r eztrusion cladding flat plates. between mandrel …
Indicates content that may require registration and/or purchase.