-
Supplier: Micromeritics
Description: The GeoPyc 1360 Envelope Density Analyzer is a revolutionary instrument for rapidly measuring the envelope density of porous objects of irregular size and shape. Particle Size should exceed 2 mm for best results. Envelope density, or bulk density as it is
- Instrument Type: Density Instruments
- Technology Type: Digital Instrument, Other
- Display & Special Features: Laboratory Style (Benchtop or Handheld)
- Media Type: Solid
-
Supplier: Quantachrome Instruments
Description: rate, tap force (ie drop) and cylinder diameter, this condition of maximum packing efficiency is highly reproducible. Tapped density measurement (sometimes referred to as tapped bulk density, or just tap density) is formalized in a number of international standards to
- Instrument Type: Density Instruments
- Technology Type: Digital Instrument
- Display & Special Features: Laboratory Style (Benchtop or Handheld)
- Media Type: Solid
-
Supplier: CIQTEK Co., Ltd
Description: technologies bring high precision and repeatable results of testing. CIQTEK EASY-G 1310 can quickly and accurately measure the true density and porosity of various materials such as powders, bulk solids, and foams, with high test efficiency, which can be widely used in industrial
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption)
- Test Media: Chemicals, Food / Drugs, Soil
- Features: Other, Powders / Granular Materials
-
-
Supplier: Kett US
Description: provide high-quality, long-term performance on an easily affordable budget. 4-20mA output, high/low alarms, automatic measurement smoothing and integrated input for temperature and density compensation are just a few of the primary features
- Moisture Content Range: 2 to 40 %
- Form Factor: Analyzer
- Display: Digital Readouts
- Variables Measured: Moisture Content
-
Supplier: Kett US
Description: be easily tested. The integrated alarm easily highlights problem areas, even when you cannot see the display. Automatic temperature compensation, density adjustment and penetration thickness selection are included
- Form Factor: Analyzer
- Technology: Capacitive
- Display: Digital Readouts
- Variables Measured: Moisture Content
-
Supplier: Micromeritics
Description: across a range of selectable scan rates to pressures up to 230 MPa. (33,000 psi) Data Inputs: Mass Bulk Density Specific Density Specific Apparent Volume User Model Inputs: Enables user to calculate parameters, such as alternate COAN structure and in-rubber properties from void
- Display & Special Features: Computer Interface / Networkable, SPC Software / Capability
- Properties Analyzed: Density - Loose Packed / Aerated
- Features: Laboratory / Batch, Other, Porous Materials (Filters, Foam, etc.), Powders / Granular Materials
-
Supplier: ASTM International
Description: that produce results on a continuous numerical scale. 1.3 This practice is applicable to laboratory test methods. 1.4 This practice is applicable to validated process stream analyzers. 1.5 This practice is applicable to monitoring the differences between two analytical measurement systems
-
Supplier: GL Communications, Inc.
Description: PacketGen™ is a PC-based real-time VoIP bulk call generator (including both SIP signaling and RTP generation) for stress testing and precise analysis of the VoIP network equipment. PacketGen™ is based on a distributed architecture, with SIP and RTP software cores modularly stacked in one or
- Network Protocol: 10Base-T Ethernet, Fast Ethernet, Gigabit Ethernet
- Equipment Type: Network / LAN Analyzer, Tone Generators
- Features: Other
-
Supplier: GL Communications, Inc.
Description: user-defined codecs for voice and tones. GL also provides PacketScan™ HD (PKV120) for High Density IP Traffic Analysis w/ 4x1GigE Network Monitoring and PacketScan™ FB (PKV121), a File Based IP Traffic Analyzer Server for near real-time processing of traces. MAPS™ HD Characteristics:
- Features: Other
- Network Protocol: TCP/IP
-
Supplier: Hot Disk AB
Description: The affordable Hot Disk TPS 1500 is the ideal instrument for testing and measuring thermal conductivity (0.01 to 400 W/m/K) of building materials, insulation materials or any other type of large bulk samples. The TPS 1500 shares the sterling quality, robustness and operative simplicity of the
- Temperature Range: -252.99999999999997 to 1,000 C
- Accuracy: 5 (%)
- User Interface: Digital Front Panel
- Display: Digital Readout
-
Supplier: AMETEK Brookfield
Description: Angle Gravity Chute (Wall Friction) Angle Bulk Density Curve Choice of Flow Function Tests: Demo (under 10 minutes) Standard Shearing Algorithm Captures: Peak Stress Value Subsequent Stable Stress Value Recognizes "Slip Stick" Materials
- Particle Size Range: 2,000 µm
- Sample Temperature: -4 to 248 F
- Display & Special Features: Computer Interface / Networkable, Laboratory / Batch
- Features: Other, Specialty / Other
-
Supplier: ASTM International
Description: This method is for determining the pore size distribution and pore surface area of porous substances by mercury intrusion using a Micromeritics AutoPore 9200 Analyzer. Total pore volume, total pore area, bulk (piece) density and apparent (skeletal) density are also
-
Supplier: Micromeritics
Description: distributions, total pore volume, total pore surface area, median pore diameter and sample densities (bulk and skeletal). The 9605 Model has 4 low pressure ports and 2 high pressure ports @ 33,000 psia. The 9620 Moeld has 4 low pressure ports with 2 high presure posrts @ 60,000 psia.
- Pore Diameter Range: 30 to 11,000,000 Å
- Features: Building & Construction Materials, Densometry / Pore Size, Geological (Rock, Strata, etc.), Laboratory / Batch, Other, Porous Materials (Filters, Foam, etc.), Powders / Granular Materials
- Test Media: Ceramics / Glass, Chemicals, Concrete / Cement, Food / Drugs, Metals
- Display & Special Features: Computer Interface / Networkable
-
Supplier: Micromeritics
Description: volume, total pore (surface) area, median pore diameter, average pore diameter, bulk density, and apparent (skeletal) density.
- Pore Diameter Range: 50 to 3,600,000 Å
- Features: Building & Construction Materials, Densometry / Pore Size, Geological (Rock, Strata, etc.), Laboratory / Batch, Other, Porous Materials (Filters, Foam, etc.), Powders / Granular Materials
- Test Media: Ceramics / Glass, Chemicals, Concrete / Cement, Food / Drugs, Metals
- Display & Special Features: Computer Interface / Networkable
-
Supplier: ASTM International
Description: [mu]s to >1 ms. The shortest measurable lifetime values are governed by the turn-off characteristics of the light source and by the sampling frequency of the decay signal analyzer while the longest values are determined by the geometry of the test specimen and the degree of passivation of the
Find Suppliers by Category Top
More Information Top
-
Atomic Absorption Company Links
Surface area, pore size, true and bulk density analyzers , moisture sorption and catalyst characterization equipment, rotary powder splitters.
-
Transport and deposition processes of the hydrothermal blast of the 6 August 2012 Te Maari eruption, Mt. Tongariro
The void ratio (E) of the PDC deposit was esti- mated after quantification of the clast density for eight full-Φ grain-size fractions with a Micromeritics GeoPyc® 1360 Envelope Density Analyzer (for bulk density ) and a Quantachrome He Ultrapycnometer 1000® (for …
-
Flowmeters Company Links
Quality fisher sub sieve sizers,particle size analyzers,surface area analyzers and bulk density and apparent density testing apparatus.
-
Air Sampling Company Links
Quality fisher sub sieve sizers,particle size analyzers,surface area analyzers and bulk density and apparent density testing apparatus.
-
LabX Sponsors
Quality fisher sub sieve sizers,particle size analyzers,surface area analyzers and bulk density and apparent density testing apparatus.
-
Manufacturers Company Links
Quality fisher sub sieve sizers,particle size analyzers,surface area analyzers and bulk density and apparent density testing apparatus.
-
ARS | Publication request: The Soil Conditioning Index As a Soil Quality Tool: Comparisons with Measured Soil Properties
Carbon and nitrogen was measured with a CN analyzer and bulk density , measured by the core method, was used to determine the values of selected soil variables on a mass basis.
-
ARS | Publication request: An Evaluation of the Soil Conditioning Index in Semi-Arid Soils
Carbon was measured with a CN analyzer and bulk density was used to calculate the carbon on a mass basis.
-
Breakthrough analysis of carbon dioxide adsorption on zeolite synthesized from fly ash
FAZ was used as a powder phase without using a sieve analyzer ; its bulk density was .
-
Dependence of characteristics of tantalum powders on the type of the extractant used in preparation of raw material
The specific surface area of the obtained powder was measured by static adsorption method (BET) on a FlowSorb 2300 analyzer , the bulk density was determined according to GOST (State Standard) 19440–94.
Indicates content that may require registration and/or purchase.