Products/Services for Bulk Polymer Humidity Sensors
-
Hygrometers and Humidity Measurement Instruments - (604 companies)...measurement instruments are sometimes equipped with pressure and temperature sensors as well. Three main applications for humidity measurement instruments are judging moisture in gases or air, bulk solids or powders, or else if fuels or other liquids...Form FactorVariables MeasuredCompensation -
Humidity Transmitters - (203 companies)Humidity transmitters provide electrical outputs that are proportional to humidity inputs. They measure variables such as relative humidity, absolute humidity, specific humidity, moisture content, dew point, temperature, and pressure. Dew Point... -
Humidity Controllers - (130 companies)Humidity controllers monitor and maintain proper humidity levels in environmental test applications, food storage areas, and electronic equipment rooms. They often include rate indication features and totalizer, data logger, and chart recorder... -
Polymers and Plastic Resins - (880 companies)Polymers and plastic materials are organic, synthetic or processed polymers that are supplied as raw materials. They typically consist of thermoplastic or thermosetting resins in the form of pellets, powders or liquid resins. These materials can... -
Bulk Material Loaders and Unloaders - (357 companies)Bulk materials loaders and unloaders are used to fill and remove powders, granular substances and other bulk solids from bags, bins, boxes, carts, drums, hoppers, railcars, trucks, and silos. They often include solids feeders and break down clumps... -
Polymer and Plastic Composites - (359 companies)SMCs), bulk molding compounds (BMCs), pre-preg materials, and fabricated composite parts. How to Select Polymer and Plastic Composites. Polymer and plastic composites are plastics which are strengthened with fibers, fillers, particulates, powders...
-
Bulk Handling Conveyors - (579 companies)Image Credit: Metalfab, Inc. Bulk handling conveyors carry materials such as grain, coal, pellets or any other powder, granular or bulk media. Types of Bulk Handling Conveyors. There are many different types of bulk handling conveyors. Major...
-
Gas Sensors - (602 companies)...and switch or relays. Operating parameters to consider for gas sensors include operating temperature and operating humidity. Standards. The International Society of Automation (ISA) specifies standard ISA 12.13.01 which describes test methods that apply...
-
Polymer Concrete and Mortar - (127 companies)Polymer concrete and mortar are binders, compounds, and aggregate mixtures that use epoxy, polyester, vinyl ester or other polymer resin bonds. They cure or set through chemical reactions, thermoset bonds, and multiple component binder systems...
-
Polymer Testing Equipment - (65 companies)Polymer test equipment includes melt flow indexers, extrusiometers, and other specialized instruments for determining the processability and properties of plastics and elastomer materials. Polymers include rubber, elastomers, plastics...
Product News
-
Innovative Sensor Technology IST USA Division
Capacitive Humidity Sensors! Measurement Principle. Capacitive RH sensors consist of a ceramic substrate on which a thin film of polymer is deposited between two conductive electrodes. The sensing surface is coated with a micropourous metal electrode, allowing the polymer to absorb moisture while protecting it from contamination and exposure to condensation. As the polymer absorbs water, the dielectric constant changes incrementally and is nearly directly proportional to the relative humidity of the surrounding environment... (read more)Browse Humidity Controllers Datasheets for Innovative Sensor Technology IST USA Division -
Innovative Sensor Technology IST USA Division
Capacitive Humidity Sensor HYT-271 polymer humidity sensor with the high integration density and functionality of an ASIC. The signal processing integrated in the sensor completely processes the measured data and directly delivers the physical parameters of relative humidity and temperature over the I²C compatible interface as digital values. The module is precisely calibrated by the manufacturer and is therefore fully interchangeable without adjustment. Both the linearity error as well as temperature drift are corrected "OnChip... (read more) -
BinMaster, Inc.
Capacitance Level Sensors for Bulk Measurement Capacitance probes are versatile sensors used for point-level detection in bins, tanks, and silos. Get fail-safe operation, quick-set calibration, pro-shield protection, interference-free operation, and an adjustable time delay in every probe. PROCAP capacitance probes are simple to use, highly durable, and maintenance-free. BinMaster offers a wide choice of Delrin, Teflon, stainless steel, and bare probes --all made in the USA and custom assembled to your specifications in just days!. Sanitary... (read more)Browse Level Sensors Datasheets for BinMaster, Inc. -
Innovative Sensor Technology IST USA Division
IST Humidity Sensors – P14 Rapid Temperature and environmental aspects of the individual application have significant impact on the long term stability requirements. Often, humidity sensors show their weaknesses when it comes to high or low humidity, temperature cycling or when exposed to aggressive chemicals. Within meteorology applications, such as radio sondes and weather balloons, there is a strong need for ultrafast, stable and robust humidity sensors. Not only at normal conditions, but also under elevated environmental... (read more) -
Innovative Sensor Technology IST USA Division
IST Humidity Sensors – P14 Thermo IST Humidity Sensors - P14 Thermo. P14 Thermo sensor products are designed to measure humidity, temperature and heating on one chip. They have excellent accuracy due to optimized thermal coupling, high chemical resistance and could measure comfortably at dew point. The resistance against condensed water, fast recovery time after condensation and high temperature operating range from -50 C to +150 C, makes P14 Thermo an ideal choice for various type of applications for dew point measurements... (read more) -
STEGO
Compact Smart Sensor for Temp & Humidity Datasheet. Smart sensor climate digital. CSS 014. The smart sensor measures temperature and air humidity and transmits signals digitally. The converted measured values are passed on as a standardized digital IO-Link signal. Control and monitoring units for industrial systems and machines receive the data from the smart sensor. Digital interface. Quick connection: M12 male connector. High measurement range and accuracy. Compact dimensions. Easy to attach: Clip or screw fixing. Follow us... (read more)Browse Hygrometers and Humidity Measurement Instruments Datasheets for STEGO -
Innovative Sensor Technology IST USA Division
Digital Humidity Sensor HYT-939 of relative humidity and temperature, the I2C compatible interface, easy interchangeability without adjustment as well as mechanical robustness, chemical resistance, dew formation resistance and long-term stability. Both the linearity error and temperature drift are corrected "OnChip" through computation. Because of the special robust construction, the sensor also withstands peak loading at high temperatures. Therefore, this special model is also ideal for extremely sophisticated industrial... (read more) -
BinMaster, Inc.
Comparing Radar & 3D Sensors for Bulk Materials BinMaster 's non-contact NCR-86 radar level sensor measures both liquids and solids. At the same time, its 3D Level Scanner for solids received ATEX certification to suit international markets. Differences in product technology prompt a feature-based comparison so operators get the most accurate performance in their vessels and materials. The primary difference is radar measures a single point, while the 3D Level Scanner measures multiple points on the material surface. 3D delivers accurate... (read more)Browse Level Sensors Datasheets for BinMaster, Inc. -
BinMaster, Inc.
Bulk Material Measured with Radar Level Sensors Fast, Accurate, Reliable Inventory Starts with Radars. Dust-defying 80 GHz radar level sensors keep you up to speed with real-time silo inventory. Update rate of less than 1 second and accuracy within 0.2 ". Stainless steel flange, 1-1/2 " NPT, or plastic antenna models. Aluminum, plastic, or stainless-steel housing options. Swivel mounts for precise aiming, flat and angled roof mounting flanges. Mounting straps for suspending over conveyors, piles, or bins. Two-wire and four-wire 4-20 mA... (read more)Browse Level Sensors Datasheets for BinMaster, Inc. -
Electro Optical Components, Inc.
Hydrogen Sulfide Sensor - High Temp & Humidity At high temperatures (up to 65 C), the electrolyte of a traditional H2S sensor will either dry out in low humidity or leak out in high humidity to affect the sensor's performance and life span. With the new 4H2S-100HT sensor, the detection of Hydrogen Sulfide (H2S) in such extreme environments has become a reality. Applications include: Desert environments, where the temperature can be as high as 60 C. Any process where humidity is high. This is one outstanding product in a full line... (read more)Browse Gas Sensors Datasheets for Electro Optical Components, Inc.
-
A Two-Airspace Building Design to Reduce Odor and Ammonia Emissions
In each room, the relative humidity was measured with a bulk polymer humidity sensor (model RH2I-R, General Eastern Instruments, Watertown, Mass., accuracy: ±2%).
-
Moisture Production from Grower-finisher Pigs – Field Measurements Compared with Theoretical Values
…air temperature and relative humidity were measured with an integrated sensor (model MRHT-3, General Eastern), the room air temperatures were measured with a type T thermocouple, and the room relative humidity were evaluated with bulk polymer humidity sensors (Rotronic, General Eastern).
-
Performance and Carcass Quality of Growing-Finishing Pigs Submitted to Reduced Nocturnal Temperature
The room relative humidity was evaluated with bulk polymer humidity sensors (model RH2000D, Phys-Chem Scientific Corp., relative humidity accuracy: ±5%).
-
Sensors Handbook, Second Edition > SENSORS AND INSTRUMENTATION FOR THE DETECTION AND MEASUREMENT OF HUMIDITY
Bulk Polymer - Humidity Sensors .
-
Handbook of Air Conditioning and Refrigeration, 2/e > ENERGY MANAGEMENT AND CONTROL SYSTEMS
The bulk polymer resistance humidity sensor is not accurate at low relative humidities and generally provides stable and accurate readings within a range of 30 to 90 percent relative humidity.
-
Process/Industrial Instruments and Controls Handbook, Fifth Edition > HUMIDITY AND MOISTURE SYSTEMS
Bulk polymer relative humidity sensors , capacitive or resistive, perform well under these conditions, and are often used.
-
Dehumidification: Prediction of Condensate Flow Rate for Plate-Fin Tube Heat Exchangers Using the Latent j Factor
…and circulatedto the tube sideof the heat exchanger,its enthalpychange was determined by measured inlet and outlet water temperatures using RTDs with kO.3"C of accuracy.Air-sideenthalpychangewasdeterminedfiom dry-bulband relativehumidity measurementsby using Bulk Polymer Relative Humidity sensor with *2% nominal accuracyin…
-
Receptivity and growth of two- and three-dimensional disturbances in a Blasius boundary layer
The temperature/humidity indicator uses a bulk resistance type polymer humidity sensor for relative humidity detection and a 100 Ohm platinum resistance thermometer for temperature measurement.
-
Sensors and Signal Conditioning 2nd Edition
Figure 2.30 Resistive humidity sensor based on a bulk polymer and its resistance- humidity characteristic (from Ohmic Instruments).
-
A wireless microsystem for the remote sensing of pressure, temperature, and relative humidity
The sensor fabrication process integrates bulk -micromachined pressure sensors with a polymer -based humidity sensor and a surface-micromachined bimorph temperature sensor.
Indicates content that may require registration and/or purchase.