Superdew 3 WP Wall-mount, Weatherproof Hygrometer

Featured Product from Shaw Moisture Meters

More Info Email Supplier Request a Quote

The Superdew?3?WP from Shaw Moisture Meters is a robust inline dewpoint hygrometer engineered for precise trace moisture measurement in process gases and compressed air. Designed for demanding industrial environments, it is housed in a wall?mount, weatherproof IP65 (NEMA?4X) rated enclosure, ensuring long?term durability and protection against dust and water ingress.

Combining proven SHAW sensor technology with advanced digital electronics, the Superdew?3?WP delivers fast, accurate and reliable dewpoint readings wherever trace moisture control is essential. This ensures consistent performance across a wide range of industrial applications.

At its core, the wall?mount hygrometer features the SHAW ultra-high capacitance aluminium oxide sensor, recognised for superior stability and repeatability. It provides certified accuracy better than?±2?°C (±3.6?°F)?dewpoint, giving dependable measurement results over the long term.

The Superdew?3?WP is fully user configurable, displaying readings in?°C,?°F dewpoint,?ppm(V)?or?lb/MMSCF on a clear five?character LED display. Two independent, fully programmable alarm relays enable flexible process control across the sensor’s full operating range, while the intuitive front panel keypad makes viewing and adjusting set points quick and straightforward.

An isolated 4–20?mA analogue output, with adjustable span to match the selected range, provides easy integration into existing control systems. For added installation flexibility, operators can position the Superdew?3?WP up to?1,000?metres from the sensor, allowing the display and control unit to be conveniently located while the sensor remains directly within the process line.

Each Superdew?3?WP package is configured to customer specifications and supplied ready to use, including the hygrometer, SHAW dewpoint sensor, sensor holder, and two?metres of sensor cable. The result is a complete, ready?to?install solution for long?term, reliable dewpoint monitoring in process gas and compressed air applications.