Products & Services

See also: Categories | More Information
  • Description: Clear Automation is a systems integrator specializing in flexible and fixed automation equipment. Our core strengths include industrial robotics, machine vision, PLCs, line tracking and custom PC applications. We deploy these technologies to assemble, inspect, label, laser mark, dispense and

    • Industries Served: Aerospace / Aeronautics, Automotive, Computer, Electrical, Electronics, Fiber Optics, Food / Beverage, General Industry / Manufacturing, Medical, Microelectronics / Semiconductor, Telecommunications
    • Assembly Process: Automatic Insertion, Insert Drivers, Riveting, Impact, Riveting, Nonimpact, Screwdriving / Nutdriving, Seal / O-ring Installation
    • Services: CAD / CAM Support, Control System Design / Programming, Equipment Design, Factory Automation, In-house Prototyping / Testing, Manufacturing Cells, On-site Support / Training, Process Development, Systems Design / Integration, Turnkey Systems
    • Configuration: Carousel Systems, Continuous Motion, Inline Indexing, Multi-station, Nonsynchronous, Rotary / Dial, Synchronous, Walking Beam Transfer

  • Description: T3 Loss-in-weight Bulk Bag Unloader For unloading bulk bags by weight. Processors around the world handle dry bulk powders and ingredients in bulk bags. At Spiroflow, we specialize in high containment bulk bag unloading and filling systems – offering the

    • Weight Capacity: 4,000 lbs
    • Bulk Container Type: Bag
    • Application / Operation: Conveyor Feeding, Metering, Process / Bin Discharging
    • Material Characteristics: Dry / Free Flowing

  • Description: without unwelcome surprises. Our expert automation engineers can design and build any of the following systems: Pumping Systems Rotary Tables Linear Conveyor Systems Pick and Place Systems Dispensing Systems Web Handling Systems O-Ring Installation System Machine Vision Systems Factory

    • Industries Served: Aerospace / Aeronautics, Agriculture, Biotech, Defense / Military, Electrical, Environmental, Fiber Optics, Food / Beverage, General Industry / Manufacturing, Government, Medical, Pharmaceutical, Plastics, Telecommunications, Transportation, University / Education
    • Services: Automated Testing / Inspection, Control System Design / Programming, Data Acquisition, Equipment Design, Factory Automation, In-house Production, In-house Prototyping / Testing, Laboratory Automation, Manufacturing Cells, On-site Support / Training, Process Development, SCADA Systems, Systems Design
    • Automated Assembly Equipment: Cleanroom Application, Custom Equipment Design, Powder / Bulk Handling, Welding
    • Automation Equipment: Marking Equipment, Part Fabrication Equipment, Pick and Place Equipment, Robotics, Testing Equipment, Tooling Systems, Vision Inspection, Web Handling / Converting

  • Description: High pressure portable grease pump which also includes a 2m HP grease hose, inline swivel, dispensing handle and coupler for ease of use. Quick effortless greasing in everyday lubrication of heavy equipment, agricultural equipment, automotive, marine and more. Hands free

    • Maximum Discharge Pressure: 8,700 psi
    • Pump Type: Drum Pumps, Hand / Foot Pumps
    • Power Source: Manual

  • Supplier: Isotech, Inc.

    Description: Robotics Video Production & Automation Systems Sorting Systems Inspection Systems Camera Mounts & Scanners Robotics Indexing Systems Packaging Handlers & Dispensing Systems Product Lifts, Dumbwaiters & Elevators Theatrical Automation Waterjet & Laser Cutting Gantries General Automation

    • Industries Served: Aerospace / Aeronautics, Agriculture, Automotive, Biotech, Chemical, Computer, Defense / Military, Electrical, Electronics, Environmental, Fiber Optics, Food / Beverage, Furnace / Heat Treatment, Gas and Oil, General Industry / Manufacturing, Government, Marine, Medical, Microelectronics /
    • Features: Assembly Press, Automated Storage and Retrieval (ASRS), Automatic Guided Vehicles (AGV), Automatic Insertion, Brazing and Soldering, Carousel Systems, Carts / Trucks / Dollies, Clinching / Stitch folding, Continuous Motion, Conveyors, Cranes / Hoists / Winches, Eyeletting, Flexible Assembly, High
    • Equipment Type: Automated Assembly Equipment, Material Handling Automation
    • Services: Automated Testing / Inspection, Building / HVAC Automation, CAD / CAM Support, Control System Design / Programming, Data Acquisition, Equipment Design, Factory Automation, In-house Production, In-house Prototyping / Testing, Instrumentation / Calibration, Laboratory Automation, Manufacturing Cells,

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Welding pricking niche manufacturing process 1
    By a powder dosing device with high, a water cooling unit is uniform mass flow accuracy feed and burner pendulum devices a control and monitoring unit necessary as further essential installation components.
  • The technical development tendencies in the chemical apparatus construction Like it, the collector, see
    Continuously operating metering device fur powder , it is after volume , it is after weight, e.g., metering screws, will often be sought therefore in the chemical industry.
  • Patent / patent
    Preferably, the level of the powder mass is held constant, and the powder becomes through the metering device against a also .
  • New publications / New of Publications
    Preferably, the level of the powder mass is held constant, and the powder becomes through the metering device against a also .
  • Turbuhaler®: a new device for dry powder terbutaline inhalation
    The inhaler is equipped with a bulk powder supply of 200 doses of drug and dispenses 0,5 mg terbutaline per dose.
  • Sustainable personal management in the practice
    …legs in the processing of steel and aluminum, so, it is the production specialized today on the development and the construction of installations for the Handling (bearings, feeding mixing metering and Verwiegen) of high-quality bulk goods ( powder and granulates) for the…
  • Over dry full eggs of trade and its knowing by newer points of view
    The l'qachpriifung of the question, how much dry mass in the fabrikmfigigen manufacture of … as it in Germany no gibt.- One vonder consists einschl … first rage, operated testing facility our knowledge nieht mehr … the dry full egg powder mug the German merchant…
  • New ways to move materials.
    A description is given of equipment and system designed for handling and conveying products: conveyors … in European sizes; propane gas powered trucks; transporting and dispensing liquids; continuous bulk materials handling; easy transfer … vertical; in-process bulk powder handling; and cooling conveyor…
  • Plastics and its properties
    …systems 314 car industry 320 loads 323 accelerators 316 Blas devices 314 bores 314 wide … 316 cover layers 316 metering 313 pressure vessels 317 … spraying technique 319 wet masses 314 shaping 313 molding … Painting 314 In- Mould powder -painting 314 inner equipment…
  • Dubbel
    …gel layer N 20 -, concentration polarization N 20 -, membrane pollution N 20 -, permeierende mass flow density N .... Measuring bridges W 27 measuring device X 8 fairs W 1 measurement result W 4 meters W … W messtechnische to 32 measured value display W 32 measured value output W 1, W 32 … springs G 53 metal powder focal cutting edges G…