Products/Services for Bump Tube Hydraulic Fitting
-
Hydraulic Fittings - (303 companies)Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems. Image Credit: Parker Hannifin | Grainger Industrial Supply | Stucchi, Inc. Hydraulic fittings are parts used to connect hoses, pipes, and tubes...SizeCategoryConnection
-
Tube Fittings - (1139 companies)Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port... -
Pneumatic Fittings - (223 companies)Compared to hydraulic fittings, pneumatic fittings are typically characterized by tighter seals and lower pressure requirements. They are frequently used in pneumatic logic control systems and instrumentation. Pneumatic Pipes, Tubes, and Hoses...
-
Gas Fittings - (98 companies)...the Tube Fitting Learn More page. Features. Features should be selected based on the desired application. Examples of gas fitting features include: Gas bulkhead fittings are designed to be mounted in a wall or bulkhead to allow tube connections...
-
Sanitary Fittings - (113 companies)American Petroleum Institute. Tubes and pipes are often interchangeable in industry, the main difference typically being how their dimensions are specified. Generally, tubes and their fittings are defined with exact rather than nominal dimensions...
-
Plugs, Stoppers, and Inserts - (417 companies)Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes. Plugs, stoppers, and inserts fit into holes or cavities and are designed for the ends...
-
Hose Fittings - (1197 companies)Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations. Hose fittings connect runs of hose to other hose sections, equipment, or other components. Systems are typically...
-
Pipe Fittings - (1974 companies)...transport (either pneumatic or hydraulic). Conversely, tubes can also be associated with structural applications. Types of Fittings. Pipe fittings are distinguished based on the connection types and functions they perform. Connection Type. Fittings...
-
Hydraulic Valves - (685 companies)...or outlet connections. Others use a bolt flange, clamp flange, union connection, tube fitting, butt weld, or socket weld. With compression fittings, tightening a nut on one fitting compresses a washer around the other. With metal face seals, a gasket...
-
Hydraulic Cylinders - (813 companies)...configuration hydraulic cylinder uses "telescoping" cylindrical housings to extend the length of the cylinder. A series of hydraulic tubes are nested like sleeves that telescope within each other. They are used to provide a long total output travel...
Product News
-
Kuriyama of America, Inc.
Staplelok Hydraulic Mining Fittings Available options: Rapid Staplelok Male. Super Rapid Staplelok Male. Super Rapid Staplelok Female. Rapid Staplelok Staple, D Type, Stainless Steel. Super Rapid Staplelok Staple, D Type, Stainless Steel. Learn More (read more)Browse Hydraulic Fittings Datasheets for Kuriyama of America, Inc. -
Ningbo TIP Fluid Technology Co., Ltd.
4SP1601 Assy - Hydraulic Hose, Crimped Fittings Built for Reliability in Rigorous Environments: This hose assembly features a synthetic rubber tube and a wrapped cover, reinforced by four high-tensile steel wire spirals, and terminated with precision-crimped metal fittings for secure, leak-free connections. The wrapped cover offers excellent resistance to abrasion, cutting, and external damage, making it ideal for mobile equipment, industrial presses, and material handling systems where uptime and hose durability are critical. Broad Media... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
MAIN Manufacturing Products, Inc.
Custom and Stock Hydraulic Flanges and Fittings MAIN Manufacturing Products, Inc. has been serving the fluid power industry for more than 50 years! We offer hydraulic flanges that meet many different standards and other types of fittings and adapters. Click an item below to learn more: SAE Flanges. Square Flanges. Adapters/Fittings. Find-A-Flange. Create-A-Flange (read more) -
Ningbo TIP Fluid Technology Co., Ltd.
Premium Hydraulic Hose Assembly Fittings Built for Extreme Durability: These hydraulic hose assembly fittings are forged from high-grade carbon steel, ensuring exceptional resistance to high pressure, corrosion, and mechanical wear, even in the harshest operating conditions. Precision Machined for Perfect Sealing: Every fitting is manufactured to strict ISO/SAE standards with tight tolerances, guaranteeing a secure, leak-free connection that maintains system pressure and efficiency. Engineered for Universal Compatibility: Designed... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
Complete Hydraulic Connection–Fittings & Adapters Complete System, Not Just Parts. Unlike suppliers offering only fittings, our integrated solution includes hydraulic hose fittings, ferrules, and adapters -- all machined to exacting tolerances for perfect compatibility. Precision Materials & Pressure Rating. Choose from carbon steel, stainless steel, or brass. Every component is 100% thread-gauged and pressure-rated from 10 MPa to 45 MPa to match your hose range. Fittings & Ferrules for Every Need. Crimp, reusable, one-piece, and two-piece... (read more)Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
Hydraulic Hose Fittings, Ferrules & Adapters All-in-One Precision Hydraulic Connection System for Professional Industrial Applications. Complete Integrated Product Portfolio: We deliver a full set of hydraulic connection accessories including hose fittings, ferrules and adapters, different from ordinary suppliers that only provide single fittings. The one-stop system eliminates compatibility matching troubles for professional buyers and simplifies procurement and inventory management. Premium Material & Strict Precision Manufacturing: All... (read more)Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
MOCAP LLC
Secure Tube Plugs for Versatile Fittings MOCAP LDPE Plastic Tube Plugs are designed to fit multiple tube gauges and provide a secure fit. Poly tubing end plugs are ideal for office and patio furniture, tubular racks, appliances, exercise equipment, or anywhere a finished look is needed. Tube plugs include multiple horizontal ribs designed with built-in flexibility for easy installation and secure fit. Learn More (read more)Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC -
Shenzhen Jewellok Technology Co., Ltd.
Stainless Steel Tube Butt Weld Reducing Fittings Cleaning and Ultrahigh-Purity Processing. Each joint undergoes special cleaning treatment to remove oil, grease, and small particles. There are various joints with controllable surface finish, electro polishing, and special cleaning to meet the requirements of ultra-high purity systems. Miniature Tube Butt Weld Fittings. * Compact Design. * Accommodates tubing systems requiring miniaturization. * Allows close component spacing. * Provides flow and service ratings equal to larger weld fittings... (read more)Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
R171201 Assembly, Hydraulic Hose, Crimped Fittings Built for Reliability in Rigorous Environments. This hose assembly is designed for hydraulic systems where durability, sealing integrity, and consistent performance are essential. It conforms to SAE J517 100R17 and is reinforced with high-tensile steel wire, terminated with precision-crimped metal fittings for secure, leak-free connections. The construction is supported by Magnatech wire winding machines and Magnatech spiral machines, ensuring a stable reinforcement structure and repeatable... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
2SC-6 assembly - Hydraulic Hose, Crimped Fittings Built for Reliability in Rigorous Environments: This hose assembly is designed for high-pressure hydraulic systems where durability, sealing integrity, and consistent performance are essential. It is reinforced with high-tensile steel wire and terminated with precision-crimped metal fittings for secure, leak-free connections. The construction is supported by Magnatech wire winding machines and Magnatech spiral machines, ensuring stable reinforcement structure and repeatable manufacturing... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… battery-powered_J|2 dry_battery_N|1 nonvolatile_storage_N|2 stage_setting_N|2 stage_set_N|3 deflated_J|2 voussoir_N|2 truck_bed_N|1 weightlifter_N|2 video_display_N|3 laptop_computer_N|1 screwdriver_N|5 eating_utensil_N|3 iron_V|11 antiarrhythmic_medication_N|1 tambocor_N|1 last_resort_N|2 ballistic_missile_N|4 runway_N|6 simulator_N|1 gunlock_N|4 muzzle_loader_N|1 flintlock_N|4 thong_N|7 big_toe_N|4 stucco_N|5 dry_dock_N|1 bump _into_V|1 seaplane_N|3 pontoon_N|3 debate_N|17 … … cinema_N|8 buffer_N|6 hydroelectric_turbine_N|1 uppermost_J|5 fit _J|20 basketball_court_N|2 clutch_N|4 long … highlander_N|1 dynamic_J|5 antidiabetic_drug_N|4 glucotrol_N|1 navigational_system_N|2 latitude_N|14 longitude_N|11 locker_N|2 dashboard_N|1 gas-discharge_ tube _N|3 stroboscope_N|1 cold_cathode_N|1 diode_N|4 glow_N|11 doriden_N|1 sleep_disorder_N|2 diabeta_N|1 micronase_N|1 glyptic_art_N|2 incise_V|8 sundial_N|1 … … high_wind_N|3 encampment_N|1 hut_N|6 apresoline_N|1 discharge_pipe_N|1 main_N|1 waterworks_N|1 brake_system_N|1 brake_pedal_N|2 master_cylinder_N|1 water_pump_N|1 fraction_N|24 hydraulic _system_N|1 microzide_N|1 esidrix_N|1 hydrodiuril_N|1 …
-
Hydropneumatic Suspension Systems
Fig. 4.26 Sizing of the cross section of tubes and hoses (according to [FIN06] 4.4 Hydraulic Lines and Fittings … on the input side, for example, when a vehicle rolls over a high bump in the road …
-
NORINCO Type 90 Armoured Personnel Carrier Family
Tracked armoured recovery vehicle This is fitted with a roof-mounted hydraulic crane, a 25 kW generator, welding equipment, a battery charger, a high-pressure air compressor, tools and spare parts. … a modified rear on which are six (three either side) 36-round multiple- tube mine scattering launchers … … model type Brakes main parking engine Suspension torsion bar Wheel travel static to bump static to rebound …
-
wn_g.pl (finlayson-gwc2014.zip)
… heel)'). g(103326347,'a screwdriver with a flat wedge-shaped tip that fits into a slot … … and then raised'). g(103329894,'an explosive mine designed to destroy ships that bump into it'). g … … lighting fixture that uses a fluorescent lamp'). g(103334975,'lamp consisting of a tube coated on the … … narrow platform on which to stand or brace the feet'). g(103343976,' hydraulic brake operated by …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… assembly_plant_N|1 santa_claus_N|2 yawn_V|6 gold_N|41 filling_N|1 informal_J|8 dust_N|24 finishing_coat_N|2 firearm_N|1 shoulder_holster_N|1 fireplace_N|11 hearth_N|5 charcoal_N|1 fitment _N|1 elaborate_J|7 dinner_N|59 … … laser-guided_bomb_N|1 cloudy_J|5 weather_N|46 lashings_N|1 lashing_N|1 laundry_truck_N|1 slice_N|6 hard-boiled_egg_N|1 spinach_N|2 length_N|18 timber_N|10 tube _V|3 brandy_N|3 library_N|14 … … intersection_N|5 turnoff_N|1 sound_system_N|3 tweeter_N|1 woofer_N|1 two-way_street_N|2 type_N|29 motor_vehicle_N|1 universal_J|9 driveshaft_N|1 move_up_V|2 pass_over_V|3 bump _N|3 upper_N|1 sail_V|14 … … human_body_N|5 benzene_N|1 molecule_N|14 factual_J|2 framework_N|2 breadfruit_N|2 coarse_J|8 wool_N|8 rayon_N|1 consistency_N|5 bake_V|4 adhesiveness_N|1 heated_J|3 hydraulic _press_N|2 thinness_N|3 soup_N|30 …
-
Chassis Handbook
The limiter plates feature a press- fit connection which necessitates a package size increase of approximately 3 … The outer sleeves featured on designs D and E are smooth, surface-coated tubes . Design F is a hydraulic version of design C. As a result of this required fine-tuning, design F features bump stops that are pressed onto …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… a slot in the head of a screw |screwdriver_N flat_J wedge-shaped_J tip_N fit _V slot_N head_N … … submerge_V vessel_N and_then_R raise_V 03365078_N| an explosive mine designed to destroy ships that bump into it |explosive_J … … that uses a fluorescent lamp |lighting_fixture_N use_V fluorescent_lamp_N 03370387_N| lamp consisting of a tube coated on the … … which to stand or brace the feet |narrow_J platform_N stand_V brace_V foot_N 03379719_N| hydraulic brake operated by …
-
Land Systems South Africa Mamba Mk 2 armoured personnel carrier
The Mamba Mk 5 Iveco is being marketed fitted with a power pack consisting of an Iveco … … Wheels × Tyres 12.50 × 20 radial, 16-ply Suspension single coil springs (double coil springs at rear) with double-acting hydraulic telescopic shock-absorbers, Panhard rod, torque tube and strut bar Wheel travel static to bump static to rebound Electrical …
-
noun.artifact (finlayson-gwc2014.zip)
fits into a slot in the head of a screw) } { flatware, [ silver, verb.contact:silver,+ ] silverware,@ … … raised) } { floating_mine, marine_mine, mine,@ (an explosive mine designed to destroy ships that bump into it) } { floatplane … … fixture that uses a fluorescent lamp) } { fluorescent_lamp, lamp,@ (lamp consisting of a tube coated on the … … @ (a narrow platform on which to stand or brace the feet) } { foot_brake, hydraulic _brake,@ (hydraulic …
-
ZASMHBA0005113
Small tubes or pipes are best formed with three strokes required. Hydraulic press brakes are especially useful in forming pipe because they can be set to hold the … Medium-sized pipe can be bumped progressively on larger-radius dies. Large-diameter pipe will probably be too large to fit in the press-brake .
Indicates content that may require registration and/or purchase.