-
Supplier: Real Seal Company
Description: Engineered Thermoset Rubber Components Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many
- Sealing Element or Lip Material (ASTM Abbreviation): Nitrile (NBR - Buna-N)
-
Supplier: Real Seal Company
Description: Engineered Thermoset Rubber Components Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many
- Sealing Element or Lip Material (ASTM Abbreviation): Nitrile (NBR - Buna-N)
-
Supplier: Real Seal Company
Description: Engineered Thermoset Rubber Components Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many
- Sealing Element or Lip Material (ASTM Abbreviation): Nitrile (NBR - Buna-N)
-
-
Supplier: Real Seal Company
Description: Engineered Thermoset Rubber Components Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many
- Sealing Element or Lip Material (ASTM Abbreviation): Nitrile (NBR - Buna-N)
-
Supplier: Radwell International
Description: 1.00MM X 15.00MM O-RING BUNA-N, B1000, 70 DUROMETER, BLACK, BUNA-N (NBR, NITRILE, BUNA). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: O-RINGS, 270 BUNA O-PACK (1-PACK) O-RING - BUNA-N MATERIAL, 9.000 IN ID, 0.1250 IN CROSS SECTION, 70 DUROMETER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: O-RING, BUNA-N, 6-1/2" ID, 6-3/4" OD, 1/8" CROSS SECTION, 70 DUROMETER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Precision Associates Incorporated
Description: Buna N compounds 5747 (70 durometer) and 5939 (90 durometer) are our standard material for V-Rings, but PAI routinely molds them in Fluoroelastomers, EPDM, as well as specialty materials.
- Shaft O.D. or Seal I.D.: 0.125 to 14 inch
- Housing Bore Diameter or Seal O.D.: 0.5 to 15 inch
- Axial Cross Section or Thickness: 0.187 to 0.5 inch
- Features: Exclusion Seal, Hydraulic / Pneumatic Seal, V-ring
-
Supplier: Hi-Tech Seals, Inc.
Description: A fabric reinforced 70 durometer nitrile seal, that is compressed axially and seals where the casing hanger and tubing meets. A steel plate holds the compression seal in place and the plate itself is held in position by the N lock screw.
- Features: Hydraulic / Pneumatic Seal, Other
- Material (ASTM Abbreviation): Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR)
-
Supplier: Precision Associates Incorporated
Description: PAI Ground Rubber balls are available in a variety of materials, including Viton®, Buna N, Neoprene®, HNBR and more. PAI's Rubber Balls are precision ground to remove parting lines for a superior sealing surface. Ground balls are available in a variety of Polymers in durometers
- Diameter / OD: 0.187 to 0.75 inch
- Features: Elastomer / Rubber Material
-
Supplier: Precision Associates Incorporated
Description: balls are available in a variety of Polymers in durometers from 70 to 90. PAI's standard materials are listed below. Compound 5716 is usually available “off the shelf”. Most compounds that are 70 Durometer and higher in these five polymers can be used to make ground
- Diameter / OD: 0.044 to 6.5 inch
- Features: Elastomer / Rubber Material
-
Supplier: Precision Associates Incorporated
Description: 70 and 80 Durometer Buna N and Fluoroelastomer compounds. For unusual applications, one of PAI’s 1,000+ specialty materials, including our N-Dure extended wear compounds, may be your solution. If not, PAI can design a compound especially for you.
- Shaft O.D. or Seal I.D.: 0.125 to 13 inch
- Housing Bore Diameter or Seal O.D.: 0.25 to 14 inch
- Axial Cross Section or Thickness: 0.062 to 0.5 inch
- Features: Hydraulic / Pneumatic Seal
Find Suppliers by Category Top
Featured Products Top
-
to withstand temperatures ranging from -85°F to 275°F. Its hardness durometer ranges from 40-90 and has a hardness rating of 70 Shore A. These features make Buna O-rings and gaskets commonly found in low temperature military equipment and off-road equipment (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
. Buna-N (Nitrile/NBR) 70 Durometer Black (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
the type of rubber used, the color, the durometer, the cross-section, and the cord thickness. Common materials used to make vulcanized O-rings include: Viton® Buna-N (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
material options, the various categories available, and their applications. Materials Available For Custom O-Ring Kits Nitrile/Buna 70 & 90 O-Rings Nitrile Buna-N (NBR) O-rings are popular for their durability and affordability. Providing (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
the materials we work with and the applications suited to them. BUNA-N (NITRILE) NBR - N70 The standard for most general applications: petroleum base lubricants, hydraulic oils, gasoline, fuels, alcohol, L.P. gases, water and many other (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
the materials we work with and the applications suited to them. BUNA-N (NITRILE) NBR - N70 The standard for most general applications: petroleum base lubricants, hydraulic oils, gasoline, fuels, alcohol, L.P. gases, water and many other (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc.
More Information Top
-
Meeting Specifications Of Antares NaCl Laser Windows
Figure 2 shows "compression" as a function of "force" expressed in pounds per lineal inch for a typical 70 Durometer Buna - N rubber o -ring having a cross section of 0.275 ".
-
Feasibility study of the dual-chamber SMART (SMA ReseTtable) lift device
Trumpet with 70 Durometer Buna - N O-ring Seal .
-
RH Packaging Program Guidance
O-ring: Buna - N , 70 durometer 1-¾ in. ID X c in.
-
Two-Point Determinations of Permeability and PV vs. Net Confining Stress
The rubber sleeve used to confine the plugs was a 70 - durometer Buna - n tube with 3/16-in. [0.48-cm] wall thickness.
-
Design and implementation of a high precision profilometer
The sample holder locator balls are preloaded against the X-Y-Z and roll / yaw stops with 70 durometer ' Buna - N ' O-rings.
-
Measurement of ultralow permeability
The material was Buna - N with a 70 Durometer hard- ness.
-
Development of a questionnaire to test the impact of scarce materials on design in Developing Countries
1/8" x 48' Buna - N cord, 70 durometer .
-
Microbial suppression of in vitro growth of Pythium ultimum and disease incidence in relation to soil C and N availability
For this assay, cellophane (Promega Corporation, Madison, WI) was strapped over an aluminum ring cut from irrigation pipes and held down by an O-ring ( Durometer hard- ness: 70 -A, Buna - N (Nitrile), SAE 129R Class I).
-
Comparison of an in vitro and a damping-off assay to test soils for suppressiveness to Pythium aphanidermatum
For this assay, cellophane (Promega Corporation, Madison, WI) was strapped over an aluminum ring cut from irrigation pipes and held in place with a rubber o-ring ( Durometer hardness: 70 -A; Material: Buna - N (Nitrile)).
-
Dynamic modeling of high-speed impulse turbine with elastomeric bearing supports
Three different materials were selected for this parametric study: Viton*- 70 , Buna - N , and silicone, each with a durometer rating of 70.
Indicates content that may require registration and/or purchase.