Products/Services for Burgmaster Turret Drilling Machines

  • Drilling and Tapping Machines-Image
    Drilling and Tapping Machines - (514 companies)
    Drilling machines and tapping machines are used to drill or thread holes in a surface. Drilling machines and tapping machines vary from the tiny bench machine used in the finest jeweler’s operation to the huge, heavy-duty machines that bore...
  • Tool Turrets-Image
    Tool Turrets - (27 companies)
    There are several basic types of tool turrets. Crown turrets have an indexing face and an axis of rotation that is angled to the tool turret 's mounting surface. They hold live tooling machine tools, such as drills, that are driven or rotated. Most...
  •  
    Horizontal Directional Drilling Machines (HDD) - (18 companies)
    Horizontal directional drilling (HDD) machines are steerable, trenchless drilling rigs for the installation of pipes, conduits, and cables underground. Horizontal directional drilling (HDD) machines are steerable, trenchless drilling rigs...
  • Drilling Units and Tapping Units-Image
    Drilling Units and Tapping Units - (83 companies)
    Drilling units and tapping units are machine tool components for automated drilling and tapping applications. They usually consist of a drilling head, chuck or collet, motor, and in-feed cylinder or mechanism. Drilling units and tapping units...
  • Drill Bits-Image
    Drill Bits - (1151 companies)
    Drill bits are drill accessories that are used as rotary cutting tools for drilling holes. Drills and drill bits are used in many industrial applications for machining of metals, plastics, and other materials, construction, woodworking...
  •  
    Drilling Rigs - (145 companies)
    Drilling rigs are machines that creates holes (boreholes) and/or shafts in the ground. They are equipped with deck engines or truck engines, hoists or lifts, compressors, pumps, and pipe-handling equipment. Drilling rigs are machines that create...
  •  
    Guide Bushings and Drill Bushings - (149 companies)
    ...is mounted at the top of the machine. Guides and drill bushings are designed and manufactured to meet most industry specifications. Applications. Guide bushings and drill bushings are used in many applications. Examples include the automotive industry...
  •  
    Hand Drills - (179 companies)
    Drills are hand-held tools with rotating drill bits used to fabricate holes in multiple materials. They are widely used in construction, carpentry, metalworking, assembly, and maintenance. Most drills used today are powered, and use a chuck to grip...
  •  
    Drilling and Tapping End Effectors - (24 companies)
    Drilling and tapping end effectors attach to the end of a robotic arm, and perform machining of holes and threads in a target material. The effectors are adapted to the end of an articulating robotic arm, often via an interfacing device called...
  •  
    Drill Collars - (57 companies)
    ...and impact forces. Drill collars are typically machined from solid carbon steel bar stock. They are drilled from end to end and encompass a tool joint at either end; one end male threaded the other end female threaded. The exterior surface may...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Savage Engineering, Inc.
Savage Engineering, Inc.
Savage Engineering, Inc.
Savage Engineering, Inc.
Savage Engineering, Inc.