Products/Services for Bus Roof Vents
-
Roof Vents and Ventilators - (70 companies)Roof vents and ventilators are used to ventilate the attic or crawlspace of a building, circulating air for cooling, and moisture mitigation. More elaborate HVAC systems can use roof vents to ventilate the whole building. Simple roof vents...
-
Roof Coatings - (106 companies)Roof coatings are waterproof, protective layers used in environments where wind, rain, snow and other precipitation can damage a building 's roof. Typical applications include warehouses, chemical plants, manufacturing facilities, and commercial...
-
Bus Analyzers and Bus Exercisers - (21 companies)Bus analyzers and bus exercisers are used to monitor and check the performance of a system bus. Bus analyzers are used to monitor and check the performance of a system bus. In general bus analyzers are able to offer real-time protocol check, bus... -
Roof Hatches and Floor Hatches - (70 companies)Roof and floor hatches allow access through a building 's roof or floor. Roof and floor hatches allow access through a building 's roof or floor. There are many different types of products. Most are made of metal and provide access over fixed...
-
Bus Extenders - (45 companies)Bus extenders are used to increase cable lengths for distance-limited bus protocols. They are similar to extension cords. The bus extender form factor determines the amount and type of supporting technology that the bus requires. Specifications... -
Bus Adapters - (65 companies)Bus adapters connect peripherals to computers that do not provide native support for a peripheral's interface. Some bus adapters are housed in cables that connect one bus to another. Others are board-level cards, blades, or stand-alone units...
-
Bus Expanders - (57 companies)Bus expanders are computer boards or cable systems that connect to other interface boards, using only one I/O slot while remaining compliant with the bus standard. Bus expanders allow increased bus loads across all buses while maintaining...
-
Roof Curbs - (45 companies)Roof curbs provide a rooftop surface for mounting mechanical or HVAC equipment, as well as rooftop accessories such as air conditioners, fans, skylights, refrigeration units, pipes, and stacks. To provide protection against the weather, roof curbs...
-
CompactPCI and PXI Bus Interfaces - (48 companies)Compact PCI bus interfaces and PXI bus interfaces allow the CompactPCI / PXI system to communicate with other devices or systems. CompactPCI bus interfaces and PXI bus interfaces are rugged, high-performance computer components that connect...
-
Bus Plugs - (26 companies)Bus Plugs connect to a busbar or busways to distribute protect and supply power to industrial equipment. Description. Bus plugs connect to a busbar or busway to provide a localized power distribution to electronic devices, while protecting...
Product News
-
Hartzell Air Movement
Direct Upblast Roof Ventilator Series 61. The Series 61 Direct Drive Upblast Roof Ventilator meets the need for an economical, yet efficient upblast roof ventilator. The unit combines the Hartzell panel fan concept with a windband and butterfly damper. Dampers open automatically when the fan goes on and close weathertight when the fan is shut down. When the unit is in operation, the force of the discharge air effectively prevents the entry of rain or snow. "H " (heavy industrial) duty construction features motor supports... (read more)Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
STEGO
ROOF FILTER FAN ROOF FILTER FAN. RFP 018 | UP TO 575 M ^3/H. The roof filter fan ensures uniform air circulation in the enclosure or casing. The resulting air flow cools the electrical components. Note: The application of roof filter fans always requires pressure compensation. Either in combination with an inlet filter or an inlet filter fan. Low installation depth. Quiet in operation with a high air through-flow rate. High operational reliability. Time-saving installation and filter mat replacement. COOLING... (read more)Browse Electronic Cooling Fans Datasheets for STEGO -
Faztek, LLC
One Roof. Endless Possibilities. Design, fabrication, and support --all in-house. Faztek delivers tailored T-slot systems with speed, precision, and zero runaround. Custom isn 't complicated when it 's built smarter. Build Smarter with Faztek. (read more) -
iba America LLC
Field and Drive Bus Monitoring The iba system provides extensive connectivity options for integration with various field and drive bus technologies, enabling efficient monitoring and data acquisition in automated manufacturing. By utilizing iba bus monitors, the system can connect to multiple bus technologies, including CAN/CANopen, EtherCAT (R), EtherNet/IP, PROFIBUS, PROFINET, and ABB 's DDCS drive bus. These monitors allow for seamless data collection without interfering with existing bus operations. The system offers two... (read more)Browse Data Acquisition Systems and Instruments Datasheets for iba America LLC -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Roof Prism Basic structure and principles of roof prisms. Roof surface: one of the reflective surfaces of a prism is designed as a "roof " (similar to the angle of two sloping surfaces of a roof, usually 90 ), and these two sloping surfaces flip the direction of the light through secondary reflections, thus correcting for left-right inversion of the image. Optical path adjustment: after many times of total reflection inside the prism, the light ray outgoing direction is parallel to the incoming direction... (read more)Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
BK7 Optical Glass Roof Prism What are the advantages and disadvantages of roof prisms? Advantages: Compact, small instrument size. Imaging is oriented correctly and requires no additional calibration. Disadvantages: Complicated and costly process (especially phase correction coatings). Strict requirements for cleanliness and vibration resistance. (read more)Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Isabellenhutte USA
BUS BAR MOUNTING BUS BAR MOUNTING. Our products set new standards for low-ohmic resistors, becoming the global benchmark in this field. Our physically optimized current sensors ( "shunts ") provide a range of unique benefits: Retain specified tolerances over the entire temperature range. Retain specified tolerances under full power load. Retain specified tolerances throughout the entire operating life cycle. PRECISION & POWER RESISTORS. When you can 't afford to take chances --take charge. When you... (read more)Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
Isabellenhutte USA
High-Performance Bus Bar Assemblies Customized Precision Welding Helps OEMs Source High-Performance Bus Bar Assemblies. One company brings 500 years of alloys experience to challenging metallurgical pairings. As EV designers and other battery-power innovators continue to push the envelope in power, precision, and durability, greater demands are being placed on the "backbone " of these systems: the bus bar. For OEMs who require Battery disconnect units (BDUs) and Power Distribution Units (PDUs), significant efficiency... (read more)Browse Busbars and Busways Datasheets for Isabellenhutte USA -
Festo Corporation
Bus Node... EtherNet/IP Communications Festo Corporation - CPX-FB36, which is the next generation replacement for the Festo CPX-FB32 communication node, is ideal for production and process automation environments requiring diagnostics from the operational and master controller level on down to the field level. The CPX-FB36 offers state-of-the-art connection to EtherNet/IP networks. Faster throughput and response with 1ms RPI. Increased uptime with DLR support (Device Level Ring). Integrated EtherNet switch reduces costs. QuickConnect... (read more)Browse Valve Positioners Datasheets for Festo Corporation -
Shenzhen Milvent Technology Co., Limited
Tiny Waterproof Vents Battery packs face risks of overheating, overpressure, and liquid ingress, which can compromise safety and cause costly failures. Engineers need reliable solutions that ensure both safety and operational stability in compact devices. Milvent Tiny Snap-In Vents provide critical protection and functionality: Explosion-proof venting safely releases high-pressure gas during abnormal conditions, preventing battery rupture. Waterproof and breathable membrane keeps water, dust, and other contaminants... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited
-
Evaluation of Bus Ventilation Methods Using CFD
Bus ventilation can be improved by appropriately placing roof - vents .
-
Fuel Cell Buses in U.S. Transit Fleets: Summary of Experiences and Current Status
This facility is located immediately behind the existing maintenance building; it is essentially a tent that can accommodate one to two buses and that was designed to vent hydrogen through the roof .
-
Administrative Code - 4501 - Department of Public Safety - Chapter 4501-5 - School Bus Minimum Standards.
If a bus is not manufactured with a static vent , the emergency roof exit shall be a static-type with exhaust vent.
-
Demonstration of Caterpillar C-10 dual-fuel engines in MCI 102DL3 commuter buses
Also, pressure relief valves and associated plumbing were installed to vent over-pressurization to the rear roof area of the bus .
-
Fuel Cell Transit Buses: ThunderPower Bus Evaluation at SunLine Transit Agency
of the ZEBus (a Ballard Phase 4 fuel cell bus ), is essentially a tent designed to vent hydrogen through its roof .
-
Demonstration of Caterpillar C10 Dual Fuel Natural Gas Engines in Commuter Buses
Pressure relief valves and associated plumbing were installed to vent over-pressurization events to the rear roof area of the bus .
-
Natural Gas Vehicle Cylinder Safety, Training and Inspection Project
PRDs on the roof -mounted CNG tanks functioned as designed, venting CNG above the bus where it caught fire.
-
SunLine Transit Agency, Hydrogen Powered Transit Buses: Preliminary Evaluation Results
The building is located behind the CNG bus maintenance building and is essentially a tent designed to vent hydrogen through its roof .
-
A Study on Design Factors for the Air Ventilating System of Highway Express Buses
AIR INLET/OUTLET POSITIONS The air inlet/outlet vents of the express buses are, generally, installed to the vehicle's roof .
-
Low transmission rate of 2009 H1N1 Influenza during a long-distance bus trip
The bus was double floored, 13.9 m length, with an integrated ventila- tion system, air inlets on the roof , adjustable nozzles above each passenger and venting in the front of the bus by negative pressure, without air recirculation or HEPA- filters.
Indicates content that may require registration and/or purchase.