-
Supplier: ASTM International
Description: insertion applications. Pipes and fittings covered here are intended for use in the distribution of natural gas, petroleum fuels (propane-air and propane-butane vapor mixtures), and manufactured and mixed gases, where resistance to gas permeation, toughness, resistance to
-
Supplier: WEH Technologies Inc.
Description: Quick Connector for filling of gas cylinders with propane / butane The WEH® filling connector type TW59 is specifically designed for the filling of gas cylinders with propane and butane and represents a major step in the technology of safe application, economy, ergonomics
- English Size: 1.25 inch
- Material: Aluminum, Stainless Steel
- Features: English
- Fitting Type: Quick Coupler
-
Supplier: ASTM International
Description: equipped with an orifice and a needle valve that restricts the orifice opening and regulates the gas velocity through the burner, and a gas inlet, which consists of a serrated fitting for connection to the gas supply. A lock nut for securing the barrel onto the base may
-
-
Supplier: Golden Collar Technology Co., Ltd .
Description: around threads, allowing for quick and efficient application, even in challenging locations. Applications: Natural gas and propane pipe fittings Industrial gas systems and valves HVAC, plumbing, and maintenance operations Oil and gas equipment connections
- Carrier / Backing: Fluoropolymer, Plastic / Polymer
-
Supplier: Hernon Manufacturing, Inc.
Description: continuous service while maintaining its chemical inertness. UL Classification – File MH14222 Classified by Underwriters Laboratories Inc.® for use in devices handling gasoline, petroleum oils, natural gas (pressure not to exceed 300 psig), butane and propane not exceeding 2 in. pipe
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Specialty / Other
-
Supplier: Hernon Manufacturing, Inc.
Description: Dripstop® 920 is a general-purpose anaerobic pipe sealant which contains Teflon®. It has superior sealing and mild locking performance compared to tapes and non-hardening dopes. The properties of this Dripstop® prevents galling on Stainless Steel, Aluminum, and other metal pipe fittings.
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Specialty / Other
-
Supplier: Hernon Manufacturing, Inc.
Description: Classified by Underwriters Laboratories Inc.® as to fire hazard only. 929 Pipe Sealant with Teflon®. Fire hazard is small. No flash point in liquid state. Ignition temperature 455°C (851°F). For use in devices handling gasoline, petroleum oils, natural gas (pressure not to exceed 300 psig),
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Specialty / Other
-
Supplier: UL Standards & Engagement
Description: or less, which is covered by Connectors for Gas Appliances, CSA 6.10/ANSI Z21.24; b) Portable outdoor cooking appliance fuel hose, which is covered by Gas Hose Connectors for Portable Outdoor Gas-Fired Appliances, CSA 8.4/ANSI Z21.54; c) LP-Gas and natural gas
-
Supplier: UL Standards & Engagement
Description: or less, which is covered by Connectors for Gas Appliances, CSA 6.10/ANSI Z21.24; b) Portable outdoor cooking appliance fuel hose, which is covered by Gas Hose Connectors for Portable Outdoor Gas-Fired Appliances, CSA 8.4/ANSI Z21.54; c) LP-Gas and natural gas
-
Supplier: UL Standards & Engagement
Description: or less, which is covered by Connectors for Gas Appliances, CSA 6.10/ANSI Z21.24; b) Portable outdoor cooking appliance fuel hose, which is covered by Gas Hose Connectors for Portable Outdoor Gas-Fired Appliances, CSA 8.4/ANSI Z21.54; c) LP-Gas and natural gas
-
Supplier: UL Standards & Engagement
Description: or less, which is covered by Connectors for Gas Appliances, CSA 6.10/ANSI Z21.24; b) Portable outdoor cooking appliance fuel hose, which is covered by Gas Hose Connectors for Portable Outdoor Gas-Fired Appliances, CSA 8.4/ANSI Z21.54; c) LP-Gas and natural gas
-
Supplier: OPW Engineered Systems
Description: coupling, union, or other tight-fill fitting. Inlet flange and seamless piping are suitable for handling liquefied petroleum gases, including propane and butane.
Find Suppliers by Category Top
More Information Top
-
Problem of present situation of energy conservation ministry resources and future in automotive foundry (perspective)
Breakdown of butane gas consumption ( equipment distinction) .
-
Peroxides as plant ingredients, 3. Mitt. 1 β‐Hydroperoxyisonobilin, a new hydroperoxide of the flowers of the Roman camomile (Anthemis nobilis)
- MS: Finnigan MAT 8222 with DCI device , reactant gas : i- butane / ammonia, heating rate DCI: 20 mA/sec, Datev.: Incos (NOVA4X), Auflsg.: 1000,scan 100- 1000/1 sec/Dec.
-
Sparking potentials of saturated hydrocarbon gases
Heylen (1960) reports a preference for the original Townsend expression as giving an improved fit to a straight line for the hydrocarbon gases butane and pentane, and notes that at lower EJpthe values of B obtained from Vstend to increase, which may…
-
HOLOGRAPHIC INTERFEROMETRY (HI) AND ACTIVE INFRARED
THERMOGRAPHY (IRT) FOR THE NONDESTRUCTIVE
ASSESSMENT OF ESTEEMED HAND-PAINTED CERAMIC SAMPLE
PANELS
Inside the ceramic tile, having a size of 98 x 200 mm, or in the wood frame, fabricated defects were included (1: mastic for sealing joints and fittings threaded piping, natural gas , propane and butane , hot and cold water, 2: two- component…
Indicates content that may require registration and/or purchase.