-
Supplier: Hydro-Thermal Corporation
Description: The EZ Skid™ is an integrated, compact pre-engineered hot water set heating system, utilizing the direct steam injection EZ Heater®. All components needed for liquid heating applications are included; simply connect to plant utilities: steam, water, air, and power.
- Applications: Clean Water Heating, Process Waters
- Fuel / Energy Source: Hot Water / Steam
- Features: None, Other, Steam Injection Heater, Water Heater
-
Supplier: Hydro-Thermal Corporation
Description: The EZ Heater® is the industry leader in all hot water applications with its unique internal modulation, and self-cleaning ability. With on-demand hot water where you need it, the EZ Heater is ideal for washing stations, Clean in Place (CIP) systems, and
- Applications: Clean Water Heating, Process Waters
- Fuel / Energy Source: Hot Water / Steam
- Features: None, Other, Steam Injection Heater, Water Heater
-
Supplier: Armstrong International
Description: The Flo-Rite-Temp SS is a compact, steam to water, instantaneous water heater with all wetted metal parts of type 316 stainless steel. Because of its construction materials, this heater is well-suited for heating most corrosive liquids, such as demineralized, deionized or
- Maximum Operating (Sheath) Temperature: 180 F
- Flange or Thread Diameter: 2 to 4 inch
- Maximum Operating Temperature: 180 F
- Heater Type: Circulation Heater
-
-
Supplier: Armstrong International
Description: Armstrong blends revolutionary digital water temperature control technology with instantaneous Plate & Frame heat exchanger design to deliver Digital-Flo®, an industry changing series of Boiler Water to Water Heaters. Digital-Flo® uses digital technology featuring The
- Maximum Operating (Sheath) Temperature: 180 F
- Flange or Thread Diameter: 2 to 3 inch
- Maximum Operating Temperature: 180 F
- Heater Type: Circulation Heater
-
Supplier: Thermocold Costruzioni Srl
Description: antifreeze protection electric heater. • Hot sanitary water evaporator stainless steel AISI 316 brazed plate type externally insulated complete of differential pressure switch and antifreeze protection electric heater. • Condenser coils with seamless copper tubes and
- Heating Capacity: 10.5 to 48 kW
- AC Voltage Required: 230 to 400 volts
- Fuel / Energy Source: Hot Water / Steam, Solar
- Features: None, Other, Water Heater
-
Supplier: Danfoss A/S
Description: Domestic hot water systems offer unique solutions for domestic hot water production and storage. The product range covers water heaters without tanks as well as storage and charge systems which all combine the demand for high performance, comfort, hygiene
- Maximum Operating (Sheath) Temperature: 203 F
- Applications: Clean Water Heating
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Armstrong International
Description: Armstrong blends revolutionary digital water temperature control technology with instantaneous heat exchanger design to deliver Digital-Flo®, an industry changing series Shell & Tube Steam/Water Heaters. Digital-Flo Water Heaters are all compatible with Building
- Heater Type: Circulation Heater
- Fuel / Energy Source: Hot Water / Steam
- Applications: Process Waters
- Features: Stainless Steel, Water Heater
-
Supplier: Thermocold Costruzioni Srl
Description: Air-water heat generator for hot sanitary water production with ecological refrigerant CO2. • Semihermetic CO2 transcritical cycle compressor. • Centrifugal plug fans. • Water side evaporator stainless steel AISI 316 brazed plate type externally insulated complete of
- Heating Capacity: 16.68 to 37.44 kW
- AC Voltage Required: 400 volts
- Fuel / Energy Source: Hot Water / Steam
- Features: None, Other, Water Heater
-
Supplier: Armstrong International
Description: Instantaneous Steam/Water Heater has a unique feed forward design which features a differential pressure diaphragm actuated mixing unit integral to a shell and tube heat exchanger. The Flo-Rite-Temp DW mixing unit manages the water flow through the heat exchanger based upon
- Maximum Operating (Sheath) Temperature: 180 F
- Flange or Thread Diameter: 1 to 2.5 inch
- Maximum Operating Temperature: 180 F
- Heater Type: Circulation Heater
-
Supplier: Crown Boiler Co.
Description: The Mega-Stor Horizontal is a stainless-steel indirect water heater which provides abundant domestic hot water utilizing energy provided by your boiler. With a stainless steel, smooth surface coil that transfers heat throughout the tank, the Mega-Stor Horizontal is
- Applications: Clean Water Heating
- Fuel / Energy Source: Hot Water / Steam
- Features: Water Heater
-
Supplier: Danfoss A/S
Description: Instantanous water heaters with heat exchanger provide hot water instantaneously and only as it is needed. When a hot water tap is turned on, cold water travels through a pipe into the heat exchanger in the unit. The cold water is heated in the
- Maximum Operating (Sheath) Temperature: 248 F
- Applications: Clean Water Heating
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Thermocold Costruzioni Srl
Description: antifreeze protection electric heater. • Hot sanitary water side heat exchanger stainless steel AISI 316 brazed plate type externally insulated complete of differential pressure switch and antifreeze protection electric heater. • Source water heat exchanger
- Heating Capacity: 68.3 to 718.8 kW
- AC Voltage Required: 400 volts
- Fuel / Energy Source: Hot Water / Steam
- Features: None, Other, Water Heater
-
Supplier: Thermocold Costruzioni Srl
Description: Air to water FULL INVERTER multifunctional unit for summer air conditioning,winter space heating and simultaneous hot sanitary water production for residential applications. Basic version: SM: Multifunctional unit for summer air conditioning, winter space heating and
- Heating Capacity: 6.2 to 45.9 kW
- AC Voltage Required: 230 to 400 volts
- Fuel / Energy Source: Hot Water / Steam
- Features: None, Other, Water Heater
Find Suppliers by Category Top
Featured Products Top
-
supply industry. Our heating elements are used in blood, urine, and tissue analysis, ovens, incubators, water baths, hot plates, test tube heating, and cryogenics in labs, schools, and scientific equipment across the nation. We also have dry heat, disinfecting, and cleansing components that are used in (read more)
Browse Industrial Heaters Datasheets for Backer Hotwatt Inc. -
Incubators: Heaters maintain constant temperatures for the growth of microbial cultures, cell cultures, and other biological samples. Water Baths: Used for precise temperature control in experiments requiring consistent, gentle heating (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
themselves about the industry. How Does An Immersion Heater Heat Chemicals? The basic functioning of an immersion heater isn’t too dissimilar from the hot water heater you have in your home, though industrial heaters operate at a much higher (read more)
Browse Immersion Heaters Datasheets for WATTCO -
energy source on demand. Like their natural gas counterparts, electric heaters are used for a variety of industrial and commercial processes, including producing hot water or steam and vaporizing liquid to gas. But that’s where many of the similarities end. Electric heaters are emission (read more)
Browse Electric Heaters Datasheets for Gaumer Process -
, industry has the power to change its energy source on demand. Like their natural gas counterparts, electric heaters are used for a variety of industrial and commercial processes, including producing hot water or steam and vaporizing liquid to gas. But that’s where many of the similarities end (read more)
Browse Industrial Heaters Datasheets for Gaumer Process -
“hot air”. “We do enclosure heating.” That would be a blunt description of STEGO’s business activities. In the early 1980s, STEGO made its first foray into the thermal management of control cabinets and technical installation spaces. Our first enclosure heater (read more)
Browse Electric Heaters Datasheets for STEGO -
CircuitSolver® domestic hot water (DHW) temperature balancing valve automatically balances a DHW recirculation system in a fraction of the time required by traditional manual balancing methods. The CircuitSolver® Union features a union with an optional check valve built (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
high radiation environments. BRIM'S BCT series of tubings are suitable for electrical and electronic, aerospace, robotics & marine applications. They are autoclavable for Bio-Medical applications including ultrasonic cleaning & wafer baths, DI water heaters or hot acid etching (read more)
Browse Protective Sleeving Datasheets for BRIM Electronics, Inc. -
compared to same-size three-way ball valves. Bonomi North America’s new three-way automated butterfly valve Tee assemblies provide mixing or diversion operations for commercial and industrial HVAC and water applications such as the control of hot water, chilled (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
are also zero. Although the average of a bounded sinusoidal function is zero, the "effective" value is not zero. For example, electric hot water heaters work very well on sinusoidal voltages, with zero average values. Continue Reading Application Note (read more)
Browse Voltage Converters and Voltage Inverters Datasheets for Dataforth Corporation
More Information Top
-
IJEqH | Full text | Cultural repertoires and food-related household technology within Colonia households under conditions of material hardship
…was entirely a matter of conserving propane or electrical utilities or simply preference, all of the families either described or were observed cooking outside on a grill, often repurposed from an old butane tank or hot - water heater (see Figure 4), or…
-
CR4 - Thread: Integrating Solar- & Butane-heated Water Systems
The output from the tank should feed the butane heater (it the water is hot enought the butane heater won't kick in, if the water is only warm the butane heater will top up the heat).
-
Architectural Engineering Design: Mechanical Systems > PLUMBING
Propane, butane , and other flammable gases are used to heat interior spaces as well as run stoves and hot water heaters in homes, low-rise apartments, and small commercial buildings.
-
Pressurized 3-piece steel container explosions and failure mechanisms
Just as he passed the hot water heater , the bottom of the can exploded from the can body and released the flam- mable contents of the can (propane, butane , and flammable solvents).
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
…took up the challenge and discovered that the evap- orating gases were propane, butane , and other hydrocarbons. .... Using coils from an old hot water heater and other miscella- neous pieces of laboratory equipment.
-
Chapter 2-Liquefied Petroleum Gas
…took up the challenge and discovered that the evap- orating gases were propane, butane , and other hydrocarbons. .... Using coils from an old hot water heater and other miscella- neous pieces of laboratory equipment.
-
Alkylation for Motor Fuels
The hot alkylate product is cooled by the circulating alkaline water heater and alkylate product cooler (E-114) before going to the gasoline pool. .... A normal butane product is recovered overhead.
-
Alkylation for Motor Fuels
The hot alkylate product is cooled by the circulating alkaline water heater and alkylate product cooler (E-114) before going to the gasoline pool. .... A normal butane product is recovered overhead.
-
Fire safety of the ERP-Arrangement concerning heating, ventilation, refrigeration, the conditioning of air and the production of vapor and of sanitary hot wate...
• Distribution in liquid phase of butane or of propane (articles CH 18 at CH 22). .... • Chauffage at hot water , at vapor and at hot air .
Indicates content that may require registration and/or purchase.