-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Butterfly Valves With Gear Box. Model Number: LD-018-BTG Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Sealing: metal-seated, resilience-seated Size range: 1-1/2-inch to 24-inch (DN40mm - DN600mm) Pressure: PN0.6MPa to PN1.6MPa
- Valve Size: 1.5 to 24 inch
- Media Temperature: -40 to 446 F
- Features: API, DIN, Metal Seated, Other
- Primary Material: Aluminum, Brass / Bronze, Cast Iron, Ductile Iron, Stainless Steel, Steel
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Features: Smooth operation with efficient gearing Full flange design Stainless steel stem Isolated gear box FC25 gear wheel Multi-point seal Position indicator Design & Materials: Valve body and disc are PVC. Seats are choice of EPDM or FKM. Non-wetted Parts: Oil seal is
- Valve Size: 8 to 24 inch
- Valve Type: Butterfly Valves
- Primary Material: CPVC, PVC, PVDF, Polypropylene (PP)
-
Supplier: Georg Fischer Piping Systems Ltd
Description: With gear box Flange standard metric
- Valve Size: 11.023628 inch
- Pressure Rating: 145.0377 psi
- Valve Type: Butterfly Valves
- Actuation: Manual / Hand
-
-
Supplier: AVK International A/S
Description: AVK offers butterfly valves with fixed liner with three different connections; wafer, semi lug and double flanged. All butterfly valves are supplied with approved gear box, handwheel and opening indicator. Most of AVK’s products in the fire protection range
- Valve Size: 2 to 12 inch
- Media Temperature: 158 F
- Features: Bolt Flange, DIN, Fire Service
- Valve Type: Butterfly Valves
-
Supplier: Assured Automation
Description: Description: The FE Series Butterfly Valves incorporate many features of our industrial FK valve, yet the all PVC construction and EPDM liner make this valve the perfect choice for water and light industrial applications. The special trapezoid shape of the liner and
- Valve Size: 1.5 to 12 inch
- Pressure Rating: 232 psi
- Flow (Cv): 70 to 5,712
- Number of Ports/Ways: 2
-
Supplier: Assured Automation
Description: minimum. This versatile industrial valve features double self-lubricating seals, direct actuator mount capability, or the option of a lever handle or gear box. A stainless steel "insert" lug version provides full bi-directional operation allowing disassembly of the downstream
- Valve Size: 2.5 to 12 inch
- Pressure Rating: 150 psi
- Flow (Cv): 119 to 5,712
- Number of Ports/Ways: 2
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Double Flange Butterfly Valve with Gear Box, Available in Size Range of 1 1/4 to 192 Inches. Model Number: LD 018-BT5 Key Specifications/Special Features: Body materials: carbon, stainless and alloy steels Connections: wafer, lug, flanged and BW Structures: center type,
- Valve Size: 1.25 to 192 inch
- Features: API, Bolt Flange, Butt Weld, DIN
- Valve Type: Butterfly Valves
- Actuation: Electric, Electro-hydraulic, Manual / Hand, Pneumatic
-
Supplier: Flomatic Valves
Description: Gear Operators for Sylax® Butterfly with position indicator on top of gear box. For reference use only. Please check Flomatic's website for the latest valve product specifications.
- Valve Size: 2 to 12 inch
- Valve Type: Butterfly Valves
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out Lighter total
- Valve Size: 14 to 16 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out Lighter total
- Valve Size: 14 to 48 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out Lighter total
- Valve Size: 14 to 16 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out Lighter total
- Valve Size: 14 to 24 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
Find Suppliers by Category Top
Featured Products Top
-
Bonomi Introduces “One Number” High-Performance Butterfly Valve Packages With Aluminum-Body Electric Actuators The new high-performance automated butterfly valve packages combine Bonomi carbon and stainless steel butterfly valves with heavy-duty Valbia electric actuators (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
DynaFly Series - Butterfly Valve with Electric Actuator - 900/922 Series The DynaFly 90 Wafer and 92 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
Asahi/America, Inc., the leader in thermoplastic fluid flow technology, has recently expanded its Series 19 SAV electric actuation line to include a larger sized actuator, known as the S400, capable of operating on Asahi/America’s family of 8” and 10” Type-57 butterfly valves (read more)
Browse Electric Valve Actuators Datasheets for Asahi/America, Inc. -
Gear Type: Gear Ring, Gear shaft, helical tooth gear,planet gear, straight tooth, bevel gear, skew gear, internal/external tooth, Industry: New energy vehicle, Truck, excavator, crane, Automobile, Tractor, oil pump, valve (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
MA Series is DynaQuip Controls' heavyweight contender with 400 to 30,975 inch-pounds of torque. Self-locking high alloy steel gear train makes this the perfect choice for your larger quarter-turn applications. The MA series can be applied for service on most ball, butterfly, and (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
aluminum body electric actuator to date. A compact workhorse for industrial systems, it is designed for use with Bonomi ball valves in sizes from ¼” to 2” diameters, and butterfly valves up to 2-1/2”. The Valbia VB015M offers features found in larger actuators (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
valves, choke valves, dump valves, and butterfly valves. Rotary quarter-turn actuators can also be used to automate dampers to regulate the flow of air in chimneys and air-handling equipment for the HVAC industry. These actuators can be equipped with either an AC or DC voltage electric motor capable (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
designed to automate the precise operation of valves that open and close through a rotary 90° motion (a quarter turn), such as ball valves, plug valves, choke valves, dump valves, and butterfly valves. Rotary quarter-turn actuators can also be used to automate dampers to regulate the flow of air in (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
that require highly accurate positioning. They are designed to automate the precise operation of valves that open and close through a rotary 90° motion (a quarter turn), such as ball valves, plug valves, choke valves, dump valves, and butterfly valves. Rotary quarter-turn actuators can also be (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
top gear ( Page 30 ) - offers from top gear manufacturers, suppliers, exporters & wholesalers
Double Flanged Butterfly Valves Casting/Double Flanged Butterfly Valve / Gear Box .
-
Gate valve and motor-operator research findings
Overall gear ratio (including second gear box for butterfly valves .
-
valve electric actuator - offers from valve electric actuator manufacturers, suppliers, exporters & wholesalers
Small Electric Gear Box Grooved End Butterfly Valve Actuator For ...
-
Valve Actuator - Valve Actuator Manufacturers, Suppliers
Small Electric Gear Box Grooved End Butterfly Valve Actuator For Industrial .
-
valve actuator - offers from valve actuator manufacturers, suppliers, exporters & wholesalers
Small Electric Gear Box Grooved End Butterfly Valve Actuator For ...
-
Insulation Materials & Elements Manufacturers (Page 15). Insulation Materials & Elements Product Catalogs Directory
Red / Blue Manual Or Electric Gear Box Grooved End Butterfly Valve For Pipeline Flow .
-
wafer butterfly valve,China wafer butterfly valve Manufacturers, Suppliers - ECOL
Product Description Wafer Lug type triple offset/eccentric multi-layer metal hard seal butterfly valve with lever/worm gear box Wafer Lug type triple offset/eccentric multi-layer metal hard seal butterfly valve with lever ... and other causticity medium (different raw material for different medium).
-
Some problems with valves - issue 069
A butterfly valve fltted pressur wqth a handwheel and gear box (see Flçure 1.7) was operated uslng a ''persuader.'.
-
The design of a control system for small hydraulic models
The output of the servo amplifier was connected to a geared DC motor, driving a lead screw coupled to the butterfly air valve on top of the tide box .
-
Hydrolysis of lactose by β-glycosidase CelB from hyperthermophilic archaeon Pyrococcus furiosus
1, Storage tank for the substrate; 2, ice box ; 3, gear pump; 4, heat exchanger; 5, thermometer; 6, manometer; 7, hotplate; 8, butterfly valve ; 9, hollow-fiber module.
Indicates content that may require registration and/or purchase.