Products/Services for Buttress Thread Manufacturers

  • Thread Gages-Image
    Thread Gages - (179 companies)
    ...and thread micrometers. The appropriate variable or fixed limit gage for an application should be selected based on internal and external thread type, specific thread designation (UNS, UNF, UNC, NPT, ACME, Buttress), part tolerances and gaging...
    Configuration
    Units
    Thread Gage Type: Type
  •  
    Thread Mills - (69 companies)
    Thread mills are rotating, multi-point tools that are used to produce internal or external threads. They resemble end mills or drill bits, and may be capable of producing multiple threads with a single cut. Thread mills area an alternative to thread...
  • Taps-Image
    Taps - (401 companies)
    Taps are used to form or cut female threads on the inside of holes. Description. Taps are used to cut female threads on the inside of holes, a process called tapping. Similar in appearance to a screw, taps have threads that are used to cut...
  • Milling Cutters-Image
    Milling Cutters - (837 companies)
    SpecSearch database also contains information about many other types of milling cutters. These include plunge, thread, and button mills; single-angle and double-angle cutters; and gear hobs. Some cutting tools are designed to produce a smooth radius...
  • Plugs, Stoppers, and Inserts-Image
    Plugs, Stoppers, and Inserts - (417 companies)
    ...and width dimensions and are meant to fit onto objects with rectangular ends. Image Credit: Prescott Supply Company. Connection Type. Plugs, grips, and closures are available in several connection methods. Type. Description. Example. Threaded...
  •  
    Ball Valves - (2118 companies)
    Compression of the seal is controlled by increasing or decreasing the tightness of the threading holding the retainer. A one-piece ball valve must balance the integrity of the seal against the friction between the ball and seal. If the retainer fails...
  •  
    Threaded Inserts - (280 companies)
    Threaded inserts are blocks of material with a threaded hole that are pressed or molded into a part, usually made of a different material. The materials used for making threaded inserts are metals such as brass and copper, and plastics such as PVC...
  •  
    Thread Tapes - (69 companies)
    Thread tapes are used to seal, lubricate and prevent seizure on threaded bolts, studs, and fittings. Thread tapes are used to seal, lubricate, and prevent seizure on threaded bolts, studs, and fittings. They are commonly referred to as: Teflon tape...
  •  
    Thread Chasers and Thread Restorers - (142 companies)
    Thread Chasers and Tread Restoring tools are used to re-form or re-cut threads Thread chasers and thread restorers are used to form or cut screw threads. Threading tools and attachments are used with the taps that are used to cut the female thread...
  •  
    Threading Dies - (254 companies)
    Threading dies are used to form or cut male threads on the outside of rod or bars. Threading dies are used to form or cut a male thread on the outside of rods or bars. Threading dies provide precision in cutting and extend the life of a die...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire