-
Supplier: Roettele Industries, Inc.
Description: washer and gasket industry. Roettele Industries die cuts the following rubber materials: Cloth inserted rubber Butyl EPDM FDA White Nitrile Flourosilicone Flouroelastomer - Viton ® Gum Rubber Hypalon Natural Rubber Neoprene Nitrile (Buna-N) Polyisoprene SBR
-
Supplier: Gemu Valves
Description: Lined Body Ductile Iron with Hypalon Lined Body Ductile Iron with Neoprene Lined Body Ductile Iron with Silica Free Soft Rubber Lined Body Diaphragm Material Buna-N Diaphragm Butyl Diaphragm EPDM Diaphragm Hypalon Diaphragm Natural Rubber
- Valve Size: 1 to 8 inch
- Media: Air, Compressed Air, Gas, Natural Gas, Sour Gas
- Features: Bolt Flange, Other
- Valve Type: Diaphragm Valves
-
Supplier: Roettele Industries, Inc.
Description: washer and gasket industry. Roettele Industries die cuts the following rubber materials: Cloth inserted rubber Butyl EPDM FDA White Nitrile Flourosilicone Flouroelastomer - Viton ® Gum Rubber Hypalon Natural Rubber Neoprene Nitrile (Buna-N) Polyisoprene SBR
-
-
Supplier: G.I.E. Inc.
Description: sludges, slurries or viscous fluids • Flows in either direction • Isolation of bonnet from fluid • Easily cleaned with variety of pigs • Simple in-line maintenance • Consistently leaktight, even with solids in the line Optional Lining: Glass Lined Hard Rubber Lined Natural Rubber Lined
- Valve Size: 0.75 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 340 F
-
Supplier: G.I.E. Inc.
Description: Optional Lining: Tefzel (ETFE) Lined PFA Lined Kynar (PVDF) Lined Halar (ECTFE) Lined Glass Lined Polypropylene Lined Hard Rubber Lined Natural Rubber Lined Hypalon Lined Butyl Lined Neoprene Lined PVC Lined
- Valve Size: 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 340 F
-
Supplier: Roettele Industries, Inc.
Description: washer and gasket industry. Roettele Industries die cuts the following rubber materials: Cloth inserted rubber Butyl EPDM FDA White Nitrile Flourosilicone Flouroelastomer - Viton ® Gum Rubber Hypalon Natural Rubber Neoprene Nitrile (Buna-N) Polyisoprene SBR
- Features: Oil / Grease Seal
-
Supplier: Roettele Industries, Inc.
Description: washer and gasket industry. Roettele Industries die cuts the following rubber materials: Cloth inserted rubber Butyl EPDM FDA White Nitrile Flourosilicone Flouroelastomer - Viton ® Gum Rubber Hypalon Natural Rubber Neoprene Nitrile (Buna-N) Polyisoprene SBR
-
Supplier: Girard Rubber Corporation
Description: Products & Capabilities Elastomers Gaskets, O-Rings, Seals Diaphragms Molded/Laid-Up Tubes and Hoses Shock Mounts PTT/Volume/Squelch/Function Buttons and Knobs Keypads and Similar Decorated Items Die-Cut Rubber/Plastic/Laminate Gaskets, Seals, Pads Plastics Injection Molded
- Materials: AFLASTM, Butyl, EPDM, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR)
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, Graphics, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Micro Molding, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Features: East Asia / Pacific Only, North America, Northeast US Only, United States Only
-
Supplier: National Rubber Corporation
Description: injection molding include: Consistency Highest rate of production Parts have little or no flash We can produce: Boots and Bellows Bushing Diaphragms Grommets Lip Seals O-rings and Gaskets Oil Seals Rubber to Metal Bonded Components Rubber Sheets Valve Stem Seals …and more If you
- Supplier Capability: Assembly Services, Bonding, Design Assistance, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Large Part Molding, Machining, Micro Molding, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Materials: Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR)
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Features: Midwest US Only, North America, Northeast US Only, United States Only
-
Supplier: Goulds Water Technology, a xylem brand
Description: Convertible Pump/Tank Packages for home, farm and cottage water systems and booster service. Features and Benefits Deep Drawn Steel Shells: Provide maximum material strength. Inner Shell: Prevents diaphragm from over-expanding. Heavy Duty Diaphragm: Made of finest quality butyl
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Taco Comfort Solutions
Description: kPa)/250 psig (1,723 kPa) CX Series Tank features include: Heavy-Duty Butyl Rubber Diaphragm “Limited Acceptance” Design—For small heating installations and most chilled water applications where smaller air volumes and expanded fluid volumes are needed. Shell: Fabricated Steel,
- Pressure Rating: 125 psi
- Type: Expansion Tank
-
Supplier: Goulds Water Technology, a xylem brand
Description: Pump and Tank Packages JRS/JRD combined For use in: Booster Service, Home, Farm and Cottage Water Systems Features and Benefits Deep Drawn Steel Shells: Provides maximum material strength. Inner Shell: Prevents diaphragm from over-expanding. Heavy Duty Diaphragm: Made of finest quality
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: TelephoneStuff.com
Description: dividing network - Inert mounting frame with "dogleg" installation Specifications: - 5.25-inch Silicate-fiber cone low-frequency transducer with butyl rubber surround - 5-inch Polydome high-frequency transducer - 2-way balanced precision crossover network with AutoSurge circuit
- Features: Weatherproof / Outdoor Rated
-
Supplier: MSA Safety
Description: mechanical speaking diaphragm is included, or MSA's optional ESP® II communications system can be added. A butyl-coated nylon hood is available for total head protection. The dual-canister mount allows weapon sighting from either shoulder. The CBRN canister contains chemical sorbents
- Features: Cartridge / Filter, Other, Ventilated
- Application: Chemical / Hazmat, Smoke / Fumes
- Type: Full Shield
- Industry: Military / Government
-
Supplier: TMP Pro Distribution
Description: Coverage Angle : 120° H x 110° V Nominal Impedance : 4 ohms Crossover Network : 3rd order Low Pass LF, 2nd order High Pass/3rd order Low Pass MF, 3rd order High Pass, HF, plus conjugate shaping circuitry. Low Frequency : 250 mm (10 in) fiberglass/Kevlar® cone with pure butyl rubber
- Application: Music / Audio Systems
-
Supplier: Visual Sound, Inc.
Description: butyl rubber, and the driver basket is rear loaded to minimize direct exposure. The compression driver's diaphragm is pure titanium. The grille is thermoset composite coated and comes with foam to minimize incursion of water. Nickel/zinc rust-resistant terminals ensure a secure
-
Supplier: Visual Sound, Inc.
Description: butyl rubber, and the driver basket is rear loaded to minimize direct exposure. The compression driver's diaphragm is pure titanium. The grille is thermoset composite coated and comes with foam to minimize incursion of water. Nickel/zinc rust-resistant terminals ensure a secure
-
Supplier: Visual Sound, Inc.
Description: applications. Weather resistance has been maximized. The neodymium magnet LF woofer has a fiberglass and Kevlar composite cone, the surround is pure butyl rubber, and the basket is rear loaded to minimize exposure. The MR cone of the coaxial mid-high driver is anodized aluminum with a
-
Supplier: Visual Sound, Inc.
Description: applications. Weather resistance has been maximized. The neodymium magnet LF woofer has a fiberglass and Kevlar composite cone, the surround is pure butyl rubber, and the basket is rear loaded to minimize exposure. The MR cone of the coaxial mid-high driver is anodized aluminum with a
-
Supplier: TMP Pro Distribution
Description: Pass MF, 3rd order High Pass, HF, plus conjugate shaping circuitry. Low Frequency : 250 mm (10 in) fiberglass/Kevlar® cone with pure butyl rubber surround, 50 mm (2 in) voice coil on fiberglass former, neodymium magnet Mid Frequency : 125 mm (5 in) anodized aluminum cone with EPDM
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: Low Frequency : 200 (8 in) kevlar cone with pure butyl rubber surround, 50 mm (2 in) voicecoil on fiberglass former High Frequency : 25 mm (1 in) compression driver, pure titanium diaphragm with patented JBL diamond surround Enclosure Material : High impact polystyrene Grille :
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: Low Frequency : 200 (8 in) kevlar cone with pure butyl rubber surround, 50 mm (2 in) voicecoil on fiberglass former High Frequency : 25 mm (1 in) compression driver, pure titanium diaphragm with patented JBL diamond surround Enclosure Material : High impact polystyrene Grille :
- Application: Music / Audio Systems
Find Suppliers by Category Top
Featured Products Top
-
Fluoroelastomer Rubber Performs in Demanding Applications Fluoroelastomer rubber is synthetic rubber that is formulated with fluoropolymers. It is used to enhance the (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
Aqueous biphasic extraction of uranium and thorium from contaminated soils. Final report
Carbon steel with butyl rubber diaphragms .
-
The importance of complete and adequate decommissioning - issue 234
The cause of the incident was shown to be failure (perishing) of the butyl rubber diaphragm in the Saunders valve that allowed acid to make contact with the cast iron valve bonnet.
-
Journal of Spacecraft and Rockets > Development and flight history of the SERT II spacecraft
In operation, liquid mercury was fed by positive displacement (nitrogen gas behind a butyl rubber diaphragm ) to a porous tung- sten vaporizer plug.
-
Journal of Spacecraft and Rockets > SERT II - Mission, thruster performance, and in-flight thrust measurements
In operation, liquid mercury is fed by positive displacement (nitrogen gas behind a butyl rubber diaphragm ) to a porous tungsten vaporizer plug.
-
Small Geothermal Systems: A Guide for the Do-It-Yourselfer
Most tanks equipped with a butyl rubber diaphragm have a maximum water temperature rating of 160o F.
-
Estimation of the molecular characteristics of polymers by the SPRT method and study of their influence on the properties of compositions
This method of destruction was chosen because the main rubber component of diaphragms is butyl rubber (BR) disintegrating under the action of radiation, whereas the curing bags contain EPDM which becomes cross-linked during radiation.
-
Hypalon - Hypalon Manufacturers, Suppliers
Rubber sheet has many style:rubber sheet coated fabric,abrasion resistant rubber sheet,rubber sheet for diaphragms , butyl rubber sheet,chloroprene...
-
Watts PLT-5 Potable Water Expansion Tank (0067370) at PlumberSurplus.com
• Diaphragm : Butyl rubber .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95C-00000s/SD_IS_5-TX_TX-12.pdf
Maximum allowable working pressure 150 psig/1034 kPa Maximum allowable working temperature 200 °F/93 °C Standard Factory Air Charge is 40 psig/276 kPa NOTE: Relief valve must be set to 150 psig maximum Materials: Diaphragm : Butyl Rubber Liner: Polypropylene Connection: Brass Approvals: NSF61 …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-3096.pdf
Diaphragm : Butyl Rubber .
Indicates content that may require registration and/or purchase.