-
Supplier: Accuris
Description: SEALING COMPOUND BUTYL RUBBER SEALANT (FOR USE IN AMMUNITION)
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR BUTYL RUBBER-BASED SOLVENT-RELEASE SEALANTS
-
Supplier: ASTM International
Description: Specification for Butyl Rubber Based Solvent-Release Sealants (Withdrawn 1997)
-
-
Description: Polyken 360-17 WATERPROOFING REPAIR TAPE FOILMASTIC SEALANT TAPE - Printed, 2 mil dead-soft aluminum foil backing with 15 mil butyl rubber mastic adhesive (PRINTED). Applications Indoor or outdoor sealing of low, medium & high pressure HVAC duct systems (includes: metal duct,
- Thickness: 0.017 inches
- Peel Strength / Adhesion: 12.5 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Backing: Metal Foil / Sheet
-
Description: Features & Benefits Acceptable for use on galvanized materials. Heavy duty all weather tape. Butyl rubber adhesives - contains 0 asphalt. 2 mil dead soft aluminum backing. Provides instant water tight bond. Will 0t crack or soften in varying temperatures (below 0ºF to +300ºF).
- Thickness: 0.035 inches
- Peel Strength / Adhesion: 10 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Backing: Metal Foil / Sheet
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Features: Caulk / Grout
-
Description: 3M™ Scotch-Weld™ Neoprene High Performance Rubber And Gasket Adhesive 1300 Yellow is a yellow solvent type synthetic rubber based adhesive Yellow has high immediate strength and good heat resistance. It is a general-purpose adhesive that can be used for bonding most rubber and
- Viscosity: 1,500 to 4,000 cP
- Use Temperature: -30 to 300 F
- Industry: Aerospace, OEM / Industrial
- Substrate Compatibility: Metal, Plastic, Rubber / Elastomer, Wood / Wood Product
-
Description: Polyken 626-20 Foilastic Flashing Tape - PREMIUM 20 MIL PRINTED Aluminum foil backed butyl adhesive flashing tape. Applications Used for flashing windows and door installations, corner board abutments, sidewall sheathing seams, and deck-to-wall joints. Suitable for sealing other detail areas
- Thickness: 0.02 inches
- Peel Strength / Adhesion: 4.75 to 14.5 lbs/in
- Temperature Resistance: -37.22222222222222 to 93.33333333333333 C
- Backing: Metal Foil / Sheet
-
Description: butyl-based adhesive which exhibits excellent adhesion to most metal and wood surfaces. · Compatible with most caulking and sealants - does 0t react to most solvent-based solutions. · Provides long-term weather-tight seal to prevent moisture, air, and vapor penetration.· Easy-to-remove
- Thickness: 0.035 inches
- Peel Strength / Adhesion: 14.5 to 16.5 lbs/in
- Temperature Resistance: -34.44444444444444 to 93.33333333333333 C
- Backing: Metal Foil / Sheet
-
Supplier: Ellsworth Adhesives
Description: 3M Neoprene Rubber and Gasket Adhesive 2141 Light Yellow, formerly known as Scotch-Grip, is a fast drying, polychloroprene adhesive that is used for bonding butyl rubber, neoprene, and reclaim SB-R. It offers a long tack range, high strength bonds, and resistance to oil, water,
- Viscosity: 900 to 1,500 cP
- Substrate Compatibility: Rubber / Elastomer
- Features: Rubber Based / Elastomeric
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: 3M Neoprene Rubber and Gasket Adhesive 2141 Light Yellow, formerly known as Scotch-Grip, is a fast drying, polychloroprene adhesive that is used for bonding butyl rubber, neoprene, and reclaim SB-R. It offers a long tack range, high strength bonds, and resistance to oil, water,
- Viscosity: 900 to 1,500 cP
- Substrate Compatibility: Rubber / Elastomer
- Features: Rubber Based / Elastomeric
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: 3M Neoprene High Performance Rubber and Gasket Adhesive 1300 Yellow, formerly known as Scotch-Grip, is a medium viscosity, polychloroprene adhesive that is used for bonding wood, butyl rubber, plastics, metal, and neoprene. It is high strength, heat resistant, and can be applied
- Viscosity: 1,500 to 4,000 cP
- Substrate Compatibility: Metal, Plastic, Rubber / Elastomer, Wood / Wood Product
- Features: Rubber Based / Elastomeric
- Cure / Technology: Single Component System
-
Supplier: Trim-Lok, Inc.
Description: Rubber edge trim is a highly flexible trim made of dense neoprene rubber for edging applications with excellent wear and ozone resistance that fits most tight radius applications. Rubber Edge Trim is a highly flexible trim made of either EPDM or dense neoprene rubber, and
- Width: 0.1875 to 1 inch
- Operating Temperature: -40 to 225 F
- Gasket Type: Edge Trim
- Material: Ethylene Propylene (EPDM), Neoprene
-
Supplier: Ellsworth Adhesives
Description: 3M Neoprene High Performance Rubber and Gasket Adhesive 1300 Yellow, formerly known as Scotch-Grip, is a medium viscosity, polychloroprene adhesive that is used for bonding wood, butyl rubber, plastics, metal, and neoprene. It is high strength, heat resistant, and can be applied
- Viscosity: 1,500 to 4,000 cP
- Substrate Compatibility: Metal, Plastic, Rubber / Elastomer, Wood / Wood Product
- Features: Rubber Based / Elastomeric
- Cure / Technology: Single Component System
-
Supplier: ASTM International
Description: reinforced with inert mineral filler and shall contain no solvents. Butyl rubber sealants shall be produced from blends of butyl rubber and refined hydrocarbon resins and plasticizing compounds reinforced with inert mineral filler and shall contain no solvents. The
-
Supplier: ASTM International
Description: reinforced with inert mineral filler and shall contain no solvents. Butyl rubber sealants shall be produced from blends of butyl rubber and refined hydrocarbon resins and plasticizing compounds reinforced with inert mineral filler and shall contain no solvents. The
-
Supplier: ASTM International
Description: reinforced with inert mineral filler and shall contain no solvents. Butyl rubber sealants shall be produced from blends of butyl rubber and refined hydrocarbon resins and plasticizing compounds reinforced with inert mineral filler and shall contain no solvents. The
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP41S is a two component epoxy resin compound for durable, high performance, tough, high strength coatings, liners and adhesive/sealants with outstanding resistance to organic solvents including alcohols and fuels. The EP41S compound which is formulated to cure at
- Viscosity: 8,000 to 9,000 cP
- Use Temperature: -60 to 250 F
- Coeff. of Thermal Expansion (CTE): 19.444444444444443 to 22.22222222222222 µin/in-F
- Tensile Strength (Break): 10,400 psi
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP41S is a two component epoxy resin compound for durable, high performance, tough, high strength coatings, liners and adhesive/sealants with outstanding resistance to organic solvents including alcohols and fuels. The EP41S compound which is formulated to cure at
- Operating / Use Temperature: -60 to 250 F
- Dielectric Strength: 17,322,834.645669255 V/m
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
- Industry: Electronics, Food and Beverage, Medical / Healthcare
Find Suppliers by Category Top
More Information Top
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/21169/SAMARAS-DISSERTATION-2013.pdf?sequence=1
Butyl rubber sealant is used as a vapor protection.
-
A Rational Strength Prediction Approach to the Design of Double-Glass Photovoltaic Modules
A monolithic glass plate is attached to aluminum frame with butyl rubber sealant .
-
Handbook of Adhesion Technology
Both polychloroprene and butyl rubber sealants have good general chemical resistance.
Indicates content that may require registration and/or purchase.