-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's OMNI1000ISO offers complete UPS protection with built-in line-interactive voltage regulation, intelligent monitoring and unattended shutdown capability. Built-in isolation transformer with Faraday shield offers full isolation and complete common mode noise
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.7 kwatts
- Runtime at Half Load: 24 minutes
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's OMNI750ISO offers complete UPS protection with built-in line-interactive voltage regulation, intelligent monitoring and unattended shutdown capability. Built-in isolation transformer with Faraday shield offers full isolation and complete common mode noise rejection.
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.75 kVA
- Watt Rating: 0.5 kwatts
- Runtime at Half Load: 31.3 minutes
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's OMNI500ISO offers complete UPS protection with built-in line-interactive voltage regulation, intelligent monitoring and unattended shutdown capability. Built-in isolation transformer with faraday shield offers full isolation and complete common mode noise rejection.
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.5 kVA
- Watt Rating: 0.3 kwatts
- Runtime at Half Load: 11 minutes
-
-
Supplier: Woo Audio Inc.
Description: possible audiophile graded parts that bring the ultimate performance from the amplifier. V-Cap input coupling caps. Matched pair 0.15uf/600V Jensen voltage filtering caps, 220uf/450V Blackgate bypass (6SN7 cathode) caps, 220uf/160V Blackgate bypass (6SN7 cathode) caps, 220uf/16V
- Type: Amplifier
-
Supplier: Woo Audio Inc.
Description: We carefully selected the best possible audiophile graded parts that bring the ultimate performance from the amplifier. V-Cap input coupling caps. Matched pair 0.15uf/600V Jensen voltage filtering caps, 220uf/450V Blackgate bypass (6SN7 cathode) caps, 220uf/160V Blackgate bypass (6SN7
- Type: Amplifier
-
Supplier: Eaton | Power Quality
Description: The Power-Sure 700 combines voltage regulation with a transformer and filter to remove transients and noise. The combined effect is regulating and shielded isolation transformer/system that solves 99 percent of the electrical disturbance problems, including electrical brownouts,
- Power Rating: 10,000 to 300,000 VA
- Input Voltage: 208 to 600 volts
- Output Voltage: 208 to 480 volts
- Frequency: 50 Hz, 60 Hz
-
Supplier: Eaton | Power Quality
Description: The EVR combines voltage regulation with a transformer and filter to remove transients and noise. The combined effect is regulating and shielded isolation transformer/system that solves 99 percent of the electrical disturbance problems, including electrical brownouts, sags,
- Input Voltage: 208 to 600 volts
- Output Voltage: 208 to 600 volts
- Frequency: 60 Hz
- Protection: Line Noise, Surge, Transient, Voltage Sags
-
Supplier: Utility Systems Technologies, Inc.
Description: isolation minimizes transient events and noise Transformer shielding further reduces line noise to deliver clean power Very fast response quickly corrects under/over voltage, sags, and swells Independent phase regulation to correct voltage imbalance Input circuit breaker protects
- Power Rating: 5 kVA
- Input Voltage: 400 volts
- Output Voltage: 120 to 600 volts
- Voltage Regulation: 3 ±%
-
Supplier: SOCOMEC
Description: adaptability • 2 UPS configurations: with or without batteries. • Integrated maintenance bypass. • Integrated LAN network monitoring. • Communication ports for building management system (BMS). Optimum availability • Designed to operate in challenging electrical environments. • Redundant
- Volt-Amp Rating: 10 to 20 kVA
- Operating Temperature: 32 to 104 F
- Features: Bypass Switch, LCD or LED Display, On-line (Double-Conversion), Other, Three Phase
- Interfaces: Ethernet, Serial
-
Supplier: SOCOMEC
Description: adaptability • 2 UPS configurations: with or without batteries. • Integrated maintenance bypass. • Integrated LAN network monitoring. • Communication ports for building management system (BMS). Optimum availability • Designed to operate in challenging electrical environments. • Redundant
- Input Voltage Range: 400 volts
- Volt-Amp Rating: 10 to 20 kVA
- Operating Temperature: 32 to 104 F
- Features: Bypass Switch, LCD or LED Display, Line-Interactive, Other, RJ Type Connectors, Remote Monitoring Contacts, Single Phase, Three Phase, Tower Type
-
Supplier: Powerstar UPS Inc.
Description: 3u x24"D. Shipboard 3KVA with Internal Isolation transformer and an Interface plug to attach an Elgar /AMETEK PDU2000 (Power Distribution Unit) as used on the Navy COBLU project. Now up to 2700Watt output power.Standard Auto Bypass,. 650Watt @30 minutes. Standard batteries rated
- Input Voltage Range: 61 to 155 volts
- Switchover Time: 0 ms
- Volt-Amp Rating: 2 to 3 kVA
- Watt Rating: 0.09999999999999999 to 2.0999999999999988 kwatts
-
Supplier: ValueTronics International, Inc.
Description: communications, and other such applications. Features: Transformer-coupled input 0.1 nV/√Hz input noise 0.1Hz to 40 kHz bandwidth Gain of 100 or 500 Single-ended and differential inputs >40 dB isolation from DC to 500 MHz Powered by SRS lock-in amplifiers The SR554 is a low-noise,
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Regulator Stabilizer // 300kw 200kw 150kw 100KW Three Phase 220V 380V Servo Motor Automatic Voltage Regulator Voltage Stabilizer AVR
- Power Rating: 600 kVA
- Input Voltage: 1,300 volts
- Output Voltage: 1,000 volts
- Voltage Regulation: 40 ±%
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Regulator Stabilizer //German thyristor SCR Voltage Stabilizer Regulator
- Power Rating: 500 kVA
- Input Voltage: 1,300 volts
- Output Voltage: 1,000 volts
- Voltage Regulation: 30 ±%
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Regulator Stabilizer // AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer Regulator
- Power Rating: 500 kVA
- Input Voltage: 1,400 volts
- Output Voltage: 1,000 volts
- Voltage Regulation: 40 ±%
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Regulator Stabilizer // Induction Oil 150KVA to 500KVA Immersed Voltage Regulator Stailizer Oil Imese Type
- Power Rating: 600 kVA
- Input Voltage: 1,300 volts
- Output Voltage: 1,000 volts
- Voltage Regulation: 30 ±%
-
Supplier: Tripp Lite by Eaton
Description: double-conversion UPS and a 2U step-down isolation transformer, which allows this 208 to 120V UPS system to support both high- and low-voltage equipment.Reliable Battery Backup with Expandable Runtime OptionsUPS battery backup keeps connected equipment operational through short power
- Input Voltage Range: 208 volts
- Volt-Amp Rating: 5 kVA
- Watt Rating: 4.5 kwatts
- Runtime at Half Load: 11 minutes
Find Suppliers by Category Top
Featured Products Top
-
to be repaired with a bypass around the repair section. Advantages of using PeteStop inflatable plugs through a hot tap No need to depressurize or drain the entire pipeline Allows precise isolation of specific sections Minimizes downtime (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co.
More Information Top
-
Grounding system of an uninterruptible power system (UPS)
Bypass power is connected to UPS module through another branch circuit breaker and bypass isolated transformer .
-
Risk anatomy of data center power distribution systems
Bypass isolation transformer with STS is design for assurance reliability during on maintenance UPSs.
-
Cold Vacuum Drying (CVD) Electrical System Design Description
The facility UPS system extends from the output of 30 kVA shielded isolation bypass transformer (XTS) and the 30 kVA UPS to the branch circuits in 208Yil20 V distribution panel (LPN-2).
-
Three-phase three-level boost rectifier based on three-state switching cells for UPS applications using FPGA
The important features observed in the proposed converter are: high input power factor, new simple control scheme based on OCC using digital control with FPGA, reduced conduction losses and connection between input and output enabling by-pass without isolating transformer .
-
Three-phase voltage doubler rectifier based on three-state switching cell for Uninterruptible Power Supply applications using FPGA
… new simple control scheme based on OCC using digital control with FPGA, reduced conduction losses, reduced volume and weight of the magnetic components (about 53% if compared with VIENNA topology) and connection between input and output enabling by-pass without isolating transformer .
-
Voltage doubler boost rectifier based on three-state switching cell for UPS applications
… validating are: high input power factor, simple control scheme using conventional control technique, reduced conduction losses resulting in an efficiency over 97%, reduced volume and weight of the magnetic components and connection between input and output enabling by-pass without isolating transformer .
-
Voltage doubler boost rectifier based on three-state switching cell for UPS applications
… validating are: high input power factor, simple control scheme using conventional control technique, reduced conduction losses resulting in an efficiency over 97%, reduced volume and weight of the magnetic components and connection between input and output enabling by-pass without isolating transformer .
-
Robust MOSFET Driver for RF, Class-D Inverters
Looking at the fundamental frequency equivalent circuit of the gate network in Fig. 4(b) (where the equivalent gate capacitance of the MOSFET, Ciss, is used), the external capacitor adds a new low impedance path across the gate, bypassing the isolating transformer .
-
Dartmouth's next generation EIS system: preliminary hardware
considerations
When the isolation transformers are bypassed , the isolated power supply reference is also tied to earth ground to provide a common potential reference.
Indicates content that may require registration and/or purchase.