-
Supplier: Powell Electronics, Inc.
Description: IR SIDE VIEW (INDUSTRIAL FIBEROPTICS)
-
Supplier: bulbs.com
Description: CEC Industries brand 13 Watt, 12 Volt, Clear glass, G16 globe shaped lamp design with double-contact bayonet base Traditional incandescent design provides outstanding color rendering Clear glass for more lumens and greater brightness 12 volt design for use in low voltage systems like those
- Lamp Power: 13 watts
- Rated Average Life: 300 hours
- Filament Type: C-6
- Features: Incandescent Lamps, Other Lamp Bases
-
Supplier: bulbs.com
Description: TCP brand 13 Watt compact fluorescent lamp with candelabra base. Warm white color and high color rendering mean you'll never know the difference, at least until you get your electric bill. Outstanding energy efficiency - provides equivalent light to many 60 Watt incandescent lamps while using
- Lamp Power: 13 watts
- Rated Average Life: 12,000 hours
- Color Temperature: 2,700 K
- Mean Lumens: 925 lm
-
-
Supplier: bulbs.com
Description: CEC Industries brand miniature lamp. 7.54 Watts and 13 volts. G6 size and shape, single contact bayonet base. Match number 89 with your current lamp to get an exact match
- Lamp Power: 7.5 watts
- Rated Average Life: 750 hours
- Mean Lumens: 75.336 lm
-
Supplier: bulbs.com
Description: CEC Industries brand automotive and marine miniature lamp. 8 Watts and 13.5 volts. G6 size and shape, double contact bayonet base. Match number 68 with your current lamp to get an exact match
- Lamp Power: 8 watts
- Rated Average Life: 5,000 hours
- Mean Lumens: 50.224 lm
-
Supplier: MaxLite
Description: With the same familiar shape and small size of incandescent bulbs, MaxLite's CFL MiniBulbs save up to 75 percent in energy by replacing incandescent bulbs ranging from 25- to 60-watts, using just 7- to 20-watts. Ideal for table, desk and floor lamps, recessed lighting, wall sconces,
- Rated Average Life: 10,000 hours
- Color Rendering Index: 84
- Color Temperature: 5,000 K
- Features: Other Lamp Bases
-
Supplier: Newark, An Avnet Company
Description: LAMP BULB 13 WATT FLUORESCENT
-
Supplier: Newark, An Avnet Company
Description: AM8207-13 WORKLIGHT BULB
-
Supplier: Accuris
Description: S-6 Bulb, Candelabra Screw Base C-7 Bulb, Candelabra Screw Base
-
Supplier: Newark, An Avnet Company
Description: #73 Sub Miniature Wedge Base Bulb.- T-13/4 Type - 14.0V.08A; Supply Voltage:14V; Lamp Base Type:Miniature Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:-; Average Bulb Life:15000h; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: #74 Sub Miniature Wedge Base Bulb.- T-13/4 Type - 14.0V.10A; Supply Voltage:14V; Lamp Base Type:Miniature Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:-; Average Bulb Life:1000h; Product Range:- RoHS Compliant: Yes
-
Supplier: Accuris
Description: LAMP BULB TETENTION SYSTEM
-
Supplier: Cable & Supplies, Inc.
Description: Energy Efficient LED Flood Light Replaces Incandescent Bulb • Dimmable • Suitable for Indoor/ Outdoor Enclosed Locations
- Lamp Power: 13 watts
- Rated Average Life: 25,000 hours
- Color Temperature: 3,000 K
- Mean Lumens: 815 lm
-
Supplier: Vulcan Electric Co.
Description: Circulation Heater assemblies. Temperature adjustment ranges: 0 °F (-18 °C) to 100 °F (38 °C), 60 °F (16 °C) to 250 °F (121 °C) 100 °F (38 °C) to 550 °F (288 °C Features: Control switch can be located away from sensor Switching capacity to 30 amperes
- Temperature Set Point Range: 0 to 550 F
- Switch Type: Gas - Actuated / Vapor - Tension
- Thermostat Type: Mechanical
-
Supplier: Accuris
Description: PS-40 Bulb, Mogul Screw Base
-
Supplier: SAE International
Description: This SAE Standard covers the performance and functional requirements of the lamp bulb retention system applicable for use in motor vehicles.
-
Supplier: Accuris
Description: ONIONS, BULB, READY-TO-USE
-
Supplier: Radwell International
Description: MAXLED LIGHT-BULB, REPLACEMENNT BULB, LED PAR, DIMMABLE, 13 WATTS, 3000K, 700 LUMENS, 120 VOLTS, 60 HZ, 145 MA, USED W/ LED COMPATIBLE CONTROLS AND DIMMERS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Seedburo Equipment Company
Description: The Highlighting Magnifier is perfect for highlighting flaws, imperfections and other irregularities on the object being inspected. Magnifier features a 5-inch, 3-diopter lens to increase magnification to 75% at a focal length of 13". Arm reach is 26" and the lamp uses a 13-watt
-
Supplier: Juno Lighting Group
Description: 22 3/4 INCH DIA X 35 1/4 INCH L SIZE CORROSION RESISTANT POLYESTER COATED FINISH UL 1598, CSA C22.2 APPROVAL HEAVY DUTY ZINC PLATED STEEL YOKE MOUNTING HPF, INTEGRAL, PROBE START BALLAST TYPE YES LAMP INCLUDED BT56 METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE 347 V LAMP/BALLAST VOLTAGE NEMA 3 X 3
- Light Fixture Voltage: 347 volts
- Light Fixture Wattage: 1,000.0000000000001 watts
- Features: Ballast Included, Bulb Included
- Fixture Type: Flood Lights
-
Supplier: RS Components, Ltd.
Description: DULUX LED D13 EM V 6W 840 G24D-1 LEDV
- Features: LED Lamps
-
Supplier: Radwell International
Description: INCANDESCENT BULB, MINIATURE, T3-1/4 BULB SHAPE, MINIATURE BAYONET (BA9S) BASE TYPE, 13/32" BULB DIA., 15000 HR. RATED LIFE, 80 MA, 28 VAC, 2.24 W, PACK OF 10. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: OMEGA Engineering, Inc.
Description: These thermostats use sensitive bulbs that can be used in confined locations. Styles 4 and 5 bulbs are designed for inserting in drilled holes in platens and dies or for direct immersion. Sensors for air and pipeline heating applications (style 9) can be coiled to inside radii as small
- Temperature Set Point Range: -4 to 698 F
- Voltage: 480 volts
- Switch Type: Gas - Actuated / Vapor - Tension
- Thermostat Type: Mechanical
-
Supplier: Litetronics International, Inc.
Description: Spiral-Lite CFLs are great for maintenance applications where building managers want to ensure energy-saving light bulbs are used in the fixtures instead of incandescent bulbs or in hospitality applications that require theft protection. This 13-watt Spiral-Lite GU24 CFL
- Lamp Power: 13 watts
- Rated Average Life: 10,000 hours
- Maximum Overall Length: 3.77 inch
- Color Temperature: 2,700 K
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 8.10 Height: 11.75 Extension: 3.8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Opaque Mahogany Product Name: Outdoor Light Glass: Ivory Art
- Light Fixture Wattage: 60.00000000000001 watts
- Application: Outdoor, Residential
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 039753-BULB128-1 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-262 Maximum Current
- Polarity: NPN
- Features: Other
- Package Type: SOT3
-
Supplier: Thermtrol
Description: signal. A variety of available features, a large in-stock inventory, and a surprisingly low price combine to make the Thermtrol TS Series bulb and capillary thermostat an excellent value. Features Temperature range: -30°C (-22°F) through 320°C (608°F) Durable stainless steel
- High Temperature Set Point: 86 to 608 F
- Repeatability / Tolerance: 5.4 to 18 F
- Features: Automatic Reset, Manual Reset
- Throws: Double Throw, DT
-
Supplier: ODG (Origin Data Global)
Description: 20mA Foggy white translucent lens -30℃~+80℃ Red,Green-yellow 60° 3mm round bulb Plugin,D=3mm LED Indication - Discrete ROHS
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Incandescent Bulb - 6V AC/DC
- Features: Incandescent Lamps
-
Supplier: Seedburo Equipment Company
Description: The Highlighting Magnifier is perfect for highlighting flaws, imperfections and other irregularities on the object being inspected. Magnifier features a 5-inch, 3-diopter lens to increase magnification to 75% at a focal length of 13". Arm reach is 26" and the lamp uses a 13-watt
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 1025444-BULB39D-1 Packaging: Cut Reel Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: D2PAK Maximum Current
- Polarity: NPN
- Features: Other
- Package Type: SOT3
-
Supplier: Green Lighting LED
Description: UL approved, High Power 7 Watt LED A19 Bulb great for general lighting. Equivalent: 65 Watt Incandescent. UL, CE, FCC & GS Approved Two Year Warranty against mfg defects RoHS compliant Not for use in enclosed fixture or to be exposed to water
- Lamp Power: 7 watts
- Mean Lumens: 400 lm
- Rated Average Life: 50,000 hours
- Features: Other Lamp Bases
-
Description: Description / Abstract There is no abstract information for this document.
-
Description: Description / Abstract There is no abstract information for this document.
Find Suppliers by Category Top
Featured Products Top
-
- Local mount for ambient sensing; 22 amp @ 125/250/480 VAC; 15 - 140?F (-10 to +60?C); UL, CSA & ATEX approved Barksdale TXR-L2S-10-Q10 - Line Sensing Remote bulb & capillary; 22 amp @ 125/250/480 VAC; 25 - 325?F (-4 to +163?C); UL, CSA & ATEX approved (read more)
Browse Industrial Heaters Datasheets for Gaumer Process -
productive, billable work. Not only does the battery power four motors on quadcopter models, it must also deliver current to a high-resolution video camera running at 720p or 1080p. Depending upon the typeLight bulb induction of drone, the battery must also power an on-board CPU, memory and a GPS (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation
More Information Top
-
Electronic modulation of a of Copper / Zinc oxides Catalyst by a heterojunction for Selective Hydrogenation of Carbon dioxides to methanol
[ 13 ] C. ball Tes, S. Vukojevic ', F. Schüth, J. Catal. 2008, 258, 334 - 344.
-
Truck (synthesis, Desin, car body structure) (yearbook)
…cab adoption etc internal revetment as "Suver F Ruphine profia" planned the low fuel consumption 化 together with corresponds to high-output 化 tendency due to 4 valves 化 of new development … interkura series and K 13C type day (direct 6…
-
Actively for the psyche
Abb. 13.16a-c medicine ball on travel a laterally c, b over the head, through legs.
-
Pumps for waste water and clarifying installations
Shows Abb. 17-13 c a double inclined ball bearing as solid bearing and a cylindrical roller bearing NU 1010 with inner movement on the inner ring as loose bearing is represented in the Abb. 17-13 d.
-
Effects of exogenous gibberellins and paclobutrazol on floral stalk growth of tulip sprouts isolated from cooled and non‐cooled tulip bulbs
Treatment of these bulbs at 5° C for 13 weeks led to a considerable increase in GA response (Fig. 2A), while treatment at 17°C did not lead to a comparable increase in GA sensi- tivity (Fig, 2B).
-
Photometric microbial mood QAV germicidal residues to that in milk
13 : ball ard, C.W. , Isaacs,J., Scott, P.G.W.: J. Pharm.
-
New carbon materials
The solid-state- 13 C NMR spectrum of carbon onions shows a signal at 100 ppm that shows a half value width of 117 ppm (Abb. 4.37a).
-
Improvement of Cooling Performance of a Compact Thermoelectric Air Conditioner Using a Direct Evaporative Cooling System
The results showed that indoor dry bulb temperature drops of 6° C to 13 °C could be achieved parallel with a 30% to 40% rise in relative humidity (RH).
-
Effects of environmental heat stress (35 degrees C) with simulated air movement on the thermoregulatory responses during a 4-km cycling time trial.
…34 +/- 5 years, maximal oxygen uptake 61.7 +/- 8.6 ml . kg (-1) . min (-1)) completed a simulated 4-km cycling time trial in laboratory ambient temperatures (dry bulb temperatures) of 35 degrees C and 13 degrees C (relative humidity…
Indicates content that may require registration and/or purchase.