Products/Services for Cabinet Scissor Lifts

  • Scissor Lifts-Image
    Scissor Lifts - (218 companies)
    A scissor lift relies upon the elongation of a collapsile mechanism to provide vertical elevation in ratio to a rotational or linear input. These devices are widely utilized and are capable of lifting significant loads safely and efficiently...
  • Lifts-Image
    Lifts - (1632 companies)
    ...may be raised or lowered. These include: Scissors lifts - Scissor lifts use linked, folding support members to achieve lifts. The lifting action occurs when the members are drawn together, typically with a screw mechanism. Screw lifts - Screw lifts...
  • Lifting Jacks-Image
    Lifting Jacks - (390 companies)
    ...to hold the load in place in case the jack fails. Types of Lifting Jacks. There are many different types of lifting jacks including bottle jacks, floor jacks, ratchet jacks, scissor jacks, screw jacks, transmission jacks and others. Bottle Jacks...
  • Furniture-Image
    Furniture - (751 companies)
    Furniture consists of seating, benches, tables, cabinets and chairs for indoor or outdoor applications. Furniture consists of seating, tables, and cabinets that can be used for indoor and outdoor applications. Office furniture and industrial...
  • Hooks-Image
    Hooks - (298 companies)
    Hooks are load-transmitting components that are most often used in conjunction with chains and other equipment. Products are designated as eye hooks, clevis hooks, or grab hooks and are used to connect lifting and rigging attachments. Hooks...
  •  
    Hinges (industrial) - (441 companies)
    Description. Industrial hinges are jointed devices that allow an attached part, such as a door or window, to swing. Types. Butt hinges - Butt hinges are composed of two plates attached to abutting surfaces of a door and cabinet and joined by a pin...
  •  
    Material Handling Carts and Trucks - (1274 companies)
    Some of the more notable features include: Shelving: Layered shelving units may be adjusted or removed to alter a cart's carrying capacity. Tilting shelves will allow easy access and unloading. Lift: A scissor or piston mechanism allows the load...
  •  
    Boom Lifts - (119 companies)
    Penarc / CC BY-SA 3.0. Boom lifts have an articulating arm or telescopic extension for lifting materials or personnel. They are used widely in construction and utility applications, but are also considered to be aerial equipment. Telescopic booms...
  •  
    Cabinets and Casework - (797 companies)
    Cabinets and casework includes cabinets and casework for various uses and applications. They are made of wood, plastic, steel, aluminum or composite materials. How to Select Cabinets and Casework. Cabinets and casework are storage units and storage...
  •  
    Dock Lifts - (107 companies)
    ...or lowered. These include scissor lifts, screw lifts, rack and pinion lifts, telescoping lifts, cantilever and articulated lifts. Scissor lifts use linked, folding support members to achieve lifting. The lifting action occurs when the members are drawn...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Federal Register > Tuesday, November 23, 1999 > [64 FR 65768] Ergonomics Program
    Installed scissor lifts to aid in packaging file cabinets of different sizes.
  • REMOTE INTERVENTION TOWER ELIMINATION SYSTEM
    The Crawler controls cabinet houses the Power Distribution Unit (PDU) for the crawler, the power source for the drive camera, Individual controls for the scissor lifts and individual controls for the crawler.
  • wn_sk.pl (finlayson-gwc2014.zip)
    … '). sk(100574608,1,'frog_kick%1:04:00::'). sk(100574790,1,'dolphin_kick%1:04:00::'). sk(100574925,1,' scissors _kick%1:04:00::' … … sk(100580190,1,'heavy_ lifting %1:04:00::' … … sk(100585964,1,' cabinet _minister%1:04:00::' …
  • wn_s.pl (finlayson-gwc2014.zip)
    … 0). s(100545472,1,'frog_kick',n,1,0). s(100545654,1,'dolphin_kick',n,1,0). s(100545789,1,' scissors _kick',n,1,0 … … s(100550891,1,'heavy_ lifting ',n,1,0 … … s(100556427,1,' cabinet _minister',n,2,0 …
  • Neuropsychological Assessments of Dementia in Down Syndrome and Intellectual Disabilities
    It is important for safety reasons to provide something that the individual can lean on for support during attempts to perform the leg lift items (#11 and 12) such as a desk, cabi- net , or chair. Items #14 to 20 require a sheet of white paper (letter size), pencil, scissors (medium size), a …
  • SAF - Systèmes et Audio Fréquences
    The technical cabinet contains a time modulation coder, automatic four-track recorder, compartment to house a VHF … Mobile ATC tower Mounted on a tractor-drawn trailer, it can be raised to its maximum operating height of 6 m by a hydraulic scissor - lift .
  • Dubbel
    … G 27 -, with hollow wedge G 27 climbing devices U 41 air conditioning Q 61 air conditionings M 15, M 21 climate measuring technique W 24 climate testing cabinets and - chambers M 87 … … breaker T 54 billet scissors T 54 coefficient comparison … -, eccentric screw pumps P 23, P 24 -, piston pumps P 22 -, cone valves P 21 -, piston pumps …


Product Announcements
Columbus McKinnon Corporation
Columbus McKinnon Corporation