-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Split type sealing insert can protect cables with connector. Selectable from M25 and M32 thread size. Suitable for φ5mm~φ6.5mm and φ7.5mm~φ10.5mm cables. Color : Available from Black and Light gray Protection class : Equivalent to IP67 (In-house test) Operating temperature : -20℃~+80℃
- Mounting Size: 0.9842525 to 1.2598432 inch
- Number of Wires: 1 #
- Opening Diameter: 0.9842525 to 1.2598432 inch
- Temperature Range: -4 to 176 F
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Brass Cable Glands (S type) Product details Thread:Metric,,PG, G(PF), NPTMaterial: Brass with nickel plated for A.C. F parts. NBR for seal and sealing washer. UL approved nylon PA66 for claws.Protection degree: IP68Working temperature: -40℃-100℃, short time up to 120℃. ( can be
- Material: Brass
- Application: Cable & Wire
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Brass Cable Glands Product details Thread:Metric,,PG, G(PF), NPTMaterial: Brass with nickel plated for A.C. F parts. EPDM for seal and sealing washer. UL approved nylon PA66 for claws.Protection degree: IP68Working temperature: -40℃-100℃, short time up to 120℃. ( can be ordered
- Material: Brass
- Application: Cable & Wire
-
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Stainless Steel Cable Glands Product details Thread:Metric,,PG, G(PF), NPTMaterial: (304/316) stainless steel for A.C. F parts. EPDM for seal and sealing washer. UL approved nylon PA66 for claws.Protection degree: IP68Working temperature: -40℃-100℃, short time up to 120℃. ( can
- Application: Cable & Wire
- Material: Stainless Steel
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Through Type Brass Cable Glands Product details Thread:Metric,,PG, G(PF), NPTMaterial: Brass with nickel plated for A.C. F parts. NBR for seal and sealing washer. UL approved nylon PA66 for claws.Protection degree: IP68Working temperature: -40℃-100℃, short time up to 120℃. ( can
- Material: Brass
- Application: Cable & Wire
-
Supplier: Essentra Components
Description: These right angle NPT cable glands are made in black nylon. They are IP 68 rated to 5 bars. They provide dust and water-tight performance and strain relief. Optional washers and locknuts are sold separately.
- Opening Diameter: 0.5118113 to 0.6299216 inch
- Application: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: OMEGA Engineering, Inc.
Description: Liquid tight cable glands and cord grips are available in grey or black and come in metric or NPT threads. They are used to protect wiring as it enters electrical enclosures or cabinets. They can be used with threaded entrys or with through holes. The metric sizes are IP 68
- Mounting Size: 0.67 to 0.98 inch
- Opening Diameter: 0.75 to 1.3 inch
- Temperature Range: -13 to 212 F
- Application: Cable & Wire
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1060857-CG-M40-1-BK Category: Cables, Wires - Management>Cable and Cord Grips Series: Richco, CG-M Type: Cable Gland Color: Black Package: Bulk Ingress Protection: IP68 - Dust Tight, Waterproof Standard Package: 10 Material: Nylon Includes: Inner
-
Supplier: Appleton Electric
Description: WELDED ARMOR CABLE TYPE 0.55 TO 0.79 INCH CABLE SIZE UL 514B, CSA C22.2, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 1.57 INCH DIAMETER WATERTIGHT, DUST-IGNITIONPROOF O-RING, BUSHING, GLAND NUT THROAT TYPE CABLE ARMOR DIAMETER 0.51 TO 0.67 INCH (END STOP
- Standards / Certifications: CSA Mark
- Type / Features: Watertight
Find Suppliers by Category Top
Featured Products Top
-
cable glands. Alpha Wire cable glands are designed to protect cables from the elements making them a good fit for harsh environment applications such as manufacturing, offshore platforms, electrical, shipyards and more. The cable glands are IP68 compliant to keep out dust, dirt, sand, water (read more)
Browse Protective Sleeving Datasheets for Heilind Electronics, Inc. -
-ratings. Key features IP66-rating provides protection from the ingress of water, fog, dust, sand, oil, salt, insects and other environmental contaminants; Diecast aluminum packages – robust, durable; I/O connectors: sealed cable glands or custom (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
. Stylish technoDISC (IP 66, IP 67) is based on a wristwatch shape. Long, curved sides complement the round central operating area, with two short flat sides for cable glands. Inside there are screw pillars in the base and lid for PCBs, mounting plates and assemblies. Lid retaining straps are available as (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
– safeguarding the electronics with IP 66 (IP 67 optional) ingress protection. ROLEC based technoDISC’s shape on a wristwatch, with a round recessed area on the lid for a membrane keypad or front plate. Two of the sides are flat to accommodate cable glands and interfaces. All the lid and mounting (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
sizes are compatible with other standard products. Accessories include ABS external mounting brackets (which can be turned by 90°), self-adhesive front plates, mounting plates, external hinges, case feet, cable glands and supporting DIN rails for series terminals. Only the mounting (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
, and sales of waterproof and ventilation solutions, including breather plugs, pressure relief valves, ventilation cable glands, and battery pack exproof valves. 1,000+ product types available for selection Manufacturing facilities in Dongguan, Guangdong, with offices in (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
ROLEC’s technoBOX plastic enclosures can now be specified with accessories including front plates, hinges, case feet, mounting plates, supporting rails, cable glands, and external mounting brackets (that can be rotated by 90°). Smart, robust technoBOX (IP 66) is ROLEC’s (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
total of 24 different selectable sizes in 2 colour types can be chosen from. Optional accessories to compliment the enclosure range from pole mount brackets to cable glands and protective vents. By utilizing our customization services, you can customize the enclosure (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
include a key lock for the lid; a security kit for fitting lead tags; security pin and rubber feet. ROLEC offers customizing services include CNC milling and drilling, silk-screen and tampo printing of legends and logos, RFI/EMI shielding, assembly of cable glands and other components. (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
7035). Custom colors are available on request. Accessories include mounting plates and cable glands. ROLEC can supply commandCASE fully customized with CNC machining, printing/engraving of legends and logos, RFI/EMI shielding, and assembly. VIEW COMMANDCASE RANGE HERE >> (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc.
More Information Top
-
The nuts and bolts of a good installation
…enclosures: s Virtually all cable entries are bottom fed to maintain the IP rating of the enclosure. s When armored cables are used, the armor … brass, aluminum, or steel gland plates. s In order … hubs such as star washers or serrated teeth.
-
Selection and installation of electrical apparatus in explosive gas atmospheres, other than mines
presumption being that the user can get the IP rating from the maker’s catalogue and that ‘everyone knows’ that a metallic gland will meet the impact test without it having been formally tested. .... So when are sealing washers required to maintain IP54 at the cable gland entry?
-
Installation techniques and practices of IEC hazardous area equipment “The nuts and bolts of a good installation”
In order for these enclosures to meet North American standards for wiring methods, the gland plates and enclosures must meet pull out and tcjrque tests for Zone 1 conduit hubs or cable glands . .... vibration device must be incorporated into these glands or hubs such as star washers or serrated teeth. .... Zone 1 hubs must have- rings to meet IP 54 ratings, set screws to bind the lock…
-
The end user-maintenance, misconception and misery
IP ratings can, and frequently are, degraded by. .... damage to the gland plate gasket. .... use of incorrect cable for the gland employed. .... absence of gland sealing washer (especially common where there is a policy to use flameproof glands on…
Indicates content that may require registration and/or purchase.