-
Supplier: Accuris
Description: Guide to the Selection of Cable Glands in Submarines Part 2 Pressure Equipment and Disc Seal Glands
-
Supplier: Conax Technologies
Description: the reduced compression on the semi-rigid cable using the double sealant design. The design advantage of this gland is that there is an equal seal capability on an extended length of the cable so that each seal requires less compression while offering equal or
- Features: Cable & Wire
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Ventilation Bending Cable Gland M12x1.5 Venting Protection for Your ApplicationHarsh or changing environmental conditions cause seals tofail and allow contaminants to damage sensitive electronics.Milvent® Protective Vents effectively equalize pressure and
- Opening Diameter: 1.5 inch
- Features: Cable & Wire
- Material: Polyester (PET / PBT)
-
-
Supplier: PHOENIX CONTACT USA
Description: Pg16 half screw connection, plastic, comprising rubber seal with one hole and a pressure screw, for type 1 housing, cable: 5 - 8 [mm]
- Opening Diameter: 0.1968505 to 0.3149608 inch
- Temperature Range: 68 to 212 F
- Features: Cable & Wire
-
Supplier: PHOENIX CONTACT USA
Description: Half screw connection Pg16, made of plastic, consisting of rubber seal with one hole and one pressure screw, for type 1 housings, cable [mm] 9 - 13
- Opening Diameter: 0.3543309 to 0.5118113 inch
- Temperature Range: 68 to 212 F
- Features: Cable & Wire
-
Supplier: PHOENIX CONTACT USA
Description: Half screw connection Pg21, made of plastic, consisting of rubber seal with one hole and one pressure screw, for type 2 - 4 housings, cable [mm] 14 - 18
- Opening Diameter: 0.5511814 to 0.7086618 inch
- Temperature Range: 68 to 212 F
- Features: Cable & Wire
-
Supplier: PHOENIX CONTACT USA
Description: Half screw connection Pg21, made of plastic, consisting of rubber seal with one hole and one pressure screw, for type 2 - 4 housings, cable [mm] 9 - 13
- Opening Diameter: 0.3543309 to 0.5118113 inch
- Temperature Range: 68 to 212 F
- Features: Cable & Wire
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Metal Ventilation Cable Gland, Pressure equalization elements - The reasons and the need for it: Why is the high tightness of the boxes not always good? Sealed enclosures IP66.IP67,IP68 are protected against water,other liquids,dust and moisture from the outside, but can not
- Opening Diameter: 1 inch
- Material: Brass
- Features: Cable & Wire
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Plastic Ventilation Cable Gland, Pressure equalization elements - The reasons and the need for it: Why is the high tightness of the boxes not always good? Sealed enclosures IP66.IP67,IP68 are protected against water,other liquids,dust and moisture from the outside, but can not
- Opening Diameter: 1.5 inch
- Features: Cable & Wire
- Material: Polyester (PET / PBT)
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Metal Ventilation Cable Gland, Pressure equalization elements - The reasons and the need for it: Why is the high tightness of the boxes not always good? Sealed enclosures IP66.IP67,IP68 are protected against water,other liquids,dust and moisture from the outside, but can not
- Features: Cable & Wire
-
Supplier: LAPP
Description: The SKINDICHT® SHV cable gland is a metallic strain relief cable gland with a special tapered seal designed to provide liquid-tight sealing down to 300 feet (10 bar) of water pressure. An O-ring is included on the mounting thread to provide additional
- Opening Diameter: 0.149 to 1.016 inch
- Pressure Rating: 145.0377 psi
- Temperature Range: -4 to 176 F
- Material: Brass
-
Supplier: LAPP
Description: The SKINDICHT® SHV-M cable gland is a metallic strain relief cable gland with a special tapered seal designed to provide liquid-tight sealing down to 300 feet (10 bar) of water pressure. An O-ring is included on the mounting thread to provide additional
- Opening Diameter: 0.118 to 1.016 inch
- Pressure Rating: 145.0377 psi
- Temperature Range: -4 to 176 F
- Material: Brass
-
Supplier: icotek Corp
Description: Type 12. By assembling the two frame halves with the screws provided, the grommets provide sufficient pressure on the routed cables to obtain a high degree of strain relief. By using multi-hole grommets up to 24 lines can be routed with one cable gland. The KVT 80 can be
- Number of Wires: 9 #
- Opening Diameter: 1.3779535 inch
- Temperature Range: -22 to 212 F
- Number of Elements: 9 #
-
Supplier: Minco
Description: Minco cable seal fittings feature stainless steel bodies, fluoroelastomer or neoprene grommets and pressure rating of 50 psi. Select models are ATEX and IP certified. For applications requiring: Oil-tight sealing Fluoroelastomer grommet temperature range -40º to 90ºC (-40º to
- Mounting Size: 0.5 inch
- Pressure Rating: 50 psi
- Features: Cable & Wire
- Material: Stainless Steel
-
Supplier: Conax Technologies
Description: Continuous Wire Feedthrough for Embedded Bearing Temperature Sensors while sealing securely to prevent oil wicking along the leads. Conax Technologies BEARING SENSOR WIRE SEAL efficiently seals directly on the individual insulated leads of an embedded bearing temperature sensor exiting
- Mounting Size: 0.5 to 0.75 inch
- Number of Wires: 2 to 14 #
- Opening Diameter: 0.044 to 0.127 inch
- Pressure Rating: 50 psi
-
Supplier: Conax Technologies
Description: Features: SPG Seals 1 To 11 Elements DSPG Seals Up to 17 Elements For Gas or Liquid Stainless Steel Fitting "Soft Sealant" Sealants Are Replaceable Without Requiring Removal Of The Probe From The System Field Adjustable Temperature Range From -400°F to +1600°F (-185°C to +870°C)
- Mounting Size: 0.25 to 1.05 inch
- Number of Wires: 1 #
- Opening Diameter: 0.02 to 0.25 inch
- Pressure Rating: 10,007.6013 psi
-
Supplier: Baumer Ltd.
Description: The X910 pressure transmitters allow pressure measurements on most corrosive fluids, in hazardous areas. They are available in a G 1/2 or 1/2 NPT pressure port to be used on low viscosity fluids, or mounted on chemical seals (option) well suited for application on viscous
- Working Pressure Range: 0 to 5,801.508 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -4 to 212 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: SensorsONE, Ltd.
Description: The IMP Industrial pressure transmitters is a low cost pressure sensor with a flexible specification for most industrial and automation applications. The sensor body and pressure connection are made from 303 stainless steel and inside the Ceramic diaphragm thick film strain
-
Supplier: Baumer Ltd.
Description: FlexBar HRT is a loop powered, configurable pressure transmitter. FlexBar HRT measures the pressure by means of a polysilicon strain gauge sensor. The electronics are separated from the media by a thin diaphragm and an oil-filling. Three different oil fillings are available including a
- Working Pressure Range: 0 to 5,801.508 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: 14 to 158 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: Teguar Corporation
Description: standard cables with the I/O ports. So you don’t need custom M12 cables and none of the I/O connections are exposed. This PC also has a 19” touchscreen available in resistive or P-Cap touch, and with high brightness and optical bonding. The TSC-5010-19 runs on an Intel 6th Gen Core i5
- Display Size: 19 inch
- Speed: 2,800 MHz
- RAM: 4 to 32 GB
- General Features: Integrated BluetoothTM Technology, Panel Mount, Touch Screen
-
Supplier: SensorsONE, Ltd.
Description: 1.5 polyamide cable glands with NBR seals are fitted to the underside of the termination box to provide strain relief and an IP68 seal for the cable entry of the over-ground and submersible sensor cable. The wires are terminated inside via vertical screw
- Device Classification: Transmitter
-
Supplier: TE Connectivity
Description: Body Features Port Material : 316 SS Configuration Features Electrical Connection : Gland Cable Seal Pressure Port/Fitting : Open Face Dimensions Cable Length (FT) : 50 Electrical Characteristics Water-Level Sensor Supply Voltage (V) : 9 - 28 Operation/Application
- Maximum Operating Pressure: 15 psi
- Features: Analog Current
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: Finder S.p.A. con unico socio
Description: foodstuff and potable water, it is also suitable for liquids with high chlorine content and/or high salinity. Supplied with counterweight (230 g) and cable gland made with ACS certified cable and plastics for food use. Features include: Changeover contact 10 A (resistive load) 8
- Type: Instrument
-
Supplier: OMEGA Engineering, Inc.
Description: accept a cable assembly with a gland mounted in a 3/4", 1"or 2" NPT tee.
- pH Accuracy: 0.1 (+/- % FS)
- Operating Temperature: 32 to 190 F
- Operating Pressure Range: 0 to 100 psi
- Electrode Configuration: Combination
-
Supplier: BERNSTEIN AG
Description: pin Internal cable gland Radial cable entry for effective cable protection Analogue or digital output signals Protected, internal cover seal Modular design allows customers to select individual configurations such as: Carrier handle Analogue modules Covered
- Maximum Current: 10 amps
- Maximum AC Voltage: 240 volts
- Operating Temperature: 14 to 176 F
- Protection: Full Guard
-
Supplier: Conax Technologies
Description: Conax Technologies has adapted our proven soft sealant capability to include the ability to compress a soft sealant material around the outside diameter of a fiber optic cable. The fiber optic cable is encased within a rugged stainless steel sheath that protects the cable from
- Temperature Range: -3.9999999999999996 to 185 C
- Attenuation: 0.3 dB
- Features: Fiber Optic
- Feedthrough Mount: Threaded Mount
-
Supplier: FLUX-GERÄTE GMBH
Description: pump: Earth ground wire, 2 m long Universal hose DN 21, 2 m long, complete with swaged fittings in stainless steel on both ends Quick action tap in stainless steel, seal FEP/PTFE Compression gland PP, electrically conductive
- Pump Type: Drum Pumps
-
Supplier: Alfa Laval Inc.
Description: can be threaded through three PG-11 cable glands. For more information, please refer to Documentation.
- Media Temperature Range: -22 to 239 F
- Liquid Volumetric Flow Rate: 0 to 880.5735078 GPM
- Operating Pressure: 145 psi
- Operating Temperature: 14 to 122 F
-
Supplier: Alfa Laval Inc.
Description: can be threaded through three PG-11 cable glands. For more information, please refer to Documentation.
- Media Temperature Range: 32 to 212 F
- Liquid Volumetric Flow Rate: 0.266666666666667 to 88.05 GPM
- Operating Pressure: 232 psi
- Operating Temperature: 32 to 212 F
-
Supplier: Advanced Sensor Technologies, Inc.
Description: without removing fitting Double O-ring design ensures secure seal between sensor and holder during operation; Standard material of construction is Viton®-75, with CV75, Simriz® 485 and Kalrez® 4079 Optional . Back of sensor insertion tube available sealed with watertight cable
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 100 to 200 psi
- Body Material: Epoxy or Polymer
Find Suppliers by Category Top
Featured Products Top
-
Altech cable glands and cord grips protect cable entry points in industrial and electrical enclosures. A wide range of materials, thread types, and configurations are available to suit different installation requirements. Standard and (read more)
Browse Cable Glands Datasheets for Altech Corp. -
feedthroughs are ideal for submerged or flood-prone applications and can integrate a wide range of cable types, including coaxial, thermocouple, and jacketed cables, within custom metal or molded housings tailored for chemical compatibility. JacketSeal™ assemblies offer extensive design (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Our tightest split seal fittings yet Conax Technologies offers split seal fittings with pressure ratings that are higher than typical ratings achieved with standard multi-hole split compression seal fittings. Our (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
CircuitSeal™ is a hermetic sealing and encapsulation process that protects connectors, circuit boards, and electronic assemblies using a low-outgassing, chemically inert epoxy. By fully encapsulating components such as rigid and flex PCBs, hybrid circuits, and flat flex cables, it creates (read more)
Browse Wire to Board Connectors Datasheets for Douglas Electrical Components -
T-seals are used when an O-ring’s outstanding ability to seal over a wide range of pressures and temperatures is required, but an improved solution with greater resistance to extrusion and twisting is also necessary. T-seals fit into existing O-ring grooves, so no re-machining or (read more)
Browse O-rings Datasheets for CT Gasket & Polymer Co., Inc. -
Face seal housings are designed to create a hermetic, air-tight seal between two surfaces to maintain pressure or vacuum pressure. It is a common electrical feedthrough interface for passing cables or connectors through a panel or enclosure. Electrical feedthroughs with a face seal use (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
rings that prevent extrusion of the elastomer ring into the extrusion gap of the gland. As a bonus, the backup rings in a T-seal serve an additional purpose: they firmly hold the sealing component to the floor of the gland, preventing the seal from twisting. As a result, T-seals are (read more)
Browse Oil Seals and Grease Seals Datasheets for CT Gasket & Polymer Co., Inc. -
threads, which use parallel threads and O-ring or metal cone seals, NPT offers a more straightforward solution, though with some limitations in critical sealing and pressure performance. Douglas Electrical Components manufactures hermetic NPT feedthroughs for vacuum, positive pressure, and (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
, ATEX, and IECEx certifications. They are suitable for applications such as cryogenic systems, high-pressure vessels, and industrial or energy environments. With extensive testing, compliance with ISO, MIL, and NASA outgassing standards, and full cable harness capabilities, DuctorSeal provides a reliable, high-performance solution for complex electrical feedthrough requirements. (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
series provide pressure/vacuum sealing for tubes, probes, pipes, cables or any single element assembly (not electrically isolating), including thermocouples, RTDs, thermometers, thermistor probes, capillary tubes, tubewells, multi-pair cables, and analyzer sample tubes. PG fittings seal against gases (read more)
Browse Sealing Glands Datasheets for Conax Technologies
More Information Top
-
ROV Operated Electrical Connector
The deslgn was to utlllse the standard cable gland seal and pressure -compensation system of the 'SE' and the exlstlng pln and socket ~nserts.
-
Measuring Intraoral Pressure: Adaptation of a Dental Appliance Allows Measurement During Function
Calibration of all the pressure transducers was carried out in a specially constructed sealed chamber with sealed cable glands , a pressure gauge, and a pressure connection.
-
NEC Hazardous classification and compliance regarding the surface moisture monitor measurement system
Packing Gland for cable seal Hydrostatic Pressure Testing The explosion pressure for hydrogen is 102PSI.
-
Supplement to Graphic Symbols for Electrical and Electronics Diagrams (Supplement to ANSI Y32.2-1975, ANSI/IEEE Std 315-1975)
3.10 Pressure Tight Bulkhead Cable Gland Cable Sealing End .
-
Interpretation of the Non-Archie Resistivity Behaviour in Vuggy Carbonates: Use of Pore Structure Parameters
Shielded copper wires are soldered to the buttons and taken out of the core holder through a high pressure (up to 10,000 psi) sealing cable gland .
-
Design and construction of reliable components for submerged repeaters
It is required to measure the humidity in this interspace during and after pressure testing to check the efficiency of the cable glands and the brazed joints sealing the pressure case.
-
Laser Vibrometer For Tie Bar Vibration Studies
A Belden cable from each of the three pairs of transducers was taken through the pressure vessel via a flange using a gland seal , the cable having been previously impregnated with an epoxy resin.
Indicates content that may require registration and/or purchase.