-
Supplier: Alliance Sensors Group
Description: Specifically Designed and Engineered for Applications Where Radiation is Present in Power Generating Steam Turbine Control Systems The Alliance Sensors Group PGxR Series linear sensors are the first LVDT-based valve position sensors designed and engineered specifically
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: Caterpillar Oil & Gas
Description: Dual air inlet shutoff Oil pressure monitor General Paint — Cat yellow Vibration damper and guard Lifting eyes 3512C Optional Equipment Charging System Charging alternators Control System Local speed throttle control Throttle position sensors Governor conversion Cooling
- Horse Power: 2,250 to 2,500 HP
- Displacement: 0.9651972957012854 liters
- Length: 113.8 inch
- Width: 64.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: Charging alternators Control System Local speed throttle control Throttle position sensors Governor conversion Cooling System Coolant regulator conversion Water level switch gauge Coolant level sensors and coolant conditioner Exhaust System Flexible exhaust fitting
- Horse Power: 2,250 to 2,500 HP
- Displacement: 0.9651972957012854 liters
- Length: 113.8 inch
- Width: 64.2 inch
-
-
Supplier: Caterpillar Oil & Gas
Description: inlet adapters Air inlet heater Charging System Battery chargers Charging alternators Control System Local speed throttle control Throttle position sensors Load sharing modules Governor conversion Cooling System High gloss black folded core radiators Coolant regulator
- Horse Power: 3,000 to 3,300 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: Remote air inlet adapters Air inlet heater Charging System Battery chargers Charging alternators Control System Local speed throttle control Throttle position sensors Load sharing modules Governor conversion Cooling System High gloss black folded core radiators Coolant
- Horse Power: 2,000 to 2,250 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
Find Suppliers by Category Top
Featured Products Top
-
Position sensors with signal processor TE1 Series of linear position sensors have stroke lengths up to 150 mm and feature integrated signal conditioning with current or voltage outputs. This feature lets you connect the sensor directly to the analog input of the controller (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Position sensors with signal processor TE1 Series of linear position sensors measure 25 to 150 mm with integrated processor for robust voltage or current output signal. Can be used without calibration. Key Features (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Novotechnik U.S. offers the LWX Series of linear position transducers for harsh operating environments, including equipment exposed to high-pressure washdowns, grease, dust and vibration. The corrosion-resistant, all-metal sensors provide direct, absolute displacement measurement in applications (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
are used to isolate and bleed-off unwanted frequencies that may ingress the operating system. Multiple layers of foil-wrapping over critical cable wiring are connected to a shield or ground plane to collect and drain renegade noise from running up and down the wiring (read more)
Browse Electrical Connectors Datasheets for Omnetics Connector Corporation -
millions of vehicles. They are used for measuring steering angle, accelerator pedal, throttle position and other motor management applications. Follow us on: (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Various materials for coil, housing and circuit boards Individual cable lengths, specific target calibrations Customized inductive displacement sensors with Embedded Coil Technology For particularly demanding OEM projects (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
Counts to 44-Turns . . . Even When You Lose Power The MC1-2800 Rotary Sensor counts turns, measures angles down to the last degree, and remembers shaft positions even when power is lost. MC1-2800 Rotary Sensors provide (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Autonomous systems, AI, and sensors will add further power demands, reducing the energy available for flight. How Do Connectors and Cables Affect eVTOL Design? In the design of eVTOLs, it may seem like cables and connectors play a minor role in (read more)
Browse Circular Connectors Datasheets for Powell Electronics, Inc. -
11452 for road vehicles, ISO 13766-1/2 for construction machinery and ISO 14982 for agricultural machinery. See data sheet for details. Applications include throttle control and EGR valves, transmission gear position and accelerator position. Pricing is very competitive (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
The Series BNS260 coded-magnet sensors are designed for use as a safety interlock switch on movable machine guards and articulating robot arms. Each sensor consists of multiple reed switches wired in series which will only close in the presence of the magnetic field array of the matching (read more)
Browse Safety Sensor Switches Datasheets for Schmersal Inc.
More Information Top
-
CR4 - Thread: The Great Toyota Recall
A cable operated throttle body with an attached position sensor has to be cheaper than an encoder attached to the gas pedal along with a stepper motor on the throttle body.
-
Development of a Small Motorcycle EFI Retrofit System (Engine Control)
A Throttle Position Sensor (TPS) was added to the throttle cable , operating in tandem with the carburetors slide throttle.
-
Analysis of Pre-Crash Data Transferred over the Serial Data Bus and Utilized by the SDM-DS Module
In a TAC system, the mechanical linkage or cable between the accelerator pedal and throttle body have been replaced with two accelerator pedal position (APP) sensors and an electronically- operated throttle with two integrated throttle position (TP) sensors.
-
A Compact Electronic-Throttle-Control Actuator with a Throttle-Position Sensor Integrated Plastic Cover
This throttle actuator incorporated an attachment for the accelerator cable and an accelerator-pedal- position sensor in addition to the motor, spur gears for increasing motor torque, a default mechanism for fail-safe operation , and a throttle -position sensor.
-
INTEGRATING SUPPLIER DESIGNED COMPONENTS
INTO A SEMI-AUTOMATED PRODUCT DEVELOPMENT
ENVIRO NMENT
One end of the shaft is attached to an input lever, typically a cable - operated cam. .... The other end of the shaft engages a rotary potentiometer- the Throttle Position Sensor - which provides throttle plate position (ie. throttle opening) signals to the electronic engine controller.
-
Effects of Electrical Loads on 42V Automotive Power Systems
Throttle -by-wire system replaces the mechanical cable with a sensor that senses the position of the gas pedal and transmits that information to the engine control module (ECM). .... components such as fuel pressure, ICE temperature, and air intake to provide optimal operation of the engine.
-
Federal Register > Monday, May 2, 2016 > [81 FR 26200] Foreign-Trade Zone (FTZ) 133-Quad-Cities, Iowa/Illinois; Notification of Proposed Production Activity, D...
…transmission mount brackets; valve mount brackets; wear resistant teeth; wrist bearings; wrist frames; form dies; accelerator pedals; hydraulic accumulators; compressor valve kits; valves (control, electromagnet, fuel line, hand operated , hydraulic/pilot control, manifold, radiator … and pinions; transmission speed sensor covers; universal joint yokes … travel warning alarms; wiper arms; wiper blades; radar sensors; satellite modules; GSM (global system for mobile communication)/GPS (global positioning system) antennas; iridium satellite … sensors; wiring harnesses; wire cables ; step assemblies; cab doors … assemblies; rear brake pipes; throttle brake housings; transmissions; gear…
-
Federal Register > Monday, April 16, 2012 > [77 FR 22638] Federal Motor Vehicle Safety Standards; Accelerator Control Systems
The wiring and connectors between the pedal position sensor and the ECM, the wiring and connectors between the ECM and the fuel or air throttling device on the engine, and the power and ground connections to the ECM all qualify as connective .... For an electric motor-driven vehicle, the critical connective components of an ACS are: (1) Springs or other sources of energy that return the driver- operated control and the motor speed … idle position; (2) linkages, rods, cables or equivalent components which…
Indicates content that may require registration and/or purchase.