-
Supplier: United Equipment Accessories, Inc.
Description: reel. ● 40 Series are the smallest reels made by UEA ● R40 reel is perfect for small diameter cable up to 50 feet ● R44 and R46 reels have shorter length, larger diameter cable Standard Cable Reel Features Include: Cable
- Hose / Cable Length: 5 to 50 ft
- Cable Length: 5 to 50 ft
- Type Of Reel: Cable Reel
- Rewind Options: Spring
-
Supplier: Unique Welding & Fabricating (UWF)
Description: Cable Reels Choose Unique direct crank rewind or chain and sprocket drive powered by AC or DC electric motor or compressed air motor,. Crank is supplied on power rewind models. An adjustable spring drag device is used to brake the reel. Spring rewind cable reels
- Hose / Cable Length: 750 ft
- Flange Diameter: 31 inch
- Hose / Cable Outside Diameter: 0.705 inch
- Cable Length: 750 ft
-
Supplier: United Equipment Accessories, Inc.
Description: The Working Man's Reel This medium-sized reel series has built-in versatility to get the job done. Compared to our smaller reel series, this reel can hold cable up to 75' and accepts cable/conductor diameters up to .875" O.D. This reel is extremely
- Hose / Cable Length: 75 ft
- Hose / Cable Outside Diameter: 0.875 inch
- Cable Length: 75 ft
- Type Of Reel: Cable Reel
-
-
Supplier: United Equipment Accessories, Inc.
Description: 5 or more ● Larger spool capacity for longer, heavier O.D. cable up to .73" ● Available in stainless steel to help with corrosive environments Standard Cable Reel Features Include: Cable standard: SOW-A 5' of stationary cable length included
- Hose / Cable Length: 5 ft
- Hose / Cable Outside Diameter: 0.73 inch
- Cable Length: 5 ft
- Type Of Reel: Cable Reel
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread
- Hose / Cable Length: 10.5 ft
- Hose / Cable Outside Diameter: 0.09375 inch
- Cable Length: 10.5 ft
- Type Of Reel: Cable Reel
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread
- Hose / Cable Outside Diameter: 0.024 inch
- Type Of Reel: Cable Reel
- Rewind Options: Spring
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread
- Hose / Cable Length: 5.333333333333333 ft
- Hose / Cable Outside Diameter: 0.024 inch
- Cable Length: 5.333333333333333 ft
- Type Of Reel: Cable Reel
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread
- Hose / Cable Outside Diameter: 0.024 inch
- Type Of Reel: Cable Reel
- Rewind Options: Spring
-
Supplier: Unique Welding & Fabricating (UWF)
Description: UGR can be supplied with or without 3/32" diameter galvanized carbon steel aircraft cable X3/16" OD, clear PVC cover & "Y" bracket. Notes: -Many more sizes available from standard components, please consult factory -Standard paint color-grey, other colors available,
- Type Of Reel: Cable Reel
-
Supplier: Hannay Reels
Description: To handle single 1/4", 3/8", and 1/2" I.D. hose Chain and sprocket drive powered by an electric gear motor. Standard inlet: 90° ball bearing swivel joint, 1/2" female NPT threads. Standard outlet: 1/2" female NPT threads. Other sizes and threads can be furnished and must be
- Maximum Pressure: 6,000 psi
- Hose / Cable Length: 75 to 350 ft
- Flange Diameter: 16.5 inch
- Core Diameter: 6 inch
-
Supplier: icotek Corp
Description: Hook-and-loop cable ties are a more and more common fixing mode for cables. Cable ties with hook-and-loop fastener are used instead of standard cable ties, because they can be easily closed and opened several times. The soft material is gentle on cables,
- Length: 7.87402 inch
- Operating Temperature: -30 to 80 C
- Features: Other
-
Supplier: TE Connectivity
Description: Insulation Height : .93 MM [.037 INCH ] Cable Insulation Width : 7.28 MM [.287 INCH ] Ribbon & Flat Cable Length : 1300 M [4265 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .089 Wire Size (AWG) : 28 Wire Size (CMA) : 278 Electrical Characteristics
- Operating Temperature: -20 to 105 C
- North American (AWG): 36 AWG
- International (mm2): 0.089 mm2
- Product Category: Bulk Cable
-
Supplier: Southwire Company, LLC
Description: RISER TYPE 1000 FT COPPER CONDUCTOR MATERIAL UL APPROVAL REEL STANDARD PACKAGE 24 AWG CONDUCTOR SIZE BLUE JACKET COLOR 0.4 INCH CABLE OUTER DIAMETER 5E CATEGORY CMR JACKET RATING 8 CONDUCTOR PAIR(S) APPLICABLE STANDARD NEC APPLICATION VOICE, ISDN, VIDEO TO DESKTOP,
- Cable Length: 1,000 ft
- Product Category: Bulk Cable
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: Southwire Company, LLC
Description: WELDING CABLE TYPE 500 FT 0.42 INCH OUTER DIAMETER ASTM B-172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) EPDM INSULATION MATERIAL 2 AWG CONDUCTOR SIZE BLACK COLOR CODE REEL PACKAGE TYPE 651/30 STRANDS
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -50 to 105 C
- North American (AWG): 2 AWG
-
Supplier: Southwire Company, LLC
Description: ALUMINUM CONDUCTOR MATERIAL 2 CONDUCTOR(S) XLPE INSULATION MATERIAL 4 AWG CONDUCTOR SIZE 600 V VOLTAGE 500 FT REEL PACKAGING 4 AWG NEUTRAL CONDUCTOR SIZE TRIPLEX, ACSR TYPE CODE 90 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) APPLICABLE STANDARD ANSI/ICEA S-76-474 TRADE NAME
- Number of Conductors: 2 #
- North American (AWG): 4 AWG
- Cable Conductor: Aluminum and Aluminum Alloys
- Features: Bulk Cable
-
Supplier: General Cable
Description: BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 7/32 INSULATION THICKNESS 0.024 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE REEL
- Operating Temperature: -20 to 80 C
- Rated Voltage: 0.03 kilovolts
- Cable Length: 1,000 ft
- Number of Conductors: 1 #
-
Supplier: General Cable
Description: CONDUCTOR(S) FLEXGUARD PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE FLEXGUARD PVC JACKET MATERIAL NATURAL JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 19/0.0117 INSULATION THICKNESS 0.009 INCH JACKET THICKNESS 0.015 INCH PACKAGING TYPE
- Number of Conductors: 2 #
- Rated Voltage: 0.15 kilovolts
- Operating Temperature: 0 to 75 C
- North American (AWG): 16 AWG
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1158054-S8091-46R Category: Cables, Wires - Management>Cable Supports and Fasteners Series: EZ BoardWare Type: Clip, C-Type Color: Silver Features: Corrosion Resistant Package: Tape & Reel Length: 0.197" (5.00mm) Standard Package: 3,000 Height:
-
Supplier: Tripp Lite by Eaton
Description: Constructed with high-quality copper wire, near-end crosstalk levels are kept to a minimum. This 1000', Reel-in-a-Box, solid PVC cable makes industrial runs a snap. Cat6 patch cables are available in a variety of colors and sizes. Features Designed for premise (in-wall)
- Cable Length: 1,000 ft
- Features: Cable Assembly, Cat 6
- Application: LAN / Ethernet, Networking, Video
- Product Type: Patch Cable / Cord
-
Supplier: TE Connectivity
Description: Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM [.156 INCH ] Housing Color : Red Housing Material : Nylon Industry Standards Agency/Standard : UL, CSA Approved Standards : UL E28476 CSA Rating : LR 7189 UL Flammability Rating : UL 94V-2 UL Rating : Recognized
- Contact Size (AWG): 22 AWG
- Voltage Rating: 600 volts
- Current Rating: 7 amps
- Number of Contacts: 15 #
-
Supplier: UL Standards & Engagement
Description: All of the insulated conductors are of the same size. This cable complies with a cable flame test. 1.10 These requirements do not cover metal-clad cables (Type MC) or medium-voltage cables (Type MV). Type MC cables (600 V and 2 kV) are covered in the
-
Supplier: Southwire Company, LLC
Description: XHHW-2 TYPE 1000 FT 409 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44 APPROVAL 600 V VOLTAGE RATING 85 AMPERE (60 DEG C), 100 AMPERE (75 DEG C), 115 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING XLPE INSULATION MATERIAL 1 AWG CONDUCTOR SIZE REEL PACKAGE TYPE
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.409 inch
- North American (AWG): 1 AWG
- Wire Conductor: Aluminum Clad Steel
-
Supplier: Hubbell Incorporated
Description: HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL GREEN COLOR 4 FT 0.12 INCH MIN. EXPANDED DIAMETER 0.06 INCH MAX. RECOVERED DIAMETER 18 TO 14 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 120 DEG C
- Diameter: 0.06 inch
- Length: 48 inch
- Operating Temperature: -55 to 135 C
- Shrink Temperature: 120 C
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: for 360 degree continuously transfer signal/data/power, it can make to hybrid type, to combine with pneumatic and hydraulic. Specification Ingiant 90mm through hole slip ring is normally used for cable reel, rolling machine, packing machine and crane, the slip ring can be customized to
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
- Operating Temperature: -40 to 149 F
-
Supplier: Zippertubing Co. (The)
Description: reel form and is easily cut to any length required. A special leader inside the jacket is provided for fast, easy pull-through of the cable. Z-Flex®-PVL is available in four standard sizes to fit the most popular flat cable sizes ranging from 20 to 64
- Sleeving: Wrap Around Sleeving
-
Supplier: Zippertubing Co. (The)
Description: reel form and is easily cut to any length required. A special leader inside the jacket is provided for fast, easy pull-through of the cable. Z-Flex®-VNH is available in four standard sizes to fit the most popular flat cable sizes ranging from 20 to 64
- Sleeving: Wrap Around Sleeving
-
Supplier: Zippertubing Co. (The)
Description: reel form and is easily cut to any length required. A special leader inside the jacket is provided for fast, easy pull-through of the cable. Z-Flex®-63 is available in four standard sizes to fit the most popular flat cable sizes ranging from 20 to 64
- Sleeving: Wrap Around Sleeving
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1334651-TMS-SCE-1K-1-2.0-9 Category: Cables, Wires - Management>Labels, Labeling Packaging: Reel - TR Color: White For Use With/Related Products: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS,
-
Supplier: HAVE, Inc.
Description: GEPCO VDM230 MINI HD SDI COAX, FULL REEL 1000 FT Miniature coax that features exceptionally low-attenuation for its type while maintaining a reduced size and weight. All utilize a pure coppercenter conductor, low-loss foam polyethylene dielectric, and broadband foil and braid
-
Supplier: HAVE, Inc.
Description: GEPCO VDM250D DUAL MINI HD SDI COAX, FULL REEL 1000' Miniature coax that features exceptionally low-attenuation for it's type while maintaining a reduced size and weight. All utilize a purecopper center conductor, low-loss foam polyethylene dielectric, and broadband foil & braid
-
Supplier: HAVE, Inc.
Description: Canare L-4E6S Microphone and Audio Line Cable is the PREMIER Star Quad cable for all hand held microphone applications. Flexible, satin smooth to the touch, and extra strong, this standard diameter 21 AWG cable fits perfectly in all XLR-type audio connectors. 40 separate
-
Supplier: HAVE, Inc.
Description: Canare L-4E6S Microphone and Audio Line Cable is the PREMIER Star Quad cable for all hand held microphone applications. Flexible, satin smooth to the touch, and extra strong, this standard diameter 21 AWG cable fits perfectly in all XLR-type audio connectors. 40 separate
-
Supplier: TE Connectivity
Description: Contact Features Magnet Wire Terminal Type : Bus Bar, Poke-In Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .8 Product Length : 74.8 MM [2.94 INCH ] Industry Standards Compatible With
- North American (AWG): 18 to 22 AWG
- International (mm2): 0.3 to 0.8 mm2
- Features: Other, RoHS
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: application: 1. Industrial machines: drilling platforms, winding machines, end-face processing machines, hot rolling machines 2. Rotary workbench: winding machine, filling machine, bottle blowing machine, amusement equipment 3. Cable reel: port machinery, hoisting and lifting
- Number of Circuits: 40
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: TE Connectivity
Description: Characteristics Operating Voltage (VAC) : 50 Industry Standards Compatible With Approved Standards Products : UL Operation/Application Circuit Application : Signal Packaging Features Packaging Method : Reel Product Type Features Sealable : No Termination Features Product
- North American (AWG): 20 AWG
- International (mm2): 0.503 mm2
- Features: RoHS
Find Suppliers by Category Top
Featured Products Top
-
feet of cable depending on cable OD. Features: Direct crank rewind reel. Adjustable cam-lock drag brake. 3 conductor, 45 amp collector ring standard. 6-foot power source lead of 10/3 cable. 15 amp, 3-prong straight (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Solder Preform Tape & Reel packaging provides you with a time-to-market advantage, solving your solder volume issues during assembly verification without the need for PCB layout changes or the use of step stencils. A wide variety of standard preform sizes are available off the shelf (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
Hannay Reels family of Diesel Exhaust Fluid (DEF) hose reels are built to help meet diesel emissions regulations for the transportation industry. These reels feature a 304-grade stainless steel fluid path in various sizes to handle the corrosive urea-based solution safely and efficiently and are (read more)
Browse Hose Reels Datasheets for Hannay Reels -
fully customizable Product Features Dual-end standard LC duplex interface, compatible with LC patch cords, breakout cables and couplers, easy conversion to ODC and other industrial connectors for reel wiring (read more)
Browse Fiber Optic Transceivers Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Pressures to 3,000 psi (207 bar); Temperatures from +20° F to +400° F (-7° C to +204° C) Standard 1100 model comes with rubber tires, over-sized pneumatic tires are available specify model AT1100 when ordering Garden Hose Reel Version available (specify model GH (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The Hannay CR 16-14-16 cable reel is compact, lightweight and portable, accommodatimg a large amount of power cable for its size and weight. It is equipped with a three-conductor collector ring assembly that is housed inside the reel's drum. A pre-wired supply cord enables direct live hookup and (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Hannay Reels HGR Series is designed for grounding in hazardous areas, like aircraft refueling and chemical plants. The reels bond to aircrafts, fuel trucks and other equipment to provide smooth operation with minimal cable pull. The standard reel is finished in oven-cured enamel, but stainless (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Hannay Reels C Series is designed for storage of cables without a live connection. The heavy-duty reels can be powered by a gear-driven crank or a chain and sprocket drive powered by an electric, compressed air or hydraulic motor. Both the manual and power rewind options come standard with (read more)
Browse Reels Datasheets for Hannay Reels -
: Standard booster hose reel is steel, painted graphite. Aluminum or stainless steel construction is also available. Super Booster® (aluminum construction) reel weighs up to 30% less than standard booster reel. Stainless steel construction is also (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Available in manual rewind or power rewind, the SWCR Series of Spring Rewind Arc Reels can handle #2 through #4 cables up to 400 amps. This reel quickly connects the welder to the project at hand and instantly unwinds any cable length for immediate use. The non-sparking ratchet assembly and the (read more)
Browse Cable Reels Datasheets for Hannay Reels