-
Supplier: Accuris
Description: Specification for Quicklime and Hydrated Lime for Calcium Silicate Products
-
Supplier: ASTM International
Description: This specification covers structural insulating board for general thermal insulating, fire-resistive, and marine bulkhead applications. The structural insulating boards shall be of the following types and grades: Types I and II and Grades 1; 2; 3; 4; 5; 6; 7; and 8. Calcium silicate
-
Supplier: ASTM International
Description: 1.1 This specification covers solid nonload-bearing and load-bearing precast concrete wall units made from autoclaved aerated concrete (PAAC) is a cementitious product based on calcium silicate hydrates in which low density is attained by the inclusion of an agent resulting in
-
-
Standards and Technical Documents - Standard Specification for Portland Cement -- ASTM C150/C150M-24Supplier: ASTM International
Description: processing additions; and air-entraining addition for air-entraining portland cement. Portland cement of each of the eight types must have the following chemical compositions: aluminum oxide, ferric oxide, magnesium oxide, sulfur trioxide, tricalcium silicate, dicalcium silicate,
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: Type ZIRCAL-95 Refractory Board is produced from a combination of natural organic fibers and inert reinforcing fillers in a high density calcium silicate hydrate matrix. Designed as a substitute for asbestos cement boards, ZIRCAL-95 is useful as structural and electrical
- Shrinkage: 0.13 to 0.5 %
- Max Use: 1,000 C
- Compressive / Crushing Strength: 6,400 psi
- Max Use Temperature: 1,000 C
-
Supplier: ASTM International
Description: 1.1 This specification covers load-bearing and nonload-bearing reinforced autoclaved aerated concrete (AAC) floor, roof, wall, and stair elements used as components for building construction. Autoclaved aerated concrete is a cementitous product based on calcium silicate hydrates
Silica, Quartz, and Silicate Materials
(180 Companies)
Oxide Ceramics
(199 Companies)
Hydraulic and Portland Cement
(133 Companies)
Cement, Concrete, and Mortar
(592 Companies)
Electrolytes
(33 Companies)