-
Supplier: Accuris
Description: Tentative Specification for CALCIUM SILICATE BLOCK AND PIPE THERMAL INSULATION
-
Supplier: Accuris
Description: Tentative Specifications for CALCIUM SILICATE THERMAL INSULATION FOR PIPES
-
Supplier: Accuris
Description: Standard Specification for Calcium Silicate Block and Pipe Thermal Insulation
-
-
Supplier: ASTM International
Description: Standard Specification for Calcium Silicate Block and Pipe Thermal Insulation
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR CALCIUM SILICATE BLOCK AND PIPE THERMAL INSULATION - INCLUDES STANDARD + REDLINE (PDF)
-
Description: ISO 8143:2010 specifies the requirements for factory-made calcium silicate products which are used for thermal insulation of industrial installations and building equipment with an operating temperature of up to approximately +1 100 °C. NOTE Calcium silicate
-
Supplier: CSA Group
Description: ISO 8143:2010 specifies the requirements for factory-made calcium silicate products which are used for thermal insulation of industrial installations and building equipment with an operating temperature of up to approximately +1 100 °C. NOTE Calcium silicate
-
Supplier: Buckaroos, Inc.
Description: Ideal for hot service piping such as steam piping. Complete 360-degree composite assembly, for fast and easy installation. A 360-degree section of 12 PCF Calcium Silicate pipe insulation, for greater thermal efficiency at elevated temperatures.
- Pipe Size: 12 inch
- Features: High Temperature
- Support Type: Pipe Support
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: Type ZIRCAL-18 Refractory Board is a high temperature calcium silicate block insulation with excellent mechanical properties and stability up to 1100°C(2000°F). Its high thermal insulating value makes it ideal for many fireproofing and heat processing equipment applications.
- Shrinkage: 0 to 1 %
- Max Use: 1,100 C
- Compressive / Crushing Strength: 203 psi
- Max Use Temperature: 1,100 C
Find Suppliers by Category Top
Featured Products Top
-
steel counterpart. Water circulation heaters are made with stainless steel because of its anti-corrosive qualities. Both applications involve using a pump that flows the liquid through a closed pipe circuit (IE. water or glycol solution) that is reheated. A major consideration for this application (read more)
Browse Circulation Heaters Datasheets for WATTCO
More Information Top
-
Thermal Performance of Insulated Pipe Systems
Glass fiber and calcium silicate pipe insulations were tested with a variety of hanger and support configurations.
-
Review of Thermal Properties of a Variety of Commercial and Industrial Pipe Insulation Materials
An additionalcheck was also made by including a standard specimen of calcium silicate pipe insulation and plottingthe results on a control chart.
-
SPECIFICATIONS FOR HIGH TEMPERATURE LATTICE TEST REACTOR BUILDING 318 PROJECT CAH-100
Calcium silicate pipe insulation shall be covered with a troweled coat of silicate cement to present a smooth surface.
-
A robotic inspection experimental system (ARIES) and BOA
Calcium silicate pipe insulation was used, in lieu of asbestos during the human factors assessment.
-
Interlaboratory comparison of the horizontal pipe insulation test apparatus up to 350{degrees}C
The apparent thermal conductivity of two rigid calcium silicate pipe insulation specimens was measured by eight laboratories.
Indicates content that may require registration and/or purchase.