Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: With the CL541-PLUS you can check and calibrate all your thermocouple instruments and measure thermocouple sensors. Automatic indication of connections on the display for simple hookups. Take it without worry into the shop, plant or field. It comes protected with a rubber boot and
- Resistance Range: 10,000,000 ohms
- Operating Temperature: -25 to 60 C
- Input Voltage Range: 0.013 to 0.08 volts
- TC / RTD Types: E Type, J Type, K Type, T Type
-
Supplier: Transcat, Inc.
Description: Product Highlights High accuracy ±0.3 °C (Type J T/C - all errors combined) Ten(10) common T/C Types plus mV Accepts both T/C mini-plug and bare T/C wires Simple decade control of output Three setpoints for each T/C type MIN/MAX recall in measure mode Input protection to 240VAC Supplied in
- Environmental Properties: Thermocouple
-
Supplier: OMEGA Engineering, Inc.
Description: thermocouple type, a large knob for decade control of the output in source mode, and compatibility with both bare-wire and miniplug inputs.
- AC Voltage Range: 0 to 240 volts
- DC Voltage Range: 9 volts
- Operating Temperature: 14 to 131 F
- Calibration Signal: AC Voltage, DC Voltage
-
-
Supplier: Transcat, Inc.
Description: Coarse & Fine Output Adjustment, Three-Point Quik-Chek Switch. FREE 5XP-A Compact DMM with Non Contact Voltage FREE Leatherman PST Tool - Consists of: Needlenose Pliers, Regular Pliers, Wire Cutters, Hard-Wire Cutters, Clip-Point Knife, File, 8 in. / 20 cm Ruler, Bottle Opener, Small
- Environmental Properties: Thermocouple
-
Supplier: OMEGA Engineering, Inc.
Description: pulsed systems and transmitters and has a patent pending feature for troubleshooting. The auto detection of 2-, 3-, or 4-wire connections will tell you if you have the wires correctly connected. You can also select “auto stepping,” which offers selectable step sizes and time in-between
- Operating Temperature: -10 to 140 F
- Calibrator Style: Battery Powered, Portable
- User Interface: Digital Front Panel
- Display: Digital Readouts
-
Supplier: Multi/Cable Corporation
Description: APPLICATIONS: Temperature Sensors Testing / Laboratories Heating & Air conditioning General Industry (mills, refractories, etc) CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded thermocouple alloy wires calibrated per ANSI MC 96.1 Flame retardant 105ºC PVC insulation Many
-
Supplier: Multi/Cable Corporation
Description: APPLICATIONS: Metal and Glass Foundries, Mills or Refractories Food & Beverage Plants Clean Room Environments CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded thermocouple alloy wires calibrated per ANSI MC 96.1 Extruded FEP insulation & jacket are impervious to
- Temperature Range: -112 to 392 F
-
Supplier: ValueTronics International, Inc.
Description: connector) Current DC 24.000 mA: 0.02% + 2 counts Resistance 0.0 to 400.0 Ω: 0.1 Ω (4-wire), 0.15 Ω (2- and 3-wire) 401 to 1500 Ω: 0.5 Ω (4-wire), 1 Ω (2- and 3-wire) 1500 to 3200 Ω: 1 Ω (4-wire), 1.5 Ω (2- and 3-wire) Frequency 2.0 to 1000.0 CPM: 0.05% + 1
- Features: Other Specific Calibration
- Environmental Properties: Pressure / Vacuum, RTD, Thermistor, Temperature, Thermocouple
-
Supplier: Isotech North America
Description: Since 1995 Isotech have been producing various designs of special Pt/Au, Pt/Pd, Pd/Au thermocouples for researchers. From our experience we can now offer the most popular of these, the Pt/Au thermocouple in a standard form. All wires are 99.999+% pure and are fully annealed
- Sensed Temperature: -328 to 1,202 F
- Diameter or Width Range: 0.17716545 to 0.2755907 inch
- Probe Features: Available as an Assembly
- Sensor Termination Type: Bare or Insulated Lead Wires
-
Supplier: Beckhoff Automation LLC
Description: The EL3314-0030 analog input terminal allows four thermocouples to be connected directly. The circuit can operate thermocouple sensors using the 2-wire technique. A microprocessor handles linearization across the whole temperature range, which is freely selectable. The error
- Data Acquisition: I/O Module
-
Supplier: Krohn-Hite Corporation
Description: user friendly 7½ digit display a nd a membrane keyboard entry of all settings. Output set tings can be modified using a plus/minus delta function, mult iply/divide function and cursor control keys that allow placing a curse on any digit to increment or decrement its value. Outp ut 2-wire,
- DC Voltage Range: 0.000000001 to 1 volts
- Operating Temperature: 32 to 122 F
- User Interface: Analog Front Panel
- Calibration Signal: DC Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: Measurement for Process Devices In conventional calibration applications, multiple devices such as a standard generator, dial resistor and multimeter were required. Now with a single CA150 unit, it is possible to perform operation check at regular inspection and maintenance of thermocouples,
- AC Voltage Range: 100 to 240 volts
- DC Voltage Range: 12 volts
- AC Current Range: 1,400 amps
- DC Current Range: 3,000 amps
-
Supplier: REED-Direct
Description: Accurate to 0.02% Simulates and reads 3 RTDs and 8 thermocouples Measures 2 or 3-wire RTDs Compatible with 32 pressure modules from 2.5kPa to 70MPa 24V loop power supply Provides 25% or 100% step output for DC current either manually or automatically Large 2-line LCD with whie LED
- DC Voltage Range: 0.001 to 1 volts
- DC Current Range: 0.001 amps
- Calibration Signal: DC Current, DC Voltage
- User Interface: Digital Front Panel
-
Supplier: Transcat, Inc.
Description: Product Highlights 0 to 24mA (-25 to 125%) readout 24V DC power source for 2-wire current loop 0 to 20V DC calibration source Source and measure 8 thermocouple type devices (J, K, T, E, C, R, S and N) CJC - Cold Junction Compensation function Up to five user adjustable calibration
-
Supplier: REED-Direct
Description: Accurate to 0.02% Simulates and reads 3 RTDs and 8 thermocouples Measures 2 or 3-wire RTDs Compatible with 32 pressure modules from 2.5kPa to 70MPa 24V loop power supply Provides 25% or 100% step output for DC current either manually or automatically Large 2-line LCD with white LED
- DC Voltage Range: 0.001 to 1 volts
- DC Current Range: 0.001 amps
- Calibration Signal: DC Current, DC Voltage
- User Interface: Digital Front Panel
-
Supplier: Allied Electronics, Inc.
Description: temperature changes may be monitored and, if desired, recorded. This process is most useful in process instrumentation where monitoring is essential. Solid or stranded alloy wire matched and calibrated to standard limits of error per ASA C96.1. For primary thermocouple
-
Supplier: Cole-Parmer
Description: • Precision source and measurement of thermocouples, mA, mV, and V • Measures DC process signals • Source and measure eight common thermocouple types (J, K, T, E, C, R, S and N) • High-accuracy calibration function simulates precision thermocouple outputs for use in calibrating
- Calibrator Style: Battery Powered
-
Supplier: Cole-Parmer
Description: power supply and a simulator/calibrator to the transmitter, select the desired temperature at 4 or 20 mA, and hold the set button until the LED indicator blinks. Transmitters are factory set at a range of 32 to 212
F (0 to 100 C).| Thermocouple Transmitter is selectable for - Features: Thermocouple
-
Supplier: Allied Electronics, Inc.
Description: temperature changes may be monitored and, if desired, recorded. This process is most useful in process instrumentation where monitoring is essential. Solid or stranded alloy wire matched and calibrated to standard limits of error per ASA C96.1. For primary thermocouple
-
Supplier: Status Instruments, Inc.
Description: INTRODUCTION It has been designed to accept most common thermocouple sensor inputs and provide the user with a standard two-wire 4 to 20mA output signal. Galvanic isolation is provided between input and output and all temperature ranges are linear to temperature. Designed for ease of
- Sensed Temperature: -328 to 4,172 F
- Operating Temperature: -22 to 158 F
- Output: Analog Current (e.g., 4-20 mA)
- Thermocouple: B, E, J, K, N, R, S, T
-
Supplier: Cole-Parmer
Description: and diagnostics, and switch trip and alarm verification. It both sources and reads mA, mV, V, ohms, frequency, and pulse parameters. It also simulates and reads 12 thermocouple and 8 RTD types. For temperature applications, the calibrator has 2-, 3-, and 4-wire RTD automatic detection
-
Supplier: Transcat, Inc.
Description: Product Highlights Seven key features set the 9118A apart from other high-temperature calibration furnaces: 1. Wide temperature range spanning most high-temperature applications Standards and guidelines such as AMS 2750 and EURAMET cg-8 require that a thermocouple be calibrated over
- Display: Digital Readouts
- Environmental Properties: Thermocouple
-
Thermocouple Temperature Transmitters - Transmitter, Thermocouple/mV Input, 600T Series -- 656T-E600Supplier: Acromag, Inc.
Description: TC (types J, K T, R, S, E, B, N), ±1V DC, selectable range/type input 4 to 20mA DC output 12-50V DC from output loop power DIP-switch configuration, signal linearizer, push-button calibration These units accept universal thermocouple and millivolt input signals, provide isolation, and output
- Operating Temperature: -13 to 167 F
- Other Input: Analog Current
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Local Interface: Analog Front Panel
-
Supplier: Acromag, Inc.
Description: TC (types J, K T, R, S, E, B, N), ±1V DC, selectable range/type input 4 to 20mA DC output 12-50V DC from output loop power DIP-switch configuration, signal linearizer, push-button calibration These units accept universal thermocouple and millivolt input signals, provide isolation, and output
- Operating Temperature: -13 to 167 F
- Other Input: Analog Current
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Local Interface: Analog Front Panel
-
Supplier: Acromag, Inc.
Description: TC (types J, K T, R, S, E, B, N), ±1V DC, selectable range/type input 4 to 20mA DC output 12-50V DC from output loop power DIP-switch configuration, signal linearizer, push-button calibration These units accept universal thermocouple and millivolt input signals, provide isolation, and output
- Operating Temperature: -13 to 167 F
- Other Input: Analog Current
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Local Interface: Analog Front Panel
-
Supplier: Knick Interface LLC
Description: This flexible temperature transmitter with range selection in plain text measures temperature using standard platinum sensors and thermocouples. Flexible temperature detection with conventional sensors: Pt 100, Pt 1000, thermocouples type J and K Intuitive, “readable” configuration
-
Supplier: Beckhoff Automation LLC
Description: multi-function modules feature an input circuit that can be set to over 30 different types of electrical connection via EtherCAT: from voltages of ±60 V to ±20 mV, thus supporting thermocouples and IEPE, a current of ±20 mA, a resistance measurement of 5 kΩ and thus also temperature RTDs
- Data Acquisition: I/O Module
-
Supplier: Knick Interface LLC
Description: Standard transmitters for temperature measurement in a 6 mm housing using resistance thermometers or thermocouples. Flexible use with common temperature sensors: Pt100, Pt1000, Ni100, type J and K thermocouples Intuitive configuration easy, without tools, using 4 rotary and 8 DIP
- Operating Temperature: 32 to 149 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Features: DC Voltage, Other
- Form Factor: DIN Rail
-
Supplier: Allied Electronics, Inc.
Description: process is most useful in process instrumentation where monitoring is essential. Solid or stranded alloy wire matched and calibrated to standard limits of error per ASA C96.1. Interconnection of thermocouples to temperature recording apparatus.
-
Supplier: RS Components, Ltd.
Description: This thermocouple sensor is constructed using a 3m length PTFE wire constructed as a twisted pair. The wire used is ½ Class 1 Type T alloys (Cu / Co). A weld bead is manufactured at one end of the wire whilst the other end is terminated in a moulded miniature
- Sensed Temperature: 752 F
- Sensitive Length: 4.330711 inch
- Probe Configuration: Air Probe
- Sensor Termination Type: Other, Plug or Quick Connect
-
Supplier: Define Instruments
Description: This versatile 2-wire transmitter accepts a range of standard input types, and outputs a 4-20mA loop. USB programming is hassle free, and takes less than a minute using Define ToolBox. 2-wire universal transmitter (DIN-mount, isolated) Current, voltage, thermocouple, RTD and
- Operating Temperature: -4 to 185 F
- User Interface: Computer Programmable
- Signal Converter Type: Current Loop Converter
- Features: DC Current Input, DC Voltage Input, RTD Input, Thermistor Input, Thermocouple Input, Voltage Excitation Supply
-
Supplier: Allied Electronics, Inc.
Description: special meter, those temperature changes may be monitored and, if desired, recorded. This process is most useful in process instrumentation where monitoring is essential. Solid or stranded alloy wire matched and calibrated to standard limits of error per ASA C96.1. Interconnection of
-
Supplier: Cole-Parmer
Description: oriented applications.| .040†Diameter Penetration Probe|4-3/4†Probe Length|European Green color code Wiring|PTFE Coated Wire|316 SS Sheath|Calibrated at 90° C|Type K Miniconnector|Grounded junction
- Sensed Temperature: -418 to 600 F
- Sensitive Length: 4.75 inch
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: K
-
Supplier: Conax Technologies
Description: C-Type thermocouple wire and Inconel sheath material unless designed otherwise by the customer. Conax also offers an inspection and recalibration service recommended annually. The inspection includes an X-ray to determine the condition of the internals of the Triple-point sensor.
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: C
- Sensor Termination Type: Plug or Quick Connect
- Probe Configuration: Straight Probe
Find Suppliers by Category Top
Featured Products Top
-
routinely produce metal sheathed thermocouple cable for the aerospace and power generation industries. Con-O-Clad is produced to exacting standards controlled under our ISO 9001 and AS9100 Quality Management System. We use only the highest quality materials to ensure reliable and robust (read more)
Browse Thermocouple Wire Datasheets for Conax Technologies
Conduct Research Top
-
Different Methods of Measuring Component Temperatures
Thermocouples are considered to be accurate within ± 1°C but there are many traps to fall into. They may pick up electrical noise, they are relative, meaning that they need to be calibrated to a "cold junction", the wires of the thermocouple or disc type thermocouples may make the device
More Information Top
-
ASTM MNL12 - Manual on the Use of Thermocouples in Temperature Measurement
Calibration laboratories which routinely calibrate thermocouple wire on a production basis using mercury-contact reference junctions should be aware that contaminated mercury can cause false readings.
-
Chapter 7-Reference Junctions
Calibration laboratories which routinely calibrate thermocouple wire on a production basis using mercury-contact reference junctions should be aware that contaminated mercury can cause false readings.
-
Uncertainty analysis of thermocouple measurements used in normal and abnormal thermal environment experiments at Sandia's Radiant Heat Facility and Lurance Can...
Specially calibrated thermocouple wire that can be purchased (extra cost) provides accuracy to ±1.1°C or ±0.4% of reading in °C, whichever is greater.
-
Calibration of Pyrometric Cones
All thermocouples were checked periodi- cally against calibrated thermocouple wire .
-
Thermogenic respiratory processes drive the exponential increase of volatile organic compound emissions in Macrozamia cycad cones
A third hole allowed for the insertion of eight calibrated thermocouple wires (type K) into the chamber for measuring cone and chamber air temperatures.
-
Natural convection heat transfer from a single and multiple heated thin cylinders in water
The calibrated thermocouple wires were connected to a digital temperature recorder that saves the temperature readings.
-
Acute and Persistent Effects of Pre‐ and Posthatching Thermal Environments on Growth and Metabolism in the Red‐Eared Slider Turtle, Trachemys scripta elegans
Incubator temperatures were checked daily via cal- ibrated thermocouple wires inserted into one egg container in each incubator.
Indicates content that may require registration and/or purchase.