-
Supplier: Watts
Description: Plastic refillable canisters for activated carbon and other granular filter media. Low cost and reusable! Made using FDA grade polypropylene. Available in white and clear.
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Accuris
Description: CBRN PROTECTIVE MASK AND FILTER CANISTER SCREW THREADS
-
Supplier: Accuris
Description: (RESTRICTED) CBRN PROTECTIVE MASK AND FILTER CANISTER SCREW THREADS
-
-
Supplier: Accuris
Description: Specification for Canister Vent Solenoid and Purge Air Filter Component
-
Supplier: Accuris
Description: Color Coding of Air-Purifying Respirator Canisters, Cartridges, and Filters
-
Description: Scope The requirements of this standard apply to the identification of air-purifying respirator canisters, cartridges and filters used to provide respiratory protection against gases, vapors or particles. These requirements apply to canisters, cartridges, and any high efficiency
-
Supplier: Nilfisk Industrial Vacuums
Description: The ever-popular GD 930 HEPA Industrial Vacuum is a canister vacuum cleaner designed for solid performance in abusive environments. Its tremendous suction power and durable construction make it a reliable choice for demanding applications, such as mold or asbestos remediation. A superior
- Airflow: 74 SCFM
- Vacuum Pressure: 92 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.3 µm
-
Supplier: Radwell International
Description: PNEUMATIC FILTER CANISTER 200PSI. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Radwell International
Description: FILTER ELEMENT, METAL MESH, CANISTER . FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Radwell International
Description: HYDRAULIC FILTER METAL CANISTER. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Campbell Hausfeld
Description: resistance and easy cleaning. The stainless steel fluid needle and nozzle are compatible even the most advanced coatings. An in-line filter removes dirt particles from coatings, helping to prevent preventing defects. This spray gun includes adjustable fluid and pattern controls. Polished body
- Air / Supply Pressure: 40 psi
- Air Supply Pressure: 40 psi
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
-
Supplier: RYCO Hydraulics, Inc.
Description: Spin-on filters are quick and easy to change. They are available with a range of filtration ratings. There are two series: RIF-E and RIF-EA and two sizes (3/4” and 1.1/4”) of Spin-On Canisters. These yellow Spin-On Canisters, and the Filter Heads they are used with, are
- Features: Housing and Filter Assembly
- Filtration Product: Hydraulic Fluid
- Additional Features: Spin-on
-
Supplier: RYCO Hydraulics, Inc.
Description: Spin-on filters are quick and easy to change. They are available with a range of filtration ratings. There are two series: RIF-E and RIF-EA and two sizes (3/4” and 1.1/4”) of Spin-On Canisters. These yellow Spin-On Canisters, and the Filter Heads they are used with, are
- Features: Housing and Filter Assembly
- Filtration Product: Hydraulic Fluid
- Additional Features: Spin-on
-
Supplier: RYCO Hydraulics, Inc.
Description: Spin-on filters are quick and easy to change. They are available with a range of filtration ratings. There are two series: RIF-E and RIF-EA and two sizes (3/4” and 1.1/4”) of Spin-On Canisters. These yellow Spin-On Canisters, and the Filter Heads they are used with, are
- Features: Housing and Filter Assembly
- Filtration Product: Hydraulic Fluid
- Additional Features: Spin-on
-
Supplier: RYCO Hydraulics, Inc.
Description: Spin-on filters are quick and easy to change. They are available with a range of filtration ratings. There are two series: RIF-E and RIF-EA and two sizes (3/4” and 1.1/4”) of Spin-On Canisters. These yellow Spin-On Canisters, and the Filter Heads they are used with, are
- Features: Housing and Filter Assembly
- Filtration Product: Hydraulic Fluid
- Additional Features: Spin-on
-
Supplier: Ebac Industrial Products, Inc.
Description: The NBC composite filter is designed to extract hazardous elements from the air (i.e. nuclear, biological and chemical agents). The filter is a self-contained sealed canister comprising of two concentric elements; an ultra high efficiency particulate element; and a charcoal
-
Supplier: ASTM International
Description: been tested and determined to be stable when stored in canisters. Numerous compounds, many of which are chlorinated VOCs, have been successfully tested for storage stability in pressurized canisters (1-4). Although not as extensive, documentation is also available demonstrating
-
Supplier: ASTM International
Description: VOCs that have been determined to be stable when stored in canisters. Numerous compounds, many of which are chlorinated VOCs, have been successfully tested for storage stability in pressurized canisters (1- 4).3 Documentation is also available demonstrating stability of VOCs in
-
Supplier: HDT Global
Description: The M48A1 is a self-contained filter with both gas and particulate filter elements integrated in one canister. 100-cfm airflow Self-contained canister ASZM-TEDA carbon media Modularity allows for multiple filter applications Horizontal or vertical installation
- Efficiency: 99.97 %
- Length: 14.5 inch
- Width / Ring Size: 11.88 inch
- Construction: Cartridge Filter
-
Supplier: Eaton
Description: Spin-on filters typically consist of a head mounted directly in-line with the return piping and a canister containing an element which screws onto a threaded post. The In-line filter series WPL spin-on-filters are suitable for an operating pressure up to 145 psi (10 bar)
- Maximum Liquid Flow: 69 GPM
- Configuration: In-line
- Filter Medium Material: Metal / Porous Metal, Paper
- Features: Other
-
Supplier: ASTM International
Description: that have been determined to be stable when stored in canisters (see Table 1). Numerous compounds, many of which are chlorinated VOCs, have been successfully tested for storage stability in pressurized canisters (1- 4).3 Information on storage stability is also available for polar
-
Supplier: Serfilco, Ltd.
Description: carbon chambers which use the 528 & 548 refillable bulk granular carbon canisters. MAXI-CARB W For absorption of undesirable contaminants including chlorine and many organics. Serves as an effective sediment removal filter down to the 1 - 2 micron range. Non-metallic, PE end caps
-
Supplier: Serfilco, Ltd.
Description: Federation's recommended standards for hydrostatic leak and burst pressures. For complete specifications, refer to table below. All chambers accept most standard filter cartridges: depth type, pleated area, carbon, and refillable mini-canisters. Order cartridges separately. To select
-
Supplier: MSA Safety
Description: Upon inhalation, contaminated air enters the gas mask canister, where it is filtered before reaching the wearer, who breathes in only clean, fresh air. Provides respiratory protection against particulate matter, vapors and gases by means of a lightweight, replaceable canister. The
- Features: Canister / Sorbent, Other, Ventilated
- Application: Chemical / Hazmat, Electrical
- Type: Full Shield
- Industry: Utilities
-
Supplier: Milwaukee Electric Tool Corporation
Description: DRY VACUUM TYPE 7 INCH 8.62 INCH CANISTER STYLE 18 VOLT VOLTAGE 4 FOOT HOSE, CREVICE TOOL, EXTENSION, HEPA FILTER TOOL KIT M18[TM] BRAND LENGTH 16 INCH APPROVAL UL (CANADA AND US)
- Media Vacuumed: Dry
-
Supplier: Mi-T-M Corporation
Description: efficiency 99.5% to 1.0-micron (optional HEPA filter 99.7% to 0.3-micron) · Drain outlet · High impact poly construction canister with lifetime canister warranty · Industrial-grade polyolefin wheels with stainless-steel shafts Miscellaneous: Quiet operation · Stackable design
- Airflow: 108 SCFM
- Capacity: 13 to 18 gallons
- Technology: Centrifugal
- Media Vacuumed: Dry, Wet
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality cast iron two stage compressor · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head for heat dissipation · Large canister intake filter · Durable stainless-steel braided discharge hose for longer life Engine: Honda OHV
- Flow Capacity: 16.3 SCFM
- Features: 2 Stage, Multistage Compressor
- Power Source: Gasoline
- Compressor Technology: Reciprocating Piston
-
Supplier: MSA Safety
Description: mechanical speaking diaphragm is included, or MSA's optional ESP® II communications system can be added. A butyl-coated nylon hood is available for total head protection. The dual-canister mount allows weapon sighting from either shoulder. The CBRN canister contains chemical sorbents
- Features: Cartridge / Filter, Other, Ventilated
- Application: Chemical / Hazmat, Smoke / Fumes
- Type: Full Shield
- Industry: Military / Government
-
Supplier: Air Compressors Direct
Description: Canister Inlet Filter •With replaceable filter elements for extend pump life Heavy Duty Steel Tank & Frame Assembly •Powder coated to provide protection on the job site Air Line Regulator & Two Gauges •The ability to monitor line and tank pressure Added Features •Anti-vibration
- Flow Capacity: 4.3 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: Serfilco, Ltd.
Description: 30" filter cartridge. The pump and filter are mounted in a compact configuration using a common mounting plate and union connection between the pump outlet and filter inlet. FILTER: The filter is industry proven for ease of service and reliability. The Series 'L'
-
Supplier: Air Compressors Direct
Description: easier start-up •Directional air shroud for reduced pump temperatures 8-Gallon Wheelbarrow Design w/ Convenient Lifting Handles •Low profile, powder coated twin tank receivers •Pneumatic tire makes it easy to move around the job site Canister Inlet Filter •With replaceable
- Flow Capacity: 16.2 SCFM
- Horse Power: 8 HP
-
Supplier: Air Compressors Direct
Description: easier start-up •Directional air shroud for reduced pump temperatures 8-Gallon Wheelbarrow Design w/ Convenient Lifting Handles •Low profile, powder coated twin tank receivers •Pneumatic tire makes it easy to move around the job site Canister Inlet Filter •With replaceable
- Flow Capacity: 8.9 SCFM
- Horse Power: 5.5 HP
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality single stage compressor · Stainless-steel braided discharge hose · Oil lubricated aluminum crankcase · Aluminum head for heat dissipation · Cast iron cylinder · Canister inlet air filter Motor: 120V single-phase 60-Hz. motor with 15-amp plug · Thermal overload
- Flow Capacity: 4.1 to 4.4 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase, Gasoline
- Mounting: Portable, Tank Mounted
-
Supplier: Durovac Industrial Vacuums
Description: gallon canister for easy disposal. Features Regenerative vacuum producer for handling fine material continuously. 8-inch bearing wheels and heavy duty 5-inch rear casters for industrial environments. Triple filtration assures trouble-free operation with fine powders. Filter won't
- Ultimate Operating Vacuum: 544.1 to 478.06 torr
- Pumping Speed: 380 to 650 CFM
- Mounting: Cart / Portable
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing
-
Supplier: Durovac Industrial Vacuums
Description: gallon canister. It also delivers full OSHA compliance. Features 4,000-hour-rated single-phase 50/60 Hz motor. 8-inch bearing wheels and heavy duty 5-inch rear casters for industrial environments. Triple filtration assures trouble-free operation with fine powders. External filter
- Ultimate Operating Vacuum: -1,018 torr
- Pumping Speed: 320 CFM
- Mounting: Cart / Portable
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing
Find Suppliers by Category Top
More Information Top
-
Spent Nuclear Fuel (SNF) Project Final Safety Analysis Report (FSAR)
Protection of samplinglweldstation components from excessive MCO pressures is provided by PSV-720 located downstream of the canister filter as part of the sampling/weldstation hood.
-
Remote-Handled Transuranic Content Codes
Waste canister filters will have with a minimum hydrogen diffusivity as specified in Appendix 1.3.5 of the 72-B Cask SAR.
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 32 - Civil Engineering > [FDBKF2005051016520919859] Afh32-401...
The MCU-2A/P mask with a serviceable canister filter installed protects the face, eyes, and respiratory tract from chemical and biological warfare agents and radioactive dust particles.
-
[A methodological study on testing and evaluating of filtration efficiency of canister against microbial aerosol].
The filtration efficiency of 1-4 canister filtration efficiency against Bacillus subtilis var niger spores aerosol was 99.997% and efficiency of the other two aerosol was 100.000%.
-
Cementitious waste option scoping study report
…CWO-09 of Appendix B and include the following equipment: NOx and unbumed hydrocarbon abatement system (John Zink Noxidizer system) Air dilution/spray quench system to conkol exit temperature of MACT system offgases Two panulated activated carbon canister filter units to extract mercury…
-
Test plan for headspace gas sampling of remote-handled transuranic waste containers at Los Alamos National Laboratory
L ~ F =difision characteristic of the waste canister filter corrected for temperature using Equation 9-2.
Indicates content that may require registration and/or purchase.