-
Supplier: tecsis LP
Description: Model XLBC cantilever beam load cell is available in sizes from 4.75" to 7.75" in length and covers ranges from 100 to 10,000 lbs. These highly accurate load cells are resistant to off-axis loading and fully welded to perform reliably in a variety of applications.
- Force / Load Rating: 100 to 10,000 lbs
- Operating Temperature: -30 to 180 F
- Output: Analog Voltage
- Package: Cantilever
-
Supplier: tecsis LP
Description: Models XLBL and XLBH miniature cantilever beam load cells are a compact 3.5" long and provide accurate and reliable data for load ranges between 15 g and 10 lbs. These high accuracy load cells are fully welded and constructed from stainless steel, with built-in overload protection for
- Force / Load Rating: 0.0551146384479718 to 10 lbs
- Operating Temperature: 0 to 200 F
- Output: Analog Voltage
- Package: Cantilever
-
Supplier: tecsis LP
Description: The unique parallelogram design of the model XLA provides a low profile, precision load cell with a high tolerance for off-center loading. The XLA comes in one size covering ranges from 2.2 to 500 lbs. and is available in aluminum or stainless steel. This configuration is ideal for process
- Force / Load Rating: 2.2 to 500 lbs
- Operating Temperature: -60 to 200 F
- Output: Analog Voltage
- Package: Cantilever
-
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series SSB Sealed Beam Load Cell is the best in class: Proprietary Interface temperature compensated strain gages .01% nonrepeatability Environmentally sealed 0.0008%/°F temp. effect on output Compact size More Information Sealed version of MB mini beam.
- Force / Load Rating: 60 to 1,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Package: Cantilever
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series MBP Miniature Beam Overload Protected Load Cell is the best in class: Proprietary Interface temperature compensated strain gages 10x overload protection Low height - 1in max 0.0008%/°F temp. effect on output More Information Same as MB mini beam with
- Force / Load Rating: 2.5 to 10 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Package: Cantilever, Miniature
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series MB Miniature Beam Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Performance to 0.03% Low height - 1in max 0.0008%/°F temp. effect on output More Information The MB is a miniature beam load cell used in medical
- Force / Load Rating: 5 to 250 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Package: Cantilever, Miniature
-
Supplier: OMEGA Engineering, Inc.
Description: applications. A specially developed integrated strain gage includes all balancing, compensating and conductive elements and is laminated to the beam to provide excellent stability and reliability.
- Force / Load Rating: 0.25 to 40 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Package: Cantilever
-
Supplier: OMEGA Engineering, Inc.
Description: The LC509 Series load cell is a unique combination of a high accuracy beam type load cell with an internal amplifier giving a high level dc voltage output. Applications include industrial weighing and automated batching operations where the interfacing controller requires an amplified voltage
- Force / Load Rating: 10 lbs
- Accuracy: 0.25 ±% Full Scale
- Operating Temperature: -55 to 140 F
- Output: Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: • FM Approved Intrinsically Safe • All Stainless Steel Construction for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data Provided • Self-Adjusting Weigh Modules Available
- Force / Load Rating: 200 lbs
- Accuracy: 0.03 ±% Full Scale
- Operating Temperature: -30 to 180 F
- Output: Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: Model LCM602 is a heavy duty industrial load cell designed for industrial weighing and scale applications. The LCM602 offers a highly accurate, rugged design in a small, economical package.
- Force / Load Rating: 2,500 lbs
- Accuracy: 0.05 ±% Full Scale
- Operating Temperature: -30 to 180 F
- Output: Analog Voltage
-
Supplier: Dover Flexo Electronics, Inc.
Description: applications. Tension is measured by high-output silicon strain gages housed internally on a dual cantilevered transducer beam and connected in a wheatstone bridge configuration. As the ribbon or filament passes over the rotating transport wheel, the force of the substrate on the wheel
- Force / Load Rating: 10 to 400 lbs
- Operating Temperature: -10 to 200 F
- Output: Analog Voltage
- Package: Cantilever
-
Supplier: FMS USA, Inc.
Description: The RMGZ900 series force measuring rollers are designed as self contained cantilever mount sensors that minimise machine space requirements in continuous material processing applications. Features Advantages 10 times overload protection Recalibration is not required 50:1 force measuring range
- Force / Load Rating: 44.96 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 14 to 140 F
- Package: Cantilever
-
Supplier: Dover Flexo Electronics, Inc.
Description: The model C*transducer is the industry standard in strain-gauge based web tension transducers (sometimes called 'load cells'). Available in three frame sizes and both live-shaft and dead-shaft versions. Dead-shaft Model C Transducers are sealed to protect the inside from dust and
- Force / Load Rating: 10 to 800 lbs
- Operating Temperature: -10 to 200 F
- Output: Analog Voltage
- Package: Cantilever
Find Suppliers by Category Top
Featured Products Top
-
and reliability in various applications. Discover various types of strain gauge load cells, including single point load cells, S-type load cells for tension and compression forces, shear beam load cells for robust weighing applications, and compression and tension load cells suited for their (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
integration, and it’s compatible with a range of capacitive, strain gauge, and piezoresistive sensors. Industries Served Semiconductor metrology, photonics alignment, fiber positioning, interferometry, microscopy, biotech, life-sciences, med-tech, photonics (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
Measurement: Instead of mounting physical sensors such as accelerometers or strain gauges, the Q1 uses laser Doppler vibrometry to measure velocity and displacement from a safe distance. Parallel Scanning Laser Vibrometer: The Q1 can scan large surfaces or multiple points at the same time (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR
More Information Top
-
Identifying the Magnitude and Location of a Load on a Slender Beam Using a Strain Gauge Based Force Transducer
The concept of the cantilever beam strain gauge based force transducer is extended in this work to slender beams with variable cross sections, and pinned, firm rest, soft rest, pinned-fixed, and fixed boundary conditions.
-
Adaptation of a ballistic tool for obtaining strain rates above 20,000 inch/inch/minute
A load cell, in series with the sample, records the developed force and a simple cantilever beam strain gauge is used to record the cross head travel.
-
Whisker Sensor Design for Three Dimensional Position Measurement in Robotic Assisted Beating Heart Surgery
Flexible Cantilever Beam Strain Gauges in Half-Bridge configuration .
-
Some measurements of friction in simple powder beds
cantilever beam strain gauge was connected to a horizontal screw jack.
-
Design of a computer-controlled seating surface for research applications
A cantilevered beam strain gage force sensor is used for this purpose [6].
-
Modulation of reflex responses in hand muscles during rhythmical finger tasks in a subject with writer’s cramp
…for the index Wnger of his right hand, under two static conditions: (1) abduc- ting the Wnger as hard as possible with the lateral side of the proximal interphalangeal (PIP) joint against a stiV cantilever beam strain gauge ; (2) squeezing a force…
-
Task-specific sensorimotor interactions in speech production
Inferior-superior movement of the lower lip was transduced using a lightweight, head-mounted cantilever beam strain gauge transduction system (Barlow et al. 1983).
-
Development of fronts and rears for development of acceleration sensor for active suspension - automobile, left and right acceleration sensor
Had the sputtered thin film gage on account of conventionally make with for measurement as method of acceleration sensor and it is the detectable biaxial type simultaneous piezoelectric type, cantilever strain gage type, differential trans type but spread as well as various…
-
Nuclear spin transfer studies of chemical reactions in living systems
Force was measllured with a cantilever beam strain gauge (BLH model SP83-06-12) to which the proximlal end of the muscle was fastened.
-
Crack Initiation and Growth in Plane Strain, Fully Plastic Zircaloy®
A double cantilever beam strain gage was used to measure specimen deflection.
Indicates content that may require registration and/or purchase.