Products/Services for Canvas Hose Pipe

  • Industrial Hose-Image
    Industrial Hose - (1757 companies)
    A hose is a flexible and often reinforced vessel used to transfer fluids from one location to another. Industrial hose covers the broad spectrum of fluid transfer lines, including flow lines for fluids and gases in pneumatic, hydraulic...
  • Pipe Fittings-Image
    Pipe Fittings - (1970 companies)
    ...configurations. Piping vs. Tubing and Hose. To begin, it may be important to distinguish some terminology. In industry, "tube" and "pipe" are nearly interchangeable terms. Both describe long hollow cylinders of uniform material with a certain amount...
  • Hydraulic Hose-Image
    Hydraulic Hose - (602 companies)
    Hydraulic hose is specifically designed to convey hydraulic fluid to or among hydraulic components, valves, actuators, and tools. It is typically flexible, often reinforced and usually constructed with several layers of reinforcement since hydraulic...
  • Hose Reels-Image
    Hose Reels - (408 companies)
    Hose reels are used to wind, unwind, and store lengths of hose that are designed to transport gases and liquids for industrial applications. Hose reels are used to wind, unwind, and store lengths of hose that are designed to transport gases...
  •  
    Insulation Jacketing - (77 companies)
    Insulation jacketing consists of a metal sheet or plastic film that is wrapped around tubing or pipe insulation to protect the insulation from moisture, wear and mechanical damage. Adhesive, clips, ties or other fasteners are used to hold...
  •  
    Tubing - (2415 companies)
    ...of construction) is either rigid or flexible. Tubing vs. Piping and Hose. In industry, "tube" and "pipe" are nearly interchangeable terms. Both typically describe long hollow cylinders of uniform material with a certain amount of rigidity...
  •  
    Pipe and Hose Pressing Tools - (77 companies)
    Pipe and hose pressing tools are used to apply a large, circumferential compressive force to quickly create liquid-tight connections in metal and plastic fluid-handling systems. A large force is applied in a short burst, with 360-degrees or close...
  •  
    Hose Fittings - (1197 companies)
    ...configured with straight sections connected by fittings or specially formed connections and joints. Hoses vs. Tubes and Pipes. To begin, it may be important to distinguish some terminology. In industry, "tube" and "pipe" are nearly interchangeable...
  •  
    Hose Clamps and Band Clamps - (363 companies)
    Hose clamps, hose clips and band clamps are used to secure hose or flexible tubing to a fitting. The clamp is placed around the hose, directly over the fitting. As the clamp is tightened, it clamps the inner diameter of the hose to the fitting...
  •  
    Air Hose and Air Duct Hose - (479 companies)
    Air hose and air duct hose is used in pneumatic systems and controls, or as supply lines for pneumatic devices and tools. Air hose and air duct hose is used to transport compressed air, gases, or lightweight bulk solids in air. It is typically...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire