-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of or the recommendation for minimum application torque that results in a fully degraded removal torque that is at a level greater than the maximum expected reverse-ratchet torque for a Type IA child-resistant closure. (See
-
Supplier: Mark-10 Corporation
Description: Series TT03C digital cap torque gauges are quick and economical solutions for basic handheld cap torque testing. These portable instruments eliminate the need to secure closures in a fixture or more elaborate testing system. A dedicated remote torque sensor
- Torque Measurement Range: 11.946902654867252 In-lbs
- Special Type: Handheld, Portable
- Type: Torque
-
Supplier: Mark-10 Corporation
Description: Series TT03C digital cap torque gauges are quick and economical solutions for basic handheld cap torque testing. These portable instruments eliminate the need to secure closures in a fixture or more elaborate testing system. A dedicated remote torque sensor
- Torque Measurement Range: 101.76991150442474 In-lbs
- Special Type: Handheld, Portable
- Type: Torque
-
-
Supplier: Mark-10 Corporation
Description: Series TT03C digital cap torque gauges are quick and economical solutions for basic handheld cap torque testing. These portable instruments eliminate the need to secure closures in a fixture or more elaborate testing system. A dedicated remote torque sensor
- Torque Measurement Range: 50.442477876106175 In-lbs
- Special Type: Handheld, Portable
- Type: Torque
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of or the recommendation for minimum application torque that results in a fully degraded removal torque that is at a level greater than the maximum expected reverse-ratchet torque for a Type IA child-resistant closure. (See
-
Supplier: Mark-10 Corporation
Description: Series TT01 Cap Torque Testers are designed to measure application and removal torque of bottle caps up to 100 lbFin [11.5 Nm]. Adjustable posts effectively grip a broad range of container shapes and sizes, while optional flat and adjustable jaws are available for unique
- Torque Measurement Range: 11.946902654867255 In-lbs
- Sampling Frequency: 7,000 Hz
- Output: Analog / Modulated Frequency
- Type: Torque
-
Supplier: Essentra Components
Description: Metric Threaded Sealing Caps are fitted with an internal neoprene rubber sealing disk to limit fluid leakage and are suitable to protect metric threads. While hand tightening is recommended, the cap can be applied or removed by spanner or socket at a low torque.
- Features: Other, Threaded
- Material: Polyethylene (PE)
-
Supplier: Essentra Components
Description: UNF Threaded Sealing Caps protect and limit fluid leakage. These HDPE caps are resistant to solvents and reduce potential shearing. A neoprene sealing disk limits fluid leakage and the hexagonal head can be tightened by a wrench or socket at low torque but is hand tightening is
- Features: Other, Threaded
- Material: Polyethylene (PE)
-
Supplier: U.S. Plastic Corporation
Description: Polypropylene caps with a 0.002" high quality EVA-wax type pressure sensitive adhesive coated on 0.020" Foamseal (Extruded Foamed Polystyrene) containing a release coating on backside. Designed to be used as an innerseal to seal solid products, such as dry foods and pharmaceuticals. This
- Material: Polypropylene (PP)
-
Supplier: U.S. Plastic Corporation
Description: Polypropylene caps with a 0.002" high quality EVA-wax type pressure sensitive adhesive coated on 0.020" Foamseal (Extruded Foamed Polystyrene) containing a release coating on backside. Designed to be used as an innerseal to seal solid products, such as dry foods and pharmaceuticals. This
- Material: Polypropylene (PP)
-
Supplier: ASTM International
Description: 1.1 These test methods measure the downward forces during the disengagement of lug-style caps from their respective containers. 1.2 These test methods measure the maximum torque developed while the cap is further disengaged by turning of the container. 1.3 This standard does not
-
Supplier: ASTM International
Description: 1.1 These test methods measure the downward forces during the disengagement of lug-style caps from their respective containers. 1.2 These test methods measure the maximum torque developed while the cap is further disengaged by turning of the container. This standard does not
-
Supplier: SKS Science Products
Description: These black phenolic cone lined caps are available in many sizes. The cone lined cap provides a wedge type seal that not only seals across the top of the container, but also seals across the inside diameter. This liner is stress crack resistant and offers superior torque
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: Polypropylene caps with a 0.002" high quality EVA-wax type pressure sensitive adhesive coated on 0.020" Foamseal (Extruded Foamed Polystyrene) containing a release coating on backside. Designed to be used as an innerseal to seal solid products, such as dry foods and pharmaceuticals. This
- Material: Polypropylene (PP)
-
Supplier: Jergens, Inc.
Description: Tru-Center™ Socket Toggle Screws Tru-Center™ Toggle Thumb Screws Tru-Center™ Toggle Pads Tru-Center™ Adjustable Torque Toggle Screws
- Material: Nylon / Polyamide
- Shape / Application: Round
-
Supplier: Parco Scientific Company
Description: These water-clear bottles are Boston round in style and molded from FDA compliant material. Inner bottle surfaces are smooth and rounded for easy cleaning and thorough emptying. Polypropylene caps have valve-seal design for a perfect, leakproof fit. Ribbed caps are designed for
-
Supplier: Parco Scientific Company
Description: for a perfect, leakproof fit. Ribbed caps are designed for torque-closure and easy opening. Underside of bottle lists volume, material and includes an indexing notch. Recycling codes listed on 500 and 1000mL bottles. A protruding ring under the cap holds shrink wrapping
-
Supplier: U.S. Plastic Corporation
Description: These stackable HDPE containers optimize space utilization for storage and shipping. Integrated handles ensure exceptional strength and durability while interlocking top and bottom designs ensure secure stacking. These are UN rated jugs, closures must be torqued to 150 inch lbs. as stated in
Find Suppliers by Category Top
More Information Top
-
Test report for cesium powder and pellets inner container decontamination method determination test
Rev. 0 closure cap torqued to 25 ft-lb.
-
Cesium powder and pellets inner container decontamination method determination
The test specimen will be free-air cooled to approximately 100°C (212°F) and the closure cap torque reverified to 25 ft-lbs.
-
Practical Pharmaceutics
Eye drop bottles with PP screw thread dropper caps lose their closure torque during steam sterilisation.
-
Equipment designs for the spent LWR fuel dry storage demonstration
After helium filling is complete, the flexible steel hose is removed and the fitting on the closure lid capped and torqued .
-
Biomechanical investigation der winkelstabilen Plattenosteosynthese on proximal Humerus
The angular stability is secondarily generated by the infusion of a closure cap with a torque of 4 Nms (. Abb. 1a and b).
-
Applied fluid mechanics
The hydraulic torque M=Fye, i.e., the resultant force act the distance of the pressure center ye of the fulcrum of the cover on the closure cover on the cover once: .
-
Analysing the torque.
This article discusses the role of torque testing of caps / closures in beverage industry and variables affecting the overall accuracy.
-
Osteosynthese of distal femoral fractures Invasive Stabilizing with the Less system (LISS)
Upper series: 1: attachment bolt for target stirrups; 2: tissue protective sleeve; 3: stabilization bolt for target stirrups; 4: measuring rod for Kirschner wires; 5: screwdriver bit; 6: train instrument; 7: LISS screw; 8: closure cap ; 9: torque screwdrivers.
Indicates content that may require registration and/or purchase.