-
Supplier: Accuris
Description: Vacuum technology \x97 Vacuum gauges \x97 Specifications, calibration and measurement uncertainties for capacitance diaphragm gauges
-
Description: Capacitance diaphragm gauges provide a very accurate means of measuring subatmospheric pressures at a reasonable cost. The instrisic gauge design aims to offer the utmost in stability and process by-product resistance. For more stringent applications or when there is a
- Accuracy: 0.2 ±% FS
- Operating Temperature: 41 to 122 F
- Working Pressure Range: 37.7095782328712 to 58.0147357428788 psi
- Features: Absolute, Instrument, Mechanical Deflection, Temperature Compensation, Vacuum
-
Description: Capacitance diaphragm gauges provide a very accurate means of measuring subatmospheric pressures at a reasonable cost. 100°C heated gauges offer the utmost in stability and process by-product resistance. For less stringent applications consider the 45°C heated or unheated
- Accuracy: 0.2 to 0.4 ±% FS
- Operating Temperature: 50 to 122 F
- Working Pressure Range: 18.8547891164356 to 58.0147357428788 psi
- Features: Absolute, Instrument, Mechanical Deflection, Vacuum
-
-
Description: Capacitance diaphragm gauges provide a very accurate means of measuring subatmospheric pressures at a reasonable cost. 45°C heated gauges offer the utmost in signal stability. For more stringent applications or when there is concern over process byproduct deposition,
- Accuracy: 0.15 ±% FS
- Operating Temperature: 50 to 104 F
- Working Pressure Range: 18.8547891164356 to 58.0147357428788 psi
- Features: Absolute, Instrument, Mechanical Deflection, Vacuum
-
Description: Capacitance diaphragm gauges provide a very accurate means of measuring subatmospheric pressures at a reasonable cost. 160°C heated gauges offer the utmost in stability and and extra high process by-product resistance due to its high temperature. For less stringent
- Accuracy: 0.4 ±% FS
- Operating Temperature: 50 to 122 F
- Working Pressure Range: 37.7095782328712 to 58.0147357428788 psi
- Features: Absolute, Instrument, Mechanical Deflection, Vacuum
-
Supplier: VACUUBRAND, Inc.
Description: The DCP 3000 is an electronic vacuum gauge for rough and fine vacuum. Simultaneous connection of up to eight external vacuum sensors (four VSK 3000 and four VSP 3000) allows flexible measuring on the spot. A large illuminated display shows the measuring values of all
- Working Pressure Range: 0.001450377 to 15.6640716 psi
- Vacuum Range: 0.09999999999961626 to 809.9999999999999 torr
- Accuracy: 0.1 ±% FS
- Operating Temperature: 50 to 104 F
-
Supplier: VACUUBRAND, Inc.
Description: speed vacuum pumps, fully automatic evaporations are possible at the push of a button without programming. Any parameter can be adjusted, even during vacuum control. External valves and sensors for liquid level and vacuum down to the fine vacuum range are easy to connect
- Working Pressure Range: 0.001450377 to 15.6640716 psi
- Vacuum Range: 0.09999999999961626 to 809.9999999999999 torr
- Accuracy: 0.1 ±% FS
- Operating Temperature: 50 to 104 F
-
Supplier: PMC Engineering LLC
Description: The PMC Extended Diaphragm Level Transmitter has been especially developed for measuring level in tank and vat applications. The extended diaphragm allows the sensing diaphragm to be mounted flush with the inside of the tank or vat wall, thereby avoiding the usual pocketing
- Working Pressure Range: 0 to 300 psi
- Vacuum Range: 760 to -1.9999999999996345 torr
- Measurement Type: Absolute, Compound, Gauge, Vacuum
- Signal Output: Analog Current
-
Supplier: PMC Engineering LLC
Description: PMC Electronic Pressure Transmitters accurately measure pressures, levels, and vacuum ranges in processes where clogging of the diaphragm face is a problem. The small diameter (1½") of the transmitter permits installation flush with the inside wall of pipes 3" in diameter or larger.
- Working Pressure Range: 0 to 300 psi
- Vacuum Range: 760 to -1.9999999999996345 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 175 F
-
Supplier: PMC Engineering LLC
Description: PMC Electronic Pressure Transmitters accurately measure pressures, levels, and vacuum ranges in processes where clogging of the diaphragm face is a problem. The small diameter (1½") of the transmitter permits installation flush with the inside wall of pipes 3" in diameter or larger.
- Working Pressure Range: 0 to 300 psi
- Vacuum Range: 760 to -1.9999999999996345 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 175 F
-
Supplier: PMC Engineering LLC
Description: PMC Electronic Pressure Transmitters accurately measure pressures, levels, and vacuum ranges in processes where clogging of the diaphragm face is a problem. The small diameter (1½") of the transmitter permits installation flush with the inside wall of pipes 3" in diameter or larger.
- Working Pressure Range: 0 to 300 psi
- Vacuum Range: 760 to -1.9999999999996345 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 175 F
-
Supplier: Brooks Instrument
Description: Maximize the efficiency and performance of your vacuum-dependent processes: Choose XacTorr® Series digital vacuum capacitance manometers from Brooks Instrument. XacTorr® Series devices incorporate industry-leading features that improve measurement reliability, minimize drift,
- Vacuum Range: 0.09999999999961626 to 999.9999999999999 torr
- Signal Output: Analog Voltage, DeviceNet, RS232 / RS485
- Device Category: Sensor
- Features: Temperature Compensation
Find Suppliers by Category Top
Featured Products Top
-
Cincinnati Test Systems’ compact, portable high vacuum leak test gauge uses Pirani gauge technology to verify system vacuum pressures. The CTS digital vacuum gauge with KF16 fitting connects directly to the system vacuum fittings to measure vacuum from 1 Pa to atmosphere. The easy (read more)
Browse Vacuum Gauges and Instruments Datasheets for Cincinnati Test Systems, Inc. -
With OTTO - our digital services, condition monitoring of your vacuum pumps are possible. Combined with attractive service packages increase your uptime and lower costs. Efficiency: less cost of ownership Higher uptime: more productivity Peace of mind (read more)
Browse Vacuum Gauges and Instruments Datasheets for Busch Vacuum Solutions -
See the latest addition to the Agilent active gauges family - the new FRG-705/707: full-range Pirani inverted magnetron gauges. These gauges combine Pirani and inverted magnetron technologies to deliver accurate measurement from atmosphere down to 7.6 × 10-10 Torr, all in a single (read more)
Browse Vacuum Gauges and Instruments Datasheets for Agilent Technologies - Vacuum Products -
× 10-9 to 1 × 10-2 mbar (UHV pressure measurement beyond the range of Pirani gauges - No filament, resulting in long lifetime and robustness - Logarithmic output signal (1 V/decade) - Any mounting orientation - Available with KF25 and CF40 vacuum connections (read more)
Browse Vacuum Gauges and Instruments Datasheets for Agilent Technologies - Vacuum Products -
pressures as low as 70-PSI. Also, a vacuum gauge is needed to check the health of a hydraulic pump’s inlet. There are instances when more than one pressure gauge is needed to set up and/or troubleshoot a hydraulic system. Take for example a closed-loop system where it’s necessary (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
Without proper protection, process fluids regularly contaminate and damage inline instrumentation. SENTINEL Diaphragm Seals, also referred to as gauge guards or gauge isolators, employ a chemically resistant diaphragm to isolate and protect system instrumentation from corrosive process fluids (read more)
Browse Diaphragm Seals Datasheets for Blacoh Fluid Control, Inc. -
The powerful detection devices for all applications
(read more)
Browse Vacuum Gauges and Instruments Datasheets for Busch Vacuum Solutions -
ensuring complete chamber fill on each inlet stroke of the pump. Minimizes pressure fluctuations and prevents water hammer pressure spikes. Eliminates acceleration head loss and cavitation. Extends pump diaphragm life and protects system components from excess (read more)
Browse Diaphragm Seals Datasheets for Blacoh Fluid Control, Inc. -
The differential pressure gauges of the PCE-PDA series are reliable differential pressure gauges for pressure measurement of gases in the range of ± 200 Pa, ± 2kPa and 20 kPa depending on the model. The differential pressure gauge has many different (read more)
Browse Pressure Gauges Datasheets for PCE Instruments / PCE Americas Inc. -
Pressure Gauges JR Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to (read more)
Browse Pressure Gauges Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Investigation of a heat pipe cooling system in high-efficiency grinding
(b) real graph Fig. 3 Manufacture device of heat pipe grinding wheel. a 1 Vacuum pump, 2 vacuum valve, 3 compound vacuum gauge, 4 capacitance diaphragm vacuum gauge , 5 caliper, 6 working fluid vessel, 7 silicone tube, and 8 HPGW .
-
Direct observations of reaction zone structure in shock-induced ignition of methane air mixture
Sample gas was injected to driven section by a gas allocation system and the pressure was monitored by a capacitance diaphragm vacuum gauge .
-
Optical air temperature and density measurement system for aircraft using elastic and Raman backscattering of laser light
The temperature distribution inside the vacuum tube is monitored with four PT100 Class 1/10 DIN probes, the pressure with a capacitance diaphragm vacuum gauge .
-
Sapphire-based capacitance diaphragm gauge for high temperature applications
Via state-of-the-art MEMS and advanced packaging technologies, we have realized a capacitance diaphragm vacuum gauge that has decreased size, improved corrosion resistance, increased stability, and is especially suitable for advanced high temperature chemical vapor deposition (CVD) processes.
-
Unstable plasma characteristics in mirror field electron cyclotron resonance microwave ion source
The pressure of the gas is measured with two gauges; an ionization gauge for measuring pressure of the range of ½¼ ¿ Torr and below, and a capacitance diaphragm gauge from vacuum general model CMH-01 for the pressure range of ½¼ to…
-
Dynamic vacuum measurement by an optical interferometric technique
The two measurements performed by the dynamic vacuum standard and capacitance diaphragm gauges showed an agreement better than 12%.
-
Enhancement of Ne-like Ar 46.9 nm laser output by mixing appropriate He ratio at low pressure
Two tubes and valves are designed to fill Ar and He gas respectively, and a vacuum meter with capacitance diaphragm gauge (Inficon CDG025), whose full scale range is 133 Pa and accuracy is 0.2%, is used to measure the gas pressure.
-
Experimental physics 1
Image 9.20 membrane - capacity - vacuum gage : Capacitors form a thin membrane M C1 and C2 Bd that (see in a bridge circuit with two solid curved plates two.
-
Experimental physics 1
Membrane - capacity - vacuum gage : Capacitors form a thin membrane M C1 and C2 Bd that (see in a bridge circuit with two solid curved plates two.
-
Instruments, Measurement, Electronics and Information Engineering
…are non-corrosiveness; measurement aim is the total pressure, and because the response time should not be long, pirani gauge ZJ-52T (for rough vacuum measurement) , ionization gauge ZJ-10 (for high vacuum measurement)and capacitance diaphragm gauge CDG126B (for dynamic measurement…
Indicates content that may require registration and/or purchase.