-
Supplier: Amongo Technology Co., Ltd.
Description: Amongo's ultra-slim designed 15.6 inch industrial touch screen panel computer is a low power-consumption fanless computer with the following benefits: Original famous brand LCD panels with perfect image quality and wide, LED backlight with long life span, energy-saving;
- RAM: 2 GB
- Features: Desktop / Tower, Panel Mount
- Processor: Intel®
- General Features: Touch Screen
-
Supplier: Teguar Corporation
Description: The TSP-2945-17 has a stainless steel front panel and aluminum back cover. The front bezel is IP66/IP69K compliant, so when panel mounted, this PC is an ideal waterproof solution for food and beverage manufacturing or industrial applications exposed to liquids, sprays or
- Display Size: 17 inch
- Speed: 1,830 MHz
- RAM: 4 GB
- Processor: Intel®
-
Supplier: Acnodes Corporation
Description: The PCW8190 is a 19" wide temperature touch panel PC supporting a 1280 x 1024 display resolution, Projected Capacitive touch screen technology, and a bezel-free fanless design. Powered by the 11th Gen Intel Tigerlake-UP3 Core i5-1145GRE processor, it
- Display Size: 19 inch
- Processor: Intel®
- Features: Other, Panel Mount
-
-
Supplier: Acnodes Corporation
Description: The PCW8156 is a 15.6" wide temperature touch panel PC supporting a 1920 x 1080 display resolution, Projected Capacitive touch screen technology, and a bezel-free fanless design. Powered by the 11th Gen Intel Tiger Lake-U Core i5/i7 processors, it supports
- Display Size: 15.6 inch
- Processor: Intel®
- Features: Other, Panel Mount
-
Supplier: Acnodes Corporation
Description: The PCW8185 is an 18.5" wide temperature touch panel PC supporting a 1920 x 1080 display resolution, Projected Capacitive touch screen technology, and a bezel-free fanless design. Powered by the 11th Gen Intel Tiger Lake-U Core i5/i7 processors, it supports
- Display Size: 18.5 inch
- Processor: Intel®
- Features: Other, Panel Mount
-
Supplier: Teguar Corporation
Description: This 10.1" sleek widescreen panel PC is equipped with a Bay Trail Intel Celeron N2930 CPU and supports power over ethernet (PoE) for high computing functionality. The TP-2920-10 flat touchscreen panel pc is designed for installation on visible surfaces with its projective
- Display Size: 10.1 inch
- Speed: 1,830 MHz
- RAM: 2 GB
- Processor: Intel®
-
Supplier: Teguar Corporation
Description: The TP-2945-22 fanless panel PC features a 21.5” true flat widescreen touch panel display. The unit front bezel is IP66 waterproof rated. The housing is made from die-cast aluminum and encases its industrial-grade components. A glove can be used with the resistive
- Display Size: 21.5 inch
- Speed: 1,830 MHz
- RAM: 4 to 8 GB
- Processor: Intel®
-
Supplier: PHOENIX CONTACT USA
Description: IP65, VESA mounted, fanless industrial PC with LED-backlit 15" LCD display and multi-touch capacitive touch screen. Energy-efficient Intel ® Atom™ processor. 2 GB RAM. HDD/SDD mass storage options with choice of operating system.
- Display Size: 15.0000081 inch
- Speed: 1,600 MHz
- RAM: 2 GB
- Processor: Intel®
-
Supplier: Amongo Technology Co., Ltd.
Description: The 13.3 inch industrial panel pc AMG-13PPC02T1 from Amongo is made to meet with customers’ requirement with below benefits: High resolution TFT LCD panel from famous brand, with good image effect and wide view angles; Fan-less cooling system and low power consumption with Intel
- RAM: 8 GB
- Features: Desktop / Tower, Panel Mount
- Processor: Intel®
- Operating System: Microsoft®
-
Supplier: Teguar Corporation
Description: The TR-0810-15 waterproof outdoor pc features an efficient Intel Bay Trail Atom E3845 Quad Core CPU and up to 8GB of RAM. For effective use outdoors, this unit has a high-brightness projective capacitive touchscreen and is outfitted with wide temperature range components. The housing
- Display Size: 15 inch
- Speed: 1,910 MHz
- RAM: 4 to 8 GB
- Processor: Intel®
-
Supplier: Acnodes Corporation
Description: Resistive type touch screen and multiple I/Os including 2 x USB 3.0, 1 x RS-232/422/485, 1 x RS-232, 1 x Audio, and 2 x GbE LAN. The PC9080 is a reliable system designed to meet various industrial standards and IoT applications. Option for Projected Capacitive touch
- Display Size: 8 inch
- Features: Other, Panel Mount
-
Supplier: PHOENIX CONTACT USA
Description: Full IP65, VESA mounted, fanless industrial PC with LED-backlit 15-inch LCD display and multi-touch capacitive touchscreen. Powerful Intel ® i7 processor and configurable RAM, mass storage and operating system options.
- Display Size: 15.0000081 inch
- Speed: 3,300 MHz
- RAM: 12 GB
- Processor: Intel®
-
Supplier: PHOENIX CONTACT USA
Description: Full IP65, VESA mounted, fanless industrial PC with LED-backlit 18.5-inch LCD widescreen display and multi-touch capacitive touchscreen. Powerful Intel ® i7 processor and configurable RAM, mass storage and operating system options.
- Display Size: 18.503947 inch
- Speed: 3,300 MHz
- RAM: 12 GB
- Processor: Intel®
-
Supplier: PHOENIX CONTACT USA
Description: Full IP65, VESA mounted, fanless industrial PC with LED-backlit 21.5-inch LCD widescreen display and multi-touch capacitive touchscreen. Powerful Intel ® i7 processor and configurable RAM, mass storage and operating system options.
- Display Size: 21.4960746 inch
- Speed: 3,300 MHz
- RAM: 12 GB
- Processor: Intel®
-
Supplier: Advantech
Description: 15.6" Configurable Panel PC Chassis for Selectable Mini-ITX Motherboards 15.6" true-flat panel PC with multi-touch projected capacitive Supports certified mini-ITX motherboards (up to 65W TDP processor) PCI or PCIe expansion slots Front-facing power status
- Display Size: 15.6 inch
- Features: Panel Mount
- General Features: Touch Screen
-
Supplier: Computer Express L.L.C.
Description: • Very high stability and reliability • Intel chipset and CPU • Very long MTBF: 10 - 20 years of operating life • High speed performance • Anti-vandal, anti-strike, anti-explosion, chemical-resistant • Anti-scratch Capacitive Touch screen • High bright image
- Display Size: 15 inch
- IDE Disks Capacity: 40 to 80 GB
- Features: Other, Panel Mount
- General Features: Touch Screen
-
Supplier: Advantech
Description: 21.5" Configurable Panel PC Chassis for Selectable Mini-ITX Motherboards 21.5" true-flat panel PC with multi-touch projected capacitive Supports certified mini-ITX motherboards (up to 65W TDP processor) PCI or PCIe expansion slots Front-facing power status
- Display Size: 21.5 inch
- Features: Panel Mount
- General Features: Touch Screen
-
Supplier: Advantech
Description: 18.5" Configurable Panel PC Chassis for Selectable Mini-ITX Motherboards 18.5" true-flat panel PC with multi-touch projected capacitive Supports certified mini-ITX motherboards (up to 65W TDP processor) PCI or PCIe expansion slots Front-facing power status
- Display Size: 18.5 inch
- Features: Panel Mount
- General Features: Touch Screen
-
Supplier: Newark, An Avnet Company
Description: PANEL PC, RASPBERRY PI 4 B BOARD, 7"; Meter Display Type:Capacitive Touch Screen; Display Size:195mm x 145mm; Display Resolution:-; Screen Size:7"; Supply Voltage Min:12V; Supply Voltage Max:24V; Operating Temperature Min:- RoHS Compliant: Yes
-
Supplier: Advantech
Description: 10.4" Fanless Panel PC with Intel® Celeron® N2930 Processor Industrial 10.4" TFT SVGA/XGA LED panel with 30k (min.) lifetime Durable 5-wire Resistive/Projected capacitive Touch Screen Up to 8 GB DDR3L SDRAM Embedded Intel processor, quad core Celeron® N2930
- Features: Panel Mount
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Industrial Computer, 15.6-inch Widescreen Display, Projected Capacitive Multi-Touch Screen, 128GB SSD, Dual Port Ethernet , Windows Embedded Standard 7 (64-bit), Single Display Output, No Pre-Installed Software, 24 VDC
-
Supplier: Beckhoff Automation LLC
Description: automation software running on Windows 10 IoT Enterprise. They are available with two different touch screen displays with a 7 or 10.1-inch screen size. Scalable performance Both sizes are equipped with Intel Atom® processors with up to four cores and with a screen size
-
Supplier: Beckhoff Automation LLC
Description: automation software running on Windows 10 IoT Enterprise. They are available with two different touch screen displays with a 7 or 10.1-inch screen size. Scalable performance Both sizes are equipped with Intel Atom® processors with up to four cores and with a screen size
-
Supplier: Beckhoff Automation LLC
Description: automation software running on Windows 10 IoT Enterprise. They are available with two different touch screen displays with a 7 or 10.1-inch screen size. Scalable performance Both sizes are equipped with Intel Atom® processors with up to four cores and with a screen size
-
Supplier: Beckhoff Automation LLC
Description: automation software running on Windows 10 IoT Enterprise. They are available with two different touch screen displays with a 7 or 10.1-inch screen size. Scalable performance Both sizes are equipped with Intel Atom® processors with up to four cores and with a screen size
-
Supplier: Ant Computer, Inc.
Description: Pentium® M High Performance 15" Panel PC FEATURES > Pentium® M / Celeron® M high performance platform > Ultra slim Panel PC > 15" LCD display with ELO 5-wire resistive or ELO surface capacitive touch screen > Supports CF Type I/II socket > VESA 100
- Display Size: 15 inch
- RAM: 0.512 GB
- Processor: Intel®
- Operating System: Linux
-
Supplier: VAST STOCK CO., LIMITED
Description: Panel PCs 8.4" 450cd/m SVGA fanless panel PC with Intel Celeron J1900 quad core 2 GHz, 802.11 a/b/g/n/ac wireless module, projected capacitive touch screen, 2GB DDR3L RAM,R10
-
Supplier: Maple Systems, Inc.
Description: design • Panel PCs mount securely to a panel and are VESA 75/100 compatible • Panel PCs can be configured for communication with most PLCs and motion controllers Breweries/Bottling Plants • Panel PCs possess a wide variety of communication ports for
- Operating Temperature: 14 to 122 F
- Effective Screen Width: 16.06 to 18.54 inch
- Effective Screen Height: 12.13 to 15.59 inch
- Screen Diagonal: 15 to 19 inch
-
Supplier: Maple Systems, Inc.
Description: PC possesses a rugged and durable industrial touchscreen computer running Windows operating system Packaging • Versatile and affordable, Light Industrial Panel PCs come in an extended array of sizes ranging from 7" to 21" displays with a thin, flat-panel design • Mount
- Operating Temperature: 32 to 122 F
- Effective Screen Width: 7.95 to 21.93 inch
- Effective Screen Height: 5.87 to 14.25 inch
- Screen Diagonal: 7 to 21.5 inch
-
Supplier: Computer Express L.L.C.
Description: anti-explosion, chemical-resistant • High optical transmission rate (CEX-1582T-VP only) • Anti-scratch Capacitive Touch screeN • 100% water-proof IP-65, 66, 67, 68, NEMA-4, 12
- Display Size: 15 inch
- IDE Disks Capacity: 20 to 40 GB
- Processor: Intel®
- Features: Other, Panel Mount
-
Supplier: Radwell International
Description: FANLESS PANEL PC, WITH INTEL CELERON J1900 QUAD CORE, 10.1 350CD/MSQUARED 1280X800, 2 GHZ, 802.11 A/B/G/N/AC WIRELESS MODULE, PROJECTED CAPACITIVE TOUCH SCREEN, 2GB DDR3L RAM, WITH AG, R13. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: VAST STOCK CO., LIMITED
Description: Display Modules 24" 250 cd/m FHD LCD monitor, Aluminum front panel, Black color, W/ USB projected capacitive touch screen, 9 36V DC input, R30
-
Supplier: Small PC Computers
Description: hardware. Small PC's Marine LCD's are designed and tested for relaiable operation in wet dirty environments. Standard Features · 24" Wide Screen Touch · Projective Capacitive Multi-Touch · Highbright 1000 NIT Low Power LED Backlights · Sunlight Readable (optical
- Operating Temperature: 14 to 140 F
- Effective Screen Width: 18.1 inch
- Effective Screen Height: 16 inch
- Screen Diagonal: 24 inch
-
Supplier: SECO
Description: This robust human machine interface (HMI), based on the SBC-SANTOKA-MX6, impresses with its 10.1 inch IPS TFT display, capacitive touch screen and simple installation with the same excellent quality. The large, high-resolution touch display is ideal for providing the user
- Nominal Display Size: 10.1 inch
- CPU Speed: 1,000 MHz
- RAM: 1,000 MB
- Operating Temperature: 32 to 140 F
-
Supplier: SECO
Description: The 7,0 inch human machine interface (HMI) with capacitive touch screen from the SBC-SANTINO-MX6 series is the cost-optimized solution for your industrial project by a precise selection of all components. The fanless industrial PC, on which the system is based, impresses
- Nominal Display Size: 7 inch
- CPU Speed: 1,000 MHz
- RAM: 1,000 MB
- Operating Temperature: 32 to 140 F
Find Suppliers by Category Top
Featured Products Top
-
More electronics designers are specifying OKW’s tough SOLID-BOX to safeguard sensitive touch screens, control panels and displays in harsh industrial environments. IK 08 (impact) and IP 66/IP 67 (ingress) protection make SOLID-BOX ideal for plant and machine construction, HVAC, Io (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
regularly sprayed clean, the TM430 has a display option to suit any deployment. With its modular design, you can mix and match the compute capabilities with the screen size, brightness, and touch interface type you require (read more)
Browse Panel Computers Datasheets for OnLogic Inc. -
. Industrial Panel PC Integration For applications requiring PC-level performance and larger-format visualization, Yaskawa’s Panel PC series combines high-resolution capacitive (read more)
Browse Machine Controllers and Monitors Datasheets for Yaskawa America, Inc. - Motion Division -
resistive touch screen of the smartPanel is perfect for the everyday industrial applications. With the Panel PC series, you are best equipped for all control and monitoring tasks. The combination of industrial PC with the most modern performance features and a Touch Panel with ideal display possibilities concentrates high performance in the smallest space. (read more)
Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division -
long-duration captures. Large Touch Screen Display: 10.1-inch TFT LCD capacitive touch screen with 1280x800 resolution provides clear waveform visualization and intuitive operation. Extended Field Operation: (read more)
Browse Oscilloscopes Datasheets for TPS Elektronik GmbH -
systems engineering, security and access control, measurement and control, medical/wellness and laboratory technology. DIATEC’s modern, flat design suits both living and working environments. Its central control panel is recessed to accommodate a keypad, touch screen or display. There is (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
structure and is recessed to accommodate a touch screen or membrane keypad. Electronic components such as PCBs can be fitted in the top section of the enclosure using the four mounting pillars provided. Self-tapping PCB screws are available as accessories. Screwless snap (read more)
Browse Operator Interface Enclosures Datasheets for OKW Enclosures, Inc. -
PC boards and minimizes overall panel thickness. Cost effective alternative to mechanical switches and touch screens Leading the Way in Printed Electronics Quantaflex Printed (read more)
Browse Human Machine Interfaces Datasheets for Quantaflex Printed Electronics Inc. -
capturing accidental signal and observing complicated signal Ultra Phosphor 3.0 super phosphor display effect, up to 256 grey display 15.6-inch 1920×1080 HD capacitive multi-touch screen, supporting gesture control: click, slide, zoom, edit, and drag Multiple (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
innovator, manufacturer and distributor of fuses, connectors, circuit breakers, switches, EMC products, and input systems. Touch screens and touch panels, capacitive sensor keypads, membrane keypads and housing systems are developed in close cooperation with its customers. Within its business unit (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc
More Information Top
-
Industrial PCs Report - 2016
Since 2014, sales of panel PCs with capacitive touch screens have grown, and over the forecast, sales are projected to grow very rapidly as vendors have been and will continue rolling out new products.
-
Projection Screen - Projection Screen Manufacturers, Suppliers
Panel AIO Touch screen PC 21.5" with projected capacitive touch screen for multi touch 10points Specifications: Item Display Specifications Item Touch screen Specifications Display Brand AUO Touch Screen Projected...
-
8gb Mp4 - 8gb Mp4 Manufacturers, Suppliers (Page 8)
Product Description TECNO N-13 10.1 inch Tablet PC with Capacitive Touch Screen Product Feature FEATURES Size 10.1" Panel Type Capacitive Multi-Touch Screen Resolution 1280*800 16:10 screen CPU MTK8389 quad core ARM...
-
NEXCOM announce the KPPC series offers superb functionality and durability
Designed to address these concerns, the KPPC series of panel PCs is equipped with a zero bezel, 15 projected capacitive multi- touch screen that is durable, yet visually appealing, and supports VESA mounting that allows retailers to utilize workspace more efficiently.
-
UbiBroker: Event-based communication architecture for pervasive display networks
A hotspot is effectively a large LCD panel equipped with other computing resources such as a capacitive touch - screen foil, a control PC with a large hard disk, two overhead cameras, a NFC/RFID reader and a Bluetooth access point.
-
Touch Panel Report - Cover Glass for Touch Panel - 2013
• The market growth by area has outstripped the pace of growth measured by unit, driven by the growing screen size of smartphones, rapid growth of the tablet PC market, and adoption of capacitive touch panels in large AIO PCs and laptop…
-
Tablet Pc - Tablet Pc Manufacturers, Suppliers (Page 14)
Model : T1-X10S Tablet PC Description Processor: MTK8389k Quad-Core 1.2GHZ Display: 10.1 inch IPS screen 1280*800pixel Touch Panel : Capacitive panel, multi-point touch Supported O/S: Google Android 4.2 Ram: ...
-
3G Tablet - 3G Tablet Manufacturers, Suppliers (Page 4)
Model : T1-X10S Tablet PC Description Processor: MTK8389k Quad-Core 1.2GHZ Display: 10.1 inch IPS screen 1280*800pixel Touch Panel : Capacitive panel, multi-point touch Supported O/S: Google Android 4.2 Ram: ...
-
3G Tablet - 3G Tablet Manufacturers, Suppliers (Page 3)
10.1" Capacitive Touch Screen Tablet PC with WIFI, Bluetooth and external 3G 16GB Flash Memory Quad Core 1.5GHz Processor SKU No. 342-2801 Model No. R10-216BQ TFT LCD Panel 10.1" Capacitive Touch Screen -...
-
8gb Mp4 - 8gb Mp4 Manufacturers, Suppliers (Page 7)
7.85" Capacitive Touch Screen Tablet PC with WIFI, Bluetooth and external 3G – 8GB Flash Memory Quad Core 1.5GHz Processor SKU No. 349-2601 Model No. R8-18BQ TFT LED Panel 7.85" Capacitive Touch...
Indicates content that may require registration and/or purchase.