-
Supplier: MY-TE Products, Inc.
Description: Ideal for utility trucks, docks, construction sites and maintenance departments. Small enough to be installed with only the capstan drum exposed. Comes complete with forward and reverse foot controls on 10′ switch cord. APPLICATIONS Ideal for utility trucks, docks, construction sites and
- Features: Capstan Winch
- Type: Electric
- Line Type: Wire Rope / Cable
-
Supplier: MY-TE Products, Inc.
Description: 800-lb single-line or 1,600-lb double-line lift My-te’s flagship capstan winch-hoist is a tough, highly portable unit that is perfect for the likes of utility truck installation, overhead line crews, tower and antenna erection, and transformer replacement. It maintains an 800-lb
- Load Capacity: 800 to 1,600 lbs
- Maximum Loaded Line Speed: 30 ft/min
- Maximum Lift Speed: 30 ft/min
- Features: Base/Lug Mount, Capstan Winch, Single
-
Supplier: TWG Canada Consolidated, Inc.
Description: winch's rated line pull capacity to be released in a controlled free fall where the load can be brought to a smooth stop at any point on the way down. Combination Emergency and Controlled Free Fall offers both free fall options. Pulling capacities from 2,000 to 50,000 lbs (8.9 to 222.4 kN)
- Load Capacity: 0 to 25,000 lbs
- Line Diameter: 0.875 inch
- Line Length: 140 ft
- Maximum Loaded Line Speed: 198 ft/min
-
-
Supplier: TWG Canada Consolidated, Inc.
Description: winch's rated line pull capacity to be released in a controlled free fall where the load can be brought to a smooth stop at any point on the way down. Combination Emergency and Controlled Free Fall offers both free fall options. Pulling capacities from 2,000 to 50,000 lbs (8.9 to 222.4 kN)
- Load Capacity: 0 to 25,000 lbs
- Line Diameter: 0.875 inch
- Line Length: 40 ft
- Maximum Loaded Line Speed: 198 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: affecting the brake. During lower operations, the over-running clutch locks causing the disc brakes to rotate between a series of divider discs. Dynamic braking is then achieved by modulation of the winch control valve handle. When the control is returned to neutral position, the brake
- Load Capacity: 0 to 8,500 lbs
- Line Diameter: 0.625 inch
- Line Length: 2,115 ft
- Maximum Loaded Line Speed: 170 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: affecting the brake. During lower operations, the over-running clutch locks causing the disc brakes to rotate between a series of divider discs. Dynamic braking is then achieved by modulation of the winch control valve handle. When the control is returned to neutral position, the brake
- Load Capacity: 0 to 25,000 lbs
- Line Diameter: 1 inch
- Line Length: 3,039 ft
- Maximum Loaded Line Speed: 295 ft/min
-
Supplier: ASME
Description: construction and maritime applications. The requirements included in this volume apply to winches that are powered by internal combustion engines, electric motors, compressed air or hydraulics and that utilize drums and rope. This volume does not apply to overhead hoists, mine hoists,
-
Supplier: ASME Standards and Certification
Description: construction and maritime applications. The requirements included in this volume apply to winches that are powered by internal combustion engines, electric motors, compressed air or hydraulics and that utilize drums and rope. This volume does not apply to overhead hoists, mine hoists,
-
Supplier: ASTM International
Description: 1.1 This specification covers warping heads used with windlass, winch, and capstan drive units to pull rope on board ships. Warping heads are primarily for use with fiber rope, natural, or synthetic. 1.2 Warping heads with external ribs or whelps on the barrel, notched flanges,
-
Description: Specifies the types, nominal sizes, dimensions and designation of warping end profiles mounted on extensions of vertical or horizontal shafts and intended for windlasses, capstans, mooring winches and various shipboard winches including winches used for fishery and for hauling in steel wire
-
Supplier: CSA Group
Description: ISO 6482:2017 specifies the types, nominal sizes, dimensions, markings and selection rules of warping end profiles. The warping end specified in this document is applicable to windlasses, mooring winches, capstans and other deck machinery with steel wire rope, and ropes of natural and
-
Supplier: Orion Ropeworks, Inc.
Description: use with winches, capstans, chives, block and tackle. Other benefits of double braid polyester include, limited creep, and high abrasion resistance.
- Overall Width / OD: 0.25 inch
- Overall Length: 200 yd
- Type: Rope / Cordage
-
Supplier: Western Integrated Technologies
Description: drives of manufacturers throughout the world. Our customers include the world’s leading manufacturers of agricultural and construction equipment, conveyors, augers, mixers, wire drawing, capstan winches, metal roll bending machinery, garbage shredders, aerators and many other types of
Find Suppliers by Category Top
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/92180/897205934-MIT.pdf?sequence=2
Design and Prototype of a Personal Ascending Device Based on the Principle of a Capstan Winch .
-
Cost-reduced Cable Delivery for the 21st Century
Mid-assist capstan winch .
-
An oceanographic mooring winch system utilizing a horizontal double-barreled capstan
Thedouble-barreled capstan winch selected for inclu- sion inthis system is acommerciallyavailableproduct fromLebusInternational .
-
Fiber Rope Deployment System For Ultradeepwater Installations
Capstan winches : Based on de-tensioning of the rope over multiple wraps around the capstan.
-
Development of a Fiber Rope Based Deployment System For Deep Water Application
Capstan winches rely on de-tensioning of the rope over multiple wraps around the capstan.
-
The Development and Testing of Polyester Moorings for Ultradeep Drilling Operations
The rope sections would be spooled from specially built shipping reel stands around the capstan winch and over the stern of the deployment vessel (see Figure 4).
Indicates content that may require registration and/or purchase.