-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Nano carbon aluminum foil tape is based on high-performance aluminum foil for heat dissipation,The surface is compounded with nano-carbon, and then coated with acrylate functional heat dissipation adhesive. It has good thermal conductivity, shading,
- Thickness: 0.005905511811023622 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic
- Features: Anti-static / ESD Control, Electrically Conductive
-
Supplier: Matexcel
Description: mobile phones, notebooks, hybrid electric vehicles, etc -- aluminium foil coated with graphite, carbon black, or carbon nanotubes is used as a positive electrode's electron collector. When coated with graphene, the aluminium foil has significantly improved
-
Supplier: Labconco Corporation
Description: available: Activated Carbon Filter for Organic Vapors; Impregnated Carbon Filter for Acid-Sulfur; Impregnated Carbon Filter for Ammonia-Amine; Impregnated Carbon Filter for Formaldehyde-Formalin; Mixed Bed Carbon Filter for Organic Vapors; Acid-Sulfur and
- Hood Face Velocity: 80 SFPM
- Required Airflow: 305 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
-
Supplier: Labconco Corporation
Description: upper dilution air supply; and side-entry air foils. Other features include: glacier white and gray, dry powder epoxy-coated aluminum frame; tempered safety glass front sash, sides, rear baffle and top for total visibility; lower exhaust tissue screen; two utility ports with
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
Find Suppliers by Category Top
Featured Products Top
-
protection covers, fabric for the manufacture of chemical suits and firefighting apparel, and temporary wilderness shelters. In addition to fiberglass and silica substrates, we utilize specialty fabrics including Nomex®, Kevlar®, nylon, carbon, and aramid blends, and coat with a variety of (read more)
Browse Textile Manufacturing Services Datasheets for Mid-Mountain Materials, Inc. -
-resistant capabilities. They can eliminate smoke emission when furnaces are closed and provide long-lasting performance through multiple use cycles. Thicker silicone-coated ropes, such as square-braided components, are broadly used as sealants for electrolysis cells in primary aluminum (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet metal foils for lightning strike protection
How Dexmet Lightning Strike Materials Protect Carbon Fiber Aircraft Surfaces Aluminum has been the principal material used in aircraft and aerospace construction for the past 70 years. With the growing interest to construct more (read more)
Browse Lightning Protection Systems Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Protecting Carbon Fiber Aircraft Surfaces
Lightning Strike Materials Protect Carbon Fiber Aircraft Surfaces Aluminum has been the principal material used in aircraft and aerospace construction for the past 70 years. With the growing interest to construct more efficient aircraft, manufacturers are designing more components out of (read more)
Browse Lightning Protection Systems Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded metal foils for Zone 1 -3 applications
How Dexmet Lightning Strike Materials Protect Carbon Fiber Aircraft Surfaces Aluminum has been the principal material used in aircraft and aerospace construction for the past 70 years. With the growing interest to construct (read more)
Browse Conductive Compounds Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
becoming rancid and stale, the inside of most packets of chips is coated with an ultra-thin layer of aluminum. It makes the plastic foil impermeable to air, water vapor, and UV light. It also keeps flavors from escaping via diffusion, as would be possible with pure plastic foils. (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid® Materials for Wind Applications
susceptible to severe lightning strike damage and catastrophic failure. For two decades, Dexmet has worked with aircraft designers developing precision expanded MicroGrid® foils for lightning strike protection on carbon fiber composite aircraft. Wind Blade Manufacturers are also realizing the (read more)
Browse Lightning Protection Systems Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid Lightning Strike Material
Strike Materials Protect Carbon Fiber Aircraft Surfaces Aluminum has been the principal material used in aircraft and aerospace construction for the past 70 years. With the growing interest to construct more efficient aircraft, manufacturers are designing more components out of light (read more)
Browse Lightning Protection Systems Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for gaskets & exhaust manifolds
typically used are low carbon steel and stainless steel. Dexmet expanded metals and foils are available in a wider range of widths, thicknesses, and open area configurations than any other material type. Expanded Material Terminology Download this valuable guide (read more)
Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
: Materials: PE, PP, Kraft/PE, Tyvek, Polymylar, Foil/PE, Cryovac, Coextrusions, Polylaminates, Military Specs, Nylon 3/8" wide hermetic seal Designed on 4 foot tall post for hand loading or placement over your existing conveyor 1" wide heavy duty teflon coated fiberglass (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation
More Information Top
-
Graphene‐Based Integrated Photovoltaic Energy Harvesting/Storage Device
For the GSCs, graphene ink is initially bar-coated onto conductive carbon coated aluminum foil , which is subse- quently etched and the remaining carbon transferred onto the patterned ITO/glass (Figure 2, step B).[21] After deposi- tion of the bottom supercapacitor electrode …
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2012-12-6576/MURALI-DISSERTATION.pdf?sequence=3
Conductive carbon coated aluminum foils (ExopackTM 0.5 mil 2- side coating) were used as current collectors.
-
High Energy Density Lithium–Sulfur Batteries: Challenges of Thick Sulfur Cathodes
The obtained slurry was coated onto carbon coated aluminum foil (current collector) by controlling solid content of slurry at ≈30% and thereafter dried under vacuum at 50 °C for 12 h to obtain the cathode.
-
Titanate Anodes for Sodium Ion Batteries
The slurry was casted on carbon coated aluminum foil (Exopack Advanced Coatings (http:// www.exopackadvancedcoatings.com/2010/02/conductives- current-collector/).The electrodes were dried first in air and then under vacuum at 120 °C for 12 h before being cut to size and …
-
A High Capacity Calcium Primary Cell Based on the Ca–S System
Composite cathodes for coin cells were prepared by drop casting 84% S@CMK -3, 8% Super P (TIMCAL) conductive carbon, and 8% polyvinylidene fluoride (PVDF, battery grade, Mitsubishi Chemical) binder in dry cyclopentanone on carbon coated aluminum foil .
-
Facile Micro Templating LiFePO 4 Electrodes for High Performance Li‐Ion Batteries
The resulting slurry was casted using different doctor blade thicknesses onto carbon coated Aluminum foil and resultant electrode thickness is measured by using a Timos Vectra-Touch precession instru- ment.
-
Dynamic Thermal Model of Li-Ion Battery for Predictive Behavior in Hybrid and Fuel Cell Vehicles
Negative electrode of Carbon coated Aluminum foil is welded to the top end of the battery casing.
-
FTIR and Raman Study of the LixTiyMn1-yO2 (y = 0, 0.11) Cathodes in Methylpropyl Pyrrolidinium Bis(fluoro-sulfonyl)imide, LiTFSI Electrolyte
carbon coated aluminum foil (Intelicoat Technologies).
-
Electrode Materials with the Na0.44MnO2 Structure: Effect ofTitanium Substitution on Physical and Electrochemical Properties
8%) in N-methyl-pyrrolidinone and extruding onto carbon coated aluminium foils (Intelicoat .
-
Fully-integrated piezoelectric generators from flexible materials
The mixture was homogenized into a paste and bar coated onto 25 μm-thick carbon coated aluminum foils (Intelicoat tech- nologies).
Indicates content that may require registration and/or purchase.