-
Supplier: ICO RALLY
Description: SLV-1200 Fiberglass Sleeving SLV-1200 is a sleeving of tightly braided 100% fiberglass for use in temperatures up to 1200°F (650°C). Closely woven construction provides maximum abrasion resistance and high flexibility. The material is treated to remove all organic matter and to render the glass
- Application: General Purpose, High Temperature / Heating Fluids
- Design Units: English, Metric
- Features: Other
- Function: Structural / Mechanical Tubing
-
Supplier: ICO RALLY
Description: SLV-155 Acrylic Coated Fiberglass Sleeving SLV-155 is used in motor lead-outs, crossovers, transformers, and coils. It is also utilized for protective and thermal insulation in ovens, furnaces, ovens, lighting, and other consumer and industrial appliances. This is suitable for applications up to
- Application: General Purpose
- Design Units: English, Metric
- Features: Other
- Function: Structural / Mechanical Tubing, Electrical Tubing / Sheathing
-
Supplier: ICO RALLY
Description: SLV-130 Fiberglass Sleeving With Vinyl Jacket SLV-130 combines fiberglass and a vinyl insulation jacket. It has good abrasion resistance, excellent cut through characteristics, and non-fray ends. It is widely used in applications up to 265°F (130°C) where tubing is
- Application: General Purpose, High Temperature / Heating Fluids
- Design Units: English, Metric
- Features: Other
- Finish: Solid
-
-
Supplier: Daburn Electronics & Cable
Description: Made from an inorganic fiberglass base sleeving with a heat resistant extremely flexible, tough plastic insulation coating. DAFLEX 130 Class B (4000V), Grade B-1 is recommended for continuous temperatures of -20°C up to 130°C. It is constructed to provide a tough, flexible, heat resistant sleeving.
- Application: General Purpose
- Design Units: English, Metric
- Material Choices: Fiberglass / Composite Tubing
- Maximum Inside Diameter / Size: 1.04 inch
-
Supplier: Darco Southern, Inc.
Description: Silicone Coated Tetraglas® Tubing Our Silicone Coated Knitted and Braided Tetraglas® Tubing is manufactured from low density, high bulk fiberglass then coated with standard red silicone rubber coating. This product is designed to protect wires, hoses and cables from
- Application: General Purpose, Aerospace / Aircraft, High Temperature / Heating Fluids
- Design Units: English
- Function: Electrical Tubing / Sheathing
- Material Choices: Fiberglass / Composite Tubing
-
Supplier: Daburn Electronics & Cable
Description: This silicone rubber coated fiberglass sleeving stretches to twice its relaxed state, without loss of dielectric integrity. When slipped over an irregular or hard to insulate shape, Daflex CONFORM-A-TUBETM stretches up to twice its supplied size, while maintaining its dielectric strength, and snug
- Application: General Purpose
- Design Units: English, Metric
- Material Choices: Rubber / Silicone / Elastomer Tubing, Fiberglass / Composite Tubing
- Maximum Inside Diameter / Size: 0.0760 to 1.25 inch
-
Supplier: Creative Composites Group
Description: Round Tube - FRP FRP Round Tube available in Isophthalic Polyester (I), Isophthalic Fire Retardant (IFR) and Vinyl Ester Fire Retardant (VFR) Resins
- Design Units: English
- Function: Structural / Mechanical Tubing
- Material Choices: Plastic Tubing, Fiberglass / Composite Tubing
- Outside Diameter / Size: 1 to 2 inch
-
Supplier: Creative Composites Group
Description: SUPERPILE composite pipe piles were developed to fill a need in a market where an extremely tough, high energy absorbing round pipe pile is required. SUPERPILE™ Composite Pipe Pile is manufactured with electrical grade fiberglass and high impact, high strength polyurethane resin. The combination of
- Application: General Purpose, Salt Water
- Design Units: English
- Features: Multi-layered
- Finish: Solid
-
Supplier: Creative Composites Group
Description: Square Tube - FRP FRP Square Tube available in Isophthalic Polyester (I), Isophthalic Fire Retardant (IFR) and Vinyl Ester Fire Retardant (VFR) Resins
- Design Units: English
- Function: Structural / Mechanical Tubing
- Material Choices: Plastic Tubing, Fiberglass / Composite Tubing
- Outside Diameter / Size: 1 to 4 inch
-
Supplier: Daburn Electronics & Cable
Description: Daflex D1200 sleeving is an extremely flexible, tightly braided class C fiberglass sleeving. It is non-flammable and treated for removal of all organic matter. The glass braid is fray resistant and non-corroding. It will provide maximum mechanical strength.
- Application: General Purpose, High Temperature / Heating Fluids
- Design Units: English, Metric
- Material Choices: Fiberglass / Composite Tubing
- Shape: Round
-
Supplier: Daburn Electronics & Cable
Description: Braided fiberglass sleeving with a uniform coating of silicone rubber. Cuts cleanly and will not fray. The tubing remains flexible from -55°C to +200°C. Can be "pushed-back" easily; has high cut through resistance, and is unaffected by corona, ozone, radiation, weathering and fungus, with
- Application: General Purpose
- Design Units: English, Metric
- Material Choices: Fiberglass / Composite Tubing
- Maximum Inside Diameter / Size: 1.04 inch
Find Suppliers by Category Top
Featured Products Top
-
AGC Chemicals to Feature New Fluon+™ Functionalized Fluoropolymers to Improve Carbon Fiber (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
one of the distinguishing features and can be hex bolt, cylindrical, round, or lobe-shaped. Tightening gets carried out by a range of tools based on the design of different sealing screws. They come slotted or with a Phillips-head to suit screwdrivers, with hexagonal or square slots to fit keys, and (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Nanotoxicology: Characterization, Dosing and Health Effects
By contrast, carbon fibers are strands of graphite sheets that are layered, giving the overall fiber shape. The way that the hexagons tile gives rise to different structures, called the chirality of the tube .
-
Focus on carbon nanotubes : Nature News
… means to realize a speculative project proposed by the science fiction writer, Arthur C. Clarke: a space platform above the planet's atmosphere tethered to the ground by strong fibres and accessible by elevator … … so researchers wondered whether carbon nanotubes (whose atomic structure … The rows of carbon hexagons wind around the walls in spirals, and calculations suggested that the conductivity of the tubes depends on the 'pitch' of this helical structure.
-
Carbon nanotubes (CNTs)-based electroanalysis
Although in 1978 Wiles and Abrahamson [1] observed a thick mat of fine fibres of graphite anodes with diameters ranging from … … with a hollow core, the discovery of carbon nanotubes was attributed to … … sisting of needle-like tubes , each needle comprising coaxial … On each tube the carbon-atom hexagons are arranged in a helical fashion about the needle axis …
-
Micromanufacturing and Nanotechnology
But if the addition of carbon atoms is not according to the discussed order, the C2 dimer absorption may result into capping the tube with pentagon, while if the carbon addition involves C3 trimer, hexagon could merely be added. … mechanism of the nanotube has been related to the corresponding vapour grown carbon fibre mechanism (Ebbesen 1997).
-
ZIMR4906P325
Endo and co-workers also observed that by breaking vapour grown carbon fibres (VGCFs) in liquid 39 Molecular models of a C nanotubeHaeckelite junction (note that Haeckelite part is composed only of pentagons and heptagons) and b Haeckelite tube with pentagons, heptagons and hexagons .
-
Carbon-Based Nanomaterials From a Historical Perspective
In 1992, they published an important and highly cited paper predicting that single-wall carbon fibers , now called single-wall car- bon nanotubes (SWNTs) [40], could in fact be … … metallic, depending on the orientation of their hexagons with respect to the … … and conduction bands in momentum space, as shown in Fig. 5(c), a metallic tube would result.
-
Characterization of the uncertainties in the constitutive behavior of carbon nanotube/cement composites
Furthermore, SOLID65 allows rebars, fibers or both to be characterized as smeared reinforcement by defining the volume … It is worth noting that, instead of solid tubes , CNTs are actually like cylindrical graphene sheets being made of carbon atoms bonded in hexagon configurations.
-
ROMER Rolls Out New ScanShark Inspection And Reverse Engineering Solution
The advanced carbon - fiber arm tubes are both dimensionally stable and lightweight for ergonomic handling. SOURCE: ROMER Inc. and Hexagon Metrology .
-
Springer Handbook of Nanotechnology
Large circles are PAN- based carbon fibers, which include the fiber with the highest tensile strength available on the market (T1000 from Torayca); Triangles are pitch-based carbon fibers , which include the fiber with the high- est tensile modulus on the market … Unlike fullerenes, the ratio of weak sites (C−C bonds involved in hetero- cycles) to strong sites (C−C bonds between regular hexagons ) is only deviates slightly from 0 for ideal tubes .
-
Springer Handbook of Nanotechnology
Large circles are PAN-based carbon fibers, which include the highest tensile strength fiber available on the market (T1000 from Torayca); Triangles are pitch-based carbon fibers , which include the highest tensile modulus fiber on the market (K1100 from Amoco Compared to fullerenes, the ratio of “weak” sites (C−C bonds involved in heterocycles) over strong sites (C−C bonds between regular hexagons ) is only slightly different from 0 for ideally perfect tubes (as opposed to 1 in C60 fullerenes – C60 molecules have …