-
Supplier: CIRCOR Energy
Description: CIRCOR Energy combines rugged construction, dependability and leak-free performance at high and low pressures into our needle valve products. Highly engineered to provide exceptional regulating properties and high flow capacities in the full open position, Circor Energy needle
- Actuation: Manual / Hand
- Connection: Threaded
- Material of Construction: Stainless Steel
- Valve Size: 0.2500 to 1 inch
-
Supplier: HydraCheck Inc.
Description: . Sizes up to 1-1/2? NPT and #30 SAE. Carbon steel, zinc-plated body. Set-screw on side of knob to lock valve in position. Viton O-ring. Graduated knob and color-coded spindle for accuracy. Working pressure rating: 5000 PSI (345 bar).
- Actuation: Manual / Hand
- Connection: Threaded
- Material of Construction: Steel
- Media Description: Gas, Other
-
Supplier: Hy-Lok USA, Inc.
Description: Union Bonnet Valves Pressure rating up to 6000psig (410bar) at 100ºF(38ºC) Temperature rating form -66ºF to 450ºF(-54ºC to 232ºC) with standard PTFE pocking and up to 1200ºF (648ºC) with optional Grafoil packing Body materials available in 316 stainless steel, carbon
- Actuation: Manual / Hand
- Material of Construction: Stainless Steel
- Media Description: Hydraulic Fluid
- Valve Size: 0.1250 to 1 inch
-
-
Supplier: Winters Instruments
Description: , Delrin Seat) and Hard Seat (up to 10,000 psi, Metal Seat)• Hard Seat Needle Valves are also available with a carbon steel construction• 1 year warrantyApplications : • Common applications include refineries, liquid petroleum gas and processing plant systems that are
- Actuation: Manual / Hand
- Connection: Threaded
- Material of Construction: Steel
- Media Description: Gas, LP - Gas
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Forged Steel Valves, Meeting International Standards. Model Number: LD 007-FST Key Specifications/Speci al Features: Type: gate, globe, check, needle, etc. Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/8 inch to 2
- Actuation: Manual / Hand
- Connection: Threaded, Butt Weld, Socket Weld / Solder
- Material of Construction: Steel, Other
- Media Description: Other
-
Supplier: HydraCheck Inc.
Description: A flow control valve consists of a needle valve with an integral check valve. This combination of valves provides regulated flow in one direction and free flow in the opposite direction. Pressures up to 5000 PSI (345 bar). Carbon steel construction.
- Actuation: Manual / Hand
- Connection: Threaded
- Material of Construction: Steel
-
Supplier: Superlok - Mako Products
Description: materials of Stainless steel ASTMA182 F316/F316L, Carbon steel ASTM A350 LF2/A105, Duplex ASTMA182 F51. • Optional materials include Super Duplex, Monel, Hastelloy, Inconel. • Raised face and ring type joint flange styles. • One-piece forged construction flange as
- Actuation: Manual / Hand
- Connection: Bolt Flange
- Material of Construction: Stainless Steel
- Valve Size: 0.5000 to 3 inch
-
Supplier: Superlok - Mako Products
Description: materials of Stainless steel ASTMA182 F316/F316L, Carbon steel ASTM A350 LF2/A105, Duplex ASTMA182 F51. • Optional materials include Super Duplex, Monel, Hastelloy, Inconel. • Raised face and ring type joint flange styles. • One-piece forged construction flange as
- Actuation: Manual / Hand
- Connection: Bolt Flange
- Material of Construction: Stainless Steel
- Valve Size: 0.5000 to 3 inch
-
Supplier: RS Components, Ltd.
Description: These high pressure isolator needle valves, available in BSP and NPT thread forms, are designed to shut off and control the flow in both directions. PTFE seals Manufacturer Series = F Connection Port Thread = G 1/4 Maximum Flow Rate = 40L/min Body Material = Carbon Steel
- Media: Hydraulic Fluid
- Media Temperature: -4 to 464 F
- Pressure Rating: 10153 psi
- Primary Material of Construction: Steel
-
Supplier: RS Components, Ltd.
Description: These high pressure isolator needle valves, available in BSP and NPT thread forms, are designed to shut off and control the flow in both directions. PTFE seals Manufacturer Series = F Connection Port Thread = BSP 3/8 Maximum Flow Rate = 40L/min Body Material = Carbon
- Media: Hydraulic Fluid
- Media Temperature: -4 to 464 F
- Pressure Rating: 10153 psi
- Primary Material of Construction: Steel
-
Supplier: RS Components, Ltd.
Description: These high pressure isolator needle valves, available in BSP and NPT thread forms, are designed to shut off and control the flow in both directions. PTFE seals Manufacturer Series = F Connection Port Thread = NPT 3/8 Maximum Flow Rate = 40L/min Body Material = Carbon
- Media: Hydraulic Fluid
- Media Temperature: -4 to 464 F
- Pressure Rating: 10153 psi
- Primary Material of Construction: Steel
-
Supplier: RS Components, Ltd.
Description: These high pressure isolator needle valves, available in BSP and NPT thread forms, are designed to shut off and control the flow in both directions. PTFE seals Manufacturer Series = F Connection Port Thread = NPT 1/4 Maximum Flow Rate = 40L/min Body Material = Carbon
- Media: Hydraulic Fluid
- Media Temperature: -4 to 464 F
- Pressure Rating: 10153 psi
- Primary Material of Construction: Steel
-
Supplier: Oil-Rite Corp.
Description: system return connections. 316 stainless steel ball valves located at the filter shut-off and water control valve bypass Dual carbon steel needle valves, one located at each system outlet A 4” centerline liquid level gage on the outside of the
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: condition. Needle valves located after pumps, of carbon steel construction. A pressure switch adjustable from .5 to 80 PSI. A back pressure/relief regulator located near the system outlet to help maintain desired pressure, adjustable 10-40 PSI. A temperature
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Process Sensing Technologies USA
Description: Analytical Industries’ high-accuracy portable oxygen analyzers are for applications which must be controlled at several defined measurement points. The GPR-3500 model has a compact, rugged enclosure and includes stainless steel wetted parts, integrated flow meters and needle
- Display: Digital
- Features: Self Calibration
- Instrument Type: Monitor, Analyzer
- Measurement Type: %Volume, Trace
-
Supplier: HydraCheck Inc.
Description: . Comes equipped with either a 3000 PSI (207 bar) or a 5000 PSI (345 bar) glycerin-filled pressure gauge. Pressures up to 5000 PSI (345 bar). Flows up to 150 GPM (568 Lpm). Specifications: Needle Valve Materials: Carbon steel body
- Liquid Volumetric Flow Rate: 0.2000 to 150 GPM
- End Fittings: Threaded
- Mounting Type: In-line
- Operating Pressure: 3500 to 5000 psi
-
Supplier: HydraCheck Inc.
Description: bar) or a 5000 PSI (345 bar) glycerin-filled pressure gauge. Pressures up to 5000 PSI (345 bar). Flows up to 150 GPM (568 Lpm). Specifications: Needle Valve Materials: Carbon steel body, zinc plated Flow Meter Materials:
- Liquid Volumetric Flow Rate: 0.2000 to 150 GPM
- End Fittings: Threaded
- Mounting Type: In-line
- Operating Pressure: 3500 to 5000 psi
Find Suppliers by Category Top
Featured Products Top
-
The E2C DynaMatic Series of electrically actuated 2-piece carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Two-piece design is available in FNPT and offers flexibility and advanced maintenance (read more)
Browse Industrial Valves Datasheets for DynaQuip Controls -
DynaQuip Carbon Steel Valves are designed for the flow control processes of hydraulic, petroleum, petrochemical, gas production, pipeline and crude oil applications. Industry leading companies in agriculture, manufacturing and oil rely on our rugged VME, VLE, (read more)
Browse Industrial Valves Datasheets for DynaQuip Controls -
-over-Oil actuators. Our ball valves are produced with material 100% produced in Italy/EU. Suitable materials for cryogenic valves and high temperature ball valves. The materials of the valves could be: Carbon Steel, Stainless steel, Duplex, Super Duplex, Alloy and Inconel (read more)
Browse Ball Valves Datasheets for Gemels -
manufactured from stainless steel. The NV needle valve is rated for a maximum inlet pressure of 500 psig (34.47 bar). The metal to metal seal provides positive shut-off down to 25 in Hg. (vacuum). The needle valve is available with three different needle types, a standard needle, high (read more)
Browse Needle Valves Datasheets for Beswick Engineering Co., Inc. -
Gemels has in its range also hydraulic valves to guarantee the complete package to its customers for exmaple BIDIRECTIONAL flow control mounted on agriculture and earth movimg machines. (read more)
Browse Control Valves Datasheets for Gemels -
Custom Carbon & Alloy Steel Springs Coiling Technologies manufactures carbon and low alloy steel springs for a variety of applications and industries. High carbon steel wire is very economical and is the most common type of spring steel. These fall under the (read more)
Browse Compression Springs Datasheets for Coiling Technologies, Inc. -
3.000″ (3.17mm to 76.2mm) Standard Materials Chrome steel Carbon steel Stainless steel Applications for Needle Rollers Caged roller bearings Thrust bearings Cam followers Parts (read more)
Browse Needle Roller Bearings Datasheets for Hartford Technologies, Inc. -
closed to fully open. Manufactured in stainless steel. All models are supplied with a 1/4-28 thread and a 3/8″ hex nut for panel mounting. The needle valve can be used to control flow rates, mini-cylinders, nozzles, timing circuits, filling heads, bleed vents, and in many other applications. (read more)
Browse Needle Valves Datasheets for Beswick Engineering Co., Inc. -
Explore Mouette's wide selection of full complement drawn cup needle roller bearings. Designed for demanding applications with high dynamic loads, this series offers exceptional performance. These bearings feature a drawn steel outer shell with a reduced cross-section, making them ideal for use (read more)
Browse Needle Roller Bearings Datasheets for Changzhou Mouette Machinery Co., Ltd. -
balls from Hartford are manufactured from the highest quality chrome alloy electric furnace steel and through-hardened for maximum strength and service life. Our SPC process assures the highest dimensional accuracy and surface finish. Carbon =0.95 – 1.1% Chromium = 1.3 -1 (read more)
Browse Datasheets for Hartford Technologies, Inc.
More Information Top
-
Engineering Assessment and Certification of Integrity of the 490-Q1 tank system
Monel gage and needle valves and carbon steel check valves are used in the 490-Q1 tank system.
-
Subsea Development of Okwori and Nda Oil Fields, Niger Delta
The Okwori terminal was equipped with receiving needle valves made of regular carbon steel ; these valves were located upstream of the topside production manifold and were used as adjustable chokes.
-
Laser with Bosch: a flexible tool in serial production of an automotive supplier
Fig. 4 Welding of high carbon and magnetic steels in a injection valve needle .
-
Needle Valve - Needle Valve Manufacturers, Suppliers
http://www.motor-shaft.net Product name:MSH Mini needle valve Place of Origin: Ningbo China (Mainland) Material: Carbon steel ,Stainless Steel,SS316/316L/304 Max Working pressure: 5000-10000 psi Working...
-
ZASMHBA0001186
Control of Surface Carbon Content in Heat Treating of Steel / 583 Sample inlet I~ Needle /1 valve jSintered ~stainless steel filter .
-
Photosynthesis, photorespiration and productivity of wheat and soybean genotypes †
The required air reserve with radi- olabeled carbon dioxide was prepared and kept under high pressure in 10-l steel cylinder with a needle valve .
-
carbon steel cap manufacturers & suppliers ( Page 7 ) - carbon steel cap manufacturers, exporters, factories, suppliers, China carbon steel cap
carbon steel and cast iron gate, globe, stop, check, butterfly, ball, needle valve , brass valve *Fittings: elbow, tee, reducer, cap, coupling, ...
-
Hydrogen Sulfide Absorption Phenomena in Brine/Oil Mixtures
This port was connected to a 0.5-in.-outer-diameter 1010- carbon - steel tube (rated for a maximum pressure of 132 atm at 22°C) that connected to 316-stainless-steel manually operated needle valves .
-
Measuring oxygen yields of a thermal conversion/elemental analyzer‐isotope ratio mass spectrometer for organic and inorganic materials through injection of CO
The six-port valve is connected to the TC/EA by a stainless steel needle (OD= 1 mm), which penetrates the silicone gasket, and goes deep into the glassy carbon tube.
-
News & update
The alloy is an air-hardening, high- carbon , high-chro- mium, corrosion-resistant alloy, and can be considered for applications for Type 440C stainless steel that require higher hardness (e.g., bearing assemblies, cut- lery, needle valves , ball check valves, ¥a1ve seats …