Products/Services for Cardboard Tube Cutters

  • Pipe and Tube Cutters-Image
    Pipe and Tube Cutters - (168 companies)
    Pipe and tube cutters are hand-held tools or machines that use a rotating cutting wheel, blade, or other tool head to separate a long piece of tubular material into two or more parts. Pipe and tube cutters can be manually, electrically...
  •  
    Cores and Tubes - (41 companies)
    Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
  • Tubing-Image
    Tubing - (2416 companies)
    Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections. Tubing or tubes are hollow cylinders used...
  • Plugs, Stoppers, and Inserts-Image
    Plugs, Stoppers, and Inserts - (417 companies)
    Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes. Plugs, stoppers, and inserts fit into holes or cavities and are designed for the ends...
  • Laser Cutting and Welding Machines-Image
    Laser Cutting and Welding Machines - (336 companies)
    There are three types of carbon dioxide lasers: axial gas flow. transverse gas flow. sealed tube. For sealed tube lasers, the power output is 40 to 80 watts (W) per meter (m) of tube length. Nd:YAG lasers are pumped by flash lamps, continuous gas...
  •  
    Flatbed Cutters - (25 companies)
    Flatbed cutters use a large, flat work surface and an X-Y cutting head to cut materials such as paper, vinyl, cardboard, textiles, glass, and other materials. Flatbed cutters use a large, flat work surface and an X-Y cutting head to cut, crease...
  •  
    Boxes and Crates - (275 companies)
    PE), polypropylene (PP), and polyvinyl chloride (PVC). Metal boxes and crates are made of aluminum, steel, stainless steel, and intertwined steel wires. Paper boxes and crates are made of various types and grades of cardboard and paperboard. Other...
  •  
    Milling Cutters - (838 companies)
    Milling cutters are rotating cutting tools that are used mainly in milling machines and machining centers. Common configurations include end mills, face mills, shell mills, and application-specific cutters and geometries. How to Select Milling...
  •  
    Angle Cutters - (42 companies)
    Angle cutters are milling cutters with the cutting face angled with respect to the axis of rotation. There are many types of angle cutters. Examples include single angle cutters and double angle cutters. Single angle cutters are those which have...
  •  
    Fly Cutters - (27 companies)
    Fly cutters are rotary tools that use one or more single-point tools for plane surfacing. The fly cutter is a single-point cutting tool similar to a lathe tool mounted in a special holder. Types of Fly Cutters. There are many types of fly cutters...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Poetics of furniture : augmenting furniture with technologies
    - Y2" and I " honeycomb cardboard; the cardboard rings are cut on a laser cutter - 1-11/4" plexiglas tube , used as a stacking rod - Y2" aluminium rings cut on a water-jet cutter - vellum as diffuser .
  • Measurements of flow rates with a fiber-optic transducer in a suddenly opened chamber
    A cardboard diaphragm was scored in the form of a triangle by a cutter and placed at the beginning of the tube .
  • Design Squad seasons 1 and 2 : an engineering perspective
    - QUIKRETE sauna tubes (the big cardboard tubes that you pour concrete into, come in 12", 8"and 6"Diameters - much cheaper, but might not … 4 foot press brake or a finger brake (going into the main area) * Hot wire cutter for working with foam…
  • Manual for Technical product design
    …266 glass production 240 glazing 571 glass ceramics 238, 235 glass worker pipe 436 glass marbles 234 255 glass loudspeakers glass surface 248 glass posts 436 glass presses 244 glass tubes 238 glass pulp 245, 485 glass cutters 244 glass cut 244…
  • Manual for Technical product design
    …fibers 67, 216, 244 glass production 218 glazing 517 glass ceramics 216, 213 glass worker pipe 382 glass marbles 212 233 glass loudspeakers glass surface 226 glass posts 382 glass presses 222 glass tubes 216 glass pulp 223, 429 glass cutters 222 .
  • Sell Small Rewinding Machine
    Our main products: BOPP slitting machine series(including BOPP slitting machine, paper pipe cutter machine, small rewinding machine, core loading machine); cutter machine series(including single- tube automatic cutting machine, double-tube … corner of paper protecting machine, cardboard machine, paper cutting machine…
  • Sell low layer and high sticky tape adhesion slitting machine
    Our main products: BOPP slitting machine series(including BOPP slitting machine, paper pipe cutter machine, small rewinding machine, core loading machine); cutter machine series(including single- tube automatic cutting machine, double-tube … corner of paper protecting machine, cardboard machine, paper cutting machine…
  • Sell XZ-705 PNEUMATIC AUTOMATIC CUTTING MACHINE
    Our main products: BOPP slitting machine series(including BOPP slitting machine, paper pipe cutter machine, small rewinding machine, core loading machine); cutter machine series(including single- tube automatic cutting machine, double-tube … corner of paper protecting machine, cardboard machine, paper cutting machine…
  • 685 Slitting Machine for Brown Paper from Dong Guan Xinde Machinery Technology Co., Ltd, China
    Our  main  products:  BOPP  slitting  machine  series(including  BOPP  slitting  machine,  paper  pipe  cutter  machine,  small  rewinding  machine,  core  loading  machine);   cutter   machine  series(including  single- tube   automatic  cutting  machine,  double-tube  automatic  cutting  machine,  manual  cutting  machine,  semi-automatic  cutting  machine);    rewinder  series(including  large  ordinary  rewinding  machine,  large  pneumatic  rewinding  machine,  dual-tube  automatic  rewinding  machine,  large  specialized  transparent  OPP  rewinder,  large  specialized  film  rewinder);  paper  slitting  machine  series(including  paper  slitting  machine,  non-adhesive  material  slitting  machine,  precision  slitting  machine,  lamination  slitting  machine);  paper  packing  machine  series(including  paper  tube  making  machine,  corner  of  paper  protecting  machine,   cardboard   machine,  paper  cutting  machine),die-cutting  machine  series  (multifunction  two-seater  die-cutting  machine  and  …
  • Technology for Stuckateure and dry farmers
    To the excision of plate parts for the set of hollow wall cans, for insertion of lines, empty tubes or the can cutters can cables, Stichling or jigsaw uses. .... By the cutting or saws, breaking and the carton may not planes ein- or to be even…